-
Description: DTM BONDING PRIMER is a waterborne, acrylic emulsion, adhesion-promoting bonding primer. Designed to be part of a system for coating pre-finished metal siding (such as those containing Fluorocarbon [Kynar], Silicone Polyester, or Polyester Polymers), or other hard,
- Wet / Applied Thickness: 0.005 to 0.012 inch
- Cure / Dry Temperature: 50 to 120 F
- Operating / Use Temperature: 50 to 120 F
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
-
Description: KEM® BOND HS is a fast drying, high solids, low VOC, heavy metal free, rust inhibitive, universal, alkyd metal primer. KEM® Bond HS can be topcoated with alkyd, acrylic, and high performance coatings. Also suitable as a "barrier" coat over conventional coatings which would normally be
- Wet / Applied Thickness: 0.003 to 0.008 inch
- Cure / Dry Temperature: 40 to 120 F
- Operating / Use Temperature: 40 to 120 F
- Chemistry: Alkyd / Oil Based, Formaldehyde Resins (Phenolic, Furan, Melamine), Resin Base / Polymer Binder
-
Description: Bond-Plex WB Acrylic is a single component, waterborne acrylic, adhesion promoting coating formulated for direct application to pre-finished metal siding. Suitable for interior or exterior use. Outstanding early moisture resistance Outstanding exterior durability and gloss retention
- Wet / Applied Thickness: 0.0048 to 0.011 inch
- Cure / Dry Temperature: 50 to 120 F
- Operating / Use Temperature: 50 to 120 F
- Chemistry: Acrylic / Latex, Metal / Metal Filled, Resin Base / Polymer Binder
-
-
Supplier: Fosroc Limited
Description: Nitobond AR and Nitobond HAR are single component polymer emulsion systems designed as bonding agents and curing membranes for Renderoc repair products. They may also be used as concrete surface sealers in non-traffic areas.
-
Supplier: Budnick Converting, Inc.
Description: 3M™ VHB™ Tape LSE-110WF is a 45 mil white, conformable, double sided acrylic foam tape with a high initial tack and a soft foam. Its design enables bonding of many low surface energy substrates/materials without primer. 3M VHB Tape LSE is a white tape available in three
- Thickness: 0.045 inches
- Backing: Acrylic / Acrylate, Foam, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Titebond
Description: aggregate, add 2 quarts of Primer. For smaller amounts, reduce the amount of Primer in proportion; to 40 lbs. of dry mix and sand, add one quart of Primer. More Primer may be used, but under no circumstances use less than the amounts prescribed above. Special Gyp-Crete
- Substrate: Concrete / Masonry
- Location / Orientation: Floor
- Form: Liquid
- Features: Primer
-
Supplier: Hernon Manufacturing, Inc.
Description: HASA 716 is a single component structural anaerobic adhesive formulated for bonding rigid assemblies at high temperatures. This high strength acrylic adhesive cures when it is confined between mating surfaces. Utilized for bonding magnets in motor assemblies and structural
- Chemical System: Acrylic / Polyacrylate
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Cure / Technology: Single Component System
- Features: Specialty / Other
-
Supplier: Techsil Limited
Description: SS4179 is a colourless primer from Momentive Performance Materials formulated for use with RTV silicone rubber adhesive sealants. This grade is from a range of one-component primers used to help promote adhesion to difficult-to-bond surfaces. SS4179 helps promote adhesion to plastic
- Features: Primer
-
Supplier: Techsil Limited
Description: SS4179 is a colourless primer from Momentive Performance Materials formulated for use with RTV silicone rubber adhesive sealants. This grade is from a range of one-component primers used to help promote adhesion to difficult-to-bond surfaces. SS4179 helps promote adhesion to plastic
- Features: Primer
-
Supplier: Budnick Converting, Inc.
Description: tesa® ACXplus 77711 is a 1.1 mm acrylic foam tape with a unique double-layer asymmetrically designed product, coated on one side with LSE adhesive. It can help eliminate the primer in the process.
- Thickness: 0.0433 inches
- Peel Strength / Adhesion: 2.75 lbs/in
- Backing: Acrylic / Acrylate, Foam, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Henkel Corporation - Industrial
Description: Acrylic activator designed to initiate the cure of LOCTITE toughened acrylic adhesives LOCTITE® SF A-534R is a red, acrylic activator designed to initiate the cure of LOCTITE toughened acrylic adhesives. This product is safe to use in production environments, as it is
- Chemical System: Acrylic / Polyacrylate
-
Supplier: Tnemec Company, Inc.
Description: No Description Provided
- Cure / Dry Temperature: 75 F
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
- Features: Brush / Roll-on, Coating, Exterior, Interior, Lacquer (Clear), Primer, Waterproof / Water Repellant, Weather / UV Resistant
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Can-Do National Tape
Description: 3M PX5011 Acrylic Foam Tape is a 1.14 mm thick, dark gray, double-coated acrylic foam tape designed for the attachment of automotive exterior trim parts – without the use of adhesion promoter. 3M PX5011 is a versatile solution addressing automotive industry’s need for a high-performing
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Can-Do National Tape
Description: 3M™ Double Sided Automotive Acrylic Foam Tape PX5011 is a 1.14 mm thick, dark gray, double-coated acrylic foam tape designed for the attachment of automotive exterior trim parts - without the use of adhesion promoter. A versatile solution addressing automotive industry's need for a
-
Supplier: Ellsworth Adhesives
Description: Permabond TA4605 is a two component, 1:1 toughened acrylic adhesive developed to bond low-surface energy plastics with no primer or surface treatment. It can also be used to bond a variety of other materials including composite or metal and is ideal for bonding dissimilar
- Applied Thickness / Gap Fill: 0.0393701 inch
- Viscosity: 25,000 to 225,000 cP
- Chemical System: Acrylic / Polyacrylate
- Substrate Compatibility: Plastic
-
Supplier: Ellsworth Adhesives
Description: Permabond TA4610 is a two component, 1:1 toughened acrylic adhesive developed to bond low-surface energy plastics with no primer or surface treatment. It can also be used to bond a variety of other materials including composite or metal and is ideal for bonding dissimilar
- Applied Thickness / Gap Fill: 0.0393701 inch
- Viscosity: 9,000 cP
- Chemical System: Acrylic / Polyacrylate
- Substrate Compatibility: Plastic
-
Supplier: Ellsworth Adhesives
Description: 3M P591 All Purpose Sealant Primer Black is a one part, low viscosity, adhesion promoter. It is designed to improve adhesion to hybrid, and polyurethane adhesive sealants. Ideal for polycarbonate, polyester, and acrylic bonding applications. Black 250 mL Bottle.
- Viscosity: 10 cP
- Substrate Compatibility: Metal, Plastic, Wood / Wood Product
-
Supplier: Ellsworth Adhesives
Description: 3M Scotch-Weld Structural Plastic Adhesive DP8005 Black is a two component, room temperature curing, acrylic-based adhesive that is used for bonding low surface energy plastics and replacing plastic welding, screws, and rivets. It is solvent free, requires no primer, and is
- Viscosity: 15,000 to 55,000 cP
- Chemical System: Acrylic / Polyacrylate
- Substrate Compatibility: Plastic
- Cure / Technology: Two Component System
-
Supplier: Gelest, Inc.
Description: Safety Packaging Under None Aminoethylaminopropylsilsesquioxane in aqueous solution Water-borne amino alkyl silsesquioxane oligomers Viscosity: 5-10 cSt Mole % functional group: 65-75 pH: 10-11 Primer for metals Additive for acrylic latex sealant Low VOC coupling agent for siliceous
-
Supplier: Gelest, Inc.
Description: functionality Amphoteric Primers for metals Internal hydrogen bonding stabilizes solution
- Viscosity: 5 to 15 cP
- Features: Other
- Chemical System: Silicone
-
Supplier: Gelest, Inc.
Description: Safety Packaging Under None Aminopropylsilsesquioxane, trihydroxysilylpropylamine condensate; aminopropylsilsesquioxane oligomer Water-borne amino alkyl silsesquioxane oligomers Viscosity: 5-15 cSt Mole % functional group: 100 pH: 10-10.5 Internal hydrogen bonding stabilizes solution
- Flash Point: 230 F
-
Inorganic Chemicals and Compounds - AMINOPROPYL/VINYLSILSESQUIOXANE IN AQUEOUS SOLUTION -- WSAV-6511Supplier: Gelest, Inc.
Description: alkyl silsesquioxane oligomers Additives for acrylic latex sealants Low VOC coupling agent for siliceous surfaces Organic and silanol functionality Amphoteric Primers for metals Viscosity: 3-10 cSt Mole % functional group: 60-65 pH: 10-11 Internal hydrogen bonding stabilizes
-
Supplier: Techsil Limited
Description: Plexus™ MA830 is a two-part methacrylate adhesive designed for structural bonding metals without primers. In addition MA380 does a superb job of bonding thermoplastic and composite assemblies with little or no surface preparation. Combined at a 10:1 ratio, MA830 has a working
-
Supplier: Techsil Limited
Description: Plexus™ MA832 is a two-part methacrylate adhesive designed for structural bonding metals without primers. In addition MA382 does a superb job of bonding thermoplastic and composite assemblies with little or no surface preparation. Combined at a 10:1 ratio, MA832 has a working
-
Supplier: R. S. Hughes Company, Inc.
Description: Krylon Commercial Coatings K2204 paint primer comes in white and is packaged 4 per case. Uses acrylic enamel as the base. Can be used with wood.
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
- Features: Enamel Paint, Primer
-
Supplier: R. S. Hughes Company, Inc.
Description: Krylon Industrial Coatings paint primer comes in white and is packaged 4 per case. Uses acrylic latex as the base. Can be used with metal. Designed to have corrosion-resistant properties.
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Primer
-
Supplier: R. S. Hughes Company, Inc.
Description: Krylon Commercial Coatings K2204 paint primer comes in white and is packaged 12 per case. Uses acrylic enamel as the base. Can be used with wood.
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
- Form: Aerosol
- Features: Enamel Paint, Primer
-
Supplier: Sherwin-Williams
Description: Paint & Coatings A wide variety of coatings for residential or commercial use offer top quality performance. Primers Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats A wide variety of stains and sealers for
- Chemistry: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Features: Base Coat, Brush / Roll-on, Clear Coat / Top Coat, Coating, Enamel Paint, Interior, Paint, Primer, Sealer / Surface Sealant, Stain, Waterproof / Water Repellant
- Location / Orientation: Ceiling, Floor, Wall
-
Supplier: R. S. Hughes Company, Inc.
Description: Krylon Industrial 5-Ball paint primer comes in brown and is packaged 6 per case. Uses acrylic enamel as the base. Can be used with metal, wood.
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
- Form: Aerosol
- Features: Enamel Paint, Primer
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
- Features: Primer
-
Supplier: Sherwin-Williams
Description: Paint & Coatings A wide variety of coatings for residential or commercial use offer top quality performance. Primers Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings A comprehensive line-up of high-performance
- Chemistry: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Features: Base Coat, Brush / Roll-on, Clear Coat / Top Coat, Coating, Enamel Paint, Exterior, Paint, Primer, Sealer / Surface Sealant, Stain, Waterproof / Water Repellant
- Location / Orientation: Ceiling, Floor, Wall
-
Supplier: Sherwin-Williams
Description: Paint & Coatings A wide variety of coatings for residential or commercial use offer top quality performance. Primers Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings A comprehensive line-up of high-performance
- Chemistry: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Features: Base Coat, Brush / Roll-on, Clear Coat / Top Coat, Coating, Enamel Paint, Exterior, Paint, Primer, Sealer / Surface Sealant, Stain, Waterproof / Water Repellant
- Location / Orientation: Ceiling, Floor, Wall
-
Supplier: Sherwin-Williams
Description: Paint A critical step for any painting project is choosing the right paint. Thanks to today's improved coatings and applicators, even first-time painters can achieve professional-quality results. Primers Get the beautiful, long-lasting results you expect. Primers "anchor" finish coats,
- Chemistry: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Features: Base Coat, Brush / Roll-on, Clear Coat / Top Coat, Coating, Enamel Paint, Interior, Paint, Primer, Sealer / Surface Sealant, Stain, Waterproof / Water Repellant
- Location / Orientation: Ceiling, Wall
-
Supplier: PPG TrueFinish
Description: No lead or chrome, fast drying
- Coverage: 266 to 330 ft²
- Wet / Applied Thickness: 0.003 to 0.0045 inch
- Cure / Dry Temperature: 77 to 180 F
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder, Vinyl
-
Supplier: PPG Protective & Marine Coatings
Description: High-performance, tin-free antifouling system SIGMA ALPHAGEN is the family name of a range of tin-free, self-polishing antifoulings, based upon a pure organic binder system. The SIGMA ALPHAGEN range has built a successful and extensive track record both in new-building, maintenance and maintenance.
- Chemistry: Acrylic / Latex, Metal / Metal Filled, Resin Base / Polymer Binder
- Substrate: Aluminum
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Primer, Protective
- Industry: Marine, OEM / Industrial
Find Suppliers by Category Top
More Information Top
-
Bonding of resin composites to etchable ceramic surfaces – an insight review of the chemical aspects on surface conditioning
Other research results have suggested that porcelain to resin composite bonding with a brief hydrogen fluoride etching + silanization would result in better bonding than with silane + acrylic bonding primer , or the latter alone (73).
-
Primer Paint by Rust-Oleum and Valspar - Page 3 at PlumberSurplus.com
XIM 11461 1 Gallon Acrylic Gel Bonding Primer , Clear (2 Pack .
-
Force Needed to Separate Acrylic Resin from Primed and Unprimed Frameworks of Different Designs
… and electro-etched metal;11,16-21 however, expensive equipment, time constraints, and technique sensitivity were among the disadvantages of the process.22 Functional methacrylate monomers have been syn- thesized and used successfully as primers for bonding acrylic resin to dental alloys.
-
In Vitro Tensile Bond Strength of Denture Repair Acrylic Resins to Primed Base Metal Alloys Using Two Different Processing Techniques
Specimens in the control group were not primed, while those in the test groups were primed with one of three metal primers before bonding to autopolymerizing acrylic resin: UBar (UB) (Sun Medical Co, Ltd., Shiga, Japan); Alloy Primer (AP) (Kuraray Medical Inc …
-
Shear bond strength between autopolymerizing acrylic resin and Co-Cr alloy using different primers.
Sixty alloy specimens were sandblasted and treated with each primer before bonded with an acrylic resin.
-
In vitro tensile bond strength of denture repair acrylic resins to primed base metal alloys using two different processing techniques.
Primed specimens generally experienced cohesive bond failures within the primer or acrylic resin.
-
Investigation into the Effect of Use of Metal Primer on Adhesion of Heat Cure Acrylic Resin to Cast Titanium: An In Vitro Study
2010) The effect of primers on shear bond strength of acrylic resins to different types of metals.
-
Concepts for Designing and Fabricating Metal Implant Frameworks for Hybrid Implant Prostheses
Bulbul M, Kesim B: The effect of primers on shear bond strength of acrylic resins to different types of metals.
-
Effect of Aging on Bond Strength of Two Soft Lining Materials to a Denture Base Polymer
Silicone primer was applied to the acrylic bond surface, and the manufacturer’s instructions were followed for packing and curing the liners.
-
Effect of fabrication process on the bond strength between silicone elastomer and acrylic resin for maxillofacial prosthesis.
Both the fabrication process and the primer - acrylic resin combination affected bond strength, and two-way ANOVA indicated a significant interaction.
Indicates content that may require registration and/or purchase.