-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite 3873 gray one-part potting & encapsulating compound.
- Thermal Conductivity: 1.25 W/m-K
- Features: Encapsulant / Potting Compound
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite 3364 black potting & encapsulating compound is compatible with electronics materials with a 60 min cure time. Provides a 45 sec working time. Works in a mix ratio of 1:2. Delivers great performance with a shear strength of 1100 (Wood Pine) psi, 145 (Nylon) psi, 145
- Thermal Conductivity: 0.43 W/m-K
- Dielectric Strength: 812.8000000000017 kV/in
- Features: Encapsulant / Potting Compound
-
Supplier: Henkel Corporation - Industrial
Description: Acrylated urethane acrylic structural adhesive primarily designed for bonding rigid and flexible PVC to polycarbonate. LOCTITE® 3703 is a bone white to beige, translucent, acrylated urethane acrylic structural adhesive primarily designed for bonding rigid and flexible PVC to
- Viscosity: 35,000 cP
- Chemical System: Acrylic / Polyacrylate
- Form / Function: Gap Filling Compound
- Cure / Technology: Single Component System, UV / Radiation Cured (also EB, Light)
-
-
Supplier: Ellsworth Adhesives
Description: HumiSeal® Acrylic GEL Conformal Coating is a one component, fast curing thixotropic acrylic paste that is used for circuit assemblies and can be easily repaired. It offers excellent moisture and environmental protection. It fluoresces under UV light to aid inspection. 1 L Can.
- Chemical System: Acrylic / Polyacrylate
- Features: Conformal Coating
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: HumiSeal® Acrylic GEL Conformal Coating is a one component, fast curing thixotropic acrylic paste that is used for circuit assemblies and can be easily repaired. It offers excellent moisture and environmental protection. It fluoresces under UV light to aid inspection. 5 L Pail.
- Chemical System: Acrylic / Polyacrylate
- Features: Conformal Coating
- Cure / Technology: Single Component System
-
Description: It is a conformal coating designed to provide strong protection from moisture and harsh chemicals. Compatible with industry standard solder masks, no-clean fluxes, metallization, components and substrate materials.
- Viscosity: 80 cP
- Chemical System: Acrylic / Polyacrylate
- Form / Function: Conformal / Encapsulating Coating
- Industry: Electronics (PCB / SMT Assembly)
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 3873 Thermally Conductive Acrylic Adhesive is a one component, high strength, adhesive that is used for bonding heat generating devices. It offers high viscosity, high modulus, and is self-shimming. It is typically used with Activator 7387™ to increase cure speed and strength.
- Thermal Conductivity: 1.25 W/m-K
- Tensile Strength (Break): 1,400 psi
- Elongation: 3.2 %
- Dielectric Strength: 599.9480000000012 kV/in
-
Supplier: Protavic America, Inc.
Description: ANA-97174 UV is a clear Ultraviolet/ Visible light curing adhesive. It is a low viscosity urethane modified acrylic casting system. It was developed for adhesive and coating applications. It is recommended for small electrical/electronic casting and encapsulating applications that require a
- Viscosity: 625 cP
- Use Temperature: -85 to 347 F
- Dielectric Constant (Relative Permittivity): 4.3
- Water Absorption: 1.5 %
-
Supplier: Allied Electronics, Inc.
Description: Relaxed Retraction Coil Cords, 4 mm Stud Size, Black Color Compliant to IPC-CC-830A Designed to provide effective insulation against electrical shorts and harsh environments Provides excellent acid resistance Easily repairable Meets MIL-I-46058C Type AR UL Recognized Acrylic Coating Stable
-
Supplier: Ellsworth Adhesives
Description: ACL Staticide 8690 Acrylic Conformal Coating was created for insulation against high voltage arcing and electrical shorts. 8690 is RoHS compliant, UL recognized, and is easily repairable - self healing. 12 oz Aerosol.
- Dielectric Strength: 8,300 kV/in
- Viscosity: 1 cP
- Chemical System: Acrylic / Polyacrylate
- Form / Function: Conformal / Encapsulating Coating
-
Supplier: Techsil Limited
Description: Panacol Vitralit® 6128 is a UV / light curing solvent-free acrylic adhesive. This versatile one component material is both a glass adhesive in combination with glass, metals, stone and other hard materials as well as being a potting compound with excellent adhesion to many
- Chemical System: Acrylic / Polyacrylate
- Features: UV / Radiation Cured (also EB, Light)
-
Description: It is a single-component, VOC-free conformal coating. This product is specially designed to quickly gel and cure under ultraviolet light, even if exposed to moisture in the air in the shadow area, it can be cured to ensure the best performance. The thin layer of coating can solidify to a depth of 7
- Chemical System: Acrylic / Polyacrylate
- Form / Function: Conformal / Encapsulating Coating
- Cure / Technology: Reactive / Moisture Cured, UV / Radiation Cured (also EB, Light)
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Aromatic Free Acrylic (AFA) optically clear acrylic conformal coating is ideally suited for use as a Light Emitting Diode (LED) coating or in other commercial applications to protect the Printed Circuit Board (PCB) from the environment. AFA boasts superb properties,
- Chemical System: Acrylic / Polyacrylate
- Form / Function: Conformal / Encapsulating Coating
- Industry: Electronics (PCB / SMT Assembly), Semiconductors / IC Packaging
- Type: Optical Grade / Material
-
Supplier: Techsil Limited
Description: MG Chemicals 419c Acrylic Conformal Coating is an IPC-CC-830B and UL 94-VO certified, fast drying, one part coating product which provides an excellent finish. It is easy to use and does not require any special or costly equipment's to apply. Ideal for high moisture environments and protects
- Form / Function: Conformal / Encapsulating Coating
- Industry: Electronics (PCB / SMT Assembly)
-
Supplier: Master Bond, Inc.
Description: including glass, various plastics such as polycarbonates and acrylics, selected rubbers, and metals. In addition, Master Bond UV15X-5 possesses excellent thermal and electrical insulation properties. UV15X-5 is 100% reactive and does not contain solvents or other volatiles. With commercially
- Viscosity: 240,000 cP
- Use Temperature: -80 to 250 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 83 µin/in-F
-
Supplier: DuPont Electronics & Imaging
Description: DuPont™ Pyralux® LF products are acrylic-based copper clad laminates, coverlays, bondplys and sheet adhesives and have been the industry standard in high reliability applications for over 35 years with a proven record of consistency and dependability. Features: High bond strength High thermal
- Chemical System: Acrylic / Polyacrylate
- Form / Function: Die Bonding Adhesive / Compound
- Features: Electronics, Encapsulating / Potting, Film / Sheet, Specialty / Other
- Industry: OEM / Industrial
-
Supplier: RS Components, Ltd.
Description: MG prem acrylic conformal coating 419D
- Chemical System: Acrylic / Polyacrylate
- Form / Function: Conformal / Encapsulating Coating
- Features: Specialty / Other
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ECCOBOND EN 3839, Acrylic, Encapsulant, Glob top LOCTITE® ECCOBOND EN 3839 is specially designed for encapsulating components on PCB applications. When cured, this material provides physical protection, as well as, protection in temperature/humidity/bias testing. Provides physical and
- Coeff. of Thermal Expansion (CTE): 60 µin/in-F
- Viscosity: 7,800 cP
- Chemical System: Acrylic / Polyacrylate
- Form / Function: Glob Top / Daub
-
Supplier: ACCRAbond, Inc.
Description: CONAP® CE-1170 is a single-component air drying room temperature curing acrylic conformal coating that meets the requirements of MIL-I-46058-C for Type AR coatings.
- Chemical System: Acrylic / Polyacrylate
- Form / Function: Conformal / Encapsulating Coating
- Cure / Technology: Single Component System
-
Supplier: DigiKey
Description: Thermal Acrylic Adhesive (Activator Sold Separately) 25 ml Syringe
- Thermal Conductivity: 1.25 W/m-K
-
Supplier: Henkel Corporation - Electronics
Description: Acrylic conformal coating non-toluene based, rapid drying, one-component for non-atomized spraying applications.
- Use Temperature: -40 to 257 F
- Viscosity: 50 cP
- Chemical System: Acrylic / Polyacrylate
- Form / Function: Conformal / Encapsulating Coating
-
Supplier: Master Bond, Inc.
Description: EP40Med is a two component, room temperature curing epoxy with high elongation that passes ISO 10993-5 for cytotoxicity. It features exceptional adhesion to polycarbonates and acrylics.
- Applied Thickness / Gap Fill: 0.002 to 0.004 inch
- Use Temperature: -80 to 250 F
- Coeff. of Thermal Expansion (CTE): 30,555,555.555555556 to 33,333,333.333333332 µin/in-F
- Tensile Strength (Break): 2,000 to 3,000 psi
-
Supplier: ELANTAS North America LLC
Description: coatings and potting solutions tailored for the smart meter market. Our advanced materials are designed to encapsulate and protect electronic components, defending them from moisture, contaminants, and the rigors of daily operations. This ensures that smart meters, whether monitoring electric
- Viscosity: 400 cP
- Chemical System: Acrylic / Polyacrylate
- Industry: Aerospace, Electronics (PCB / SMT Assembly), Military / Government (MIL-SPEC / GG)
- Form / Function: Conformal / Encapsulating Coating
-
Supplier: Henkel Corporation - Electronics
Description: LOCTITE 3900 is an air-dry coating designed for small production runs. It may be applied by spray, dip or brush procedures. Aerosol fast cure. Note: Not sold in Europe.
- Chemical System: Acrylic / Polyacrylate
- Form / Function: Conformal / Encapsulating Coating
- Industry: Electronics (PCB / SMT Assembly)
- Cure / Technology: Single Component System
-
Supplier: Master Bond, Inc.
Description: UV15X-6NM-2 features vibrant flexibility, excellent toughness and superior abrasion resistance. This fast curing moderate viscosity compound can be used for bonding, sealing, coating and encapsulation. Its robust flexibility gives it the capacity to withstand severe thermal cycling as well as
- Viscosity: 35,000 to 55,000 cP
- Use Temperature: -80 to 250 F
- Tensile Strength (Break): 1,800 to 2,000 psi
- Elongation: 200 %
-
Supplier: Techsil Limited
Description: MG Chemicals 419D Premium Acrylic Conformal Coating is an IPC-CC-830B and UL 94-VO certified, fast drying, one part coating product which is easy to use. It serves to protect electric circuits against moisture, dirt, dust, thermal shocks and scratches whilst also insulating against
- Form / Function: Conformal / Encapsulating Coating
- Industry: Electronics (PCB / SMT Assembly)
-
Supplier: Master Bond, Inc.
Description: 15-30 seconds when exposed to a UV light source emitting at a wavelength of 320-365 nm with an energy output of 20 milliwatts/cm². The rate of cure depends upon the compound’s distance from the light source, the thickness of the section and the intensity of the light source. It should be
- Use Temperature: -80 to 300 F
- Tensile Strength (Break): 300,000 to 350,000 psi
- Dielectric Constant (Relative Permittivity): 3.4
- Features: Ceramic / Glass, Electrical Insulation / Dielectric Material, Electrical Power / HV, Electronics, Gap Filling Sealant / FIP Gasket, Grease / Paste, Metal, Photonics / Optoelectronics, Plastic, Specialty / Other
-
Supplier: Allied Electronics, Inc.
Description: films or moisture. Formulated with OPTI/SCAN, an ultraviolet material for conformity checks under a black light. Type AR: Acrylic, Low-Cost Coating for Less-Extreme Environments Type SR: Silicone High-Moisture Resistance, Good Repairability and Flexibility Type UR: Urethane, High Chemical and
-
Description: CHEMFILM® DF1100 is a multilayer cast PTFE film, fully fused with one surface modified to render it receptive to many conventional adhesives, elastomers, resins and potting compounds. The surface treatment was developed to assure that its application over pure PTFE would not degrade or
- Overall Thickness: 0.001 to 0.005 inch
- Overall Width: 20 to 38 inch
- Tensile Strength (Break): 4,300 psi
- Elongation: 400 %
Find Suppliers by Category Top
Featured Products Top
-
design engineers. The ELANTAS product portfolio includes Thin film conformal coatings (acrylic, alkyd, urethane, silicone) Thick film coatings (VOC-free; urethane, epoxy, silicone) Potting and encapsulation (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC -
portfolio includes Thin film conformal coatings (acrylic, alkyd, urethane, silicone) Thick film coatings (VOC-free; urethane, epoxy, silicone) Potting and encapsulation compounds (filled and unfilled; urethane, epoxy, silicone) (read more)
Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
film conformal coatings (acrylic, alkyd, urethane, silicone) Thick film coatings (VOC-free; urethane, epoxy, silicone) Potting and encapsulation compounds (filled and unfilled; urethane, epoxy, silicone) (read more)
Browse Conformal Coatings Datasheets for ELANTAS North America LLC -
well suited for potting and encapsulation. It also bonds well to a variety of substrates including glass, plastics including polycarbonates and acrylics, composites, metals and many types of rubbers. UV15X-6NM-2 is available for use in standard packaging options from ½ pints to 5 gallons. For easy dispensing, this product can be purchased in 3 cc to 60 cc syringe applicators. (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc.
More Information Top
-
Order‐disorder transitions in the extrusion of fiber‐filled poly (ethylene terephthalate) and blends
The extrudates are imbedded in an acrylic pot- ting compound (QUICK MOUNT potting compound; Fulton Metallurgical Products Corporation, Saxonburg, Pa. 16056), and polished with a rotating polisher (Buehler, Ltd., 2120 Reenwood St., Evanston, 111.
-
Manufacturing of ultra-high efficiency thin-film concentrator cells. Final subcontract report, 9 January 1991--14 April 1991
The use of an acrylic potting compound requires a redesign of the thermal management at the module back plane, since the acrylic will replace the A1 housing on the back plane. can be increased to accomodate the lower thermal conductivity.
-
The resistive critical field of niobium (columbium) wire
were made, and the wire was potted in an acrylic potting compound with a high ex- pansion coefficient.
-
Encyclopedic Dictionary of Polymers
A polymerizable monomer used in the production of acrylic resins and potting compounds .
-
Diagnostic probes complex and implosive liners dynamical parameters recording methods
The frame with the coil is placed into dielectric body ( acrylic plastic, kaprolon, or quartz tube ) and potted with epoxy compound .
-
β‐Nitro Acrylic Esters as Precursors for the One‐Pot Synthesis of Polyfunctionalized α,β‐Unsaturated Esters.
— The reaction of β-nitro acrylic esters to β-dicarbonyl compounds in the presence of DBU allows the one- pot formation of α,β-unsaturated esters (III) via tandem Michael addition/nitrous acid elimination.
-
ChemInform Abstract: One‐Pot Synthesis of Novel Photochromic Oxazine Compounds.
Abstract The novel 2,2‐disubstituted title compounds are prepared in a one‐ pot manner from 9,10‐phenanthrenequinone and acrylic acid derivatives proceeding as a cascade of 5 reactions transformation.
-
All in One ‐ Complete Issue: ChemInform 6/2012
— The novel 2,2-disubstituted title compounds are prepared in a one- pot manner from 9,10-phenan- threnequinone and acrylic acid derivatives proceeding as a cascade of 5 reactions trans- formation.
-
New low-VOC acrylic polyol dispersions for two-component polyurethane coatings
… siyn(sv,]techncicgywhich pror, bes excel lent perfarmance ploperties combined with a low content of voiat[ie qgan[c compounds 0JO6s). b this paper … … a polymer structure of acrylic polyoi dispersions on fiim … … and final coating propqties ( pot life, hardness, gloss) a …
Indicates content that may require registration and/or purchase.