-
Supplier: Air Impurities Removal Systems, Inc.
Description: HEPA Filter & 2″ Refillable Adsorption Module which contains 7 lbs. of CCS Activated Carbon for use with Extract-All® S-984-1 Clean Air Station
- Length: 12 inch
- Height: 24 inch
- Width / Ring Size: 6 inch
- Media Type: Activated Carbon / Charcoal
-
Supplier: Air Impurities Removal Systems, Inc.
Description: HEPA Filter & 2″ Refillable Adsorption Module containing 4 lbs. of CCS Activated Carbon for use with Extract-All® S-987 Air Cleaning Systems
- Length: 12 inch
- Height: 12 inch
- Width / Ring Size: 6 inch
- Media Type: Activated Carbon / Charcoal
-
Supplier: Air Impurities Removal Systems, Inc.
Description: HEPA Filter & 2″ Refillable Adsorption Module containing 5 lbs. of CI Activated Carbon for use with Extract-All® S-987 Air Cleaning Systems
- Length: 12 inch
- Height: 12 inch
- Width / Ring Size: 6 inch
- Media Type: Activated Carbon / Charcoal
-
-
Supplier: Air Impurities Removal Systems, Inc.
Description: HEPA Filter & 2″ Refillable Adsorption Module containing 5.6 lbs. of SU Activated Carbon for use with Extract-All® S-987 Air Cleaning Systems
- Length: 12 inch
- Height: 12 inch
- Width / Ring Size: 6 inch
- Media Type: Activated Carbon / Charcoal
-
Supplier: Sentry Air Systems, Inc.
Description: Volume: up to 1,400 CFM Reliable, low maintenance option Refillable activated carbon filter frames Long filter life No exterior ducting required or makeup air Simple, quick “no tool” filter change Filter Choices: (4) 42 lb. Activated Carbon
- Airflow: 785 SCFM
- Minimum Particle Size Filtered: 0.3 µm
- Features: HEPA / ULPA Filters
-
Supplier: Sentry Air Systems, Inc.
Description: contaminant. Adsorption occurs when the pollutant sticks to the outside of the carbon. Once the filters become saturated, the operator must properly dispose of the carbon and refill the filter frames with Sentry Air Systems Activated Carbon. The refillable
- Airflow: 215 SCFM
- Minimum Particle Size Filtered: 0.3 µm
- Features: HEPA / ULPA Filters
-
Supplier: Sentry Air Systems, Inc.
Description: Reliable, low maintenance operation Refillable carbon filter frames “No tool” filter change with no exterior ducting required or makeup air Filter Choices: (4) 42 lb. Activated Carbon Filters (4) 42 lb Specialty Blended Filter Media (acid gas,
- Airflow: 730 SCFM
- Minimum Particle Size Filtered: 0.3 µm
- Features: HEPA / ULPA Filters
-
Supplier: Sentry Air Systems, Inc.
Description: 905 CFM (high) Variety of arm options available Reliable, low maintenance solution Refillable activated carbon filter frames No exterior ducting required or makeup air Simple, quick “no tool” filter change Filter Choices: (4) 42 lb. Activated Carbon
- Airflow: 430 SCFM
- Minimum Particle Size Filtered: 0.3 µm
- Features: HEPA / ULPA Filters
-
Supplier: Cole-Parmer
Description: • Disposable filter capsule contains high-purity activated carbon and glass microfiber HEPA filter • Large surface area of activated carbon for maximum flow and contaminant removal These in-line filters are ideal for applications involving
- Housing Material: Other, Polypropylene (PP)
-
Supplier: Cole-Parmer
Description: • Disposable filter capsule contains high-purity activated carbon and glass microfiber HEPA filter • Large surface area of activated carbon for maximum flow and contaminant removal These in-line filters are ideal for applications involving
- Housing Material: Other, Polypropylene (PP)
-
Supplier: Metcal
Description: 50mm (2") ∅ arms or 1x 63mm (2.5") ∅ arm Main filter has a HEPA efficiency of 99.97% at 0.3 micron, and an activated carbon filter to remove additional gases Audible alarm informs operators when filters need replacing Easy access on/off remote switch
- Collector Type: Source Collector / Portable
- Applications: Welding Fumes
-
Supplier: Metcal
Description: Fitted with 2x 50mm (2") ∅ arms or 1x 63mm (2.5") ∅ arm Main filter has a HEPA efficiency of 99.97% at 0.3 micron, and an activated carbon filter to remove additional gases Audible alarm informs operators when filters need replacing Easy access on/off remote
- Collector Type: Source Collector / Portable
- Applications: Welding Fumes
-
Supplier: Mystaire, Inc.
Description: The Mystaire® Room Air Purifier is designed for high-efficiency ambient air cleaning. The room air purifier works on the principal of recirculating air through high-quality HEPA filtration and/or activated carbon filtration to effectively filter room air. A high-quality
- Voltage: 110 to 220 volts
- Technology: Adsorbtion, Activated Carbon, HEPA Filter
- Application: Industrial
-
Supplier: Terra Universal, Inc.
Description: Closed-loop system continuously filters process gas to meet cleaner-than-Class 10 requirements Open-loop system draws chemical powders or other exhaust particles through a filter for safe, noncontaminating indoor release Complete line of filters includes 99.99% efficient
- Efficiency: 99.99 to 99.999 %
- Length: 12.5 inch
- Height: 16 inch
- Width / Ring Size: 14 inch
-
Supplier: Airflow Systems, Inc.
Description: contaminant bypass of filters. High Efficiency Filter Media: Provides maximum collection and filtration effectiveness. ODOR/EX Cartridge Filter: Replaceable unit adjustable to varying environments to provide room deodorization as well as odor control. Disposable/cleanable Media
- Air Flow Volume: 1,274.794758043955 to 1,699.7263440586064 m³/hr
- Voltage: 115 volts
- Technology: Adsorbtion, Activated Carbon, HEPA Filter
- Application: Industrial
-
Supplier: Micro Air
Description: • Revolutionary Roto-Pulse Filter Cleaning Systems • High Capacity Allows for Multiple Drops Without a Loss In CFM • Modular Design • Built-In Silencer Plenum • Hinged Door for Easy Filter Access • Motor Starter/Overload Relay Standard • After Pulse Cleaning Standard
- Air Flow Volume: 5,099.17903217582 m³/hr
- Voltage: 208 to 460 volts
- Technology: Adsorbtion, Activated Carbon, HEPA Filter
- Application: Industrial
-
Supplier: Filtrabox by PAT Technology
Description: Portable Wide-format printing fume extractor w/ 2-blower and high capacity 2 stage HEPA filtration and ample activated carbon for excellent filtering performance. Great for mid-sized industrial wide-format printers. Extracts, filters and recirculates clean air into the
- Airflow: 235 SCFM
- Separation / Filtration System: Cartridge-type Units
- Process: Dry
- Features: HEPA / ULPA Filters
-
Supplier: Air Innovations LLC
Description: AdvancAir® custom environmental control units for cleanrooms put greater capacity and enhanced performance in a smaller footprint. AdvancAir units are built to your exact specification in a variety of system configurations. Our engineering staff will work with you one-on-one to create a full-sized
- Technology: Adsorbtion, Activated Carbon, HEPA Filter, Portable
- Application: Commercial, Industrial
-
Supplier: Nilfisk Industrial Vacuums
Description: Specifically designed to safely collect and retain liquid mercury spills and granular compounds while eliminating toxic vapors, four stages of filtration allow the VT Mercury Industrial Vacuum to meet OSHA standards for inorganic mercury. Included Accessories PVC Hose, HEPA Filter,
- Airflow: 99 SCFM
- Vacuum Pressure: 116.99999999999999 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.3 µm
-
Supplier: Mystaire, Inc.
Description: combining Saf-T-Zone filtration technology and horizontal airflow patterns, Latitude increases the capture capability for both particulate and fumes. Additionally, a secondary safety HEPA filter provides containment during replacement of the main pre-filter or HEPA
- Length: 48 to 72 inch
- Type: Cleanroom / Lab Workstation
- Features: Light(s), Other
-
Supplier: Mystaire, Inc.
Description: Latitude Series C Filtered Hood are two power cord access ports, a waste attachment port and the dark blue base for work surface contrast. The Latitude Series C Filtered Hood incorporates the Saf-T-Zone™ filtration system that isolates the pre-filter and main HEPA filter during
- Hood Design: Conventional
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
Supplier: AirClean Systems
Description: AirClean® Systems polypropylene laboratory hoods allow for a wide range of applications. Each polypropylene hood is designed to accommodate up to 7 inches of filtration. By stacking a HEPA filter, followed by a bonded carbon filter, the operator can effectively remove
- Features: HEPA / ULPA Filters
- Collector Type: Source Collector / Portable
- Applications: Toxic Media
-
Supplier: AirClean Systems
Description: variety of applications Constant monitoring of fume hood face velocity with variable airflow control to user preset value Vertical sliding safety glass sash Wide range of bonded activated carbon and HEPA filters for containment of virtually any toxic vapor, fume, gas, or
- Features: HEPA / ULPA Filters
- Collector Type: Source Collector / Portable
- Applications: Toxic Media
-
Supplier: Labconco Corporation
Description: available: Activated Carbon Filter for Organic Vapors; Impregnated Carbon Filter for Acid-Sulfur; Impregnated Carbon Filter for Ammonia-Amine; Impregnated Carbon Filter for Formaldehyde-Formalin; Mixed Bed Carbon Filter for
- Hood Face Velocity: 80 SFPM
- Required Airflow: 295 SCFM
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
Supplier: Labconco Corporation
Description: Protector Benchtop Evidence Drying Cabinets provide a compact, space-saving method of securely drying evidence. The cabinet's HEPA and carbon filtered exhaust protects personnel from exposure to biohazards while eliminating nuisance odors. The key-activated ultraviolet light
- Applications / Materials Handled: Discrete Parts / Products
- Features: Other
-
Supplier: Filter 1 Clean Air Consultants
Description: Silencer Work Surface Grating: Metal, Galvanized, or Stainless Steel, Non-Scratch Fiberglass, Rubber, or Wood; Various Hole Sizing Carbon After Filters Odor Absorption Modules Safety After Filters -- Ashrae or HEPA Safety Monitor Guage and Alarm Motor Starters and
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Airflow: 6,000 SCFM
- Filter Cleaning: Automatic Shaking (Vibrating)
- Separation / Filtration System: Cartridge-type Units
-
Supplier: AirClean Systems
Description: enclosure to capture chemical vapors. The AirSafe™ Automatic Controller constantly monitors the carbon filter life and alerts the end user when filter change out is necessary. Standard Features AirSafe™ automatic safety controller Permanent backup HEPA filter
- Length / Height: 54 inch
- Width/Diameter: 48 inch
- Depth: 36 inch
- Mounting Type: Free Standing Cabinet
-
Supplier: Labconco Corporation
Description: on particles 0.3 micron; activated organic vapor carbon filter, 7.5 lbs. porous coconut shell media; built-in blower with solid state speed control; red filter system alarm light to alert operator to low airflow conditions; three-position switch; 96" power cord and plug.
- Features: Other
-
Supplier: AirClean Systems
Description: Wide range of bonded activated carbon and HEPA filters for containment of virtually any toxic vapor, fume, gas, or particulate Integral vapor-proof fluorescent lighting Large capacity filtration bed to handle a wide variety of applications No ductwork required Structural
- Length / Height: 96 inch
- Width/Diameter: 120 inch
- Depth: 36 to 60 inch
- Mounting Type: Free Standing Cabinet
-
Supplier: Cole-Parmer
Description: the airflow exhaust. The HEPA filter protects end users from pathogens that can be found in blood and body fluids, while the carbon filters prevent odors from entering the lab. A filter alarm light alerts you to low airflow conditions, prompting a filter
- Required Airflow: 70 SCFM
- Fume Hood Type: General Purpose
-
Supplier: Cole-Parmer
Description: the airflow exhaust. The HEPA filter protects end users from pathogens that can be found in blood and body fluids, while the carbon filters prevent odors from entering the lab. A filter alarm light alerts you to low airflow conditions, prompting a filter
- Required Airflow: 70 SCFM
- Fume Hood Type: General Purpose
-
Supplier: Air Cycle Corporation
Description: side-mounted dust filter unit containing the highest quality H.E.P.A. filter available. This works in conjunction with an activated carbon filter located in the steel canister. The activated carbon filter actively captures and neutralizes the
- Equipment Type: Compactor, Crusher / Flattener
-
Supplier: Filter 1 Clean Air Consultants
Description: auto-cleaning, industrial cartridge filters. The filter-cleaning system uses compressed air to back-flush the filters, depositing the dust into pull-out drawers below. All Kinds of Cleaning Needs: Choose multi-stage/multi-efficiency filters as required for the
- Door Width: 108 inch
- Nozzle Discharge Speed: 1,500 CFM
- Height: 104 inch
- Length: 48 inch
Find Suppliers by Category Top
Featured Products Top
-
/blower can deliver from 560 CFM (951 m3/hr) up to 800 CFM (1359 m3/hr) to provide a large number of room air changes per hour to minimize the spread of airborne diseases to patients and health care workers. As a negative pressure unit, the air passing through the HEPA filter is cleansed of 99.99% of (read more)
Browse HEPA Filters and ULPA Filters Datasheets for Envirco -
/blower can deliver from 560 CFM (951 m3/hr) up to 800 CFM (1359 m3/hr) to provide a large number of room air changes per hour to minimize the spread of airborne diseases to patients and health care workers. As a negative pressure unit, the air passing through the HEPA filter is cleansed of 99.99% of (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
Filtration’s glass fiber air filter media is widely used in: Cleanrooms — Semiconductor, electronics, and pharmaceutical cleanroom HEPA (read more)
Browse Filter Media Datasheets for Harbory Filtration -
equipped with two air filters; a MERV-8 anti-microbial prefilter to capture large pollutants and a high capacity HEPA filter that has an efficiency of 99.97% at .3 microns to filter airborne pathogens and contami The digital display and filter load indicator makes for easy adjustments and maintenance (read more)
Browse HEPA Filters and ULPA Filters Datasheets for Envirco -
The IsoClean CM and CM UV (with optional UVC light) is a portable, in-room HEPA air cleaning system that significantly improves indoor air quality. Each IsoClean CM comes equipped with two air filters; a MERV-8 anti-microbial prefilter to capture large pollutants and a high capacity HEPA filter (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
system. Envirco offers a true, extruded aluminum 2" cleanroom ceiling system. It is the most cost efficient system for cleanroom classes for ISO 8 (Class 100,000) to ISO 5 (Class 100), or for any full HEPA coverage application. Envirco’s rod-suspended cleanroom ceiling systems share (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
Oil repellency and water repellency glass fiber filter media is using ultra-fine glass microfiber as the main media and is formed by wet process. Featuring excellent oil repellency and water repellency, uniformed fiber distribution, pleatability, large dust capacity, high efficiency, high (read more)
Browse Filter Media Datasheets for Harbory Filtration -
masks and HEPA filters in hospitals and cleanrooms. Industrial & Consumer: (read more)
Browse Filter Media Datasheets for Harbory Filtration -
High Dust Loading Medium Bag Air Filter Media (XBM) is a specialized air filtration material designed for medium-efficiency bag filters, offering extended service life and reduced maintenance frequency in demanding (read more)
Browse Filter Media Datasheets for Harbory Filtration -
-efficiency filtration, HEPA/ULPA high-efficiency filtration) to maintain a cleanroom environment, preventing airborne particles or solvent vapors from entering during key processes such as coating, assembly, and electrolyte filling. Liquid (read more)
Browse Filter Housings Datasheets for Harbory Filtration
More Information Top
-
Use of an electrical aerosol detector (EAD) for nanoparticle size distribution measurement
Activated Carbon HEPA Filter .
-
Integrated thermal treatment system study: Phase 1 results. Appendix B, Flow sheets and material balances: Volume 2
ACTIVATED CARBON FILTER HEPA FILTER .
-
Sludge treatment facility preliminary siting study for the sludge treatment project (A-13B)
Condenser NO, absorber Mist eliminator Heater HEPA filters Activated carbon cartridge Sampling/monitoring system Release from stack.
-
Interim report: Waste management facilities cost information for mixed low-level waste
@ SAWLING SYSTEM @ WASTE FEEDER @ LELTER @ PARTICULATE FILTER @ WENCH CCk'lM @ ACTIVATED CARBON FILTERS @ HEPA FILTERS @ FAN AND STACK @ COOCINC CIIAWER @ CANISTER DECON @ INSPECT AM) ASSAY @ OVERHEAD CRANE .
-
Integrated thermal treatment system study -- Phase 2 results. Revision 1
Further removal of particulates and metal . is achiev.ed by activated carbon and HEPA filters .
-
DEVELOPMENT OF FINE PARTICULATE EMISSION FACTORS AND SPECIATION PROFILES FOR OIL AND GAS-FIRED COMBUSTION SYSTEMS
Activated Carbon Bed HEPA Filter Blower .
-
Waste Management Facilities cost information for low-level waste
@ SAWLING SYSTEM @ WASTE FEEDER @ MLTER @ PARTICULATE FILTER @ AFTERBURNER @ OUENCH COLUW @ FILTER BAGHOUSE @ ACTIVATED CARBON FILTERS @ HEPA FILTERS @ FAN AND STACK 0 COOLING CHAWER @ CANISTER DECDN 0 INSPECT AN0 ASSAY @ OVERHEAD…
-
Portable treatment systems study
Ventilation airis directedto the unit ventilation systemthat provides activated carbon and HEPA filtration .
-
Test Plan: Phase 1 demonstration of 3-phase electric arc melting furnace technology for vitrifying high-sodium content low-level radioactive liquid wastes
…of CO and volatile hydrocarbons and destructionof chlorinatedhydrocarbons in the thermal oxidizer, collectionof particulate and condensed fume solids by baghouse, removal of acid gases by caustic scrubber, and final polishing of exhaust gases by activated carbon and HEPA filters on the stack.
-
Graphite electrode arc melter demonstration Phase 2 test results
…3-MMBtu natural gas burner, (c) evaporative gas cooler (EGC), (d) cooling air windbox, (e) cyclone, (0pulse-jet baghouse, (g) acid gas scrubber, (h) cooler and condenser, (i) heat exchanger, (i)induced draft blower, and (k) activated carbon and HEPA filter banks.
Indicates content that may require registration and/or purchase.