Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PREMIUM S.A.
Description: The ACI-3000 is an inrush current limiter with active protection against reverse polarity available as a complimentary accessory for Premium PSU’s DC/AC inverter series: ODS-1500, ODS-3000 and ODX-3000. It can also completely stop the inverter via the ON/OFF input so that only a
- DC Input Voltage: 24 to 110 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Ametherm Category: Circuit Protection- Inrush Current Limiters (ICL) Series: SL22 Package: Bulk Product Status: Active R @ 25°C: 7 Ohms Tolerance: ±20% Current - Steady State Max: 10 A Approval Agency: CSA, UR
- Features: Current Limiting Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: EPCOS - TDK Electronics Category: Circuit Protection Inrush Current Limiters (ICL) Series: Automotive, AEC-Q200 Package: Bulk Product Status: Active Tolerance: ±25% Current - Steady State Max: 1.4 A Approval Agency: UR
- Features: Current Limiting Diodes
-
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1379755-SG100 Category: Circuit Protection - Inrush Current Limiters (ICL) Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Ametherm Series: SURGE-GARD™ Package: Bulk Product Status: Active HTSUS: 8533.40.8070 Tolerance: ±15% Lead
- Features: Current Limiting Diodes
-
Supplier: Texas Instruments
Description: 5.5V, 0.08A, 500m?, 40mA Current Limit Active-Low Load Switch 5-SC70 -40 to 85
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 1.62 to 5.5 volts
- Features: Other
-
Supplier: Texas Instruments
Description: 5.5V, 0.2A, 500m?, 100mA Current Limit Active-Low Load Switch 5-SC70 -40 to 85
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 1.62 to 5.5 volts
- Features: Other
-
Supplier: Richardson RFPD
Description: continuous current and low RON Unique multi-voltage output clamp Inrush Current Mode: 8 A for 20 ms Current-limited overload protection Over-temperature protection Undervoltage protected supplies Up to eight different diagnostics Channel status indicators Dedicated fault
-
Supplier: TPS Elektronik GmbH
Description: TPS-ESB-01-16A 16A AC-Inrush Current Limiter! Active limiting with integrated bypass relay, 45A peak current handling. DIN rail mount, IP20, 230VAC. Ideal for motor start, transformer, and capacitive/inductive load protection.
- Maximum Surge Current: 16 amps
- Mounting: DIN Rail
- Features: Other, SPD
- Connection: Screw Down Terminals
-
Supplier: Microchip Technology, Inc.
Description: programmable current limit - 0.1A to 1.1A MIC2097: Kickstart for high peak current loads Under voltage lock-out (UVLO) Soft start prevents large current inrush Automatic-on output after fault Thermal protection Enable active high or active low 170mΩ typical
- Features: On/Off Switch
-
Supplier: Microchip Technology, Inc.
Description: to eliminate noise-induced false alarms, output slew rate limiting, under voltage detection, automatic-on output, and enable pin with choice of either active low or active high enable. The FET is self-contained, with a fixed- or user-adjustable current limit. The MIC20XX family
- Features: Other
-
Power Distribution Units (PDU) - Power Distribution Switch with Fixed 900mA Current Limit -- MIC2098Supplier: Microchip Technology, Inc.
Description: programmable current limit - 0.1A to 1.1A MIC2097: Kickstart for high peak current loads Under voltage lock-out (UVLO) Soft start prevents large current inrush Automatic-on output after fault Thermal protection Enable active high or active low 170mΩ typical
- Features: On/Off Switch
-
Supplier: Win Source Electronics
Description: Manufacturer: Ametherm Win Source Part Number: 1050010-SL22 10009 Packaging: Bulk Tolerance: ±20% Lead Spacing: 0.307" (7.80mm) Diameter: 0.866" (22mm) R @ 25°C: 10 Ohm Current - Steady State Max: 9A R @ Current: 0.095 Ohm Categories: Circuit Protection Status: Active
-
Supplier: Microchip Technology, Inc.
Description: family is offered, depending on the desired features, in a space-saving 5-pin SOT-23, and 6-pin SOT-23 packages. Additional Features 70mΩ typical on-resistance @ 5V Enable active high or active low 2.5V-5.5V operating range Pre-set current limit values of 0.5A, 0.8A, and 1.2A*
- Features: On/Off Switch
-
Supplier: Nexperia B.V.
Description: The NPS4053 is a 5.5 V, 55 mΩ load switch with precision adjustable current limit from 110 mA to 2.5 A. The NPS4053 switch limits the output current to a constant current by using a constant-current mode when the output load exceeds the current limit threshold or
- Approvals: RoHS
-
Supplier: Newark, An Avnet Company
Description: LOW AND ACTIVE HIGH CURRENT LIMITING, HI; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:500mA; On State Resistance:0.17ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes
-
Description: IEC 61000-3-2:2018 deals with the limitation of harmonic currents injected into the public supply system. It specifies limits of harmonic components of the input current which can be produced by equipment tested under specified conditions. It is applicable to electrical and electronic
-
Supplier: CSA Group
Description: conditions for induction hobs, taking also into account the other types of cooking appliances; l) for consistency with IEC 61000-3-12, a change of the scope of IEC 61000-3-2 from equipment with an input current = 16 A to equipment with a rated input current = 16 A. Keywords: harmonic
-
Description: IEC 61000-3-2:2014 deals with the limitation of harmonic currents injected into the public supply system. It specifies limits of harmonic components of the input current which may be produced by equipment tested under specified conditions. It is applicable to electrical and electronic
-
Supplier: Picor Corporation
Description: temperature around the QPI-8. The undervoltage and overvoltage thresholds can be trimmed separately via the UVEN and OV inputs using external series resistors. The Power Good active-high output provides optocoupler drive for a converter’s active-low enable or active-high by
- Supply Voltage (VS): 36 to 76 volts
- Supply Current (IS): 6,000 milliamps
- Isolation Voltage: 1,500 volts
- Differential Mode Attenuation: 80 dB
-
Supplier: Picor Corporation
Description: Description The QPO-1 output ripple attenuator SiP uses active filtering to reduce power supply output ripple and noise (PARD) over 30 dB from 1 kHz to 500 KHz. The QPO-1 operates over a voltage range from 3 to 30 Vdc and supports load currents as high as 10 A. Output regulation is
- Supply Voltage (VS): 3 to 30 volts
- Supply Current (IS): 10,000 milliamps
- Filter Category: Active Filter
- Applications: Avionics, Communications, General, Industrial, Portable Devices, Ripple Attenuator
-
Supplier: Visual Sound, Inc.
Description: single 18" compact Active subwoofer system Precision 18" woofer with high temperature voice coil Internal 800-Watt continuous power FR Series high-current amplifier Onboard Active electronics provide equalization and high-pass filter for full-range loudpseakers. 135dB Peak
-
Supplier: Renesas Electronics Corporation
Description: soft-start and soft-stop, a low power disable mode, and average current limit for brick-wall overcurrent protection.brbr This advanced BiCMOS design features low start-up and operating currents, adjustable switching frequency to greater than 1MHz, high current FET drivers, and
- Features: Input Overcurrent Protection, Other
-
Supplier: Visual Sound, Inc.
Description: high-output system that'll shake the dust from the rafters! 800-Watt dual 18" Active subwoofer system Two precision 18" woofers with high temperature voice coils Internal 800-Watt continuous power FR Series high-current amplifier Onboard Active electronics provide equalization
-
Supplier: Qorvo
Description: Qorvo's ACT4533A is a wide input voltage, high efficiency Active CC step-down DC/DC converter that operates in either CV (Constant Output Voltage) mode or CC (Constant Output Current) mode. ACT4533A provides up to 3.5 A output current at 125 kHz switching frequency.
- Input Voltage (VIN): 10 to 40 volts
- Output Current (IOUT): 3.5 amps
- Operating Temperature: -40 to 150 C
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: POWER LOAD SW, ACTIVE HIGH, 22V, 125DEGC; Power Load Switch Type:-; Input Voltage:22V; Current Limit:1.71A; On State Resistance:0.03ohm; Distribution Switch Case Style:VQFN-EP; No. of Pins:19Pins; Thermal Protection:Yes RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SWITCH, DUAL, ACTIVE HIGH, 1A, 8MSOP; Power Load Switch Type:High Side; Input Voltage:5V; Current Limit:1.61A; On State Resistance:0.07ohm; Distribution Switch Case Style:MSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SWITCH, DUAL, ACTIVE LOW, 1A, 8MSOP; Power Load Switch Type:High Side; Input Voltage:5V; Current Limit:1.61A; On State Resistance:0.07ohm; Distribution Switch Case Style:MSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes
-
Supplier: SAE International
Description: IGBTs used in current generation traction inverters. When the current is low, the switching is speeded up to minimize loss. Under worst cases, it can keep the maximum surge voltage same as the value of conventional gate driver. For applications that the system operates mostly in low
-
Supplier: Nexperia B.V.
Description: current (IMAX): 2 A ON resistance (RDS(on)): VIN = 5.5 V: 55 mΩ (typical) VIN = 3.6 V: 65 mΩ (typical) VIN = 2.5 V: 80 mΩ (typical) Constant current during current limit No body diode when disabled (no current path from pin OUT to pin IN) Active reverse voltage
-
Supplier: SAE International
Description: which are not only computationally expensive but does not fit the current supplier based OEM business model. An Automotive OEM brings multiple suppliers on-board for developing the Active Safety systems considering several factors such as cost, quality, time, ease of business etc. When
-
Supplier: Nexperia B.V.
Description: fault protections: Thermal shutdown Short-circuit and over-current protection Reverse-current protection Output short-to-battery protection Output inductive load clamp Multiplexing current sensing between channels and devices Ability to identify all faults with current
-
Supplier: Laurel Electronics LLC
Description: Such differences can be caused by current flows in the factory. Floating loads: Any output load R that is floating (not connected to Earth Ground or a Local Ground) can be connected between current output (Pin 1) and current return (Pin 2). Current return is internally
- Operating Temperature: -40 to 158 F
-
Supplier: Laurel Electronics LLC
Description: Local Signal Ground and the Remote Ground. Such differences can be caused by current flows in the factory. Floating loads: Any output load R that is floating (not connected to Earth Ground or a Local Ground) can be connected between current output (Pin 1) and current return (Pin
- Operating Temperature: -40 to 158 F
-
Supplier: Renesas Electronics Corporation
Description: the voltage across the dedicated current sense resistor or the DCR of the output inductor. Current sensing provides the needed signals for precision droop, channel-current balancing, and overcurrent protection. A programmable integrated temperature compensation function is
- Output Voltage (Volt): 0.5 to 1.6 volts
- Input Voltage (VIN): 3 to 12 volts
- Features: Input Overcurrent Protection, Other
Find Suppliers by Category Top
Featured Products Top
-
TPS-ESB-01-16A 16A AC-Inrush Current Limiter The TPS-ESB-01-16A is a robust 16A active inrush current limiter engineered for 230VAC single-phase systems, providing superior inrush current limiting for a wide range of demanding applications. This advanced IC current (read more)
Browse Surge Protective Devices (SPDs) Datasheets for TPS Elektronik GmbH -
employ active power factor correction, which limits input current harmonics to achieve a PFC rating of 0.97 at full load for the entire input range. The power supplies comply with EN61000-3-2 and EN61000?3?12 directives for low input harmonic distortion. Key (read more)
Browse Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics PFHI 1K-FXW series of high input voltage, wide input range AC-DC switched-mode power supplies with active power factor correction (PFC) are designed for 1kW industrial applications. The PFHI 1K-FXW units employ active power factor correction, which limits input (read more)
Browse Datasheets for ABSOPULSE Electronics Ltd. -
, VOUT = 5 V). The IC allows systems to change the output voltage dynamically through the I2C serial interface. MAX77859A features an I2C-adjustable output current limit with resolutions of 50 mA/step (with 10 mΩ sense resistance) to support (read more)
Browse DC-DC Converter Chips Datasheets for DigiKey -
each supercapacitor stack, this MOSFET ensures exact voltage and current limits, effectively preventing over-voltages. The chip delivers its own unique operating voltage and current characteristics for each of four SAB MOSFET devices. Its standout feature is the precision gate threshold (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
1000µA Always active with fast response time Features a zero-power voltage divider at selected voltages Equipped with matched current mirrors and current sources Includes a zero-power mode maximum voltage limiter Samples and production (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded metal foil for anode & cathode production
Anode and Cathode Battery Electrode Materials The electrically active material used in the electrodes of most modern battery designs are powders and require a mechanical support structure to hold them in place during the (read more)
Browse Cathode Emitters and Filaments Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
profile, offer low-noise performance and have Output voltage ratings from 10V to 1500V (and Output current ratings up to 4500A). AC Input options have built-in Active Power Factor Correction (0.94 typical @ rated load) and are offered in a three-phase 208VAC Input (170-265VAC, 47-63Hz) or a (read more)
Browse Programmable Power Supplies Datasheets for TDK-Lambda Europe GmbH -
MOSFET’s PCB balancing technology reduces leakage current, enabling ultra low power operation. Each device in the ALD8100XX/ALD9100XX SAB MOSFET family provides a superior circuit design alternative to passive or active balancing methods by offering automatic active leakage current regulation (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
ultimately cut fuel consumption and carbon emissions. Despite the smaller size, the components still have to meet the customary standards; miniaturization while maintaining comparable performance is the key. . Developments in active current sensing have recently transformed engineers’ (read more)
Browse Current Sensing Resistors Datasheets for Isabellenhutte USA
Conduct Research Top
-
Thin-Cake Filtration Technologies for Removing Activated Carbon, Catalysts and Other Trace Solids From Active Pharmaceutical Ingredient (API) Slurries
As the pharmaceutical industry has changed and grown since the mid-1980's, there are increasing concerns about the safe handling of active pharmaceutical ingredients (APIs). To meet lower exposure limits of unknown compounds and to have batch-to-batch integrity with less operator interaction
-
Active PFC with Inrush Limitation and Short Circuit Protection
Output current rates of > 500 W require a specific input control, which limits the higher start-up current generated by the loading procedure of the DC-link capacitor after activation of the PFC. The switching system above, for which a patent has already been filed, will not only solve this problem
-
Using MEMS to Control Blending at AstraZeneca
By Peter J. Brush, Ph.D., and Albert W. Alexander, Ph.D., both senior scientists at AstraZeneca Pharmaceuticals Blending of active pharmaceutical ingredients (APIs) with various excipients is a common step in the pharmaceutical solid dosage form manufacturing process. The homogeneity of the blend
-
Clarification of API Slurries and Recovery of Solids (.pdf)
As the pharmaceutical industry has changed and grown since the mid- 1980's, there are increasing concerns about the safe handling of active pharmaceutical ingredients (APIs). To meet lower exposure limits of unknown compounds and to have batch-to-batch integrity with less operator interaction
-
Design and Development of Medical Electronic Instrumentation
, and switched-capacitor surface. array electromyographic amplifier. In Chapter 2 we look at the frequency content of various biopotential signals and discuss. the need for filtering and the basics of selecting and designing RC filters, active filters, notch. filters, and specialized filters for biopotential
-
MCP1701 vs MCP1701A vs MCP1702 Technical Brief
, the thermal shutdown reduction in output voltage overshoot at startup. These protection circuitry will turn off the LDO again. requests have been implemented in the newly released MCP1702 250 mA Low Quiescent Current LDO The MCP1701 and MCP1701A do not incorporate an Regulator. active thermal protection
More Information Top
-
Handbook of Space Technology Complete Document
Use of Active Current Limiters The LCL is a semiconductor switch which can be commanded in the on- and off-state.
-
Current limiters
A failuremodes and effects analysiswas conducted onthree basic types of active current limiters .
-
High-Efficiency Isolated Boost DC–DC Converter for High-Power Low-Voltage Fuel-Cell Applications
2) Similarly, an active current limiter can be placed at the output between the first small ripple filter and the main energy storage capacitor bank.
-
New parallel power processing strategy for the Sequential Shunt Switching Regulator
• The requirement to use an active current limiter [9] to avoid current spikes resulting from the discharge of the CSA at shunt-transistor turn on.
-
The Huygens Probe System Design
The power is distributed by active current limiters .
-
Cassini/Huygens: a challenge in international interface design, integration, and cooperation
The distribution is performed by means of active current limiters with the current limitation adapted for each user and with ON/OFF switching capthility.
-
Solid-state circuit breaker based on active thyristor topologies
Consequently, an active current limiter based on thyristor devices offers considerable advantages compared to concepts based on active turn-off devices.
-
Fuzzy control of a sigma delta inverter drive for electromechanical positioners
To prevent overcurrents in this voltage inverter, an active current limiter is built in the main semiconductor switches.
-
Superconductivity for Energy Technology
Therefore, fast acting current limiter switches, as briefly discussed below, will be a vital protection component.
-
Automated laser technological complex for cutting with irradiation power of 8 kWt
… mass-dimension figures of both types of power supplies are identical, the volume and weight of inductive-capacitive converter components is comparable with those of the additional supply choke intended for diminishing pulsations in the supply with the inductive- active current limiter .
Indicates content that may require registration and/or purchase.