-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1379752-SEPS-8-153+ Category: RF and Wireless - RF Power Dividers/Splitters Package: Tape & Reel Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Mini-Circuits Product Status: Active Frequency: 6 GHz ~ 15 GHz Package / Case: 28-SMD
- Frequency Range: 6,000 MHz
- Insertion Loss: 3.5 dB
-
Supplier: DigiKey
Description: ACTIVE SPLITTER,8-WAY,4MMPQFN-24
- Insertion Loss: 1.2 dB
- Isolation: 20 dB
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Mini-Circuits Category: RF and Wireless RF Power Dividers/Splitters Package: Bulk Product Status: Active Insertion Loss: 0.6dB Frequency: 0 Hz ~ 8.4 GHz Specifications: Isolation (Typ) 6.4dB, 10° Imbalance (Max) Size /
- Frequency Range: 0 MHz
- Insertion Loss: 0.6 dB
- 0º Power Divider Division:: 4-Way
-
-
Supplier: Skyworks Solutions, Inc.
Description: Five-way active power splitter
- 0º Power Divider Division:: 5-Way
- Category: Passive
-
Supplier: Win Source Electronics
Description: Manufacturer: Knowles Dielectric Labs Category: RF and Wireless- RF Power Dividers/Splitters Package: Bulk Product Status: Active Insertion Loss: 0.7dB Frequency: 6 GHz ~ 18 GHz Specifications: Isolation (Typ) 20dB, 20dB Return Loss, 3° Imbalance (Max) Size / Dimension: 0.185" L
- Operating Frequency: 6,000 to 18,000 MHz
- Features: Other
-
Supplier: Richardson RFPD
Description: MAAM-008819 CATV 3-way active splitter is a GaAs MMIC which exhibits low noise figure and distortion in a lead-free 2mm 8-lead PDFN plastic package. The design features 75 Ohm inputs and outputs. The MAAM-008819 is ideally suited for multi-tuner set top boxes, home gateways, and other
- Frequency Range: 50 to 1,100 MHz
- 0º Power Divider Division:: 3-Way
- Features: Other
-
Description: ACTIVE SPLITTER,8-WAY,4MMPQFN-24
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Anaren Win Source Part Number: 043749-X0060L5050A Frequency: 0Hz to 6GHz Insertion Loss: 0.1dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
- Frequency Range: 0 MHz
- Insertion Loss: 0.1 dB
-
Supplier: MACOM
Description: MACOM's active splitters available in 2, 3, 4, 5, 6 and 8-way splits, are designed for todays advanced CATV, FTTx, and direct broadcast satellite (DBS) subscriber equipment. Typical applications include high definition flat screen TVs, set top boxes (STBs), embedded multimedia terminal
- Frequency Range: 50 to 2,150 MHz
- Divider / Combiner Type: 0º
- 0º Power Divider Division:: 2-Way, 3-Way, 4-Way, 5-Way, 6-Way, 8-Way
- Category: Active
-
Supplier: Skyworks Solutions, Inc.
Description: Active Splitter
- Category: Passive
-
Supplier: Werbel Microwave LLC
Description: Model WM8PD-GPS-ACT-S from Werbel Microwave is a one-input, eight-output GPS splitter. The typical application allows the GPS signal from an active GPS antenna located on the roof to be split evenly among eight GPS receivers. The WM8PD-GPS-ACT-S passes +5VDC to the antenna connected at the RF
- Category: Active
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: option, oscilloscope plug-in units with probe power, or Model 1816A remote sampler. When operated with instruments having no probe power, the Model 1122A Probe Power Supply must be used as a power source.
- Bandwidth: 500 MHz
- Probe Type: Current, Voltage
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZT-338 is an 8-way active power splitter covering L-band 950-2150 MHz, ideally suited for satcom and GNSS (GPS, GLONASS & Galileo) signal distribution applications. The splitter is powered from the AC mains input to give unity gain from input to each output. The system
- Frequency Range: 950 to 2,150 MHz
- Isolation: 18 to 35 dB
- 0º Power Divider Division:: 8-Way
- Connectors: SMA
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZT-161RS is a 16-way active power splitter covering L-band 900-2250 MHz, ideally suited for satcom and GNSS (GPS, GLONASS & Galileo) signal distribution applications. The splitter is powered from the AC mains input with more than 20 dB gain between input and each output
- Frequency Range: 900 to 2,250 MHz
- Isolation: 19 to 75 dB
- 0º Power Divider Division:: 16-Way
- Connectors: SMA
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZT-415 is an 8-way active power splitter covering an extremely wide bandwidth from 30 MHz to 6 GHz, ideally suited for cellular, satcom and GNSS (GPS, GLONASS & Galileo) signal distribution applications. The splitter is powered from the AC mains input with internal
- Frequency Range: 30 to 6,000 MHz
- Isolation: 18 to 65 dB
- 0º Power Divider Division:: 8-Way
- Connectors: SMA
-
Supplier: Thin Film Technology Corporation
Description: No Description Provided
- Frequency Range: 0 to 20,000 MHz
- Operating Temperature: -40 to 125 C
- Category: Active
- Package Type / Form Factor: Surface Mount Technology (SMT)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Power Divider Splitter, RF Power
- Frequency Range: 50 to 1,100 MHz
- Insertion Loss: 1.2 dB
- Features: Other
-
Supplier: Werbel Microwave LLC
Description: GPS 1:8 Active Splitter, 1U Rack Mount Enclosure Rack mount assemblies and enclosures are built to order. Typical lead time is 2-4 weeks. Customized assemblies are available. Please contact us with your specific requirements. Longer lead times may apply.
- Category: Active
- Package Type / Form Factor: Rack Mounted
-
Supplier: Cirrus Logic, Inc.
Description: voltage and calculates VRMS, IRMS, instantaneous power and average power (active/reactive/apparent) for high-performance power measurement applications.The CS5464 is optimized to interface to shunt resistors or current transformers for current measurement, and to
- Input (Supply) Voltage: 5 volts
- Package / Mounting: Surface Mount (SMD)
-
Supplier: Rohde & Schwarz USA, Inc.
Description: both models feature high port-to-port isolation. Integrated automatic emergency power switchover The R&S®ATCMC is ideal for operation with either AC or DC power. The integrated electronic switchover mechanism detects interruptions in the AC power supply and immediately switches
- Frequency Range: 112 to 144 MHz
- Divider / Combiner Type: 0º
- 0º Power Divider Division:: 16-Way
- Category: Active
-
Supplier: Rohde & Schwarz USA, Inc.
Description: monitoring The BITE option allows the hardware status of the two multicouplers to be monitored. The internal voltages of the modules and the power supply unit are also measured. As an additional highlight, the operating points of the broadband amplifiers are monitored. The measurement results
- Frequency Range: 0.01 to 30 MHz
- Divider / Combiner Type: 0º
- 0º Power Divider Division:: 4-Way
- Category: Active
-
Supplier: HVM Technology, Inc.
Description: ideal for portable, battery powered applications. The unique active divider circuitry in the hvBase delivers superior pulse performance without the power waste seen in traditional voltage dividers. This results in very low input current (20 mA typical @ 1000V @ no load),
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ rack-mounted test solutions enable convenient integration of any combination of passive or active RF and microwave components within complex production test environments. A wide range of standard configurations are supplied from stock, with custom configurations available upon
- Frequency Range: 30 to 2,000 MHz
- Insertion Loss: 3 to 7 dB
- Isolation: 18 to 25 dB
- 0º Power Divider Division:: 8-Way
-
Supplier: Nexperia B.V.
Description: The HEF4017Bis a 5-stage Johnson decade counterwith ten spike-free decoded active HIGH outputs (Q0 to Q9), an active LOW carry output from the most significant flip-flop (Q5-9), active HIGH and active LOW clock inputs (CP0, CP1) and an overriding asynchronous master reset
- Operating Temperature: 125 C
- Counter Category: Asynchronous (Ripple)
- Features: ESD Protection, Other
- Counter Type: Johnson Counter
-
Supplier: Nexperia B.V.
Description: The 74HC4060; 74HCT4060 is a 14-stage ripple-carry counter/divider and oscillator with three oscillator terminals (RS, RTC and CTC), ten buffered parallel outputs (Q3 to Q9 and Q11 to Q13) and an overriding asynchronous master reset (MR). The oscillator configuration allows design of either
- Operating Temperature: -40 to 125 C
- Supply Voltage: 2.5 V, 3 V, 3.3 V, 3.6 V, 5 V
- Counter Category: Asynchronous (Ripple)
- Features: ESD Protection, Other
-
Description: applications in DC power systems with a rated voltage above 1,5 kV. This document covers passive voltage dividers as well as active voltage transformers, used for measurement, control and protection. The general configuration of a single-pole low-power instrument
-
Supplier: CSA Group
Description: applications in DC power systems with a rated voltage above 1,5 kV. This document covers passive voltage dividers as well as active voltage transformers, used for measurement, control and protection. The general configuration of a single-pole low-power instrument
-
Supplier: Integrated Device Technology
Description: low-jitter generation. The VCO within the PLL operates over a range of 1296MHz to 2592MHz. Its output is scaled by a divider that is configured by either the I2C or parallel interfaces. The crystal oscillator frequency fXTAL, the PLL pre-divider P, the feedback-divider M and the
- Supply Voltage: 3.3 volts
- Output Frequency: 81 to 2,592 MHz
- Operating Temperature: -40 to 85 C
- Bus Interface: LVDS, LVPECL
-
Supplier: ValueTronics International, Inc.
Description: relationship to simplify the testing of harmonic converters and divider systems. The coupling factors are entered by an easily understood format using a dedicated coupling menu. The ability to set sources to track each other greatly simplifies the testing of mixers, multipliers and
- Minimum Frequency Range: 2,400 MHz
- Maximum Frequency Range: 2,400 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
Find Suppliers by Category Top
Featured Products Top
-
KRYTAR Offers RF/Microwave designers Eight 2-Way Power Dividers with high performance over the broadband frequency range of 6.0 to 40.0 GHz in single, compact, packages. KRYTAR, Inc., a leader in the design and production of ultra-broadband microwave components and test (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
frequency range. KRYTAR MLDD 2-way power dividers are a new class of patented directional devices. KRYTAR’s new Model 6070240 power divider is a compact package (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
dividers (MLDD) with ultra-high performance features. Offering the widest frequency coverage in a single package on the market this 4-way power divider lends itself to emerging wireless ultra-broadband designs and many test and measurement applications. The 4-way power divider can also be (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
KRYTAR Model 6020080 Wilkinson Design 2-Way Power Divider covers 2-8 GHz (S thru C-Bands) KRYTAR’s MLDD 2-way power divider, Model 6020080, is a (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
design technology to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance features. This new power divider, Model 7010400, (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. KRYTAR MLDD 2-way power dividers are a new class of patented directional devices. KRYTAR’s new (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
Introducing the WM4PD-0.5-18-S from Werbel Microwave LLC Looking for high performance across a broad frequency range? The WM4PD-0.5-18-S 4-Way Power Divider delivers: Frequency Range: 0.5 to 18 (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Werbel Microwave LLC -
Datasheet WM8PD-GPS-ACT-S GPS Splitter, 8-way, 950-2150MHz, SMA Female, Active (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Werbel Microwave LLC -
D-2182-N Power Divider, 2-way, 2-18GHz, N Female WM2PD-2-18-N is a wideband 2-way in-line power splitter covering the continuous bandwidth of 2 to 18 GHz in a compact enclosure measuring 2.25 x 1.96 x 0 (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Werbel Microwave LLC -
Model WM8PD-GPS-ACT-S from Werbel Microwave is a one-input, eight-output GPS splitter. The typical application allows the GPS signal from an active GPS antenna located on the roof to be split evenly among eight GPS receivers. The WM8PD-GPS-ACT-S passes 5VDC to the antenna connected at the RF IN (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Werbel Microwave LLC
More Information Top
-
Fully monolithic integrated even harmonic quadrature ring mixer with an active matched 90 degree power divider for direct conversion receivers
This power divider consists of an active power divider with CDFs, HPF/LPF type phase shifter and CGFs.
-
Coplanar Microwave Integrated Circuits
7.2.1 Active Power Dividers and Combiners and Switches, 444 .
-
A broadband CPW‐fed inductive slot antenna
As noted from the S21 plot, a 52% bandwidth for the 3-dB bandwidth small-signal gain has been achieved with the proposed multilayer active power divider whereas the conventional multilayer power divider only has 40% bandwidth.
-
RFIC and MMIC Design and Technology
The most basic form of an active power divider consists of a pair of transistors, with their inputs directly connected but with separate outputs.
-
220–250-GHz Phased-Array Circuits in 0.13-μ m SiGe BiCMOS Technology
Each output of the Wilkinson di- vider is connected to a 50- transmission line, which is feeding the millimeter-wave active power divider .
-
Split gate line distributed power amplifier using tapered drain line approach and active broadband input power divider
Finally the choice of selecting an active power divider , acting as a first stage gain section, greatly improves the overall MMIC’s gain behaviour.
-
DC-to-40GHz MMIC traveling wave power splitter for airborne systems
The active power dividers , capable of delivering high gain, are very welcome as they can combine the functions of the amplifier as well as perform the power division bringing down the number of the MMICs required for the progressive compression as shown…
-
A MMIC Broad-Band 90° Power Divider using a New All-Pass Active Filter
III- BROAD-BAND 0.5-3 GHz 900 POWER DIVIDER The 900 active power divider is designed using two all-pass active filters as described in section II, with their inputs joined (see Fig. 2).
-
A highly integrated MMIC K-band transmit/receive chip
The T/R chip has three 3-stage amplifiers, an active power divider , a diode double-balanced mixer, and a voltage controlled oscillator (VCO) all integrated on a single chip 96 X 71 mils (2.4 X 1.8 mm) in size.
-
A 40–50-GHz SiGe 1 : 8 Differential Power Divider Using Shielded Broadside-Coupled Striplines
[2] J. W. May and G. M. Rebeiz, “A 30–40 GHz 1 : 16 internally matched SiGe active power divider for phased array transmitters,” in IEEE Custom Integr.
Indicates content that may require registration and/or purchase.