-
Supplier: DigiKey
Description: PRD LIC UCUSB DEV CORE CCES SGL
-
Supplier: VAST STOCK CO., LIMITED
Description: Development Software VISU+ 2 RT 1024 AD
- Category: Development Software
-
Supplier: Accuris
Description: Information technology - Coding of audio-visual objects Part 5: Reference software AMENDMENT 30: ExtendedCore2D reference software
-
-
Supplier: Flexera Software, Inc.
Description: migrations are managed poorly, expensive errors can occur, resulting in costly delays, software downtime, and lost productivity. Workflow Manager enables you to standardize, control, and streamline your IT processes, reducing costs and maximizing productivity. IT process management teams of
-
Supplier: Newark, An Avnet Company
Description: ECU TEST SYSTEM SOFTWARE SUITE, SUBSCRIPTION LICENSE , CODE: ECUTSSOFTWARE-DOWNLOAD
-
Supplier: Newark, An Avnet Company
Description: FLOATING LICENSE S/W, SPECTRUM ANALYZER; Software Type:WiGig 802.11ad Measurement Software; Software Edition:Standard; License Type:Floating License; Media Type:-; Software Language:-; Product Range:SIGNALVU-PC Series RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: NODE LOCKED LICENSE S/W, SPECTRUM ANALYZ; Software Type:WiGig 802.11ad Measurement Software; Software Edition:Standard; License Type:Node Locked License; Media Type:-; Software Language:-; Product Range:SIGNALVU-PC Series RoHS Compliant: NA
-
Supplier: CSA Group
Description: Amendment 30:2013 to CAN/CSA-ISO/IEC 14496-5-06, Information technology - Coding of audio-visual objects - Part 5: Reference software - Amendment 30: ExtendedCore2D reference software
-
Supplier: Intergraph Corporation
Description: EchoStorm's adLib video management software, a third-party product, simultaneously captures, standardizes, processes, and fuses video from multiple sources and distributes it to MVA clients for near real-time viewing or archival query. As the video is captured at full resolution, metadata is
-
Description: This document specifies requirements for the structure and expression of an architecture description (AD) for various entities, including software, systems, enterprises, systems of systems, families of systems, products (goods or services), product lines, service lines, technologies and
-
Supplier: Richardson RFPD
Description: ADRV9364-Z7020 SDR 1x1 System-On-Module (SOM) is a Software Defined Radio (SDR) that combines the Analog Devices AD9364 integrated RF Agile Transceiver™ with the Xilinx Z-7020 Zynq®-7000 All Programmable SoC. ADRV9364-Z7020 offers a single RF receive and transmit paths in the 70 MHz to 6.0 GHz
-
Supplier: SAE International
Description: This paper presents a new methodology for the safety assessment of complex software intensive systems such as is envisioned for the coming major upgrade of the air traffic management system known as NextGen. This methodology is based on a new, more inclusive model of accident causation called
-
Supplier: Vibration Specialty Corporation
Description: SpectraDec (8-channel A/D FFT cards) The SpectraDec has up to eight (8) seperate channels each with its own A/D and connects to a standard computer using a USB 2.0 connection. The cardset can be used with our WinProtect software for four (4) channel Route Collection, Realtime Analysis, Event
- Features: Application Software Included
- Differential Channels: Differential Channels
- User Interface: Front Panel and Display
- Form Factor: Stand Alone
-
Supplier: ValueTronics International, Inc.
Description: The SCAN-AD-RMS is a fixture from Wayne Kerr. A fixture is a kind of electronic test equipment that continuously runs tests on a piece of equipment. Fixtures test electronic components, circuits, chips, and software. Engineers use fixtures to hold the equipment under test (EUT) in place and
-
Supplier: Richardson RFPD
Description: remains there until a valid write takes place to the device. The AD5024/AD5044/AD5064/AD5064-1 contain a power-down feature that reduces the current consumption of the device to typically 400 nA at 5 V and provides software selectable output loads while in power-down mode. Total unadjusted
- Resolution: 16 bits
- Features: Other
-
Supplier: ULTRAVIEW Corporation
Description: supported with the same user software allowing users to select the bit resolution and acquisition rate appropriate for a given application and then easily re-use the same software on a different part. Included with each card are graphical waveform viewers, example user software
-
Supplier: ULTRAVIEW Corporation
Description: user software (complete with source) code , and device drivers for Linux and Windows. The example software is intended to allow users to quickly prototype and develop their applications. Synchronization with external hardware is easily done using optional external clocking, external
-
Supplier: ULTRAVIEW Corporation
Description: supported with the same user software allowing users to select the bit resolution and acquisition rate appropriate for a given application and then easily re-use the same software on a different part. Included with each card are graphical waveform viewers, example user software
-
Supplier: Richardson RFPD
Description: internal clock oscillator. The output data rate from the part is software-programmable and can be varied from 4.17 Hz to 470 Hz. The part operates with a power supply from 2.7 V to 5.25 V. The AD7798 consumes a current of 300 µA typical, whereas the AD7799 consumes 380 µA typical. Both
- Resolution: 16 bits
- Features: Other
-
Supplier: ACCES I/O Products, Inc.
Description: FEATURES High-speed USB 2.0 multifunction DAQ Sustained sampling speeds up to 500kHz 12 or 16-bit resolution A/D converter Flexible, software configured functionality 16 single-ended or 8 differential analog inputs 8 input ranges, 4 unipolar and 4 bipolar, channel-by-channel programmable
- Analog Input Channels: 16 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 250 kHz
- Resolution: 12 bits
-
Supplier: Richardson RFPD
Description: ADS9-V2EBZ for evaluation with the ACE software. The boards can also interface to commercially available field- programmable gate array (FPGA) development boards from Xilinx® or Intel®. The ACE software allows the user to set up the AD9081 or AD9082 in various modes, and capture
- Category: Development Board
-
Supplier: ULTRAVIEW Corporation
Description: example user software (complete with source) code , and device drivers for Linux and Windows. The example software is intended to allow users to quickly prototype and develop their applications. Synchronization with external hardware is easily done using optional external clocking,
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: 15.5% power increase over previous models provides unequalled lugging force during acceleration and less down-shifting on grade. Improved software and updates in engine technology further improve transmission shifting and decrease fuel consumption. Watercooled Turbocharged and ATAAC
- Horsepower: 587.37 HP
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Power Increase The 21.8% power increase over previous models provides unequalled lugging force during acceleration and less down-shifting on grade. Improved software and updates in engine technology further improve transmission shifting and decrease fuel consumption. Watercooled Turbocharged
- Horsepower: 805 HP
- Features: Other
-
Supplier: ACCES I/O Products, Inc.
Description: FEATURES High-speed USB 2.0 multifunction DAQ Sustained sampling speeds up to 500kHz 12 or 16-bit resolution A/D converter Flexible, software configured functionality 16 single-ended or 8 differential analog inputs 8 input ranges, 4 unipolar and 4 bipolar, channel-by-channel programmable
- Analog Input Channels: 16 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 250 kHz
- Resolution: 12 bits
-
Supplier: Acromag, Inc.
Description: card cage slot. A jumper offers a choice of three input voltage ranges. Using the software programmable gain, you can easily customize the input voltage on an individual channel basis. The control register provides further flexibility with the option of single-ended or differential inputs and
- Number of Channels: 20 to 40
- Throughput Rate: 0.2 MHz
- Module Voltage: -12 V, 12 V, 5 V
- Clock Rate: 8 MHz
-
Supplier: Visual Sound, Inc.
Description: unbalanced sources. For advanced control, the AD-340 connects to a PC via USB port. No special drivers are needed and Hall Research provides a free software utility that allows advanced features such as: selection of sample rate for analog inputs, temperature compensation of delay calculation
-
Supplier: ACCES I/O Products, Inc.
Description: FEATURES High-speed USB 2.0 multifunction DAQ Sustained sampling speeds up to 500kHz 12 or 16-bit resolution A/D converter Flexible, software configured functionality 16 single-ended or 8 differential analog inputs 8 input ranges, 4 unipolar and 4 bipolar, channel-by-channel programmable
- Analog Input Channels: 16 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 250 kHz
- Resolution: 16 bits
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: EVAL BOARD SOFTWARE DEFINE RADIO Product overview: AD-FMCOMMS3-EBZ from Analog Devices Inc. is a Development Board and Programmer for evaluation, prototyping, programming, firmware development, device testing, and engineering validation. It is useful for engineers and buyers comparing
-
Supplier: Cole-Parmer
Description: display and icon-driven software • Easy-to-use SmarTextâ„¢ graphical software • Touchless sensors for hands-free operation The OHAUS Explorer’s advanced applications simplify even the most complex laboratory measurements. Whether it’s determining the difference between initial and
- Capacity: 0.4851 lbs
- Display: Digital Display
- Type: Laboratory / Analytical Balance
- Interface: Serial
-
Supplier: Sealevel Systems, Inc.
Description: THIS PRODUCT IS OBSOLETE DUE TO LACK OF COMPONENT AVAILABILITY. PLEASE CONTACT YOUR SALES REPRESENTATIVE FOR FURTHER INFORMATION AND NEW PRODUCT ALTERNATIVES. Sealevel will support legacy products through technical and warranty support, software drivers and product manuals. Please contact
- Resolution: 12 bits
- Operating Temperature: 32 to 158 F
- Data Acquisition: I/O Module
- Features: Other
-
Supplier: Cole-Parmer
Description: display and icon-driven software • Easy-to-use SmarTextâ„¢ graphical software • Touchless sensors for hands-free operation The OHAUS Explorer’s advanced applications simplify even the most complex laboratory measurements. Whether it’s determining the difference between initial and
- Capacity: 0.2646 lbs
- Display: Digital Display
- Type: Laboratory / Analytical Balance
- Interface: Serial
-
Supplier: Cole-Parmer
Description: display and icon-driven software • Easy-to-use SmarTextâ„¢ graphical software • Touchless sensors for hands-free operation The OHAUS Explorer’s advanced applications simplify even the most complex laboratory measurements. Whether it’s determining the difference between initial and
- Capacity: 0.7056 lbs
- Display: Digital Display
- Type: Laboratory / Analytical Balance
- Interface: Serial
-
Supplier: Omnitron Systems Technology, Inc.
Description: iConverter CWDM/AD modules can be installed in an iConverter powered chassis with a management module and be managed using Omnitron’s NetOutlook® network management software, third-party SNMP software, Telnet or a serial console port.
- CWDM Wavelength Range: 1,270 to 1,450 nm
- Multiplexer Type: Coarse Wavelength Division Multiplexer (CWDM)
- Connector Type: LC
- Cable Type: Single Mode
-
Supplier: Sealevel Systems, Inc.
Description: SeaRAQ™ I/O expansion modules provide unprecedented expansion capabilities for the Sealevel Relio R3 and Relio R4 industrial computers. The SeaRAQ 6513 provides eight general purpose 16-bit A/D channels. Each channel can be individually software-configured for +/- 10 VDC, +/- 5 VDC, +/- 1
- Resolution: 16 bits
- Operating Temperature: 32 to 158 F
- Data Acquisition: I/O Module
Find Suppliers by Category Top
Featured Products Top
-
jurisdiction imposing its own safety, environmental and customer specifications. Managing this complexity with ad hoc documents and localized systems invites errors and noncompliance. Digitizing the (read more)
Browse Manufacturing Execution System Software (MES) Datasheets for Dassault Systèmes - DELMIA -
ADI's AD-SYNCHRONA14-EBZ is an ideal self-contained device to evaluate and prototype applications that need a highly accurate frequency and phase-controlled source clock. It is designed around Analog Devices’ AD9545 and HMC7044 and greatly simplifies clock distribution (read more)
Browse Motor Controllers Datasheets for DigiKey -
AD2S1210WDSTZRL7 is designed for professional applications including motor position and velocity feedback in automotive, robotics, servo, and industrial motion systems, bringing the essential capabilities of a precision data (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
post-processing capabilities, it provides efficient and accurate predictions of EM propagation and communication channel characteristics in complex urban, indoor, rural and mixed path environments. Wireless InSite 3D Wireless Prediction Software (read more)
Browse Communications Software Datasheets for Remcom (USA) -
DPM-3-AD9 Adapter Connecto DPM-3-RJ11AD9 RS232 Connector DPM-3-PC6 6 Foot Power Cable DPM-3-PC12 12 Foot Power Cable DPM-3-TRES TEDS Reader_Editor Software DPM-3-DLS TEDS Data Logging Software Smart Plug and Play Portable Hand (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC -
Product Overview The X-6A-D100-H35-B six-axis force sensor is built on the resistance strain gauge principle to deliver quick response and high measurement precision, with tiny crosstalk error between axes and strong long-term stability for demanding force (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
-based SPiiPlusEC motion controller with ultra-low-jitter NanoPWM drives and 24-bit A/D converters. This platform enables fast, precise motion with high dynamic range and minimal noise. The controller handles inverse kinematics internally and supports Cartesian commands for simplified system integration (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P.
More Information Top
-
An Onboard Telemetry System for Low-Level Electrical Signals
The AD7730 incorporates significant digital filtering which is directly affected by the software selectable sampling rate.
-
The design and implementation of control system for automatic flour weighing distribution equipment
Then two important functions to interface with top level application software are derived from these low level functions: (1) void InitializeAD7730(void), the function of initializing AD7730 , is to preset all registers and do self-calibration.
-
Industrial Instrumentation and Control Systems
Controlling software contains two parts i.e. MCU software on MSP430f149 and software on PC. .... MSP430f149 completes initialized configuration of AD7730 through SPI communication interface[4], and acquires data converted from ADC…
-
Innovative Techniques in Instruction Technology, E-learning, E-assessment, and Education
393 SOFTWARE TECHNIQUE FOR PERFORMANCE EVALUATION. .... Sketch representing the connections of the weight cell with the weight monitoring integrate AD7730 [2].
-
Fast and high-accuracy design and implementation for home electronic weighing scale applications
…electromagnetic pick-up, power harmonic, thermally unstable circuits and the gain programmable by software (through P W .... The weak current is passed through AD7730 that has the PGA (ProgrammableGain Amplifier), A/D converter and the…
-
Microassembly technologies for MEMS components on flexible substrates
The Analog Devices AD7730 ADC used for the electronics is a programmable 24 Bit sigma delta ADC .... The SPI protocol emulating software is programmed in National Instruments Labview .
-
The Design of Fire Proof Leakage Current Circuit Protective Device Based on AVR MCU
• Design and Realization of Resolution Detection System for AD7730 p.190. .... introduces the process of Fire proof leakage current circuit protective device design including software and hardware based…
-
Design of Protection Functions Test System for Intelligent Low Voltage Electrical Apparatus Based on Flexible Test Technology
• Design and Realization of Resolution Detection System for AD7730 p.190. .... acquisition card, three phase current generator, three phase voltage generator, etc, and the software developed by LabVIEW.
-
Novel Haptic Tool and Input Device for Real Time Bilateral Biomanipulation addressing Endoscopic Surgery
Additional the 6 bit DAC integrated in the AD7730 can be then used for automatic fine adjustment. .... VI. SOFTWARE : .
-
Small local network for information system of measuring railway vehicle wheel load
A modern bridge transducer AD7730 of Analog Device Inc. is used for analog-to-digital convertion. .... The debugger main function is to load the user software in the microcontroller.
Indicates content that may require registration and/or purchase.