Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Double-sided adhesive tape allows the standoff to be mounted easily; allows PCB mounting in non-boss enclosures. M3 tapping screw use adhesive standoff. Recommended to be used with EM-3 or EM-3-6 tapping screws. Please ensure the surface is cleaned and grease-free before
- Mounting: Adhesive Mount, Threaded
- Type & Shape: Female Standoff, Square, Standoff
- Metric Size: M3
- Material: Plastic / Polymer
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Securing of a 1.6mm thick PCB made easy by simply snapping it in. Adhesive standoff can be freely and easily affixed on. *Once removed, it cannot be adhered on again. Pack of 4 pcs.
- Mounting: Adhesive Mount, Slot Mount / Edge Grip
- Material: Nylon (Polyamide), Plastic / Polymer
- Type & Shape: Standoff
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Standoff for securing PCB by simply snapping it in. Adhesive standoff can be freely and easily affixed on. Once removed, it cannot be adhered on again. Material:PA66 Finish:Natural
- Mounting: Adhesive Mount
- Type & Shape: Male / Female Standoff, Standoff
- Material: Nylon (Polyamide), Plastic / Polymer
-
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 9080 Length: .187 [4.74] Material: Nylon 6/6-V-0 Style: Lock-in with Adhesive Base
- Body Length / Working Height: 0.187 inch
- Mounting: Adhesive Mount
- Material: Nylon (Polyamide), Plastic / Polymer
- Type & Shape: PCB Support (No Hole / Solid Post)
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 9070 Length: .187 [4.74] Material: Nylon 6/6-V-0 Style: Mini Lock-in with Adhesive Base
- Body Length / Working Height: 0.187 inch
- Mounting: Adhesive Mount
- Material: Nylon (Polyamide), Plastic / Polymer
- Type & Shape: PCB Support (No Hole / Solid Post)
-
Supplier: Essentra Components
Description: PCB card guides are used to mount circuit boards in tight spaces, such as a PCB rack. Horizontal card guides support the need for horizontal mounting of PCBs in your application. Adhesive based mounts provide an added stability and more long lasting
- Orientation: Horizontal Card Guide
- Guide Mounting: Self Adhesive Card Guide
-
Supplier: Newark, An Avnet Company
Description: PCB ANTENNA, 13.56MHZ, ADHESIVE; Antenna Type:PCB; Frequency Min:-; Frequency Max:13.56MHz; Antenna Mounting:Adhesive; Gain:-; VSWR:-; Input Power:-; Input Impedance:-; Antenna Polarisation:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ANTENNA, PCB, 863-928MHZ, ADHESIVE; Antenna Type:PCB; Frequency Min:863MHz; Frequency Max:928MHz; Antenna Mounting:Adhesive; Gain:0.8dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes
-
Supplier: Essentra Components
Description: PCB card guides are used to mount circuit boards in tight spaces, such as a PCB rack. Horizontal card guides support the need for horizontal mounting of PCBs in your application. Adhesive based mounts provide an added stability and more long lasting
- Orientation: Horizontal Card Guide
- Guide Mounting: Self Adhesive Card Guide
-
Supplier: Newark, An Avnet Company
Description: PCB ANTENNA, 5.875GHZ, 2DBI, ADHESIVE; Antenna Type:PCB; Frequency Min:2.3GHz; Frequency Max:5.875GHz; Antenna Mounting:Adhesive; Gain:2dBi; VSWR:3; Input Power:3W; Input Impedance:50ohm; Antenna Polarisation:Linear; Product Range:-;RoHS Compliant: Yes
-
Supplier: Essentra Components
Description: Horizonta mount for boards of any length or width Mount to any surface Mouting slots on both sides of guide for parallel mounting Can be cut to any length; sold in 4 Ft lengths Available with or without adhesive
- Orientation: Horizontal Card Guide
- Guide Mounting: Self Adhesive Card Guide
-
Supplier: Newark, An Avnet Company
Description: PCB MOUNTING, NYLON 6.6, 8MM; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:8mm; External Width:7mm; Product Range:WA-SNAD Series RoHS Compliant: Yes
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Double-sided adhesive tape allows the standoff to be mounted quickly and easily; allows PCB mounting in non-boss enclosures. Excellent strength for securing screws due to the internal steel nut. Convenient for installing PCBs into enclosures without the need for customization.
- Outside Diameter / Width: 0.5511814 to 0.9842525 inch
- Body Length / Working Height: 0.1968505 to 0.787402 inch
- Mounting: Adhesive Mount
- Type & Shape: Female Standoff, Standoff
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old 8100 is a 12 micron polyester film coated on both side with a solvent based acrylic adhesive system and protected by white siliconized release paper liner. Can be used for splicing, bonding and laminating foams, papers, plastics, films, foils, for mounting of nameplates, electronic
- Thickness: 0.0021653543307086614 inches
- Temperature Resistance: -20 C
- Adhesive: Acrylic
- Features: Double-Sided Adhesive, Electronics (PCB, Semiconductor)
-
Supplier: Essentra Components
Description: These adhesive based support require no through hole and are very easily mounted. The top is flat requiring no through holes to support heavy boards.
- Material: Nylon (Polyamide), Plastic / Polymer
- Type & Shape: PCB Support (No Hole / Solid Post)
- Features: Specialty / Other
-
Supplier: Henkel Corporation - Industrial
Description: is especially suited for post-application on cyanoacrylate adhesive to ensure rapid fixturing. Typical applications include securing wires or coils to PCBs, tamper-proofing adjustable components, mounting stand-offs, edge guides and board stiffeners. Cures excess adhesive
- Viscosity: 0.4 cP
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 7360 is a non-CFC, solvent based formulation used for the removal of uncured adhesive and adhesive residues used in the PCB assembly industry. Recommended for cleaning of stencils, screens and dispensing nozzles. 500 mL Can.
- Type: Cleaner / Cleaning Agent
-
Supplier: Keystone Electronics Corp.
Description: adhesive on one side to allow the spacer to be mounted directly to the PCB. Holes need to be punched (prior to mounting) to make space for the "Key-Pad" dome array. Pockets left in the holes of the spacer material will help keep the in place during the assembly process.
- Material: Metal, Plastic / Polymer, Stainless Steel
- Type & Shape: Spacer (Clear Hole / Unthreaded)
- Features: Specialty / Other
-
Supplier: FX PCB Co., Ltd.
Description: twisted. It is made up of a Rigid substrate, which gives the board rigidity and strength. There are three types of Rigid PCB i.e. Single Sided Rigid PCB Double Sided Rigid PCB Multilayer Rigid PCB FX PCB Rigid Board Capability Item - Process Capability Layer Counts
- Thickness: 0.007874015748031496 to 0.31496062992125984 inches
- Type: Rigid
- Features: Specialty / Other
-
Supplier: FX PCB Co., Ltd.
Description: lower than polyamide materials. ADHESIVE LAYER Adhesives are not used in all flexible printed circuit boards. There are boards that have only a base material and a conductive layer in their composition, without the use of adhesive. But most products require an adhesive
- Thickness: 0.011811023622047244 inches
- Type: Film / Flexible Substrate
-
Supplier: Allied Electronics, Inc.
Description: Designed for PCB packaging applications, these Snap-In Clips are ideal for top-side board mounting. To facilitate a direct PCB-to-battery connection, the clips are manufactured from spring steel with a nickel plated finish. All these clips are shock and vibration resistant and
-
Supplier: Keystone Electronics Corp.
Description: acrylic adhesive on one side to allow the spacer to be mounted directly to the PCB. Holes need to be punched (prior to mounting) to make space for the "Key-Pad" dome array. Pockets left in the holes of the spacer material will help keep the in place during the assembly process.
- Material: Metal, Plastic / Polymer, Stainless Steel
- Type & Shape: Spacer (Clear Hole / Unthreaded)
- Features: Specialty / Other
-
Supplier: FX PCB Co., Ltd.
Description: that generate heat. This heat sink PCB dissipates or absorbs heat when the heat affects the circuit board. . Why Heat Sink PCBs Are Better Than Regular PCBs? A powerful heat dissipation system is a must to ensure the proper functioning and safety of your PCBs. Your
-
Supplier: FX PCB Co., Ltd.
Description: size and weight. Single layer aluminum backed PCBs: Single-layer PCBs with an aluminum substrate is known as single-layer PCBs with an aluminum substrate. The boards’ layout is quite similar to copper-backed PCBs, but there is a distinction in that aluminum PCBs
- Thickness: 0.015748031496062992 inches
- Type: Film / Flexible Substrate
-
Supplier: TE Connectivity
Description: (PPS) Mating Entry Location : Bottom Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Center & Dual PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type :
- Operating Temperature: -65 to 125 C
- Number of Contacts: 26
- Contacts Pitch: 2.54 mm
- Features: Other
-
Supplier: Abracon, LLC
Description: RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AFAC Type: Flexible PCB Protocol: 4G/LTE, 2G/3G/GSM Frequency Range: 698 ~ 960 |1710 ~ 2690 Length: 67.4 mm Width: 58.4 mm Height: 0.2 mm Gain Display: 2 VSWR: 2 Polarization: Linear Mounting: Adhesive Mount Features: 4G/LTE
- Primary Frequency Range: 0.000698 to 0.00269 MHz
- Gain: 2 dB
- VSWR: 2 :1
- Polarization: Linear
-
Supplier: Abracon, LLC
Description: RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AFAG Type: Flexible PCB Protocol: GNSS/GPS/GLONASS Frequency Range: 1.55GHz ~ 1.62GHz Length: 40 mm Width: 10 mm Gain Display: 2 VSWR: 2.5 Polarization: Linear Mounting: Adhesive Mount Features: Mutiband GNSS
- Primary Frequency Range: 1,550 to 1,620 MHz
- Gain: 2 dB
- VSWR: 2.5 :1
- Applications: GPS
-
Supplier: Hammond Manufacturing Company Inc.
Description: 1/4" Standoffs 0.65” (17mm) overall height 0.71” (18mm) square mounting pad with self adhesive P.C. board bottom would rest 0.25” (6mm) above the enclosure floor Suggested material thickness 0.0625” (1.6mm) max. Suggested hole diameter 0.156” (4mm) Tough white nylon Sold in packs of 8 1/2"
- Features: Carrying Handle
- Type: Electronic and Instrument Enclosures
-
Supplier: Dyna-Graphics Corporation
Description: variety of standard sizes. And or course, custom sizes are available. PCB Keyboard Assemblies: With this product we have merged our Membrane Switch design with circuit board technology to creat a reliable line of PCB keyboards. This innovation in design involves a PCB as the
- Testing Services: Agency Compliance Testing, Environmental Testing, Functional Testing, In-circuit Testing
- Production Capabilities: Cabling, High Volume, Mid Volume, Prototype / Low Volume, Quick Turn
- Design Services: Conceptual Product Development, Electrical Design Services, Mechanical Design Services
- Material Acquisition: Customer Supplied, Vendor Supplied
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview ALPHA Cut Laser Cut Stencils are designed and manufactured to deliver optimal stencil printing performance across a wide range of surface mount applications, particularly when used with ALPHA Solder Pastes or ALPHA HiTech Surface Mount Device (SMD) Adhesives.
- Joining Process / Product Form: Paste
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview ALPHA SM-110 effectively removes most types of raw solder paste residues and uncured Surface Mount Technology (SMT) adhesives. It is also effective on post-soldering flux residues and other organic contaminants associated with printed circuit board assembly. The
- Type: Cleaner / Cleaning Agent
- Industry Applications: Electrical / Electronics
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: FEATURES Low Profile Low Loss Compact Adhesive Mounting
- Primary Frequency Range: 1,575.42 MHz
- Applications: GPS
- Form Factor / Mounting: Internal / Chip
- Pattern Type: Omnidirectional
-
Supplier: DigiKey
Description: "Board Support Resting Mount / Adhesive Nylon 0.394"" (10.00mm)"
- Mounting: Adhesive Mount
- Material: Nylon (Polyamide)
- Type & Shape: PCB Support (No Hole / Solid Post)
-
Supplier: ALL-STATES, Inc.
Description: CIRCUIT BOARD TYPE ADHESIVE BACK MOUNTING 5000 PER CARTON STANDARD PACKAGE 0.16 INCH (CIRCUIT BOARD) MOUNTING HOLE SIZE 1.5 INCH MOUNTING DEPTH 0.072 INCH CIRCUIT BOARD THICKNES ALL-STATES. BRAND PA-16T MODEL
- Mounting: Adhesive Mount
- Type & Shape: PCB Support (No Hole / Solid Post)
- Features: Specialty / Other
-
Supplier: Techsil Limited
Description: LOCTITE SF 7455 is a colorless, amine-based accelerator. It is used where increased cure of speed cyanoacrylate adhesives is required. It is used for securing wires or coils to PCB's, mounting stand-offs, edge guides etc. Product benefits General purpose For all substrates Suitable for
- Chemical System: Cyanoacrylate
Find Suppliers by Category Top
Featured Products Top
-
Engineered to lock-fit a chassis–to-board without the use of tools. These devices have an adhesive backing for securing to a chassis while the other end easily snap into a PCB with a strong, retentive grip. Available in a (read more)
Browse Posts, Spacers, and Standoffs Datasheets for Keystone Electronics Corp. -
Germantown, WI – April, 2016 – New mounting carriers provide a secure fit for 221 LEVER-NUTS® compact splicing connectors on DIN-rail. 221-500 mounting carriers simplify access to and assignment of connected conductors. Unique design features (read more)
Browse Electrical Connectors Datasheets for WAGO -
manufactures the custom aluminum parts in-house. One recent project of this type involved OKW’s CARRYTEC handheld enclosures. Two brackets fitted to the lid allowed a display to be flush mounted; a self-adhesive label covered the join between screen and case. Another mounting plate, fitted (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
-
50 Ω Mounting Adhesive PCB Mount (read more)
Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
applications. Features: Low Profile Low Loss Compact Adhesive Mounting (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
/security, medical/wellness, laboratories, point-of-sale, measurement, control and industrial regulation. These modern desktop/wall-mount enclosures feature rounded contours and a recessed top that is inclined 10° for comfortable viewing and operation. There is a large area for mounting connectors and (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
used to install PCBs, mounting plates and terminal rails. ROLEC’s technoBOX is molded from tough, long-life ABS (UL 94 HB) in light gray (RAL 7035) as standard. Its 10 sizes range from 2.60” x 2.00” x 1.37” to 9.49” x 6.33” x 3.14”. Many of these (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
be supplied by a flat battery mounted on the PCB. The enclosures are available in one plan size (M) – 5.826” x 2.913” – and two heights: 0.748” (without TPE ring) and 0.866” (with TPE ring). Inside there are PCB mounting pillars in both the top and base (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
mounted in the large front face. Simultaneous operation is possible using a cable connection or standard/rechargeable cells (2 x AA, 1 x 9V). Inside, there are fastening pillars for PCBs. SENSO-CASE (7.09" x 3.39" x 1.77") is available in two standard colors: off-white (RAL 9002) and lava (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc.
Conduct Research Top
-
Things To Remember When Buying An Electronic Assembly Adhesive Glue And PCB Assembly Materials
on waste in industries like PCB, electronic assembly, and OEM. Deep Material offers different adhesive types, including semiconductor adhesives, die attachments, conformal coatings, surface mount adhesives, and underfill encapsulates.
-
Using PCB smt underfill epoxy and bga underfill material for different applications
Underfill applications make use of different adhesive compounds to fill up gaps that exist between PCBs and microchip packages. This is very important because different chip packages, like chip scale packages and ball grid arrays, have to be surface mounted.
More Information Top
-
Impedance of Adhesive Joints
The test PCBs with adhesive assembly mounted jumpers have been contacted in the measuring fixture and located inside a screening box .
Indicates content that may require registration and/or purchase.