-
Supplier: Air Logic
Description: The V-5100 Series Miniature Pressure Switches interface from vacuum to electrical controls circuits. They're ideal for low differential vacuum applications. The switch is adjustable from 1 to 28" Hg with 29.9" Hg maximum.
- Operating Temperature: 40 to 120 F
- Vacuum Switch Set point Range: 683.8000000000001 to 48.80000000000034 torr
- Switched Current: 25 amps
- Number of Throws: Double Throw
-
Supplier: Air Logic
Description: The V-4100 Series Vacuum Switches interface from vacuum to electrical controls circuits. They're ideal for low level vacuum applications and are available with preset and adjustable vacuum settings. The V-4100-0.7 is preset at .7" Hg or 10" H20. The V-4100-1
- Operating Temperature: 40 to 120 F
- Vacuum Switch Set point Range: 721.9 to 658.4 torr
- Switched Current: 10 amps
- Switched AC Volts: 250 volts
-
Supplier: Festo Corporation
Description: Mechanical pressure and vacuum switch Adjustable switching point Mounting: screw-in, via through-holes or via H-rail Visual scale for pressure adjustment Certification: CCC, c UL us - Recognized (OL), RCM Mark
- Operating Temperature: -4 to 176 F
- Signal Output: Analog Current, Analog Voltage
-
-
Supplier: Neo-Dyn
Description: Compact, adjustable vacuum switch well suited to numerous applications. Our efficient Nega-Rate® Belleville disc spring offers superior set point stability and vibration resistance. The 181P series vacuum switch also has a selectable deadband feature which can be preset at the
- Operating Temperature: -40 to 300.2 F
-
Supplier: Air Logic
Description: The V-5500 Series Solid State Vacuum Switches interface from vacuum to electrical control circuits. They are adjustable from 1 to 28" Hg with a maximum 29.9" Hg vacuum supply. The Solid State Switch combines precision mechanical switch operating convenience with
- Operating Temperature: 40 to 120 F
- Vacuum Switch Set point Range: 734.6 to 633 torr
- Switched DC Volts: 24 volts
- Features: Gas, Sensor, Vacuum
-
Supplier: Air Logic
Description: The V-5500 Series Solid State Vacuum Switches interface from vacuum to electrical control circuits. They are adjustable from 1 to 28" Hg with a maximum 29.9" Hg vacuum supply. The Solid State Switch combines precision mechanical switch operating convenience with
- Operating Temperature: 40 to 120 F
- Vacuum Switch Set point Range: 709.2 to 506.0000000000001 torr
- Switched DC Volts: 24 volts
- Features: Gas, Sensor, Vacuum
-
Supplier: Neo-Dyn
Description: Adjustable vacuum switch with efficient Nega-Rate® Belleville disc spring sensing mechanism. Weather proof enclosure and stable set points makes this switch ideal for a wide variety of applications. Specifications Electrical: Snap action electrical switch recognized by Underwriters’
- Operating Temperature: -40 to 249.8 F
-
Supplier: Neo-Dyn
Description: Compact, adjustable hazardous vacuum switch well suited to numerous applications. Our efficient Nega-Rate® Belleville disc spring offers superior set point stability and vibration resistance. The 181P series vacuum switch also has a selectable deadband feature which can be
- Operating Temperature: -40 to 300.2 F
-
Supplier: Neo-Dyn
Description: Ultra low pressure and vacuum switches. Unique construction using efficient Nega-Rate® Belleville disc spring for stable set points and high proof pressure. Wide range of wetted materials makes these vacuum switches well suited for applications that formerly required the
- Operating Temperature: -50.8 to 249.8 F
-
Supplier: Terra Universal, Inc.
Description: (with proper packaging material) Foot-pedal ensures simple, hands-free operation This compact, quiet vacuum sealer can be used with or without vacuum and gas purging to provide safe packaging of sensitive microelectronic components. It features adjustable dwell time for heat and
- Features: Aseptic / Sanitary, Other
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
- Industry: Electronics / Semiconductor, Industrial / General Use
-
Supplier: Cole-Parmer
Description: Choose from an indicator only or a dual set point controller. Controller has two adjustable set points with SPDT relay contacts rated at 3 Amps up to 220 VAC non-inductive. To read multiple vacuum points, 3 and 5 position thermocouple gauge selector switches are available.
- Signal Output: Analog Voltage
-
Supplier: Cole-Parmer
Description: Choose from an indicator only or a dual set point controller. Controller has two adjustable set points with SPDT relay contacts rated at 3 Amps up to 220 VAC non-inductive. To read multiple vacuum points, 3 and 5 position thermocouple gauge selector switches are available.
-
Supplier: Cole-Parmer
Description: Choose from an indicator only or a dual set point controller. Controller has two adjustable set points with SPDT relay contacts rated at 3 Amps up to 220 VAC non-inductive. To read multiple vacuum points, 3 and 5 position thermocouple gauge selector switches are available.
-
Supplier: Cole-Parmer
Description: Choose from an indicator only or a dual set point controller. Controller has two adjustable set points with SPDT relay contacts rated at 3 Amps up to 220 VAC non-inductive. To read multiple vacuum points, 3 and 5 position thermocouple gauge selector switches are available.
- Signal Output: Analog Voltage
-
Supplier: Festo Corporation
Description: Mechanical pressure and vacuum switch Adjustable switching point Mounting: screw-in, via through-holes or via H-rail Visual scale for pressure adjustment Certification: CCC, c UL us - Recognized (OL), RCM Mark
- Operating Temperature: -4 to 176 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: ANVER Corporation
Description: load when not set down. Vacuum Control Module A solid-state Vacuum Control Module combines all the required vacuum generator controls in one rugged unit. This controls all vacuum pump functions, safety lights and is fitted with a standard audible vacuum leakage
- Ultimate Operating Vacuum: 150.4 torr
- Pumping Speed: 4.3 CFM
- Motor Power: 0.5 HP
- Lubrication Style: Dry / Oil-less
-
Supplier: Oil-Rite Corp.
Description: Adjustable Constant Level Lubricators with Low Level Safety Switch and Oil Level Sights automatically maintain a fixed liquid level in a bearing housing or gear box using the liquid seal principle. There is a large sight for viewing the liquid level and condition. The lubricators can be used
- Capacity: 0.5 gallons
- Features: Adjustable Volume, Low Level Safety Switch
- Delivery: Constant Level
-
Supplier: Oil-Rite Corp.
Description: Adjustable Constant Level Lubricators with Low Level Safety Switch and Oil Level Sights automatically maintain a fixed liquid level in a bearing housing or gear box using the liquid seal principle. There is a large sight for viewing the liquid level and condition. The lubricators can be used
- Capacity: 0.5 gallons
- Features: Adjustable Volume, Low Level Safety Switch
- Delivery: Constant Level
-
Supplier: Fredericks Company - Televac
Description: access. Simply lift the flap of the carrying case, apply the sensor, and use. This reliable vacuum gauge offers unmatched flexibility and accuracy. The popular B2A-1-BAT has proven itself in countless applications wherever vacuum measurement portability is required.
- Vacuum Range: 0.0009999999989638293 to 0.0020000000004543484 torr
- Operating Temperature: 32 to 122 F
- Display Type: Analog Meter
- Features: Bottom, Flange, Other
-
Supplier: Newport MKS
Description: The AG-M050LV6 0.5 inch (12.7 mm) Vacuum Compatible Agilis™ Optical Mount features Newport’s new, proprietary, non-resonant piezo direct motors. These highly integrated motors are directly coupled to the moving platen. When idle, spring forces lock the mirror’s position for true set and
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 12.700000000000001 mm
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: BINDER Inc.
Description: Integrated weekly program timer with real-time function Digital temperature setting with an accuracy of one degree Elapsed time indicator Precision-adjustable ventilation valve Precision-adjustable inert gas valve with Cross-Flow-Technology All electrical components are decoupled from
- Temperature Range: 342 F
- Capacity: 1.9 cubic feet
- Features: Alarms, Laboratory, Rough / Low (< 760, > 1 torr), Shelving / Racks / Carts, Timers
- External: Bench / Cabinet
-
Supplier: Ivie Enterprises, Inc.
Description: Combine affordability, superior airflow, the benefits of an enclosed bag system, and add true HEPA filtration for healthier indoor air quality, and you have Tornado's new business-class CK 14/1 Upright Vacuum. Delivering a double ball-bearing motor and a 14 inch wide cleaning path for
- Airflow: 120 SCFM
- Applications: General Cleaning
- Features: HEPA / ULPA Filter
-
Supplier: Oil-Rite Corp.
Description: Adjustable Constant Level Lubricators with Low Level Safety Switch and Oil Level Sights automatically maintain a fixed liquid level in a bearing housing or gear box using the liquid seal principle. There is a large sight for viewing the liquid level and condition. The lubricators can be used
- Capacity: 1 gallons
- Features: Adjustable Volume, Low Level Safety Switch
- Delivery: Constant Level
-
Supplier: Oil-Rite Corp.
Description: Adjustable Constant Level Lubricators with Low Level Safety Switch and Oil Level Sights automatically maintain a fixed liquid level in a bearing housing or gear box using the liquid seal principle. There is a large sight for viewing the liquid level and condition. The lubricators can be used
- Capacity: 1 gallons
- Features: Adjustable Volume, Low Level Safety Switch
- Delivery: Constant Level
-
Supplier: Newport MKS
Description: wiring can also damage the controller. Connecting Vacuum Compatible LTA-V6 Vacuum Compatible Versions The LTA series actuators also come in two standard stepper motor models specifically designed for vacuum applications up to 10-6 hPa and are readily available from stock. Manual
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.009842519685039375 in/sec
-
Supplier: Newport MKS
Description: The Vacuum Compatible LTAHSPPV6 High Speed Motorized Actuator is optimized for high-speed applications and provides a 50 mm travel range. LTA actuators are designed to fit into other vacuum compatible manual stages and opto-mechanical components as direct replacements for manual
- Stroke or X-Axis Travel: 1.968505 inch
- Rated Speed: 0.01968503937007875 in/sec
-
Supplier: Automation24, Inc.
Description: adjustable switching outputs or one switching and one scalable 4-20 mA analog output. The PY2033 - PN-025-RDR12-MFRKG/US/ /V electronic pressure transmitter guarantees high accuracy (0.2 %) and offers electronic temperature compensation. The measuring range is (-)14.5-362.6 psi (-1-25 bar).
- Working Pressure Range: -14.5 to 362 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -13 to 176 F
- Display Type: Digital
-
Supplier: NOSHOK, Inc.
Description: Features & Benefits Ranges available from -30 inHg vacuum through 15,000 psi Semi-conductor switching relays(no mechanical contacts) Proven diaphragm pressure sensing technology, Hall Effect magnetic field sensing technology & semi-conductor switching technology provide excellent reliability,
- Working Pressure Range: -14.5 to 15,000 psi
- Switch Point Range: -14.5 to 15,000 psi
- Accuracy: 1 ±% FS
- Vacuum Range: 1,521.9999999999998 to 776,483.6199999995 torr
-
Supplier: Barksdale Control Products
Description: Barksdale's Diaphragm Pressure Switches offer superior accuracy in a robust package, making them the ideal solution to your industrial pressure control needs. Diaphragm switches are ideal for applications demanding instrument class accuracy and where pressure pulsations are less than
- Switch Point Range: 0.018 to 150 psi
- Deadband: 0.02 to 6 psi
- Accuracy: 0.5 ±% FS
- Vacuum Switch Set point Range: 758.476 to -1.9999999999996345 torr
-
Supplier: Brooks Instrument
Description: Features Indicating Pressure Switches Model IPS122 2" 2-inch stainless steel solid-state switch with local and remote alarm capability Electronic switch with an adjustable pressure switch set point to operate lights or relays up to 12 watts Logic outputs: Off-on and Type 1 (0 to 9-30
- Accuracy: 1 ±% FS
- Operating Temperature: 32 to 320 F
- Switched Current: 0.175 amps
- Switched DC Volts: 30 volts
-
Supplier: Automation24, Inc.
Description: The PK6523 electronic pressure switch from ifm electronic with a protection rating of IP67 has a complimentary switching output and operates in a pressure range of 0-25 bar. The two easy-to-read adjustment rings allow easy and accurate switching and reset point adjustment. Mechanical locking
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 176 F
- Normal State: Normally Closed, Normally Open
- Features: Other
-
Supplier: Automation24, Inc.
Description: The PK6222 electronic pressure switch from ifm electronic with a protection rating of IP67 has a complimentary switching output and operates in a pressure range of 0-1450 psi (0-100 bar). The two easy-to-read adjustment rings allow easy and accurate switching and reset point adjustment. Mechanical
- Working Pressure Range: 0 to 1,450 psi
- Accuracy: 2.5 ±% FS
- Operating Temperature: -13 to 176 F
- Normal State: Normally Closed, Normally Open
-
Supplier: Automation24, Inc.
Description: The PK6220 electronic pressure switch from ifm electronic with a protection rating of IP67 has a complimentary switching output. It operates in a pressure measuring range of 0-5800 psi (0-400 bar) . The two easy-to-read adjustment rings allow easy and accurate switching and reset point adjustment
- Working Pressure Range: 0 to 5,800 psi
- Accuracy: 2.5 ±% FS
- Operating Temperature: -13 to 176 F
- Normal State: Normally Closed, Normally Open
-
Supplier: MAMCO
Description: Dual range adjustments, UL recognized, gold trapezoid shaped contacts
- Operating Temperature: -40 to 248 F
- Tech: Electro-mechanical
- Normal State: Normally Open
- Number of Poles: Single Pole
-
Supplier: Festo Corporation
Description: Programmable and configurable pressure switch for simple pressure sensing tasks Threshold/window comparator Switching point adjustment by teach-in function Integrated microprocessor Switching status indicated by an LED visible from all sides Certification: c UL us Listed (OL), C-Tick
- Operating Temperature: 32 to 122 F
- Signal Output: Analog Voltage
- Device Category: Sensor
Find Suppliers by Category Top
Featured Products Top
-
Compact, versatile vacuum switch suited to numerous applications. Features efficient Nega-Rate® Belleville disc spring for stable set points and is field adjustable through the pressure port. Once adjustments are made and switch is installed, it becomes tamper proof (read more)
Browse Vacuum Switches Datasheets for Neo-Dyn -
Ultra low pressure and vacuum to pressure crossover switch. Unique construction using efficient Nega-Rate® Belleville disc spring for stable set points and high proof pressure. Explosion proof enclosure and wide range of wetted materials makes this switch especially well suited for hazardous or (read more)
Browse Vacuum Switches Datasheets for Neo-Dyn -
features cost effective, snap-acting electrical switches and field adjustable set points. Vacuum ranges from -2.5" (-600 Pa) Water Column (W.C.) to -10.75 PSI (-75 kPa) are available. Consult factory for vacuum levels outside listed ranges. Series V4000 switches assure control stability through wide and (read more)
Browse Vacuum Switches Datasheets for Tecmark Corporation -
Versatile Nega-Rate® Belleville disc spring pressure switch for a wide range of applications. Series 100P (diaphragm sensor) for pneumatic and low impulse hydraulics up to 3000 psig system pressure. Specifications Electrical: Snap action electrical switch recognized by (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
. Engineering plastic versions sustain performance through over 1 million load cycles in dynamic applications. Industrial Applications: In industrial robotics, these collars reliably position sensors and limit switches on (read more)
Browse Shaft Collars Datasheets for Chengdu Leno Machinery Co., Ltd. -
applications. This driver is designed to provide reliable and fast high-voltage control for Pockels cells. • High-voltage output up to 5 kV supports effective switching (read more)
Browse Q-switches Datasheets for CRYSTECH, Inc. -
Grand bar 9/12/100 are tinned products for shielded FFC. Product Features Easy to use by simply attaching. Tin plating eliminates the risk of long-term corrosion. The overall thickness can be easily adjusted by switching the adhesive part. Using for primary purposes Shielded FFC (read more)
Browse Adhesive Tapes Datasheets for Oak-Trees, Inc. -
Product Features Easy to use by simply attaching. Tin plating eliminates the risk of long-term corrosion. The overall thickness can be easily adjusted by switching the adhesive part. Using for primary purposes Shielded FFC (read more)
Browse Cable and Electrical Tapes Datasheets for Oak-Trees, Inc. -
The YHD-H55 Brushless DC Vacuum Motor is engineered to deliver strong suction performance with quieter operation for modern vacuum cleaner applications. Featuring an optimized brushless DC architecture, advanced magnetic circuit (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD.
More Information Top
-
Torsion vane flowmeter for the continuous recording of air flow
A B1 = 12V ,48W Bz = 6 V, 0.3 A . triggered. Shunt resistors R1-R3 can be selected by switch SW2, allowingthe sensitivityof the torsion vane coil L,to be adjusted . When light from lamp B1falls on to the cathode of the vacuum photocell V2, the cell impedanceis …
-
A new test method for the assessment of the arc tracking properties of wire bundles in air, oxygen enriched atmospheres and vacuum
Resistor 3), Coil (4), Test Chamber (5), Vacuum and Gas System (6\ and Measurin and Recording Devices … The DC power source (18 consisting of 11 DC battery elements of 12V /40 Ah in series … The power control unit (2) is used to switch on and switch off the test current and to adjust The test specimen consists of an assembly of seven 200 to 250 mm 1% cables cut from a continuous piece.
-
Development of a micro mobile robot in the abdominal cavity
The suction control was achieved by using a digital solenoid valve for the vacuum pressure generated by … The valve can switch between the adsorption and release of the suckers according to the command sent … … is a pressures sensor in the valve, which outputs 0v for adsorption, and 12v for sucker released. … it is the length of part of wire stretching out from the guide-tube that needs adjusting .
-
Phenomena of fault-arc propagation on cables and wires for space applications in vacuum and oxygen-enriched atmosphere and air
… Power Control Unit (2), the Variable Resistor (3), Coil (4), Test Chamber (5), Vacuum and Gas System … The DC power source (1) consisting of 11 DC battery elements of 12V /40 Ah in series … control unit (2) is used to switch on and switch off the test current and to adjust the relevant switching cycle and the test current value.
-
A photomultiplier cooling system
Adjustment of the height of the sensor is made possible by loosening a grub screw in the vacuum coupling. T I . + 12v . current amplifier . … thyristor which is controlled by this current amplifier (Smith-Saville and Ness 1967) switches the supply to …
-
light switch - offers from light switch manufacturers, suppliers, exporters & wholesalers
LED Dental Operating Light 6 LED Bulb with Sensor Switch and Brightness Adjust Technology data: Power supply: 12V ac+/- ... Sell 2.7V 30F Ultra Capacitor For Power Industry, Vacuum switch, ...
-
Low noise vacuum MEMS closed-loop accelerometer using sixth-order multi-feedback loops and local resonator sigma delta modulator
It used a power supply of ± 12V . A test was carried out in a vacuum chamber with a 1g, 128Hz acceleration excitation input. … shows the shaker table setup, placed in a vacuum chamber in which the pressure can be adjusted . Figure 9 shows the spectrum of the accelerometer with the local resonator switched on and off.
-
Evaluation of aftermarket CNG conversion kits in light-duty vehicle applications. Final report
When + 12V was applied to the relay it would open the circuits. After attempting to switch from natural gas to gasoline, the engine would die. With the initial installation problem solved, final assembly was completed by installing the vacuum hose connections for … The power valve and idle adjustment on the Impco carburetor were adjusted.
-
http://advlabs.aapt.org/advlabs/bfy/files/NewemApparatusManualN99B107355.pdf
NOTE: The power supply requirements can be met by the power supply unit for vacuum tubes. When using storage batteries (6~ 12V ), turn the knob of the coil power supply terminal fully counterclockwise … … power supply and coil to the minimum level and then turn on the unit's main power switch . In this case, loosen the mounting screw of the discharge tube and adjust the position of the …
-
Magnetostriction delay lines
The voltmeter can be switched for manual and auto operation. Decimal outputs at - 12v dc. are extended to a 75 way rear-mounted socket for driving an … The tape sampleritself contains a vacuum pump, time controls and the air sampling mechanism. … of the samplingperiods are preset to any desired length (up to two hours) on the adjustable timer.
Indicates content that may require registration and/or purchase.