Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ROHM Semiconductor USA, LLC
Description: BD2222G is low on-resistance N-channel MOSFET high-side power switch, optimized for Universal Serial Bus (USB) applications. This device is equipped with the function of over-current detection, thermal shutdown, under-voltage lockout and soft-start. Moreover, the range of Current limit
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: BD2222G is low on-resistance N-channel MOSFET high-side power switch, optimized for Universal Serial Bus (USB) applications. This device is equipped with the function of over-current detection, thermal shutdown, under-voltage lockout and soft-start. Moreover, the range of Current limit
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: 5 V to 20 V Adjustable Low Dropout Regulator with Adjustable Current Limit / REEL
-
-
Supplier: ROHM Semiconductor GmbH
Description: BD22441G-C is low on-resistance N-channel MOSFET high-side power switch, optimized for Universal Serial Bus (USB) applications. BD22441G-C is equipped with the function of over-current detection, thermal shutdown, under-voltage lockout and soft-start. Moreover, the range of Current
- Features: Other
-
Supplier: Texas Instruments
Description: 300 mA High Speed Buffer with Adjustable Current Limit 8-SO PowerPAD -40 to 125
- Operating Temperature: -40 to 125 C
- Input Offset Voltage (VOS): 35 millivolts
- Slew Rate (SR): 1,800 V/µs
- Supply Voltage (VS): 5 to 32 volts
-
Supplier: Texas Instruments
Description: 3A Step-Down Voltage Regulator with Adjustable Current Limit 7-TO-220 -40 to 125
- Regulated Output Voltage (Volt): 1.23 to 37 volts
- Output Current (IOUT): 3 amps
- Quiescent Current (IQ): 0.0042 amps
- Operating Temperature: -40 to 125 C
-
Supplier: Nexperia B.V.
Description: The NPS4053 is a 5.5 V, 55 mΩ load switch with precision adjustable current limit from 110 mA to 2.5 A. The NPS4053 switch limits the output current to a constant current by using a constant-current mode when the output load exceeds the current limit
- Approvals: RoHS
-
Supplier: Texas Instruments
Description: SIMPLE SWITCHER 5A Step-Down Voltage Regulator with Adjustable Current Limit 14-VSON -40 to 125
- Regulated Output Voltage (Volt): 1.23 to 37 volts
- Output Current (IOUT): 5 amps
- Quiescent Current (IQ): 0.0042 amps
- Operating Temperature: -40 to 125 C
-
Supplier: Radwell International
Description: MANUAL MOTOR STARTER, PUSHBUTTON, THERMAL, 2.5-4A ADJUSTABLE, 44A INSTANTANEOUS TRIP RATING, 45MM FRAME.. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Newark, An Avnet Company
Description: LIMIT SWITCH, ROLLER BUTTON, ADJUSTABLE; Limit Switch Actuator:Adjustable Roller Lever; Contact Configuration:-; Contact Current AC Max:10A; Contact Voltage AC Max:400V; Operating Force Max:-; Product Range:-; Contact Current DC RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LIMIT SWITCH, ADJUSTABLE ROD, SPDT; Limit Switch Actuator:Adjustable Rod Lever; Contact Configuration:SPDT; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Operating Force Max:4.41N; Product Range:-; Contact Current DC Max:5ARoHS Compliant: Yes
-
Supplier: Texas Instruments
Description: Adjustable LDO Plus 5V Switch with Dual Current Limit for High Power USB Peripherals 14-HTSSOP -40 to 85
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 4.1 to 5.5 volts
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: LIMIT SWITCH, ADJUSTABLE PLUNGER, SPDT; Limit Switch Actuator:Plunger; Contact Configuration:SPDT; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Operating Force Max:5lbf; Product Range:914CE Series; Contact Current Max:5A RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Robust General-Purpose Limit Switch, 10 A Current Rating, 125⁄250⁄480 VAC Voltage Rating This robust limit switch features a wide selection of two-circuit double-break models. Rugged die-cast housing, high mechanical strength, feature oil-tight, dustproof and waterproof construction. Meets
-
Supplier: Microchip Technology, Inc.
Description: adjustable output voltages. Junction temperature range of the MIC5159 is from -40°C to +125°C. Additional Features Fast transient response Input voltage range: VIN: 1.65V to 5.5V ±1.0% initial output tolerance Fixed 1.8V or adjustable output voltage down to 1.25V Stable with ceramic
- Volt Tolerance: -1 to 1 %
- Input Voltage (VIN): 1.65 to 5.5 volts
- Features: Linear Regulator, Other
- Regulator Type: Low Dropout (LDO)
-
Supplier: Allied Electronics, Inc.
Description: Miniature Industrial Limit Switch, 10 A Current Rating, Operating Temperature -20 to +85 °C Approvals are UL listed A300 - Q300, CSA A300 - Q300 Standard Limit Switches Have SPDT-DB Positive Opening Contacts&tab;&tab; Manual Rest Limit Switches Have Slow Break SPDT-DB Positive Opening
-
Supplier: Microchip Technology, Inc.
Description: 2.0A* (MIC20X7-MIC20X9) Adjustable current limit 0.1A to 0.9A* (MIC20X9A) Undervoltage lock-out (UVLO) Variable UVLO allows adjustable UVLO thresholds* Automatic load discharge for capacitive loads* Soft-start prevents large current inrush Adjustable slew rate
-
Supplier: Microchip Technology, Inc.
Description: limit 0.2A to 2.0A* (MIC20X7-MIC20X9) Adjustable current limit 0.1A to 0.9A* (MIC20X9A) Undervoltage lock-out (UVLO) Variable UVLO allows adjustable UVLO thresholds* Automatic load discharge for capacitive loads* Soft-start prevents large current inrush Adjustable
- Features: On/Off Switch
-
Supplier: Microchip Technology, Inc.
Description: 0.8A, and 1.2A* Adjustable current limit 0.2A to 2.0A* (MIC20X7-MIC20X9) Adjustable current limit 0.1A to 0.9A* (MIC20X9A) Undervoltage lock-out (UVLO) Variable UVLO allows adjustable UVLO thresholds* Automatic load discharge for capacitive loads* Soft-start
- Features: On/Off Switch
-
Supplier: Renesas Electronics Corporation
Description: virtually eliminates the current tail-out common to peak current limiting methods, it is also applicable to current sharing circuits and average current-mode control. This advanced BiCMOS design features an adjustable oscillator frequency up to 2MHz, internal
- Features: Other
-
Supplier: Radwell International
Description: LIMIT SWITCH ADJUSTABLE ROD SPDT-1NO/1NC, LIMIT SWITCH ACTUATOR:ADJUSTABLE ROD LEVER, CONTACT CONFIGURATION:SPDT-1NO, SPDT-NC, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:480V, OPERATING FORCE MAX:1IN-LB, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
- Features: Linear Limit Switch
- Switch Configuration: Single Pole, Double Throw (SPDT)
-
Supplier: DBK USA, Inc.
Description: • Integrated 35mm DIN Rail mounting features (EN 60715) • Adjustable temperatures control • Broad temperature range • 100,000 cycle rating at 100V-250V AC • Compact and lightweight • UL, CSA and VDE approved
- Control Signal: Analog Voltage, Current Loop
- Temperature: Cooling Control, Heating Control
- Form Factor: DIN Rail
- Media: Gas / Air
-
Supplier: Eaton Corporation - Sensors
Description: The E47 Precision Switches from Eaton's Culter-Hammer sensor business provide high accuracy switching at an affordable price. A variety of standard features, such as current capacity, operating force, travel characteristics and actuators, lets you custom fit the switch to your application.
- Maximum Current Rating: 15 amps
- Maximum AC Voltage Rating: 500 volts
- Maximum DC Voltage Rating: 250 volts
- Electrical Life (Minimum): 500,000 (#)
-
Supplier: Allied Electronics, Inc.
Description: Compact Limit Switches, 10 A Current Rating The Compact LS has a long record of successful performance in industrial applications. The LS fits in many places too small for any other fully adjustable limit switch. Features Wide Choice of Operating Heads and Actuators Captive Screws
-
Supplier: Eaton Corporation - Sensors
Description: The E47 Precision Switches from Eaton's Culter-Hammer sensor business provide high accuracy switching at an affordable price. A variety of standard features, such as current capacity, operating force, travel characteristics and actuators, lets you custom fit the switch to your application.
- Maximum Current Rating: 15 amps
- Maximum AC Voltage Rating: 500 volts
- Maximum DC Voltage Rating: 250 volts
- Electrical Life (Minimum): 500,000 (#)
-
Supplier: Win Source Electronics
Description: Function: On-Mom Actuator Type: Side Rotary, Adjustable Roller Mechanical Life: 10,000,000 Cycles Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A (AC), 400mA
- Features: Rotary Limit Switch
-
Supplier: Richardson RFPD
Description: UltraCMOS® Power Limiter 9 kHz–6 GHz. The PE45450 is a HaRP™ technology-enhanced power limiter designed for use in high performance power limiting applications in test and measurement equipment, radar, military electronic counter measure receivers and wireless infrastructure
- Frequency Band: 0.009 to 6,000 MHz
- Peak Power: 50 watts
- Insertion Loss: 0.8 dB
- Features: Other
-
Supplier: CARLO GAVAZZI Automation Components
Description: Opening Operation Precise operating points (consistency) Immune to electromagnetic disturbances Zb type contact blocks Current Ith = 10A Rated insulation voltage Ui = 500V UL, CSA, CE
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 24 to 400 volts
- Maximum DC Voltage Rating: 24 to 250 volts
- Operating Temperature: -25 to 70 C
-
Supplier: Hydrofarm, Inc.
Description: Features - Protects plants by turning off lighting or CO2 generators when temperature is too high - Smooth rotating knobs with continuous adjustment - Restart delay adjustable from 0 to 20 minutes to protect lighting equipment - High temperature limit adjustable from 70 to 120 °F (21
-
Supplier: DBK USA, Inc.
Description: DBK’s FGDT D-Stat (dualstat) has a patented over and under design with two separate thermostats within one housing. The D-Stats can simultaneously control independent heating and cooling equipment. They are made with reliable bimetal technology. D-Stats have a unique narrow 33mm profile and 35mm
- Control Signal: Analog Voltage, Current Loop
- Temperature: Cooling Control, Heating Control
- Form Factor: DIN Rail
- Media: Gas / Air
-
Supplier: Nexperia B.V.
Description: Two different reference voltage tolerances: Standard grade: 1.5 % A-Grade: 1 % Low output noise Typical output impedance: 0.1 Ω Sink current capability: 0.08 mA to 70 mA AEC-Q100 qualified (grade 1) Applications Shunt regulator Precision current limiter Precision constant
- Features: Other
- Package Type: SOT23
-
Supplier: TiMOTION Technology
Description: condition) Minimum installation dimension: 560mm Dimension of outer tube (L*W): 120*70mm Stroke: 675mm Current at rated load: 5A Color: Black, white, or grey Three stage outer tube with rectangular appearance
- Maximum Load: 179.84 lbs
- Maximum Stroke: 26.5748175 inch
- Maximum Speed: 1.41732283464567 in/sec
- Retracted Length: 22.047256 inch
Find Suppliers by Category Top
Featured Products Top
-
volts above ground. Controls: Coarse and fine voltage adjustments, and the current limit adjustment, are located at the rear of the assembly. Temperature Coefficient: 0.02%/°C. (Typical). Ambient Operating Temperature: -20 to +71°C. Storage Temperature: -55 to +85°C. (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
Adjustable current limit Position sensing with Hall signal Internal heat protection circuit MODBUS RTU on RS485 to synchronize up to 128 actuators Adjustable start ramp and stop ramp Plug & Play solution with iConnect-Box - Up to 8 (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
, Voltage Output Adjust and Current Limit Adjustments, Inhibit or Enable, Voltage and Current Monitoring, Latching Overcurrent control, Ethernet/USB/RS232/RS485 Digital Interfaces, Output blocking protection diode, High Frequency pulsed load filtering, Series Operation Diode capability, Alarm with Relay (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
, VOUT = 5 V). The IC allows systems to change the output voltage dynamically through the I2C serial interface. MAX77859A features an I2C-adjustable output current limit with resolutions of 50 mA/step (with 10 mΩ sense resistance) to support (read more)
Browse DC-DC Converter Chips Datasheets for DigiKey -
operation, low operating temperature and optimal brush life. The controls feature five trim pots to adjust min/max speed, torque (current) limit, and acceleration. In addition, DIP switches allow the user to easily match a motor/gearmotor to these controls. System speed may be controlled with (read more)
Browse Datasheets for Bodine Electric Company -
Motor speed can be controlled by an external potentiometer, the onboard speed trim potentiometer, or a 0-5 VDC analog input signal. The controls have continuous output rating of up to 20 Amps, and are capable of peak output current of up to 30 Amps. Trim pots allow the user to adjust max speed, torque (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
configurations allow independent settings for the two instances to demonstrate adjustable overvoltage, undervoltage, reverse current blocking, and three current-limit types (autoretry, continuous, and latch-off) with different programmable current-limit thresholds (from 0.15 A to 3 A). For more details about (read more)
Browse Power Supplies Datasheets for DigiKey -
(ON), transforming the device into a variable resistor that adjusts exponentially with VIN. This ensures that each supercapacitor in a series is balanced within specified voltage and current limits. For example, applying a VIN of 2.50V results in an IOUT of 1µA. Increasing VIN by 100mV to 2.60V (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
Output Current IOUT = IDS(ON), effectively configuring the device as a variable resistor that exponentially adjusts with VIN. This capability ensures that each supercapacitor in a series is balanced within its specified voltage and current limits. For instance, applying VIN = 2.70V results in (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
, status signals and fan speed. In addition, the output voltage, over current limit and the remote on/off can be programmed by the PMBus™. The output voltage can also be adjusted from 38.4 – 56.5V and the current limit point by 70-105% using front panel potentiometers or an (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc.
Conduct Research Top
-
Lowering the Limits for Ground-Fault Protection (.pdf)
tripping can become a problem that worsens with the increased use of adjustable-speed drives. This paper discusses the sources of current flowing to ground that are not the result of a ground fault, and shows how a digital filter tuned to the fundamental component of ground-fault current can provide
-
A Digital Constant Current Power LED Driver
the PIC12HV615 microcontroller (MCU). The increase the allowable current ripple to reduce the PIC12HV615 is an 8-pin MCU with many integrated inductor value. However, the +/- 20% limit is a rule of analog features. The LED driver circuit is a buck (step- thumb to minimize efficiency losses in the LED. You
-
Application: Hospital Bed Position Detection Sensor (.pdf)
There are a large number of applications requiring the detection of end limit position, where electric shock can be a real concern. Hospital beds, for example, need end position limits when adjusting the bed position. Reed Sensors are ideal in this application because they reliably pass very low
-
Resistor Specifications and How to Interpret Them
In electronic circuits, resistors are used to limit the amount of current flowing to a circuit, divide voltages, adjust signal levels and terminate transmission lines, among other applications. Without resistors other circuits or modules will not work as intended. These diverse uses mean
-
Application: Mobility Equipment & Hospital Beds - Reed Sensor
There are a large number of applications requiring. the detection of end limit position, where electric shock can be a real concern. Hospital beds, for example, need end position limits when adjusting the bed position. Reed Sensors are ideal here because they reliably pass very low level voltages
-
FLOWgate TM: The Gate to Ultrasonic Gas Flow Measuring Devices
FLOWgate TM. User management provides four different user groups ranging from guest to service. A scalable amount of information, data, and tools is accessible for these groups and the complexity can be adjusted according to your needs. In addition, FLOWgate TM offers the option of defining
More Information Top
-
Power Electronics and Energy Conversion Systems, Volume 1, Fundamentals and Hard-switching Converters
The controller includes features like: soft-start, output overvoltage protection, externally adjustable cur- rent limiter .
-
HAMEG Instruments GmbH HMP4030 - Quadruple High-Performance Power Supply Unit
Adjustable current limiter and electronic fuse for each output.
-
CR4 - Thread: Planning Low Fuel Consumption DC Diesel Generator
AVR topology use PWM, power limiter from current limiter feedback (isolation feedback) from load line, load current sense, load voltage sense, and adjustable current limiter 40AMP to 65AMP, and adjustable output voltage too, from 48VDC to 60VDC.
-
Application Note
Therefore the need came-up for an adjustable current limiter circuit.
-
Control Scheme for a Stand-Alone Wind Energy Conversion System
In order to prevent over loading the turbine (and its consequent stalling) the lead compensator output is first passed through an adjustable current limiter .
-
The efficiency of CO vibrational excitation in a self-sustained CW glow discharge
The stabilization of the discharge is accomplished by a com- bination ofradial gas injection through an annular slot adjacent to the anode [2] and a Universal Voltronics adjustable current limiter onthe dc powersupply [3] .
-
Design and implementation of symmetrical half-bridge DC-DC converter
Adjustable Current limiter of Power Supply .
-
A Power Control Scheme to Improve the Performance of a Fuel Cell Hybrid Power
After the 120Hz harmonic component of the fuel cell current is eliminated using the moving-average digital filter, the fuel cell current is limited by a predictive current limiter adjusted by the air amount fed to the fuel cell stack in order…
-
CR4 - Thread: Frequency Inverter is Over Current
Try to adjust the current limiter of the converter if it has any.
-
Study on degradation of trigger current level of superconducting fault current limiter of transformer type
K. Fqjikawa, Y. Shirai, T. Nishikawa, T. Nitta, M. Fukunishi and T. Shibata, “Experimental study on superconducting fault current limiter with adjustable trigger current level,” Proceedings of 15th International Conference on Magnet Technology (MT- 15), (Beijing, October 1997), pp. 571-574…
Indicates content that may require registration and/or purchase.