Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Texas Instruments
Description: 3-Terminal Adjustable Current Source 3-TO -55 to 125
- Operating Temperature: -55 to 125 C
- Input Voltage (VIN): 0.8 to 40 volts
- Features: Other
-
Supplier: Texas Instruments
Description: 3-Terminal Adjustable Current Source 8-SOIC 0 to 70
- Operating Temperature: 0 to 70 C
- Input Voltage (VIN): 0.8 to 40 volts
- Features: Other
-
Supplier: Texas Instruments
Description: 3-Terminal Adjustable Current Source 3-TO-92 -25 to 100
- Input (Supply) Voltage: 0.8 to 40 volts
- Operating Temperature: -25 to 100 C
- Standards and Certifications: RoHS Compliant
- Sensor Type: Temperature Sensor
-
-
Supplier: ValueTronics International, Inc.
Description: current source delivers an electric current that is proportional to another voltage in the circuit. An independent current source delivers a constant current. Additional Features: The Keithley 227 Current Source is designed for high-performance
-
Supplier: Newark, An Avnet Company
Description: ADJUSTABLE CURRENT SOURCE 40V 8-SOIC; IC Output Type:Current; Sensing Accuracy Range:± 3%; Sensing Temperature Min:-25°C; Sensing Temperature Max:100°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1V; MSL:- RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Current Source, 3-Terminal Adjustable, True Temperature Sensor, Plastic TO-92
-
Supplier: Hottinger Brüel & Kjær A/S
Description: connectors are mounted on the rear panel of the unit. The Dytran model 4110C contains highly regulated +24 VDC power supply coupled to adjustable constant current circuits. The constant current circuits consist of clamped-base PNP transistors with variable emitter resistor to
-
Description: AC Constant Current Sources for use with Plug-in oscillators Features Output Circuit: Isolated output transformer Input Power: 115 or 230 volts 50 or 60 Hz Regulation: 1% line and load Frequency Response: 30Hz to 5KHz for standard model, up to 500KHz for special made models. Short
- AC Input Voltage: 115 to 230 volts
- Input Frequency: 50 to 60 Hz
- AC Output Current: 0 to 400 amps
- AC Output Power: 500 VA
-
Supplier: Microtest Corporation
Description: currents to the coils and determine if a component is burned due to overheating. Up to 6 units of the 6210/6220 DC Current Source Series can be overlapped to provide a maximum voltage of 20Vdc; up to 8 units for 6240, for a maximum voltage of 12Vdc. Our maximum current
- DC Current: 0 to 40 amps
- Form Factor: Bench Top
- Display: Digital Meter
- Interfaces: RS232
-
Supplier: Amp-Line Corp.
Description: Programmable 3-phase Constant Current Source (Linear AC Power Source / Power Supply): 0-10 A @ 25 V compliance voltage (per phase); 750 watts total; Output Frequency: 30 - 20K Hz (unless otherwise specified); GPIB Interfaced. Custom output range(s) can be ordered at no
- AC Input Voltage: 120 to 230 volts
- Input Frequency: 50 to 60 Hz
- AC Output Current: 0 to 10 amps
- DC Output Power: 749.9999999999964 watts
-
Supplier: ValueTronics International, Inc.
Description: The 1127 is an AC source from Interpower. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Protection: Over
- Type: AC Power Source
-
Supplier: Associated Power Technologies, Inc.
Description: Our 6000 Series Automated AC Power Sources are ideal for advanced applications at competitive prices. Switch-mode technology and a direct coupled output make these AC Power Sources lightweight and efficient for use on the bench-top or rack mount applications. Optional DC Output Voltage
- AC Output Voltage: 0 to 300 volts
- AC Output Power: 2,000 VA
- Output Frequency: 0.00004 to 0.0005 MHz
- AC Input Voltage: 208 to 230 volts
-
Supplier: AMETEK Programmable Power
Description: Current Doubling Technology. All Asterion AC power sources employ AMETEK’s latest current enhancing technology, iX2™. The iX2 current doubling technology enables output current to increase linearly up to two times the full voltage current as the voltage
- AC Output Voltage: 0 to 312 volts
- AC Output Current: 0 amps
- AC Output Power: 4,500 to 36,000 VA
- DC Output Current: 0 amps
-
Supplier: AMETEK Programmable Power
Description: AC products is an industry-leading Five (5) Years. iX2™ Current Doubling Technology. All Asterion AC power sources employ AMETEK’s latest current enhancing technology, iX2™. The iX2 current doubling technology enables output current to increase linearly up to two
- AC Output Voltage: 0 volts
- AC Output Current: 0 amps
- AC Output Power: 500 to 36,000 VA
- DC Output Current: 0 amps
-
Supplier: Associated Power Technologies, Inc.
Description: Our 5000 Series is our line of Manual AC Power Sources. Packed with advanced features that your application requires, the 5000 Series comes in at a price that you can afford. Switch-mode technology and a direct-coupled output make these power supplies efficient and small enough to be used in
- AC Output Voltage: 0 to 300 volts
- AC Output Power: 4,000 VA
- Output Frequency: 0.00004 to 0.00045 MHz
- AC Input Voltage: 208 to 230 volts
-
Supplier: Associated Power Technologies, Inc.
Description: Our 7000 Series Automated AC Power Sources are ideal for advanced applications at competitive prices. Switch-mode technology and a direct coupled output make these AC Power Sources lightweight and efficient for use on the bench-top or rack mount applications. Use the rotary knob to
- AC Output Power: 800 VA
- Number of Outputs: 1 #
- Type: AC Power Source, Programmable Power Supply
- Features: Adjustable Current, Adjustable Frequency, Adjustable Voltage
-
Supplier: Microchip Technology, Inc.
Description: bus to GND. Additional Features 8-channel HV switch interface with HV current sources Linear low-drop voltage regulator, up to 80mA current capability, VCC = 5.0V ±2% Fulfills the OEM “Hardware Requirements for LIN in Automotive Applications Rev.1.3” Supply voltage up to 40V
- Features: Other, Switching Regulator
-
Supplier: ESAB Welding and Cutting Products
Description: DC power sources for submerged arc welding (SAW) or gas metal arc welding (GMAW). Features Three-phase, fan-cooled DC welding power sources designed for high productivity automated submerged arc welding (SAW) or high productivity gas metal arc welding (GMAW). Used in combination with
- Duty Cycle: 1 %
- Output Voltage Range: 44 volts
- Output Power Capability: DC Output
- Process Capability: MIG (GMAW), Submerged Arc, Welding Equipment
-
Supplier: ABSOPULSE Electronics Ltd.
Description: adjustable output of 0…264Vrms range, maximum current 4Arms and maximum power of 500VA. The unit uses PWM technology to generate 500VA sine wave output with a total harmonic distortion of less than 5%. The input is power factor corrected. The output frequency is adjustable from
- AC Output Voltage: 0 to 264 volts
- AC Output Current: 4 amps
- AC Output Power: 500 VA
- AC Input Voltage: 95 to 264 volts
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: homogeneous illumination. This functions in virtually the same manner as a Lambert emitter.The brightness is continuously adjustable from 1-100% with a external potentiometer accessible. In order to ensure a high level of time homogeneity, the brightness is regulated with a constant
- Active Area Diameter or Length: 0.3543309 inch
- Wavelength: 630 nm
- Maximum Voltage: 90 to 264 volts
- Illuminator Output: 10 watts
-
Supplier: Microchip Technology, Inc.
Description: and a simpler, easier-to-design control loop. Topological advantages include, inherent pulse-by-pulse current limiting capability, automatic symmetry correction for push-pull converters, and the ability to parallel “power modules” while maintaining equal current sharing. Protection
- Operating Temperature: -55 to 125 C
- Input Voltage (VIN): 8 to 40 volts
- Features: Other
-
Supplier: ESAB Welding and Cutting Products
Description: The Origo Mig 652c meets the demands of the cost conscious fabricator for high productivity, versatility and high quality production with low overall welding costs. The wide current and voltage range together with step less, dial adjusted inductance make it easy to optimize settings for a
- Duty Cycle: 6 to 1 %
- Equipment Type: Complete System, Power Source / Station
- Process Capability: MIG (GMAW), Welding Equipment
-
Description: Thermo Scientific* Kevex PXS5-822SA 80kV MicroFocus X-Ray source is for high resolution radiographic applications and real-time imaging.Matching digital or analog controller available for driving, for adjusting and monitoring both target voltage and electron beam current.
- Voltage: 20 to 80 kilovolts
- Tube Current: 2,400,000 microamps
- X-ray Source: X-ray tube and Power Supply
-
Supplier: Microchip Technology, Inc.
Description: all positive voltage regulator requirements with load currents up to 1.5A. In addition to replacing many fixed regulators, the SG117/A can be used in a variety of other applications due to its ‘floating’ design as long as the input-to-output differential maximum is not exceeded, such as a
- Output Current (IOUT): 2.2 amps
- Dropout Voltage (VD): 0.0035 volts
- Features: Other
-
Description: The PXS5-701SA is a constant potential, continuous duty portable x-ray source for use in field applications, or where a compact small spot x-ray source is required. The 0.25mm spot size is useful in radiographic and real time applications that require good image quality. The PXS5-
- X-ray Operating Voltage: 5 to 70 kilovolts
- Focal Spot Size: 250 µm
- Instrument Type: Flaw Detection
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Microchip Technology, Inc.
Description: input circuits, an 8-bit current DAC for waveform amplitude control, and four PWM current-sources. These current sources are constructed with the high-speed, in-phase and quadrature current-switch matrix and the built-in sine and cosine angle-to-vector
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: current is passed through the toroidal sensor, the output closes. When the current is reduced to 95% of the actuate current or less, the output opens.Normally Closed: When the current through the toroid is equal to or greater than the actuate current, the output
- Response Time: 200,000 to 1,000,000 µs
- Operating Temperature: -4 to 140 F
- Features: Other
- Mounting / Configuration: SMD
-
Description: The PXS5-501SA is a constant potential, continuous duty portable x-ray source for use in field applications, or where a compact spot x-ray source is required. The 0.25mm spot size is useful in radiographic and real time applications that require good image quality. The PXS5-501SA
- X-ray Operating Voltage: 10 to 50 kilovolts
- Focal Spot Size: 100 µm
- Instrument Type: Flaw Detection
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Tri-Tronics Company, Inc.
Description: Requirements: Dual LED light source 65mA HSLS-12 light source 70mA Ambient Temperature: -40°C to 70°C (-40°F to158°F) 95% relative humidity Rugged Construction: High-impact plastic case is dirt and moisture sealed Epoxy encapsulated for mechanical stability
- Operating Temperature: -40 to 158 F
- Features: DC Powered, Photoelectric Sensors
- Body Shape: Rectangular
- Optical Technology Type: Through Beam
-
Supplier: Tri-Tronics Company, Inc.
Description: PMR-18 - PNP, Cabled, 18mm Housing Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Connector, 4-pin M8 Housing Type: Miniature Rectangular Supply Voltage: 10 to 30 VDC Polarity Protected LED Light Source Red = 660nm Best choice for use with plastic fiberoptic
- Operating Distance: 540 inch
- Operating Temperature: -40 to 158 F
- Features: DC Powered, Photoelectric Sensors
- Mode: Light/Dark Programmable
-
Supplier: Tri-Tronics Company, Inc.
Description: 18mm Housing PMR-185 - PNP, Cabled, 18mm Housing Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Cabled, 6ft Housing Type: Miniature Rectangular Supply Voltage: 5 VDC Polarity Protected LED Light Source Red = 660nm Best choice for use with plastic fiberoptic
- Operating Distance: 540 inch
- Operating Temperature: -40 to 158 F
- Features: DC Powered, Photoelectric Sensors
- Mode: Light/Dark Programmable
-
Supplier: Quarktwin Technology Ltd.
Description: Current Source Regulator Adjustable Wafersale
- Operating Temperature: 0 to 70 C
- Features: Other
-
Supplier: Tri-Tronics Company, Inc.
Description: PMR-18 - PNP, Cabled, 18mm Housing Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Connector, 4-pin M8 Housing Type: 18MM Supply Voltage: 10 to 30 VDC Polarity Protected LED Light Source Red = 660nm Best choice for use with plastic fiberoptic light guides.
- Operating Distance: 180 inch
- Operating Temperature: -40 to 158 F
- Features: DC Powered, Photoelectric Sensors
- Mode: Light/Dark Programmable
-
Supplier: DigiKey
Description: Current Source Regulator Adjustable TO-46-3
- Operating Temperature: -55 to 125 C
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
The VFC500 variable AC power source delivers up to 500VA at any frequency 40 … 440Hz; output voltage is continuously adjustable from 0 … 264Vrms. The unit uses PWM technology to synthesize a precision regulated sinusoidal output with less than 5% total harmonic distortion at full (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
ADI's MAX17614 ideal diode/power source selector device offers adjustable protection boundaries for systems against positive and negative input faults up to +60 V and -65 V and output load current up to 3 A. The device features two internal nFETs connected in series with a low (read more)
Browse Power Supplies Datasheets for DigiKey -
The Lake Shore 8400 Series can be used with both DC and AC field Hall measurement methodologies to facilitate the broadest range of research applications. The system includes fully integrated instrumentation, a magnet and power supply, plus software that dramatically helps you increase your research productivity and provides results that you can trust.
(read more)
Browse Current Sources Datasheets for Lake Shore Cryotronics, Inc. -
The traditional DC field Hall measurement methodology, while sufficient for studying a wide range of materials, is limited to measuring Hall mobilities down to about 1 cm2/V s—making it impossible to measure materials that are characterized by very low mobilities.
(read more)
Browse Current Sources Datasheets for Lake Shore Cryotronics, Inc. -
Not getting the measurement results you expect? Check out:5 Electronic Measurement Pitfalls You Learned About in School But Probably ForgotWhether you are new to electronic device measurements or a pro, you’ll want to avoid certain pitfalls to prevent: Voltage errors Current leakage Ground loops Field-induced interference Source-related noise (read more)
Browse Current Sources Datasheets for Lake Shore Cryotronics, Inc. -
ABSOPULSE Electronics' FTP 1K-F7W series frequency converters use microprocessor controlled high frequency pulse width modulation (PWM) technology to convert an AC-input of 115Vac or 230Vac and frequency of 47…410Hz to the required 3-phase AC-output voltage and frequency.
(read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
The creative thinkers of Triad Magnetics can offer powerful custom AC Power Sources to meet you specifications. Each product is backed by the industry's most resourceful and organized magnetic supplier organization.
(read more)
Browse AC Power Sources Datasheets for Triad Magnetics -
SAN DIEGO, CA (December 6, 2022) – AMETEK Programmable Power is pleased to unveil the new California Instruments Sequoia and Tahoe Series of precision programmable AC and DC sources. The (read more)
Browse AC Power Sources Datasheets for AMETEK Programmable Power -
ABSOPULSE Electronics has released the FC 2K-3U5 series of rugged AC-AC frequency converters that are designed for applications that require clean, reliable AC-power in industrial automation, mining, marine, power utilities, and transportation applications.
(read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
RS Series of AC, DC and AC + DC power sources can both source and sink AC current and serve as bidirectional regenerative green power solutions. The MX Series delivers 15kVA to 135kVA while RS Series comes in 90kVA to 1 (read more)
Browse AC Power Sources Datasheets for AMETEK Programmable Power
Conduct Research Top
-
A Digital Constant Current Power LED Driver
will down) solution and the circuit presented here can want to check the LED manufacturer's data sheet to operate from most any input voltage source as long as verify the maximum peak current. it exceeds the forward voltage of the LEDs to be driven. The switching frequency of the buck regulator
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
and isolation. The. potential of DEP as a biological tool for sample isolation and. enrichment for drug screening, disease detection and. treatment, as well as on-chip applications lies in its inherent. advantages over current concentration and detection techniques. These techniques typically maintain
-
Lowering the Limits for Ground-Fault Protection (.pdf)
tripping can become a problem that worsens with the increased use of adjustable-speed drives. This paper discusses the sources of current flowing to ground that are not the result of a ground fault, and shows how a digital filter tuned to the fundamental component of ground-fault current can provide
-
How to Control the Interference of Transformer to Amplifier?
The transformer can interfere with the amplifier through magnetic field, electromagnetic induction and circuit. It is the biggest interference source in the audio machine. Therefore, to deal with its working state and application environment, the interference generated by the power transformer can
-
Precision RTD Instrumentation for Temperature Sensing
) tionally, RTDs are biased with a constant current source. The voltage drop across the RTD is condi- tioned using an Instrumentation Amplifier which For instance, a 2V ADC reference voltage (V ) REF requires multiple resistors, capacitors and few opera- results in a 1 µV/LSb (Least Significant Bit
More Information Top
-
Coaxial Electrical Circuits for Interference-Free Measurements
The flux caused in the second core by the self-resonant current is easily opposed by an external adjustable current source connected across the winding, and in this way, the overall voltage of the potential windings, which are threaded by this flux …
-
Designing an Adjustable Wide Range Regulated Current Source
Fig. 15(a) shows the circuit topology of the designed ad- justable current source , and a photograph of its prototype is shown in Fig. 15(b).
-
Interfacing with C++
Adjustable Current Source Circuit .
-
LM134MDC Datasheet
3-Terminal Adjustable Current Source .
-
LM334Z Datasheet
3-Terminal Adjustable Current Source .
-
LM334SM Datasheet
3-Terminal Adjustable Current Source .
-
Frontiers of Advanced Materials and Engineering Technology
Compared to switch adjustable current source , the disadvantages of its low power, low efficiency and large heat can’t be changed completely.
-
LM134Z Datasheet
ADJUSTABLE CURRENT SOURCES .
-
LM33 datasheet : Datasheets for Electronic Components and Semiconductors
3-Terminal Adjustable Current Source .
-
XII Mediterranean Conference on Medical and Biological Engineering and Computing 2010
The hardware is based on Atmel ATMega8 microcontroller and a three-channel adjustable current source .
Indicates content that may require registration and/or purchase.