-
Supplier: Continental Hydraulics
Description: NFPA D03 / ISO 6264 standards. VER03MG valves are designed to control maximum pressure in low flow systems or as the proportional pressure pilot valve of larger two-stage pressure control valves. Output pressure is controlled proportional to the input
- Pressure Rating: 1,015.2639 to 5,076.3195 psi
- Media: Hydraulic Fluid
- Features: Pressure Relief Valves, Solenoid Valves
-
Supplier: Bosch Rexroth Corporation
Description: Proportional pressure relief valves limit the pressure in a hydraulic circuit and allow this set limit to be adjusted by electronic control. While relieving pressure, excess flow is returned to a hydraulic reservoir tank, to improve machine efficiency
- Valve Size: 0.2362206 to 1.2598432 inch
- Media: Hydraulic Fluid
- Features: Pressure Relief Valves, Solenoid Valves
-
Supplier: Barksdale Control Products
Description: The Model 8014, part of the new 8010 series, incorporates all the manufacturing knowledge and experience that has earned Barksdale a reputation for top quality and reliability in the market. This unit is a 3/4" NPT relief valve intended for use in hydraulic systems. All
- Pressure Rating: 5,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -40 to 200 F
- Primary Material: Ductile Iron
-
-
Supplier: HydraForce, Inc.
Description: A screw-in, cartridge-style, pilot-operated, spool-type hydraulic relief valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC current input. This valve is intended for use as a
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 3,495.40857 psi
- Controlled Pressure Range: 75.419604 to 3,002.28039 psi
- Number of Ports/Ways: 2
-
Description: Description Pressure Relief Sustaining Valve Features The pressure relief/sustaining valve consists of the main valve, pressure relief/sustaining pilot valve, needle valve, ball valve, microform filter, and
- Media: Air
- Features: Control Valves, Directional Valves, Float Valves, Pressure Relief Valves, Vacuum Relief / Anti-siphon Valves
-
Supplier: Hy-Lok USA, Inc.
Description: Relief Valve Compact body for installation in small space. Cracking pressure adjustable externally. Lock wire capability to maintain pressure relief setting. 100% Factory Tested crack and reseal performance.
- Media: Hydraulic Fluid
- Features: Pressure Relief Valves
-
Supplier: Atos North America
Description: HMP are direct operated pressure relief valves. HM and KM are double stage pressure relief valves with balanced poppet. The pressure adjustment is operated by loosening the locking nut and turning the screw protected by cap. Optional versions with
- Valve Size: 0.2362206 to 0.393701 inch
- Pressure Rating: 5,076.3195 psi
- Media Temperature: -4 to 176 F
- Media: Hydraulic Fluid
-
Supplier: Atos North America
Description: REM are double stage pressure relief valves with balanced poppet and SAE flange connection, designed to operate in oil hydraulic systems. They can be directly mounted with SAE flange attachments on the pumps outlet ports and, in particular, on the PFE pumps. In standard
- Valve Size: 0.75 to 1.25 inch
- Pressure Rating: 5,076.3195 psi
- Media Temperature: -4 to 176 F
- Connection Description: Bolt Flange
-
Supplier: Atos North America
Description: AGAM are double stage pressure relief valves with balanced poppet, designed to operate in oil hydraulic systems. In standard versions the piloting pressure of the poppet of the main stage is regulated by means of a grub screw protected by a cap in the cover.
- Valve Size: 0.393701 to 1.2598432 inch
- Pressure Rating: 5,076.3195 psi
- Media Temperature: -4 to 176 F
- Features: Control Valves, ISO, Pressure Relief Valves
-
Supplier: Almo Manifold & Tool Co.
Description: Relief accessory for relief covers, adjustable relief setting
- Pressure Rating: 150 to 5,000 psi
- Number of Ports/Ways: 4
- Media: Hydraulic Fluid
- Actuation: Pilot Operated
-
Supplier: Atos North America
Description: AGMZO are poppet type proportional pressure relief valves, pilot operated without integral pressure transducer, which provide pressure regulation proportional to electronic reference signal. They operate in association with electronic drivers, which supply the
- Valve Size: 0.393701 to 1.2598432 inch
- Pressure Rating: 5,076.3195 psi
- Media Temperature: -4 to 176 F
- Features: Control Valves, ISO, Pressure Relief Valves
-
Supplier: SC Hydraulic Engineering Corporation
Description: The DRV series adjustable hydraulic relief valves are available in five pressure ranges between 100 psig and 60,000 psig. Constructed of Stainless steel the valves can be used for most industrial fluids including water. The valve once set will not
- Valve Size: 0.5625 inch
- Pressure Rating: 20,000 psi
- Controlled Pressure Range: 5,000 to 20,000 psi
- Number of Ports/Ways: 2
-
Supplier: Prince Manufacturing Corp.
Description: FUNCTION The PRINCE valve model RV is a differential poppet type inline relief. The valve is made up of a relief cartridge and a cast iron valve body. The differential poppet type relief provides smooth quiet performance with a minimum variation between
- Pressure Rating: 3,000 psi
- Controlled Pressure Range: 1,500 to 3,000 psi
- Number of Ports/Ways: 2
- Primary Material: Cast Iron, Steel
-
Supplier: Prince Manufacturing Corp.
Description: FUNCTION The PRINCE valve model DRV is a differential poppet type double relief. This valve uses the same relief cartridge as the model RV. The double relief is used in systems that require cross over relief protection such a reversible hydraulic
- Pressure Rating: 3,000 psi
- Controlled Pressure Range: 1,500 to 3,000 psi
- Number of Ports/Ways: 3
- Primary Material: Cast Iron, Steel
-
Supplier: Almo Manifold & Tool Co.
Description: - Adjustable relief setting from 150 psi to 6000 psi - Standard screw adjustment for relief setting. - Removable NPT orifice plug options - SAE O-ring port for gauging - Pressure at Y is directly additive to relief setting
- Valve Size: 3 inch
- Pressure Rating: 150 to 6,000 psi
- Number of Ports/Ways: 2
- Features: Angle Valves, Pressure Relief Valves
-
Supplier: Prince Manufacturing Corp.
Description: FUNCTION The PRINCE valve model RD-1800 is a direct acting ball/spring type pressure relief. The valve is compact and simple in design. This type relief is fast opening and is well suited for pressure spike protection. The performance curves below indicate
- Valve Size: 0.375 inch
- Pressure Rating: 2,500 psi
- Controlled Pressure Range: 1,000 to 2,500 psi
- Number of Ports/Ways: 2
-
Supplier: Almo Manifold & Tool Co.
Description: - Adjustable relief setting from 150 psi to 6000 psi - Standard screw adjustment for relief setting. - SAE O-ring port for gauging - Pressure at Y is directly additive to relief setting
- Valve Size: 2 inch
- Pressure Rating: 150 to 6,000 psi
- Number of Ports/Ways: 2
- Features: Angle Valves, Pressure Relief Valves, Single Solenoid, Solenoid Valves
-
Supplier: HydraForce, Inc.
Description: A screw-in, cartridge-style, direct acting, poppet-type hydraulic relief valve, which can be infinitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC current input. This valve is intended for use as a
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 6,200.361675 psi
- Number of Ports/Ways: 2
- Media Temperature: -15 to 400 F
-
Supplier: Watts
Description: pressure changes above and below the adjustable setpoints of the pilot control system directly from the pump station discharge header. High Pressure Relief Operation: When discharge header pressure exceeds the adjustable setpoint, the valve opens
- Features: Control Valves, Pressure Relief Valves
-
Supplier: Cole-Parmer
Description: • Models 86200-31 through 86200-66 are equipped with handwheel for easy adjustment with spring ranges. • Models 86200-71 through 86201-09 have a pressure-tight cap; suitable for a maximum back pressure of 50 psig. Use the bronze valves for overpressure relief and
- Features: Pressure Relief Valves
-
Supplier: Watts
Description: discharge header, and opens on either a high or low pressure signal If discharge header pressure exceeds the adjustable setpoint, the valve opens quickly to dissipate the high pressure surge. If discharge header pressure falls below the adjustable
- Valve Size: 4 to 16 inch
- Features: Control Valves, Pressure Relief Valves
- Primary Material: Stainless Steel
-
Supplier: Cole-Parmer
Description: • Models 86200-31 through 86200-66 are equipped with handwheel for easy adjustment with spring ranges. • Models 86200-71 through 86201-09 have a pressure-tight cap; suitable for a maximum back pressure of 50 psig. Use the bronze valves for overpressure relief and
- Features: Pressure Relief Valves
-
Supplier: Radwell International
Description: RL4A-SERIES ADJUSTABLE RELIEF VALVE, 316 SS BODY, 1/4 MNPT INLET X 1/4" FNPT OUTLET, 0-25 PSIG CRACK PRESSURE, FLUOROCARBON RUBBER SEAL. FREE 2 YEAR RADWELL WARRANTY
- Features: Pressure Relief Valves, Vacuum Relief / Anti-siphon Valves
-
Pressure Relief Valves - Ductile Iron Pressure Relief and Surge Anticipator Control Valve -- LF925GDSupplier: Watts
Description: discharge header, and opens on either a high or low pressure signal. If discharge header pressure exceeds the adjustable setpoint, the valve opens quickly to dissipate the high pressure surge. If discharge header pressure falls below the adjustable
- Valve Size: 1.25 to 16 inch
- Features: Control Valves, Pressure Relief Valves
- Primary Material: Ductile Iron
-
Supplier: Bosch Rexroth Corporation
Description: By regulating downstream pressure in a branch circuit, proportional pressure reducing valves allow this set limit to be adjusted by electronic control. Rexroth reducing valves are optimized to reduce the effect of pressure changes due to varying flow rates. Their
- Valve Size: 0.2362206 to 1.2598432 inch
- Pressure Rating: 3,625.9425 to 4,568.68755 psi
- Media: Hydraulic Fluid
- Features: Pressure Relief Valves, Solenoid Valves
-
Supplier: HydraForce, Inc.
Description: A screw-in, cartridge-style, multi-function valve which includes a fixed-compensated, priority-type flow regulator and an adjustable pressure relief valve in one cartridge.
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 4
- Media Temperature: -15 to 400 F
- Features: Cartridge / Manifold Valves, Pressure Reducing Regulators, Pressure Relief Valves, Regulators
-
Supplier: Watts
Description: pressure changes above and below the adjustable setpoints of the pilot control system directly from the pump station discharge header. High Pressure Relief Operation: When discharge header pressure exceeds the adjustable setpoint, the valve opens
- Features: Pressure Relief Valves
-
Supplier: HydraCheck Inc.
Description: The integral load-cell, safety relief valve assembly can be easily fitted to your existing flow meter. This unit includes: Adjustable load valve with reverse-flow capability. Integral safety relief valve. 3000 PSI (207 bar) or 5000 PSI (345 bar)
- Pressure Rating: 3,000 to 5,000 psi
- Media: Hydraulic Fluid
- Actuation: Manual / Hand
- Valve Type: Safety Valves
-
Description: Description ACV300 No-Slamming hydraulic check valve is a kind of slow-closing check valve which consists of the main valve, check valve, needle valve, ball valve, microform filter, and pressure gauge. Using hydraulic automatic
- Media: Air, Hydraulic Fluid
- Features: Control Valves, Directional Valves, Float Valves, Pressure Relief Valves
-
Supplier: Eaton Hydraulics Group
Description: Monoblock Valves Built to fit a wide range of applications, tough cast-iron Eaton monoblock valves are the perfect customizable solutions for sweepers, scrubbers, lift trucks and more. Available in one-, two- and three-spool configurations, they include optional adjustable
- Valve Size: 0.5625 to 0.875 inch
- Pressure Rating: 2,000 to 4,500 psi
- Number of Ports/Ways: 4
- Media Temperature: 224.6 F
-
Liquid Flow Meters - Inline Flow Meter with Integral Load-Cell, Safety Relief Valve and Reverse FlowSupplier: HydraCheck Inc.
Description: relief valve prevents an overpressure condition when testing hydraulic components by allowing the oil to bypass the load valve at a pre-determined set pressure. Includes: Inline flow meter with reverse-flow Adjustable load valve with safety
- Media Temperature Range: 14 to 212 F
- Liquid Volumetric Flow Rate: 150 GPM
- Operating Pressure: 5,000 psi
- Operating Temperature: 14 to 212 F
-
Supplier: Prince Manufacturing Corp.
Description: STANDARD FEATURES Hydraulically balanced, hard chrome plated spool Handle can be installed in “up” or “down” position Detent release pressure adjustable from 1000 to 2000 PSI For use with system flows up to 25 GPM Relief valve adjustable up to 2750 PSI Tandem
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 2,750 psi
- Number of Ports/Ways: 4
- Media Temperature: 180 F
-
Supplier: Transcat, Inc.
Description: Product Highlights Pressure Range: 0 to 5,000 gauge/absolute Maximum working pressure: 1000 bar / 15000 psi hydraulic Pressure media: De-mineralized water or mineral oil (ISO viscosity grade < 22). 100cc internal reservoir Pressure connection: Quick-to-fit
- Environmental Properties: Pressure / Vacuum
-
Supplier: Vektek, LLC
Description: For use in double or single acting systems. Direct acting, poppet style, adjustable, cartridge construction. Cartridge may be installed directly into your manifold. Set the Range from 69 bar ( 6,9 MPa) to 310.3 bar (31 MPA) Recommended. Repeatability is +/- 7% of set pressure. Maximum
- Pressure Rating: 750 to 4,500 psi
- Number of Ports/Ways: 2
- Flow (Cv): 1.5
- Media: Hydraulic Fluid
-
Supplier: Vektek, LLC
Description: For use in double or single acting systems. Direct acting, poppet style, adjustable, cartridge construction. Cartridge may be installed directly into your manifold. Set the Range from 750 to 4,500 psi (Recommended). Repeatability is ±7% of set pressure. Maximum inlet pressure
- Pressure Rating: 750 to 4,500 psi
- Number of Ports/Ways: 2
- Flow (Cv): 1.5
- Media: Hydraulic Fluid
Find Suppliers by Category Top
Featured Products Top
-
GYPS probe is the sensor for built-in hydraulic cylinder which has analogue output. The sensor head is compact and the head dead zone is also short, so its total length becomes space saving. With the dedicated software (GPM), zero and gain adjustment is possible at the user. Max. effective stroke is 2400mm. (read more)
Browse Hydraulic Valves Datasheets for Exsenco, LLC -
. Zero Leak PRI This 0.281” diameter valve is ideal for thermal relief and low flow hydraulic pressure relief applications where zero leakage is needed. Available cracking pressures range from 800 to 4700 (read more)
Browse Pressure Relief Valves Datasheets for Lee Co. (The) -
customers, while also providing a long lasting unit that requires little maintenance under harsh environmental conditions. Custom Solution: Turn-Act provided a custom 3 position rotary unit with a control cam and adjustable stroke control that was recommended to ensure the unit met the (read more)
Browse Hydraulic Rotary Actuators Datasheets for Compact Automation -
The 281 Zero Leak PRI® is a new pressure relief insert for thermal relief and low flow hydraulic pressure relief applications where zero leakage is needed. Weighing only 6 grams, typical flow rates range from a few mL's per minute for thermal relief applications, and up to 0.5 GPM (read more)
Browse Pressure Relief Valves Datasheets for Lee Co. (The) -
Description: Beswick's RVD8 series miniature diaphragm relief valve is an excellent choice for applications requiring a valve which opens on rising pressure. The design offers compactness, light weight and high accuracy. Performance is similar to the RVD series (read more)
Browse Pressure Relief Valves Datasheets for Beswick Engineering Co., Inc. -
pressure 112MPa. Easily meets the needs of ultra-high pressure hydraulic systems such as oil drilling and wind power terminals, eliminating the risk of high-pressure leakage? Extreme Durability Design: Inner tube of oil-resistant synthetic rubber + outer cover of (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
hydraulic systems in extreme environments Precise Technical Specifications: Inner diameter 25.8mm, outer diameter 35.3mm, working pressure 8.8MPa, minimum burst pressure 35.2MPa, minimum bend radius 300mm, balancing transmission efficiency and installation (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
• Off-line filtration systems (filtration trolley) and complete stand alone systems, also for machine tools). • Relief valves: Flow rate from 50 to 1,200 litres per minute and pressure up to (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
inlet pressure exceeds the set value. It differs from an over-pressure relief valve in that the over-pressure valve is only intended to open when the contained pressure is excessive, and it is not required to keep upstream pressure constant. They differ from pressure reducing regulators in that the (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Do you need to convert hydraulic pressure and flow into torque and angular displacement? Mechanical power from a hydraulic source; hydraulic fluid is moved into the hydraulic gear motor causing the (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited
More Information Top
-
Study on visual modeling and simulation platform of hydraulic system based on bond graph
In this section, a hydraulic relief valve pressure adjustment system was given as an example to verified the feasibility and efficiency of the HVMSP.
-
hydraulic valves - offers from hydraulic valves manufacturers, suppliers, exporters & wholesalers
Hydraulic Adjustable Water Pressure Relief Valve .
-
Research on the anti‐sticking characteristics of water hydraulic piston friction pairs with hydrostatic bearing
For any radial force, the adjusting pressure of water hydraulic relief valve is added slowly from 0 MPa.
-
Modeling and simulation of a dual-mode electrohydraulic fully variable valve train for four-stroke engines
Principle of proportional pressure control EHFVVT system The proportional pressure mode uses a hydraulic propor- tional pressure relief valve to adjust the compressed length of the disc-spring stack in the master cylinder to control the hydraulic flow.
-
Corrosion Inhibition of Hydrochloric - Hydrofluoric Acid/Mutual Solvent Mixtures at Elevated Temperatures
Test pressure maintenance is accomplished via an internal pressure differential actuated air driven hydraulic pump and an adjustable pressure relief valve , both being connected to the system through a series of control valves.
-
States > Wyoming > State > Regulations > Workforce Services‚ Dept. of > Occupational Health and Safety - Anchor Testers > [WY Regs dws/at - 3] 03 - Ancho...
(1) To adjust the pressure relief valve on a hydraulic tester, .
-
High-Pressure Injection of Anhydrous Ammonia
This equipment consisted of a Vickers adjustable pressure - relief valve , a hydraulic pressure gage with 1,500 psi range and 25 psi divisions, and a two-way spool valve.
-
Application of the differential geometric feedback linearization to the speed control of forging machine
The oil goes into the upper cavity of hydraulic cylinder through a pressure adjustment relief valve , an electromagnetic valve and a proportional servo valve.
-
Intelligent Technologies and Engineering Systems
In this hydraulic servo system, the AC motor drives the hydraulic pump and the relief valve adjusts the inner pressure of hydraulic cylinder.
-
Digital Manufacturing & Automation III
In this hydraulic servo system, the AC motor drives the hydraulic pump and the relief valve adjusts the inner pressure of hydraulic cylinder.
Indicates content that may require registration and/or purchase.