Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Excelitas Technologies Corp.
Description: OmniCure® AC2 Series offers compact, air-cooled UV LED curing systems for small-area applications. With advanced front-end optics, the AC275 and AC2110 systems deliver over 2.5 W/cm2 peak irradiance with exceptional uniformity. Ideal for printing applications, the
- Lamp / Output Power: 13 to 19 watts
- Lamp Intensity: 2,500 mW/cm²
- Features: LED Source, Other, UV Curing
-
Supplier: Excelitas Technologies Corp.
Description: OmniCure® S2000 Elite is a new generation of lamp-based UV spot curing systems designed and developed for the most demanding manufacturing applications. Offering highest reliability and quality for light curing adhesive processes, the OmniCure S2000 Elite redefines UV spot
- Lamp Intensity: 30,000 mW/cm²
- Features: Computer Interface, Other, UV Curing
- Type: Spot / Wand
-
Supplier: Excelitas Technologies Corp.
Description: The Phoseon Nexus ONE™ air-cooled UV LED curing system is ideally suited for flexographic printing applications and provides the industry's top-performing solution. Featuring patented thermal management techniques and ValidCure™ Technology, Nexus ONE UV LED curing system
- Lamp / Output Power: 65 watts
- Features: LED Source, Other, UV Curing
-
-
Supplier: Excelitas Technologies Corp.
Description: The Phoseon™ FireJet FJ240 UV LED Large-Area Curing System is an excellent choice for applications where maximum dosing and dwell time are crucial for effective scanning cures due to its broad exposure window. This system features advanced technologies such as
- Lamp / Output Power: 200 to 2,000 watts
- Lamp Intensity: 8,000 to 16,000 mW/cm²
- Features: Coating / Paint Testing, LED Source, Other, UV Curing
-
Description: Mitsubishi Chemical Carbon Fiber and Composites, Inc. manufacturing facility utilizes advanced, highly efficient production equipment and technology. This enables us to provide our customers with the advanced composite materials they require. Our facility can process nearly every high
- Use Temperature: 270 F
- Applications: Aerospace, Industrial OEM
- Material: Carbon / Graphite
-
Description: Mitsubishi Chemical Carbon Fiber and Composites, Inc. manufacturing facility utilizes advanced, highly efficient production equipment and technology. This enables us to provide our customers with the advanced composite materials they require. Our facility can process nearly every high
- Use Temperature: 350 F
- Applications: Aerospace
- Material: Carbon / Graphite
- Features: Other
-
Description: Mitsubishi Chemical Carbon Fiber and Composites, Inc. manufacturing facility utilizes advanced, highly efficient production equipment and technology. This enables us to provide our customers with the advanced composite materials they require. Our facility can process nearly every high
- Use Temperature: 200 F
- Material: Carbon / Graphite
- Applications: Industrial OEM, Marine, Medical
- Features: Other
-
Description: Mitsubishi Chemical Carbon Fiber and Composites, Inc. manufacturing facility utilizes advanced, highly efficient production equipment and technology. This enables us to provide our customers with the advanced composite materials they require. Our facility can process nearly every high
- Use Temperature: 200 F
- Applications: Aerospace
- Material: Carbon / Graphite
-
Supplier: Wisconsin Oven Corporation
Description: Application Our industrial composite curing ovens are used for curing a wide variety of composite material. They are commonly used in the aerospace and automotive industries. 70 Standard Sizes (Custom sizes to meet your specific composite curing needs are available) Gas Fired,
- Atmosphere: Air / Oxidizing
- Heat Source: Combustion, Electric / Resistance
- Application: Curing
-
Description: Dura-Plate® 301W Series epoxy systems deliver advanced technology, providing cost-effective solutions while supplying outstanding durability and long-term performance in harsh environments and challenging conditions: High-solids epoxies with surface and moisture tolerance formulated
- Wet / Applied Thickness: 0.004 to 0.012 inch
- Cure / Dry Temperature: 35 to 75 F
- Operating / Use Temperature: 35 to 132 F
- Dispensing Method: Brush / Roll-on
-
Supplier: Hapco, Inc.
Description: Solid Reaction Injection Molding S-RIM™ is a series of advanced casting resins that exhibit high physical properties and are extremely fast curing. Easy to mix with a 1:1 ratio by volume. Available in black or natural/tan. Available in 60 or 240 second gel time. 6260/61 can be
- Viscosity: 600 cP
- Industry: OEM / Industrial, Tooling / Mold Material
- Cure / Technology: Two Component System
-
Supplier: Electro-Lite Corporation
Description: The LED-100 UV curing systems is powered by an advanced Light Emitting Diode (LED) with an output of 1.5 W/cm2. The compact, hand held unit operates from a battery and is completely portable. An ergonomically positioned trigger switch allows comfortable operation while its
- Lamp Intensity: 1,500 mW/cm²
- Type: Focused, Handheld / Portable
- Features: Hour Meter / Timer, Specialty / Other
- Spectral Range: UVA (Long Wave)
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Power Module Assembly Ideal for attaching dies in power modules, including both metallized and bare silicon, where high thermal conductivity and long-term reliability are essential. Automotive & EV Electronics Supports critical attach requirements in underhood and electric vehicle systems
- Features: Die Bonding Adhesive / Compound, Electrically Conductive, Thermal Compound / Interface (Thermally Conductive)
- Industry: Electronics, Semiconductors / IC Packaging
- Cure / Technology: Thermosetting / Crosslinking
-
Supplier: Dymax
Description: Available in Europe and Asia Only Upgrade your light-curing operations with the UVCS V3.0 LED conveyor platform, designed to maximize efficiency and enhance operator experience. Equipped with the latest in curing system technology, this modernized conveyor combines functionality
-
Supplier: Electro-Lite Corporation
Description: The LED-200 is similar to the advanced Light Emitting Diode LED-100 but with an output of 2.5 W/cm2. This compact, hand held unit operates from a battery and is completely portable. An ergonomically positioned trigger switch allows comfortable operation while its compact size allows bonding
- Lamp Intensity: 2,500 to 5,500 mW/cm²
- Type: Focused, Handheld / Portable
- Features: Hour Meter / Timer, Specialty / Other
- Spectral Range: UVA (Long Wave)
-
Supplier: Xenon Corporation
Description: The XENON S-2300 dual-stage system is a breakthrough in materials research, providing unprecedented control of high-energy Pulsed Light for the most challenging curing, annealing, and sintering applications. Materials researchers are using Pulsed Light to explore innovative
- Type: Chamber, Conveyor / Continuous
- Features: Computer Interface, Hour Meter / Timer, Pulsed
-
Supplier: Dymax
Description: applications in Advanced Driver Assistance Systems (ADAS). 9801 cures with UV light but also features heat-cure capability for applications where shadowed areas exist. It passes ASTM E595 outgassing testing with light cure and is NASA MAPTIS listed under Material Code 09851. This
- Viscosity: 60,000 cP
- Substrate Compatibility: Ceramic / Glass, Dissimilar Substrates
- Features: Other
- Cure / Technology: Single Component System, UV / Radiation Cured (EB, Light)
-
Supplier: Strongwell Corporation
Description: COMPOSOLITE® is a patented advanced composite building panel system suitable for major load bearing structural applications. The modular construction system consists of a small number of interlocking fiber reinforced polymer (FRP) structural components produced by the pultrusion
- Thickness: 3 inches
- Width: 24 inches
- Application: Building & Construction, Industrial
- Skin Type: Plastic / FRP
-
Supplier: Xenon Corporation
Description: such as large screen digital displays. Now XENON, the world leader in Pulsed Light, has created the S-5100 Wide-Width Sintering System. The S-5100 delivers the uniformity and precision control demanded by printed electronics applications. The advanced touch screen interface allows
-
Supplier: Dymax
Description: (Advanced Driver Assistance Systems) assemblies. 9906-AA has the flexibility to cure in seconds upon exposure to LED and/or UV/Visible light as well as low temperature heat to accommodate a variety of application needs including lens bonding, bonding the lens barrel to holder, or
- Viscosity: 86,000 cP
- Substrate Compatibility: Ceramic / Glass, Dissimilar Substrates, Metal
- Features: Other
- Cure / Technology: UV / Radiation Cured (EB, Light)
-
Supplier: Gelest, Inc.
Description: form moisture cureable systems Primary amine coupling agent for UV cure and epoxy systems Used in microparticle surface modification Advanced cyclic analog available: SIE4891.0
- Flash Point: 195.8 F
- Purity: 97 %
- Features: Metalloids (B, Si, Ge, etc.), Non-Metals (C, N, O, P, S)
-
Supplier: Gelest, Inc.
Description: resins to form urethane moisture cureable systems Used in microparticle surface modification Internal secondary amine coupling agent for UV cure and epoxy systems Advanced cyclic analog available: SIB1932.4
- Flash Point: 230 F
- Purity: 97 %
- Features: Metalloids (B, Si, Ge, etc.), Non-Metals (C, N, O, P, S)
-
Supplier: Ellsworth Adhesives
Description: Cemedine Super‑X 8008 Silicone Polymer Adhesive Clear delivers a powerful, fast‑curing bond designed for demanding applications. This advanced one‑part adhesive stands out for its unique combination of pressure‑sensitive adhesion, long‑lasting elastic bonding, and a solvent‑free
- Viscosity: 83 cP
- Tensile Strength (Break): 507.6289377501895 psi
- Chemical System: Silicone
- Cure / Technology: Single Component System
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ABLESTIK QMI536, Bismaleimide Resin, Die Attach, Fluoropolymer Filled Non-conductive Adhesive LOCTITE® ABLESTIK QMI536 is a Fluoropolymer filled non-conductive adhesive for attachment of integrated circuits and components to advanced substrates, including PBGAs, CSPs, array packages,
- Viscosity: 8,500 cP
- Thermal Conductivity: 0.3 W/m-K
- Coeff. of Thermal Expansion (CTE): 54.44444444444444 µin/in-F
- Features: Electrically Insulating / Dielectric
-
Supplier: Ellsworth Adhesives
Description: Cemedine Super-X 8008 Silicone Polymer Adhesive Black delivers a high‑performance bonding solution designed for demanding applications. This advanced one‑part adhesive cures quickly and is engineered with three exceptional qualities that make it stand out in modern adhesive technology:
- Viscosity: 85 cP
- Tensile Strength (Break): 580.147357428788 psi
- Chemical System: Silicone
- Cure / Technology: Single Component System
-
Supplier: Hernon Manufacturing, Inc.
Description: Hernon® Fusionbond® 3770-15 is a high-performance, two-component methacrylate adhesive that cures at room temperature with a 1:1 mix ratio. Engineered with advanced technology, this next-generation formula delivers strong, durable bonds while significantly reducing odor. Fusionbond® 3770-15
- Chemical System: Acrylic / Polyacrylate
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Cure / Technology: Two Component System
-
Supplier: Hernon Manufacturing, Inc.
Description: Fusionbond® 3780-05 is a high-performance, two-component methacrylate adhesive that cures at room temperature with a 1:1 mix ratio. Engineered with advanced technology, this next-generation formula delivers strong, durable bonds while significantly reducing odor for improved user experience.
- Chemical System: Acrylic / Polyacrylate
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Cure / Technology: Two Component System
-
Supplier: Master Bond, Inc.
Description: For advanced PCB assembly and heat sink bonding applications, Master Bond offers EP48TC, a specially formulated adhesive that features ultra low thermal resistance of 5-7 x 10-6 K•m2/W. This system uses high thermal conductive fillers and is capable of being applied in bond lines as
- Use Temperature: -100 to 300 F
- Thermal Conductivity: 2.88 to 3.6 W/m-K
- Coeff. of Thermal Expansion (CTE): 7.22 to 8.33 µin/in-F
- Tensile Strength (Break): 6,000 to 7,000 psi
-
Supplier: Chemence Inc.
Description: KB544 is an advanced cyanoacrylate thixotropic gel formulation. It is a surface insensitive instant adhesive, formulated for high strength, general purpose bonding of most common substrates including: plastics, rubbers, leather, fabrics and other common materials, with excellent performance
- Applied Thickness / Gap Fill: 0.01968505 inch
- Viscosity: 18,000 to 90,000 cP
- Industry: Building / Construction, Electronics, OEM / Industrial
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic, Rubber / Elastomer, Textiles / Fabrics, Wood / Wood Product
-
Supplier: Aremco Products, Inc.
Description: Aremco’s high temperature ceramic adhesives are unique inorganic formulations for bonding and sealing ceramics, metals, quartz, graphites, textiles, and composite materials used in design, process and maintenance applications to 3200 °F. These advanced materials, which exhibit high thermal
- Use Temperature: 2,500 F
- Dielectric Strength: 244.99999999999991 kV/in
- Substrate Compatibility: Ceramic / Glass, Dissimilar Substrates, Metal, Textiles / Fabrics
- Features: Electrical Insulation / Dielectric, Electrically Conductive, Liquid, Thermal / Heat Conductive
-
Supplier: Aremco Products, Inc.
Description: Aremco’s high temperature ceramic adhesives are unique inorganic formulations for bonding and sealing ceramics, metals, quartz, graphites, textiles, and composite materials used in design, process and maintenance applications to 3200 °F. These advanced materials, which exhibit high thermal
- Viscosity: 49,000 cP
- Use Temperature: 2,500 F
- Substrate Compatibility: Ceramic / Glass, Dissimilar Substrates, Metal, Textiles / Fabrics
- Features: Electrical Insulation / Dielectric, Electrically Conductive, Grease / Paste, Thermal / Heat Conductive
Find Suppliers by Category Top
Featured Products Top
-
including the high material cost and labor of installation. Additionally, the system was limited in fittings and not UV resistant. Some poultry processing plants use PVC/ CPVC cemented piping systems for PAA; however, leaking joints and long cure times can result in loss of production. Because of these (read more)
Browse Piping Systems Datasheets for Asahi/America, Inc. -
curing systems, the Advanced Intelligent Monitoring System (AIMS®) software, enables manufacturers to monitor their UV curing system performance in real-time and embrace Industry 4.0. Your Advantages: Easily monitor production in real time, to improve (read more)
Browse Data Acquisition Software Datasheets for Excelitas Technologies Corp. -
The Fusion UV LightHammer® series of smart UV curing systems is Excelitas' most advanced, incorporating solid-state power supplies and internal sensors to monitor real-time system performance. Solid-state power supplies reduce energy costs and provide simple and flexible control schemes (read more)
Browse UV Curing Equipment Datasheets for Excelitas Technologies Corp. -
9014 is Dymax's advanced dual-cure encapsulant designed for robust PCB assembly. The product cures in seconds primarily with UV light and its secondary moisture curing function ensures complete solidification in shadowed areas on printed circuit boards. For manufacturers working with (read more)
Browse Encapsulants and Potting Compounds Datasheets for Dymax -
how this advanced UV curing system combined with the AIMS® software enables real-time monitoring for coating, decorating, bonding and other industrial UV curing processes. This delivers improved quality and production rates with lower maintenance costs. Your (read more)
Browse UV Curing Equipment Datasheets for Excelitas Technologies Corp. -
need to be engineered together to achieve the right balance of properties. Types of Advanced Fabric Coatings Liquid Silicone Coatings Liquid silicone coatings are applied to a fabric and cured into a flexible (read more)
Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc. -
Excelitas Introduces Phoseon Nexus II UV LED Curing Platform for Flexographic Printing with Advanced Monitoring Capabilities and Improved System Reliability (read more)
Browse UV Curing Equipment Datasheets for Excelitas Technologies Corp. -
Electronics used in aerospace, defense, and other demanding environments require conformal coatings that protect assemblies without introducing contamination risks. This white paper explores: Development of a light and moisture dual?cure (read more)
Browse Conformal Coatings Datasheets for Dymax -
Excelitas announces the launch of the Phoseon FireLine™ FL400-i Industrial UV LED Curing System, designed specifically for demanding industrial coating and (read more)
Browse UV Curing Equipment Datasheets for Excelitas Technologies Corp. -
engineered together to achieve the right balance of properties. Types of Advanced Fabric Coatings Liquid Silicone Coatings Liquid silicone coatings are applied to a fabric and cured into a flexible, durable layer that (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc.
Conduct Research Top
-
UV Cure Acrylic Adhesive
UV Cure Acrylic Adhesive is an advanced adhesive gaining popularity in various industries. This adhesive is a high-performance bonding solution that offers numerous advantages over traditional adhesives. It provides faster curing time, increased bond strength, and improved chemical resistance. UV
-
High-Temperature Tooling Board for Advanced Composites
- and time-savings compared to hard tooling. Our customers sought a material for one-off, prototype and short-run tooling that could handle the high-temperature curing cycles required to produce advanced composite parts.
-
Improved Concrete Testing and Reduced Construction Times by Duplicating Real-World Conditions
CSIRO Manufacturing & Infrastructure Technology (CMIT) was asked to develop a best practice method for testing the cure and strength of structural concrete in the field. Ideally, test samples should be cured under the same conditions as the structure in the field. The aim being to allow
-
Best Non Conductive One Component Epoxy Adhesive Glue For Automotive Plastic to Metal
Design engineers have the privilege to choose from a flurry of options when it comes to joining plastic to metal. Some of the options are easy to apply than others. Silicone, advanced epoxy, UV cure adhesive solutions, and cyanoacrylate are some of the best options engineers use in this regard
-
Best Non Conductive One Component Epoxy Adhesive Glue For Automotive Plastic to Meta
Design engineers have the privilege to choose from a flurry of options when it comes to joining plastic to metal. Some of the options are easy to apply than others. Silicone, advanced epoxy, UV cure adhesive solutions, and cyanoacrylate are some of the best options engineers use in this regard
-
Electrically Conductive Adhesives
The exponential rise and now nearly universal integration of electronic devices in our daily lives has necessitated the creation of advanced adhesives and coatings. Electrically Conductive Adhesives (ECAs) have worked their way into a number of fields both directly and indirectly related
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Amkor takes $106M stock options charge; no Chapter 11 Semiconductor test and assembly services provider Amkor Technology said filed its quarterly report for the quarter ended June 30 with the U.S. Securities and Exchange Commission, curing allegations of default made by holders of more than $1.5
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
quarterly report for the quarter ended June 30 with the U.S. Securities and Exchange Commission, curing allegations of default made by holders of more than $1.5 billion in convertible debt. SiSoft preps signal integrity tool for high-speed serial links Startup Signal Integrity Software is preparing
More Information Top
-
Umweltverträgliche Tribosysteme
The summary of performed investigations in Abb. 6.6 on the left down shows that the insert leads by dissimilar pairing from layer systems from layer systems of high hardness on the testing roller to a higher transit time in the multiple…
-
AVCS's effect for automotive running
(7) (財) Automotive running electronic technical association: advanced information processing system trend report, Showa March (1987)., 62 .
-
むけ in implementation of high intelligence 化 running system
[7] (財) automotive running electronic technical association: advanced information processing system trend survey .
-
Applications of plasma and fusion research
In 1975, Fusion Systems Corporation (Rockville, Maryland) provided an advanced UV curing system to a major brewery that substantially cut the cost of printing labels on beer cans.
-
Development of processing system after PM,NOx reduction for large commercial vehicle
At this paper, reports the advanced technology of post- processing system of new development.
-
Yesterday today tomorrow of diesel engine for commercial vehicle
* 更に heat the engine system is the system, union made the advanced control technology combustion and diesel combustion using heavy EGR such as PCI combustion in response to load region with switching, post - processing system be high-performance.
-
Diesel to tomorrow (technical window)
The high-performance diesel engine is feasible due to 玉成 of advanced electronic control system in new combustion system and highly efficient post - processing system .
-
Influence study of fuel characteristics exerting in emission gas of the latest post-processing system running diesel vehicle
At vehicle C equipped with advanced post- processing system N M C ratio during s T H C around about 80 % and is low relative.
Indicates content that may require registration and/or purchase.