Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Venture Mfg. Co.
Description: Venture offers 90V linear actuators for several intricate applications in semiconductor, Biotechnology and Medicine, Aerospace Engineering, Precision Machining, and Automotive industries. 90V linear actuators from Venture are built to the highest standards; hence
- Motor Voltage: 90 volts
- Motor Type: AC
- Actuation Type: Electrical
- Motor Features: Home / Limit / Position Switches
-
Supplier: Accuris
Description: Aerospace - Linear hydraulic utility actuator - General specifications
-
Supplier: Accuris
Description: Aerospace \x97 Linear hydraulic utility actuator \x97 General specifications
-
-
Supplier: SAE International
Description: This SAE Aerospace Recommended Practice (ARP) provides guidelines for the application of polymeric bearings for linear actuation systems. Design considerations are included for recommended fit and function in conjunction with material selection and load-bearing capability.
-
Supplier: CEF Industries LLC
Description: options, and annunciation options, please see the online catalog below for standard Model 20 actuator options. Basic Elements of Construction: The Model 20 converts the torque and speed of an electric motor to linear motion. Four main components are involved: 1. Electric Motor 2.
- Stroke or X-Axis Travel: 0.8 inch
- Rated Speed: 0.17 in/sec
- Rated Force: 200 to 275 lbs
- Motor Type: DC Brushless
-
Supplier: CEF Industries LLC
Description: specified environmental requirements. CEF offers both custom designed linear and rotary actuators and a standard actuator product line of linear actuators referred to as Model 20 actuators. For our custom designed actuators we can custom tailor an
-
Supplier: SAE International
Description: This SAE Aerospace Recommended Practice (ARP) shall provide guidelines for the maintenance, inspection, and support of rotary and linear mechanical actuators on in-service and aging aircraft.
-
Supplier: SAE International
Description: This document provides an overview of the tests and issues related to testing that are unique to Electrohydrostatic Actuators (EHAs). An EHA incorporates a linear or rotary hydraulic actuator and a variable speed, reversible electric servomotor driving a fixed displacement
-
Supplier: SAE International
Description: This SAE Aerospace Recommended Practice (ARP) establishes design, manufacturing performance and test requirements for linear mechanical actuators intended to be used for linear motion applications in response to manual or automatic power control system inputs. It is
-
Supplier: Aries Engineering Co., Inc.
Description: finished product quality and substantially reduces manufacturing costs. HyperCyl-ema is available as an actuator only/actuator and drive/actuator, drive and HyperView-Press package. Complete turnkey press stations are also available.
- Stroke or X-Axis Travel: 8 inch
- Rated Speed: 4 to 16.4 in/sec
- Rated Force: 2,000 to 50,000 lbs
- Lead: 0.3937007874015748 to 0.7874015748031497 inches per
-
Supplier: Betatronix LLC
Description: Resistance Range: 0.20% to 5.0% During our early years, Betatronix primarily manufactured precision rotary potentiometers. It wasn't until Texas Instruments offered us the opportunity to work on the fin position actuator of the HARMS and Paveway missiles that we entered the linear
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 1,000 kilovolts
- Features: 01005, 0201, 0402, 0603, 0805, 1206, 1625, 1812, 2010, 2512, 2525, 3725, Air Cooled, Audio / Video, Axial Leads, Digital Potentiometer, ESD Protection, Electrically Isolated Case, Fireproof Case, Gull Wing Leads, Heat Sink, Industrial Grade (Enclosed), J-leads, Linear, Log / Audio, Military
-
Supplier: Betatronix LLC
Description: Resistance Range: 0.20% to 1.0% During our early years, Betatronix primarily manufactured precision rotary potentiometers. It wasn't until Texas Instruments offered us the opportunity to work on the fin position actuator of the HARMS and Paveway missiles that we entered the linear
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 750 kilovolts
- Features: 01005, 0201, 0402, 0603, 0805, 1206, 1625, 1812, 2010, 2512, 2525, 3725, Air Cooled, Audio / Video, Axial Leads, Digital Potentiometer, ESD Protection, Electrically Isolated Case, Fireproof Case, Gull Wing Leads, Heat Sink, Industrial Grade (Enclosed), J-leads, Linear, Log / Audio, Military
-
Supplier: Betatronix LLC
Description: Resistance Range: 0.20% to 5.0% During our early years, Betatronix primarily manufactured precision rotary potentiometers. It wasn't until Texas Instruments offered us the opportunity to work on the fin position actuator of the HARMS and Paveway missiles that we entered the linear
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 1,000 kilovolts
- Features: 01005, 0201, 0402, 0603, 0805, 1206, 1625, 1812, 2010, 2512, 2525, 3725, Air Cooled, Audio / Video, Axial Leads, Digital Potentiometer, ESD Protection, Electrically Isolated Case, Fireproof Case, Gull Wing Leads, Heat Sink, Industrial Grade (Enclosed), J-leads, Linear, Log / Audio, Military
-
Supplier: Betatronix LLC
Description: Resistance Range: 0.20% to 5.0% During our early years, Betatronix primarily manufactured precision rotary potentiometers. It wasn't until Texas Instruments offered us the opportunity to work on the fin position actuator of the HARMS and Paveway missiles that we entered the linear
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 1,000 kilovolts
- Features: 01005, 0201, 0402, 0603, 0805, 1206, 1625, 1812, 2010, 2512, 2525, 3725, Air Cooled, Audio / Video, Axial Leads, Digital Potentiometer, ESD Protection, Electrically Isolated Case, Fireproof Case, Gull Wing Leads, Heat Sink, Industrial Grade (Enclosed), J-leads, Linear, Log / Audio, Military
-
Supplier: Win Source Electronics
Description: Manufacturer: Honeywell Aerospace Win Source Part Number: 1181109-HMC1501-TR Packaging: Reel Termination Style: Gull Wing Mounting Style: SMD Technology: Magnetoresistive Output: Wheatstone Bridge Actuator Type: External Magnet, Not Included Resistance: 6.5 kOhms For Measuring: Angle,
-
Supplier: KYNTEC Corporation
Description: KYNTEC Dampers/Rate Controls are used in applications related to gas & oil production, pharmaceutical manufacturing, food processing, material handling, industrial automation, and much more. Integrated actuation with speed regulation for industrial and aerospace. Our integrated product can
- Absorber Stroke: 2 to 12 inch
- Maximum Force (P1): 45,000 lbs
- Cylinder Diameter or Maximum Width: 6.25 inch
- Rod Diameter: 1.5 inch
-
Supplier: RS Components, Ltd.
Description: handling. Plastic moulding. Cutting and slitting. Wafer handling. CNC machines. Transportation:. Engine transmissions. Passenger bus level position. Truck-mounted crane outrigger position. Heavy equipment attachment identification. Hydraulic cylinders. Marine motors. Aerospace:. Aircraft
- Measurement Range: 8.8582725 inch
- Operating Temperature: -40 F
-
Supplier: PI (Physik Instrumente) L.P.
Description: Load capacity to 250 kg Repeatability to ±0.2 µm Travel ranges to 100 mm / 60° Actuator resolution to 5 nm MTBF 20,000 h Works in any orientation Linear and rotary multi-axis scans Vacuum-compatible versions available Sophisticated controller using vector algorithms, virtual pivot
- Number of Axes: 6 #
- Load Capacity: 20 to 250 kg
- X-axis Travel: -50 to 50 mm
- Y-axis Travel: -50 to 50 mm
-
Supplier: JETSEAL, Inc.
Description: Axial C-Seals are a highly specialized seal for use in low actuation, limited linear and rotary motion environments. They seal against both the ID and OD of the application hardware. Ideal applications for the Axial C-Seal range in size from .310” up to 8" in diameter. JETSEAL is a world
- Temperature: -320 to 1,350 F
- Pressure: 36,000 psi
- Outside Diameter: 0.31 to 8 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Piping and Valves, Power Generation, Semiconductor, Vacuum Application
-
Description: precision, through the electric actuator slowly adjust to control the spool of the valve tiny outlet, to realize the flow of tiny precise control, to maintain the pressure required for the separation of water molecules inside the membrane, to control the discharge of concentrated water. 4.
- Valve Size: 4 inch
- Valve Type: Control Valves, Directional Valves, Metering Valves, Servo Valves
Find Suppliers by Category Top
Featured Products Top
-
aerospace manufacturing, precise linear motion is essential for applications such as aircraft assembly, maintenance platforms, and automated positioning systems. Duff-Norton actuators provide reliable, repeatable movement, ensuring smooth operation and enhanced safety in critical aerospace (read more)
Browse Linear Actuators Datasheets for Columbus McKinnon Corporation -
Long stroke linear actuators are designed to move objects over extended distances. These actuators are ideal for applications where precision is needed over a long range, such as in industrial automation, aerospace, or large-scale robotics. Learn More (read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
The easyE® line of electric linear actuators features four models— easyE-25, easyE-35, easyE-50, and easyE-60—with outer diameters of 25, 35, 50, and 60mm, respectively. This slim, in-line design, achieved through a linear layout of motor, gear, and spindle, ensures seamless (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
pack. Perfect for hospital beds. EasyE ® actuators EasyE ® actuators are high efficiency, in-line electric linear actuators, with a slim profile and a lifting capacity of up to 2200N. EasyE ® is ideal where your application is limited by (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
Visit Our E-Store ! Watch>>>easyE-i Electric Linear Actuators with Integrated Controllers Bansbach was founded in 1919 and with our in-house machine shop, fully integrated (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
E-line, you get an in-line actuator with a particularly slim design. The linear arrangement of motor, gearbox and spindle enables a particularly slim design that allows for efficient installation. With external diameters of 25mm and 35mm and forces of up to 2200N, the models are suitable for a wide (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
We're thrilled to announce one of the new additions to our product lineup, the P8-R Linear Servo. Based on our powerful P8 platform, the P8-R is an ideal solution for projects requiring dependable linear motion in a compact form factor, with standard servo control. This servo represents a (read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
) easyE® (Electric Linear Actuators) Easymotion(Linear Hydraulic Actuation Systems) Dampers (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
: Gas Springs (Standard, locking, traction, stainless steel, and customized gas springs) easyE® (Electric Linear Actuators (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
Hydraulic Actuation Systems) easyE (Electric Linear Actuators) Dampers (read more)
Browse Gas Springs Datasheets for Bansbach Easylift®
Conduct Research Top
-
Thermal Actuator: Clean & Renewable Energy
Actuators are simply devices used to transform energy into motion. A thermal actuator is a type of non-electric motor made of components such as a piston and a thermal sensitive material capable of producing linear motion in response to temperature changes. Opposite others devices, a thermal
More Information Top
-
ZCO78
Mechanical uses comprise bearing assemblies, couplings, dentures, digital watch switches, hysteresis drives, linear actuators ( aerospace ), medical retrievers, polarized relays, relays and model racers (hold down).
-
ZCO77
Mechanical uses comprise bearing assemblies, couplings, dentures, digital watch switches, hysteresis drives, linear actuators ( aerospace ), medical retrievers, polarized relays, relays and model racers (hold down).
-
Electronics and Signal Processing
With the development of the manufacturing, with addtions, the astronautics and aero- space , the requirements of linear actuators becomes increasingly more and higher [1-2].
-
Electro Mechanical Systems Ltd
Design and manufacture electro mechanical components, AC, DC and micro motors, integrated balls crews, linear actuators and miniature bearings for aerospace , defence and commercial industries.
-
Dynamics modeling of ferromagnetic shape memory alloys (FSMA) actuators
Lightweight electro-hydraulic-actuators, such as pumps or linear actuators , are needed in the aerospace indus- try.1, 2 To date, smart materials such as piezoelectric and magnetostrictive materials have been successfully applied in these actuators.
-
Extra Large Telescope Actuator (ELTA)
Ruben Nalbandian and Alson E. Hatheway, “Development of a Cryogenic Nanometer-Class Repeatability Linear Actuator ”, Proceedings of the 34th Aerospace Machanisms Symposium, Goddard Space Flight Center, May 10-12, .
-
Advances in Ball Screw Machining - World Class Ballscrew Manufacturers Discover Huge Advantages In Whirling.
Allendale, NJ -- Producing both aerospace flight control actuators and commercial ballscrew assemblies for linear motion control, companies like Thomson Industries and Umbra Cuccinetti have eliminated several processing operations by whirling ball threads in hardened materials without previous roughing.
-
Integrated Systems Health Monitoring for Autonomous Space Access Vehicles and Satellites
The health monitoring systems of the engines of aerospace vehicles are much more complex than the linear actuators .
-
Magnetocaloric Energy Conversion
These are, for example, different types of linear and rotary actuators applied in the automotive, aerospace and robotics industries; in medical applications, where due to its biocompatibility Ni–Ti is commonly used as orthopaedic implants, stents and dental braces; as a heat engine …
-
Muirhead Aerospace is Ametek Inc's latest acquisition
"Muirhead Aerospace expands Ametek's penetration in motion control products for the aerospace and defence markets, including actuators and other specialised linear motors, complementing our existing technical motor capabilities," said Ametek Chairman Frank Hermance.
Indicates content that may require registration and/or purchase.