Products/Services for Aerospace Piano Hinges
-
Hinges (industrial) - (441 companies)...of the moveable leaf swings the door out and clears the cabinet frame. Continuous (piano) hinges - Piano hinges are composed of two continuous leaves of material. Knife hinges - Knife hinges are shaped like scissors. One half of hinge mounts...Hinge TypeUnequal LeavesHinge Direction (Only if applicable.) -
Aerospace Contactors - (12 companies)Aerospace contactors are high-performance, high-capacity, circuit controls designed for aerospace applications. Aerospace contactors are high-performance, high-capacity circuit controls designed for aerospace applications. They are used to switch... -
Aerospace Services - (675 companies)Aerospace services provide design, engineering, testing, maintenance, repair, and manufacturing services to the aerospace industry. They provide field services, overhauls and repairs, advisory services and assistance, and training systems...
-
Aerospace Bearings - (89 companies)Aerospace bearings are designed to meet the rigorous demands of aircraft control and aerospace applications. Aerospace bearings are designed to meet the rigorous demands of aircraft control and aerospace applications. They are usually manufactured... -
Furniture - (751 companies)Furniture consists of seating, benches, tables, cabinets and chairs for indoor or outdoor applications. -
Wheels - (379 companies)Wheels are solid discs or rigid circular rings that attach to assemblies such as casters to allow movement. They are connected to a hub and designed to turn around an axle.
-
Copper, Brass, and Bronze Alloys - (597 companies)Copper, brass, and bronze alloys are non-ferrous metals with excellent electrical and thermal conductivity as well as good corrosion resistance, ductility and strength.
-
Access Doors - (139 companies)Access doors provide access to a specific piece of equipment or a confined space. They are typically small, hinged doors that offer access to compartments. Note, however, that access doors do not include roof hatches and floor hatches - a separate...
-
Entry Gates - (291 companies)Entry gates are hinged partitions that allow access to designated areas. They are used in commercial, industrial, and residential applications. Some products are purely functional while others combine security capabilities with decorative features...
-
Windshields and Vehicle Windows - (18 companies)Windshields, windscreens and vehicle windows provide visibility for personnel inside aerospace, marine, roadway, and railway vehicles while protecting occupants from oncoming rain, insects and debris. Windshields, windscreens, and vehicle windows...
Product News
-
Caplugs
Hinged Containers Plastic containers with a tethered top to ensure it's not lost. Use these containers to package your product and offer the end-user a reusable case to store the product. These containers are ideal for everything from fishing lures to cosmetics. An ideal package for displaying your product while providing value added storage to the end user. Material: Polypropylene. Color: Natural (read more)Browse Industrial Containers Datasheets for Caplugs -
SPIROL
How to Design the Optimum Hinge There are two primary types of hinges: Free-fit hinges operate with minimal friction or drag. Components rotate freely and independently with little resistance. Friction-fit hinges incorporate controlled interference to prevent free rotation. Depending on design intent, the resistance may range from a slight drag to enough torque to hold the hinge in any position throughout its full range of motion. This White Paper outlines essential engineering guidelines to maximize long-term performance... (read more)Browse Industrial Pins Datasheets for SPIROL -
Southco
N6 Surface Mount Hinges Southco 's N6 Surface Mount Hinges provide superior durability, corrosion resistance, and design flexibility for a wide range of applications. Constructed entirely from 304 or 316 stainless steel, these hinges deliver long-lasting performance even in harsh or corrosive environments especially the marine industry. Passivated and high-gloss finish options offer a refined appearance without compromising functionality. Available in six sizes and multiple hinge leaf configurations, the N6 Hinge can... (read more)Browse Hinges (industrial) Datasheets for Southco -
Southco
EC Damping Hinge Southco 's Damping Soft Close Hinges are designed to deliver safe, controlled closure of lids and panels in industrial and equipment applications. By allowing users to initiate closure and step away, these hinges gently guide the enclosure to a smooth, low-speed close - eliminating slamming and reducing the risk of damage or injury. The EC class hinge is preset during manufacturing and requires no field adjustment, ensuring consistent and reliable performance over time. Its one-way damping... (read more)Browse Hinges (industrial) Datasheets for Southco -
Southco
T6 Stamped Friction Hinge The Southco T6 Stamped Friction Hinge provides reliable lid control and consistent positioning in applications exposed to demanding or corrosive environments. Its all-stainless steel construction, available in 304 or 316 grades, ensures superior durability and long service life. Designed for flexibility, the T6 is offered in a variety of hinge leaf configurations and sizes to suit diverse installation requirements. Top-mount styles simplify installation, while an optional covered hinge design... (read more)Browse Hinges (industrial) Datasheets for Southco -
Southco
EH Surface Mount Hinges Southco 's EH Surface Mount Hinges provide flexible and durable solutions for enclosure doors and frames, offering multiple designs, mounting styles, and material options to meet diverse functional requirements. These hinges accommodate both right-angle and co-planar mounting, supporting permanent installations with reliable performance. All EH hinge styles allow full 180 door rotation, ensuring maximum accessibility even in closely spaced applications. Thread-stud styles feature concealed... (read more)Browse Hinges (industrial) Datasheets for Southco -
GGB
Exceeding Expectations In the aerospace industry Aerospace. In the aerospace industry, safety, reliability, space and weight savings are challenges you constantly face. And so is passenger comfort. GGB surface solutions not only meet and exceed regulations and safety requirements, they also help provide exceptional ride quality for passengers. That 's why they 're trusted by everyone in the aerospace industry --including all major manufacturers of commercial and military aircraft, as well as their Tier-1 suppliers. Exceeding Expectations... (read more) -
Schmersal Inc.
Compact Hinged Safety Switch TESK We pioneered the safety hinge switch in 1996 because we found safety hinge switches offer pivotal benefits: - Simple to integrate into the machine because they replace normal hinges. - No worry over misalignment of the guard door and frame. - High protection against tampering because the safety contacts are inside the hinge. - Minimal mechanical wear. Today we offer the latest update on the safety hinge switch with the TESK. These safety hinge switches are available with an adjustable switching... (read more)Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
Southco
F6 Retractable Door Removal Hinges Southco 's F6 Retractable Door Removal Hinges provide flexible and convenient solutions for applications requiring easy door access. With multiple retractable and removable pin designs, these hinges allow tool-free door removal, simplifying installation, maintenance, and end-user access. Available in a range of sizes, constructions, and frame leaf options, F6 hinges accommodate diverse enclosure designs and enable independent installation of door and frame leaves, offering greater fabrication... (read more)Browse Hinges (industrial) Datasheets for Southco -
Southco
96 Removable Lift-Off Hinges Southco's 96 Removable Lift-Off Hinges are designed for applications requiring quick, convenient door access and simple installation. The lift-off design allows doors to be removed easily without tools, making maintenance and servicing faster. For applications where a fixed solution is required, a non lift-off configuration is also available. The 96 series offers a variety of mounting options --including in-line, offset, front, rear, and flush mount styles --providing flexibility for different... (read more)Browse Hinges (industrial) Datasheets for Southco
-
wn_g.pl (finlayson-gwc2014.zip)
… an access road a slip road"'). g(102672152,'a lens implant containing a hinge that allows for … … bacteria'). g(102677718,'the operating part that transmits power to a mechanism; "the piano had a very … … Force defense laboratory responsible for discovering and developing and integrating fighting technologies for aerospace forces'). g(102689144 …
-
Exploring kinesthetic spatial experiences in the 'active room'
… plates are extrusions made of high performance aluminium alloy, a material used in aerospace industry because it … Each plate connects with the next through piano hinges , which prevent the joints from rotating on any other direction.
-
Detail design problems and their solutions: Apache Point Observatory 3.5-m telescope
The piano hinge was chosen due to its high strength, self-sealing design, low cost, and ready availability. These panels, while originally developed for aerospace applications are also .
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… brake_N|14 compressed_air_N|10 atomizer_N|2 spray_paint_N|1 subsonic_J|1 airliner_N|6 compressor_N|3 cool_N|1 takeoff_N|1 take_off_V|12 reactive_J|8 united_states_air_force_N|12 defense_laboratory_N|5 aerospace _N|2 hammer_N|27 carburetor_N|8 … … dead_axle_N|1 spindle_N|13 immunosuppressive_drug_N|2 imuran_N|1 retrovir_N|1 liver_J|2 liv_J|2 systemic_J|6 antibacterial_J|10 zithromax_N|1 azactam_N|1 headscarf_N|3 grand_ piano _N|2 diaper_N|2 chafing_N|4 … … open-air_J|3 chariot_race_N|1 gladiatorial_J|1 canvas_tent_N|4 reservoir_N|14 rainwater_N|6 soundbox_N|3 municipal_government_N|2 civilian_garb_N|1 military_uniform_N|11 clerical_J|11 garb_N|1 hinge _on_V|1 dredging_bucket_N|1 hinge_N|3 …
-
noun.artifact (finlayson-gwc2014.zip)
… @ (a short road giving access to an expressway; "in Britain they call an access road a slip road") } { accommodating_lens_implant, accommodating_IOL, lens_implant,@ (a lens implant containing a hinge that allows for both … … controlled by the player) } { piano _accordion, accordion,@ (an … … Force defense laboratory responsible for discovering and developing and integrating fighting technologies for aerospace forces) } { airframe, framework …
-
Federal Register > Thursday, March 10, 2011 > [76 FR 13069] Airworthiness Directives; BAE Systems (Operations) Limited Model ATP Airplanes; BAE Systems (Operat...
2) If any piano hinge pin is not pinched sufficiently to prevent the piano hinge migrating from the piano hinge , before further flight, pinch the hinge, in accordance with Accomplishment Instructions of BAE Systems (Operations) Limited Service Bulletin ATP-27-090, dated … Send information to Attn: Todd Thompson, Aerospace Engineer, International Branch, ANM-116, Transport Airplane Directorate, FAA, 1601 …
-
data.noun (finlayson-gwc2014.zip\CICWN-1.0.zip)
… Britain they call an access road a slip road" 02672152 06 n 02 accommodating_lens_implant 0 accommodating_IOL 0 001 @ 03657239 n 0000 | a lens implant containing a hinge that allows for both … … n 03 accordion 0 piano _accordion 0 squeeze_box 0 … … Force defense laboratory responsible for discovering and developing and integrating fighting technologies for aerospace forces 02689144 06 …
-
Scaled Composites 316 SpaceShipOne
Rudders are attached to ends of tailbooms with large custom-built glass fibre piano hinges . … Scaled; tank's filament-wound carbon fibre over-wrap provided by Thiokol; ablative nozzle supplied by AAE Aerospace .
Indicates content that may require registration and/or purchase.