-
Supplier: Newark, An Avnet Company
Description: CAP, MOTOR START AC ELECTROLYTIC, 88UF; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:88µF; Capacitance Tolerance:-; Capacitor Mounting:Panel Mount; Voltage(AC):125V; Lead Spacing:12.7mm; dv/dt Rating:-; Height:69.85mm
-
Supplier: Radwell International
Description: AEROVOX Components Z93S4824PN
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Aerovox Corp.
Description: Aerovox’s line of UPS capacitors are constructed with metalized polypropylene film technology using the latest design techniques and testing methods to assure high quality and long life. Reliability essential to UPS systems is accomplished by Aerovox’s unique testing protocol.
- Capacitance Range: 92 microF
- Capacitance Tolerance: 6 (+/- %)
- AC Rated Voltage (WVAC): 580 volts
- Operating Temperature: -40 to 70 C
-
-
Supplier: Aerovox Corp.
Description: Aerovox defibrillator capacitors are designed specifically to meet the reliability demands of a Class III medical device. In fact, leading medical device manufacturers choose Aerovox because they can count on 100% field reliability when it really matters. These capacitors
- Capacitance Range: 195 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 2,300 volts
- Electrostatic Capacitors: Air
-
Supplier: Aerovox Corp.
Description: Aerovox Microwave capacitors are used in voltage doubler circuits in high voltage microwave oven transformers. The robust design makes these units ideal for withstanding an AC voltage equal to two times the peak voltage of the transformer output voltage in industrial or commercial
- Capacitance Range: 0.8 microF
- Capacitance Tolerance: 3 (+/- %)
- AC Rated Voltage (WVAC): 2,300 volts
- Operating Temperature: 0 to 85 C
Find Suppliers by Category Top
Conduct Research Top
-
Reliability of Aerovox Lighting Capacitors Supported by Accelerated Life Testing
Reliability of Aerovox Lighting Capacitors Supported by Accelerated Life Testing.
-
The Impact of Metallized Electrodes on High Energy Density Pulse Power Capacitors
Over the past few years, Aerovox has been replacing foil electrode construction with metallized electrode construction in a variety of high energy density pulsed power capacitors. These capacitors are used in defibrillators, copy machines, nuclear fusion experiments, electric armament, and similar
-
New Polymer Dielectric For High Energy Density Film Capacitors
A new dielectric film has been developed that greatly increases the energy density capability of plastic film capacitors. This film has been developed over the past four years by a consortium consisting of Lithium Power. Technologies, Aerovox Corp., Dupont Teijin Films (DTF), Case Western Reserve
More Information Top
-
Characterization of high energy density capacitors under projected US Navy ETC gun operating conditions
For Aerovox capacitors ,thedelivered energyis the rated energy of the capacitor.
-
Development of a high energy density storage capacitor for NIF
To date, the national labs have tested five full-scale versions of Aerovox capacitors ,while numeroussub-scale versions have been evaluatedat the Aerovox facility.
-
Advertisement
This background of ap- plication experience, probably second to none in the industry, is just as responsible for outstanding performance of Aerovox capacitors as their in- herent goodness.
-
THE IMPACT OF HIGH ENERGY DENSITY CAPACITORS WITH METALLIZED ELECTRODE IN LARGE CAPACITOR BANKS FOR
While the Beamlet capacitor data is specific to Aerovox capacitor part .
-
Investigation of an alternator charged pulse forming network with flywheel energy storage
This means that the operating voltage of the capacitor will be divided by the number of internalmodules, which in the case of the Aerovox capacitors , is three.
-
Capacitors > REFERENCES
Martin Hudis & David C. Howe, Aerovox Capacitors .
-
The Early History of Western Pulsed Power
It consisted of 30 0.4-µF Aerovox capacitors suspended in two rows in the oil by nylon straps attached to their metal cases.
-
Advertisement
.* Aerovox Capacitors Go to War .
-
CAPACITORS FOR ELECTROTHERMAL GUN:
The Aerovox capacitors have a capacity to deliver 85kJ per unit.
-
Advertisement
If temperature is Where Aerovox capacitors are in her- .
Indicates content that may require registration and/or purchase.