-
Supplier: Durst
Description: Design Patented Spline lubrication feature built into cast iron housings AGMA Class 10 Gears for quieter operation One-piece Gear and Shaft (solid-on-shaft) Design Large Ball Bearings and SOS Gears simplify assembly and service All Viton Seals and O-rings
-
Supplier: Durst
Description: Design Patented Spline lubrication feature built into cast iron housings AGMA Class 10 Gears for quieter operation One-piece Gear and Shaft (solid-on-shaft) Design Large Ball Bearings and SOS Gears simplify assembly and service All Viton Seals and O-rings
-
Supplier: Durst
Description: Design Patented Spline lubrication feature built into cast iron housings AGMA Class 10 Gears for quieter operation One-piece Gear and Shaft (solid-on-shaft) Design Large Ball Bearings and SOS Gears simplify assembly and service All Viton Seals and O-rings
-
-
Supplier: Durst
Description: Design Patented Spline lubrication feature built into cast iron housings AGMA Class 10 Gears for quieter operation One-piece Gear and Shaft (solid-on-shaft) Design Large Ball Bearings and SOS Gears simplify assembly and service All Viton Seals and O-rings
-
Supplier: KAYDON Bearings
Description: geared versions are 64 diametral pitch with 20º pressure angle, AGMA Class 10, and provide low-backlash service. The bearings are cleaned and packaged in a Class 10,000 clean room, and up to Class 100 clean room standards are also available.
- Bore Size: 2.5 inch
- Outside Diameter: 4 inch
- Dynamic Axial / Thrust Load: 1,010 lbs
- Dynamic Radial Load: 640 lbs
Find Suppliers by Category Top
Featured Products Top
-
Stock Drive Products & Sterling Instrument - SDP/SI
Stainless Steel & Anodized Aluminum Internal Gears
S1E10ZM... series, are supplied in 303 stainless steel. The metric gears in Modules 0.5, 0.8, & 1 are ISO Class 7 and are stocked in 5, 8 & 10 mm face widths. They have from 60 to 120 teeth and O.D.'s ranging from 50 mm to 150 mm. The inch gears are stocked in 24 (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
20° pressure angle AGMA Q10 gears are identified as the S1A5 and S1M5 series. The (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products/Sterling Instrument stock gear racks are available in a wide range of pitches, modules, and materials, including steel, hardened steel, brass, stainless steel, machined cast nylon, molded acetal, and aluminum. Shop (read more)
Browse Rack and Pinion Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
and specialized vocabulary, gear train's speed ratios and rotational directions, teeth forms and teeth thicknesses, backlashes, precision classes of ISO and AGMA, the accuracy of gear assembly, materials and heat treating which are mainly related to hardness, lubrication in applications, how to (read more)
Browse Gears Datasheets for KHK USA, Inc. -
specialized vocabulary, gear train's speed ratios and rotational directions, teeth forms and teeth thicknesses, backlashes, precision classes of ISO and AGMA, the accuracy of gear assembly, materials and heat treating which are mainly related to hardness, lubrication in applications, how to ameliorate (read more)
Browse Gears Datasheets for KHK USA, Inc. -
, robotics, and other high-performance industries. Beyond standard components, SDP/SI provides engineering expertise, manufacturing, and full mechanical and electromechanical subassembly services, delivering world-class quality and reliability. As a precision gear and small mechanical component (read more)
Browse Bevel and Miter Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
benefits of acetal rim gear teeth along with the strength and stability of the aluminum core assembled onto a stainless steel hub. The AGMA 10 precision machined gears are identified as (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
, robotics, and other high-performance industries. Beyond standard components, SDP/SI provides engineering expertise, manufacturing, and full mechanical and electromechanical subassembly services, delivering world-class quality and reliability. As a precision gear and small mechanical component (read more)
Browse Spur Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
medical, scientific, and pharmaceutical applications they are identified as the A 7Z29-... inch and A 7Z29M... metric series. These ABEC 3 (ISO Class 6) bearings are available for shafts ranging in size from 1/8” to 3/8” and 4 mm to 10 mm. Rated for speeds up to 56000 rpm (read more)
Browse Pillow Block Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
MICROMO is pleased to announce the new FAULHABER 20/1R planetary gearhead, offering the most powerful transmission technology in its class. A diameter of 20 mm allows the stainless steel gearhead to achieve continuous torque of 800 mNm, and up to 1100 mNm for short periods during interval (read more)
Browse Gearboxes and Gearheads Datasheets for FAULHABER MICROMO