-
Description: A simple solution for direct cooling of small samples. Thermo Scientific™ EK Immersion Coolers offer wide temperature ranges and integrated control. They can be used with open-bath circulators to provide the easiest way to cool small samples. A reliable and flexible alternative
- Cooling Capacity: 0.05 to 0.4 kW
- Power Source: 115 / 60 / 1, 230 / 50 / 1
- Condenser Cooling: Air-Cooled
- Application: Industrial, Laboratory / Scientific
-
Supplier: Carrier Vibrating Equipment, Inc.
Description: Carrier conventional fluid bed coolers can cool a variety of products without the aid of vibration. Our conventional fluid bed coolers pass air directly through a bed of solid material via a perforated plate, nozzles, or other fluidizing media, thereby lifting and mixing the
- Application: Industrial, Plastics, Process
-
Supplier: Caterpillar Oil & Gas
Description: filter/water separator Turbo orientation C9 ACERT™ (Water-Cooled Manifold) Optional Equipment Air Compressors Air compressors Air compressor governor Air Inlet System Air cleaner Precleaner Air inlet elbow Air shutoffs Charging Systems Charging
- Horse Power: 325 to 340 HP
- Displacement: 8.81623336311191 liters
- Length: 44.4 inch
- Width: 35.1 inch
-
-
Supplier: Caterpillar Oil & Gas
Description: ACERT™ (Water-Cooled Manifold) Optional Equipment Air Compressors Air Inlet System Air cleaner Air inlet adapters Turbocharger outlet adapters Air lines Charging System Battery chargers Charging alternators Alternator mounting Circuit breakers and mountings
- Horse Power: 800 to 1,225 HP
- Displacement: 32.126813212603906 liters
- Length: 76.1 inch
- Width: 57 inch
-
Supplier: Haida International Equipment Co., Ltd.
Description: preheating 2)The cold chamber Heater, cooler; nicochrome electric heater, regenerator Ventilator: centrifugal ventilator 3) Device Pneumatic cylinder: Temperature Shock Chambers can be used in each device when exposed for hot temperature, environment temperature, cold temperature Air
- Temperature Range: -65 to 175 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Features: Programmable
-
Supplier: Caterpillar Oil & Gas
Description: Site For all your petroleum power requirements, visit www.catoilandgasinfo.com. C7 ACERT™ (Water-Cooled Manifold) Standard Equipment Air Inlet System Turbocharger, separate circuit (SCAC) Single, right-side, center-mounted turbo with water-cooled turbine housing Air
- Horse Power: 205 to 275 HP
- RPM: 2,200 rpm
- Displacement: 7.2430764804748415 liters
- Length: 43.8 inch
-
Supplier: Caterpillar Oil & Gas
Description: components - Assemble complete engine Web Site For all your petroleum power requirements, visit www.catoilandgasinfo.com. C15 ACERT™ (Water-Cooled Mainfold) Standard Equipment Air Inlet System Remote-mounted aftercooler with shutoff, 90° turbo inlet connection, 101.6 mm (4") hose
- Horse Power: 536 to 540 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
-
Supplier: Emerson Automation Solutions – Rosemount
Description: samples Eliminates loss of NO2 in sample condensate Built-in Peltier cooler removes moisture after NO2 conversion Thermoelectrically cooled solid state detector ensures high stability Automated ozonator shut-off on loss of air pressure Remote control and automatic
- Response Time: 1.000000000000002 seconds
- Operating Temperature: 50 to 104 F
- Electrical Outputs: Analog Current, Analog Voltage
- Instrument Type: Analyzer
-
Supplier: ThermOmegaTech®
Description: media flow to a sample cooler in response to sample temperature. Operation The reverse acting TV/US-XR valves’ Thermoloid® sensor/controller element may be placed in contact with the process line or pipe with the optional band-o-let fitting, or in the line with the integral ¾”
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 388 F
-
Supplier: Haida International Equipment Co., Ltd.
Description: chamber: Heater: NI-CR alloy electric heater Draught fan: Share centrifugal fan when high temperature and do environmental temperature, preheating with axial flow fan. Low temperature chamber: Cooler: Fin cooler, regenerator Draught fan: Centrifugal fan Controller: Operate interface:
- Temperature Range: -40 to 80 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Features: Programmable
Find Suppliers by Category Top
Conduct Research Top
-
SPECTRO ARCOS delivers high-throughput agronomical analysis for Eurofins
. version straightforward. That goes for routine. operation as well. "Our people don't need major. technical skills to work with it," he reports. Where most ICP-OES instruments use external. water coolers that can be prone to breakdown,. the Eurofins team appreciates SPECTRO's. exclusive air-cooled
More Information Top
-
Feasibility assessment of vacuum cooling of cooked pork ham with water compared to that without water and with air blast cooling
For air blast cooling (AB), the sample was placed in a laboratory scale air-blast cooler (Foster CBF 20; Foster Refrigerator Ltd, Norfolk, UK) with 0.15 m3 chamber capacity at an air temperature of 1 ± 1 °C, relative humidity >90% …
-
Operating experience with the Chino 10 MW/40 MWh battery energy storage facility
Based on plots of building ambient temperatures versus average battery cell temperatures from a sample of batteries, it was decided that air cooling was adequate, thereby avoiding the need for evaporative coolers .
-
Water Use in Parabolic Trough Power Plants: Summary Results from WorleyParsons' Analyses
In addition, a supplemental WSAC is used in parallel with the fin-fan cooler when ambient dry-bulb temperatures exceeds 85° F, as direct dry air cooling can not provide the 105° F … … lube oil, feedwater pumps, and the sample panel coolers .
-
Fast Flux Test Facility project plan. Revision 2
This ventilation system provides fresh air , cooling , and heating f o r a l l HTS and … … includes a l l supply and exhaust units, heaters, recirculation coolers and distribution ducts. capability … … the primary cover gas sampling cells i n HTS …
-
EFFECTS OF COMBINED WATER COOKING–VACUUM COOLING WITH WATER ON PROCESSING TIME, MASS LOSS AND QUALITY OF LARGE PORK HAM
The air blast cooling was carried out in a laboratory scale air blast cooler (CBF 20, Foster Refrigerator, King’s Lynn, U.K.) with a 0 … … Ϯ 0.02 m/s at both the fans and the ham samples , and the relative humidity …
-
DEPLOYMENT OF INNOVATIVE CHARACTERIZATION TECHNOLOGIES AND IMPLEMENTATION OF THE MARSSIM PROCESS AT RADIOLOGICALLY CONTAMINATED SITES.
Preliminary Analysis Results : samples from BGRR Air Cooling Ducts [Part 2] On April 7 and 10, the ASTD ISOCS Technical Team used the ISOCS instrument to perform gamma spectrum analysis of samples identified as having been … … east face of the coolers .
-
DOE technical standards list. Department of Energy standards index
… in Tanks and Other Confined Spaces Safe Use of Lasers Emergency Eyewash and Shower Equipment Methods of Air Sampling and Analysis Service Station … … Fixed Properties) Forced-Circulation Air - Cooling and Air-Heating Coils … … contained Mechanically-Refrigerated DrinkingWater Coolers Guide to Preparing Built …
-
SODIUM COMPONENTS DEVELOPMENT PROGRAM. MASS TRANSFER INVESTIGATIONS IN LIQUID METAL SYSTEMS. Quarterly Progress Report No. 7, September--November 1968.
2ND COOLER ALL SAMPLES HEATED AT 1650OF FOR 35 MINUTES, COOLED TO UOOOp IN ONE HOUR AND AIR - COOLED .
-
YIELDS AND SOLIDS LOSS IN STEAM BLANCHING COOLING AND FREEZING VEGETABLES
… dumped on a perforated tray and allowed to drain for 1 mm; a sample of the cooling … When the vegetableswere air cooled , they were kept in the solid tray used for weighing after blanching and put in a parallel flow air cooler , shown in Figure 3 (air velocity = 700 ft/min, wet bulb temperature = 13-18°C).
-
RDI Development: Wisdom Way Solar Village, Greenfield, Massachusetts Field Test Report
• Under well-mixed conditions (Case 0), the sampled living room temperature stayed slightly cooler (67°F) than the set point. The interzonal mixing fan continously mixed second-floor air with first-floor air and cooled the first floor air.
Indicates content that may require registration and/or purchase.