-
Supplier: Flexicon Corporation
Description: Collect dust efficiently Flexicon bag dump stations (also known as manual dumping stations) collect dust generated when dumping powder and bulk solids from bags, boxes, drums, and other containers, and return the material to the hopper. The system reduces material waste and
- Features: Bag, Dumper / Tilter
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Dust Collecting
- Common Features: Integral Hopper / Bin
-
Supplier: Flexicon Corporation
Description: fillers: with filler mounted on load cells to measure weight gain of the entire bulk bag filler; and with weigh hoppers suspended above the filler, allowing higher filling rates through simultaneous recharging of the hopper and replacement of the bag. The company also
- Bulk Container Type: Bag
- Application / Operation: Filling
- Common Features: Integral Hopper / Bin
- Loader / Unloader: Loader / Filler
-
Supplier: Spiroflow Systems, Inc.
Description: Our Base Model Bulk Bag Fillers have a simple frame for low volume filling of non-hazardous materials. Our Spirofil Base Model Bulk Bag Fillers have a simple frame, are robust and can be constructed from Steel-It polyurethane coated carbon/mild steel or stainless steel as the
- Bulk Container Type: Bag
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Filling
- Common Features: Integral Hopper / Bin, Portable / Mobile, Vibrator / Impactor / Agitator
-
-
Supplier: Technetics Group
Description: Pneumatic seals offer the easiest, safest and most effective way of sealing parts that move in relation to one another and need to be connected and disconnected. CEFIL’AIR® seals, which are expanded and retracted by a pneumatic process, feature a patented design that employs advanced
-
Supplier: Zimmerman Industries, Inc.
Description: 270 Barrel Portable Silo 8'6" Dia. x 31' high Positive feed drive 7" Dia. screw x 17' long 5 HP motor and gear box drive Heavy duty dual axle trailer and tires Electric brakes and light package 150 sq. ft. bag area dust house with air vibrator Caged ladder and railing package External
-
Supplier: Filter 1 Clean Air Consultants
Description: compressed air from the storage header into the blow-down pipe. The blow-down pipes have orifices over the inlets of each bag. The primary air is then joined by secondary air in the clean chamber both to flex the bag, cracking the dust cake, and also to blow off
- Airflow: 2,450 to 7,350 SCFM
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
- Applications: General Cleaning, Metalworking Chips / Fluids
-
Supplier: Clark Solutions
Description: Model 2073 two-way normally closed valves are designed for use on dust collection equipment (Bag Houses) to deliver pulses of compressed air to filtering tube sleeves. The air knocks off accumulated media “cake” on the filter on a timed basis or on demand via a control loop. The
- Valve Size: 1.1417329 to 1.574804 inch
- Flow (Cv): 10.18 to 33.93
- Pressure Rating: 145.0377 psi
- Media Temperature: 176 F
-
Description: RF Baghouse Dust Collectors Donaldson Torit RF Baghouse dust collectors are designed specifically for the high air volume and heavy dust loading that are common to woodworking, cement, grain, chemical, and food processing applications to name a few. The RF bag collector handles
- Airflow: 4,295 to 12,026 SCFM
- Applications: Abrasives, Fine Powders
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
-
Supplier: N.R. Murphy Ltd.
Description: entrance. Hinged door on hopper entrance. Various cleaning methods. Flexible and simple design. Various filter medias. Options: Various hopper outlets to suit customer's requirements, i.e. rotary air locks, screw conveyors, "T" outlet fittings, or special adaptors. Cleaning
- Features: Continuous Duty
-
Supplier: AccuStream, Inc.
Description: water removal for incoming air Single valve operation to pressurize and discharge pot Abrasive rated discharge valving Cover and Screen Requires 80 PSI Air 115 VAC for level sensor
- Jet Pressure: 80 psi
- Blast / Jet Machine Type: Abrasive Water Jet Cutter
- Operation: Cutting / Sectioning
- Abrasive Feed & Carrier Fluid: Dry / Air
-
Supplier: Hypertherm, Inc.
Description: Indicator light Pressure regulator with water removal for incoming air Single valve operation to pressurize and discharge pot Abrasive rated discharge valving Cover and Screen REQUIRES 80 PSI Air 115 VAC for level sensor
- Jet Pressure: 80 psi
- Blast / Jet Machine Type: Abrasive Water Jet Cutter
- Features: Hopper / Tank
-
Supplier: Scientific Dust Collectors
Description: (3) inches between bags is the widest spacing in the industry. This reduces re-entrainment of the dust. Our nozzle based cleaning system eliminates the venturi at the top of the bag/cage. This allows us to get over 300% more cleaning air into the bag than other generic
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
- Applications: Metalworking Chips / Fluids, Reclaim / Recycle, Welding Fumes
- Filter Cleaning: Pulse-jet
-
Supplier: ASTM International
Description: This practice covers procedures for sampling bulk and bagged ceramic whiteware clays. For bulk shipment consisting lumps, samples shall be taken from different parts of the rail car or truck during unloading. Sampling of hopper car or hopper truck shipments is to be done during
-
Supplier: Precision Machinery Systems Inc.
Description: control cylinder. Operation is automatic, with the unit being activated by an electric eye which senses material in the loading hopper. Optional material prebreaker, air conveyor and storage bag over densifier hopper provide an efficient system for densifying large
- Equipment Type: Compactor
- Special Features: Container
- Material Condition: Dry
- Applications: Plastics
-
Supplier: Schmalz Inc.
Description: Safe Handling in an Explosion Protection Zone Application Efficient handling of loads weighing up to 250 kg in explosion protection zones Lifting of bags, barrels, cardboard boxes, jugs, buckets and varnish/paint containers Preparation and positioning of filled bags, e.g. for emptying
- Maximum Load Capacity: 0.275625 tons
- Use: General Industrial
- Product Type: Vacuum Lifter
-
Supplier: VAC-U-MAX
Description: STANDARD EQUIPMENT: 36” diameter filter housing for low “can velocity”, with radial inlet and internal deflector to direct incoming materials into collection hopper. Nineteen (19) PTFE high efficiency pleated bag filters rated 99.9% efficient @ 1 micron particle size with 228 square
- Airflow: 750 SCFM
- Vacuum Pressure: 10 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 1 µm
-
Supplier: Fisher-Klosterman
Description: True downflow, with drop-out chamber directly into the hopper. All of the air to be cleaned does not have to pass through the bottom of the bags, as in a conventional baghouse, so “can” velocity, or "interstitial" velocity is not a concern. Dirty air does not impinge on
-
Supplier: Nilfisk Industrial Vacuums
Description: gallons (11 L) Main Filter Area 3.29 ft2 (0.31 m2) HEPA Filter Area 11.84 ft2 (1.1 m2) HEPA Filter Efficiency (DOP) 99.97% @ 0.3 microns Diameter of Hopper 8.7 in. (220 mm) Diameter of Product Discharge 4.75 in. (120 mm) Nom. Diameter of Suction Tube 30 mm Min./Max. Inlet Air Pressure
- Conveyor Type: Pneumatic / Vacuum Conveyor
-
Supplier: Seedburo Equipment Company
Description: provides introduces coarse sample material into the Cyclone Sample Mill. A 30 to 40 gram sample is poured into the hopper and is immediately conveyed (by a rotating screw) into the mill. Larger quantities (several pounds) may be handled by using a poly bag in place of the regular
-
Supplier: Seedburo Equipment Company
Description: provides introduces coarse sample material into the Cyclone Sample Mill. A 30 to 40 gram sample is poured into the hopper and is immediately conveyed (by a rotating screw) into the mill. Larger quantities (several pounds) may be handled by using a poly bag in place of the regular
-
Supplier: Seedburo Equipment Company
Description: provides introduces coarse sample material into the Cyclone Sample Mill. A 30 to 40 gram sample is poured into the hopper and is immediately conveyed (by a rotating screw) into the mill. Larger quantities (several pounds) may be handled by using a poly bag in place of the regular
-
Supplier: Seedburo Equipment Company
Description: provides introduces coarse sample material into the Cyclone Sample Mill. A 30 to 40 gram sample is poured into the hopper and is immediately conveyed (by a rotating screw) into the mill. Larger quantities (several pounds) may be handled by using a poly bag in place of the regular
-
Supplier: Sterling Systems & Controls
Description: batching systems; major batching systems) can be semi-automatic or fully automatic. As a part of our minor and major weighing systems, we offer supply bins, feeders, automatic bin refilling, work platforms, raw material bag handling equipment, dust collection, and batched material conveying
- Interface: Computer Programmable
- Batch: Gravimetric
- Media: Liquid, Solids / Powder
- Standards and Compliance: Other
Find Suppliers by Category Top
Featured Products Top
-
Applications Cofferdams for temporary sealing and isolation Pneumatic conveying systems (e.g., bagging hoppers, valve gates) Sliding or quick-locking doors for autoclaves and ovens Centrifugal filters (e.g., access doors and drainage hoppers (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
temporary sealing and isolation Pneumatic conveying systems (e.g., bagging hoppers, valve gates) Sliding or quick-locking doors for autoclaves and ovens Centrifugal filters (e.g., access doors and drainage hoppers) Oil & Gas (read more)
Browse Inflatable Seals Datasheets for Technetics Group -
Defense Leak-tight panels Industrial Applications Land-based turbines Cofferdams Pneumatic conveyors (bagging hoppers, valve gates) Phonic isolation Sliding or quick-locking doors (read more)
Browse Inflatable Seals Datasheets for Technetics Group
More Information Top
-
GREENHOUSE GAS EMISSIONS CONTROL BY OXYGEN FIRING IN CIRCULATING FLUIDIZED BED BOILERS
The scope of the system is from the bag filter hoppers , air heater and economizer hopper collectors, and bottom ash hoppers to the truck filling stations.
-
Sustainable Air Pollution Management
Hopper baffle (in the context of bag house) Baffle located in the bag house hopper to distribute the air as well as dust flow into the bags .
-
Room climate technique 2, band
The air sample flows through pressure on the bag through the hopper .
-
The arrangement and mode of operation of a milk-powder silo system.
After sieving to remove lumps, powder is blown using cooled dried air either direct to a hopper for bagging or to one of three 100 m 3 silos.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Occupational Safety and Health Review Commission > Final Administrative Law Judges Decision...
The fan moves 35,000 cubic feet of air every minute, which, Yaeger testified, causes the air in the hopper section of the bag house to change about every second.
-
Savannah River Site environmental report for 1988
… Pnwer Diesel Generatorg, 105-C, 183-2C 50 GPM Air Stripper DWPF VitriGcation Process, 221-5 180 KW Emergency Power Diesel Generator, At� Facility Three Fly Xsh Siles with Bagbouse Weigh Hopper with Bag %case Two Premix Air Blenders with Baghcuse Premix …
-
RELEASE OF CHLORINE AND ITS RETENTION IN ASH DURING CO-COMBUSTION OF BIOMASS AND COAL IN A PULVERIZED FUEL COMBUSTOR
During the experiments, chlorine contents in various ashes, such as ash in the bottom hopper , air preheater, cyclone, and bag filter, are measured for different fuel blends.
-
Study on trace metal partitioning in pulverized combustion of bituminous coal and dry sewage sludge
Ash was collected at four locations: bottom hopper , air preheater, cyclone, and bag filter.
-
Vacuum device for removing dust
Passing along the pipeline (Fig. 2) running under the working area along all furnaces, the suctioned material enters dust extractor 1 where the large pieces are separated into hopper 2 and the air is directed into filter bag 3.
-
Oak Ridge National Laboratory Technology Logic Diagram. Volume 3, Technology evaluation data sheets: Part B, Dismantlement, Remedial action
The system includes a hopper , bagging port, high-efllclency particulate air filter, self-powered vacuum system, and large-dlameter suction hose.
Indicates content that may require registration and/or purchase.