Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Prater
Description: particular air classifier works best on crystalline products that are dry and have a narrow distribution, preferably minus 50 micron or better. The MAC can be installed within existing air systems with very little modification necessary. Available in many sizes and in either
- Equipment Type: Air Classifier / Cyclone
- Screen Action/ Cleaning: Air Jet
- Operation: Check Screening / Scalping, Fines Removal / Dedusting
- Applications: Dry / Free Flowing Materials
-
Supplier: Prater
Description: is accomplished in the M Series Fine Grinding Mills; however, a secondary inlet provides additional air for the second stage internal air classifier. This additional air also adds an element of cooling to the material being processed. Over-sized particles that are larger
- Equipment Type: Air Classifier / Cyclone
- Screen Action/ Cleaning: Air Jet
- Operation: Check Screening / Scalping, Fines Removal / Dedusting
- Applications: Dry / Free Flowing Materials
-
Supplier: CDE Global Ltd.
Description: Air Classifiers offer an efficient means of removing excess fines from crushed rock material to facilitate the production of high quality sand products for use in construction. Air Classifiers are particularly well suited to the arid desert environment in the Middle East
- Equipment Type: Air Classifier / Cyclone
-
-
Supplier: Prater
Description: Operating range of 1 to 75 Microns Feed rate for 1 to 75 kilograms/hour Narrow size distributions Stainless steel contact parts Versatile, heavy duty design, and vibration free Air purged bearings, easy disassembly, high throughput Powder Coated Interior and Exterior The Mini-split Air
- Equipment Type: Air Classifier / Cyclone
- Screen Action/ Cleaning: Air Jet
- Operation: Check Screening / Scalping, Fines Removal / Dedusting
- Applications: Dry / Free Flowing Materials
-
Supplier: NETZSCH Premier Technologies LLC
Description: CSM Classifier Mill Higher Finenesses Possible! General The CSM classifier mill combines a mechanical impact mill with an integrated dynamic air classifier. The grinding is performed between a peripheral grinding track and the rotating beater gear. Due to the integrated
- Applications: Abrasives / Ceramics, Food Processing / Grain, Metallurgical / Foundry, Mining / Ores / Minerals, Paints / Adhesives, Wood / Pulp & Paper
- Feed: Batch, Continuous, Dry
- Type: Impact Mill / Crusher / Breaker
- Scale: Lab / Pilot, Production
-
Supplier: Witte Company, Inc. (The)
Description: Witte has combined the 200 or 700 series Classifier with its Fluid Bed Dryer/Cooler to provide one unit capable of meeting up to five of the following objectives: Air Classification - almost total removal of any minus 20 mesh "fines" including those statically held as well as the
- Equipment Type: Air Classifier / Cyclone, Screener - Rectangular Deck
- Applications: Other, Polymers
- Screen Action/ Cleaning: Vibratory / Shaking Action
-
Supplier: NETZSCH Premier Technologies LLC
Description: separation due to optimized classifier wheel design Highest finenesses and maximum throughput achievable with just one classifier wheel Even product load on the classifier wheel through rotationally symmetrical design of the machine Hinged classifier head provides very
- Applications: Abrasives / Ceramics, Food Processing / Grain, Mining / Ores / Minerals, Paint Pigments / Adhesive Fillers, Wood / Pulp and Paper
- Equipment Type: Air Classifier / Cyclone
- Screen Action/ Cleaning: Air Jet
- Operation: Fines Removal / Dedusting, Grading
-
Supplier: NETZSCH Premier Technologies LLC
Description: CFS/HD-S High-efficiency Fine Classifier Efficient Solution for Difficult Classifying Needs General This high efficiency air classifier was developed for ultra-fine, sharp separation, and is often used in conjunction with grinding plants. The optimized classifier wheel
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing / Grain, Metallurgical / Foundry, Mining / Ores / Minerals, Paint Pigments / Adhesive Fillers, Wood / Pulp and Paper
- Equipment Type: Air Classifier / Cyclone
- Screen Action/ Cleaning: Air Jet
- Operation: Fines Removal / Dedusting, Grading
-
Supplier: NETZSCH Premier Technologies LLC
Description: InlineStar High-performance Fine Classifier The true Inline Classifier General The combination of a fine grinding mill with a downstream air classifier is unavoidable for many product applications. The newly developed InlineStar however, can distinctly reduce the
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing / Grain, Mining / Ores / Minerals, Paint Pigments / Adhesive Fillers, Wood / Pulp and Paper
- Equipment Type: Air Classifier / Cyclone
- Screen Action/ Cleaning: Air Jet
- Operation: Grading
-
Supplier: Vecoplan, LLC
Description: into the separating drum of the air separator across the entire belt width of the air separator. Heavy materials and critical foreign objects are separated from the light materials by means of air injection. The light materials are transported by means of a high-speed airflow
- Equipment Type: Air Classifier / Cyclone
- Screen Action/ Cleaning: Air Jet
- Operation: Check Screening / Scalping
- Applications: Other, Waste / Recycling
-
Supplier: AMETEK Spectro Scientific
Description: Count for all particles from 4 μm to 100 μm Highest saturation limit, up to 10,000,000 particles/ml with a coincidence error <2% Viscosity range ISO15 to ISO320, undiluted Images through dark fluids containing up to 2% soot with automatic laser gain control Error corrections for water and air
-
Supplier: Pentair Engineered Solutions
Description: Key Features Eliminate entrained air from heating and cooling systemsImprove heat transfer efficiency in boilers, fan coils, chillers, etc.Reduces the overall energy costs of your systemReduces service costs dur to air-bound pipingAllows quick venting of air at start-upOptimizes
- Applications: Other
-
Supplier: Watts
Description: Series AS Air Separators are used in commercial and residential, hydronic heating applications to separate air from water in the piping system. They consist of a heavy, cast-iron body construction with a 1/2 in. female threaded connection for an expansion tank, and a 1/8 in. female
- Applications: Other
-
Supplier: Watts
Description: Series AS-MB Microbubble Air Separator is designed for efficient separation and elimination of entrained air in hydronic heating systems. No minimum inlet/outlet piping length is required for proper operation. This series features a durable brass body construction, corrosion-resistant
- Applications: Other
-
Supplier: Cleveland Vibrator Company (The)
Description: Air-Powered Screeners are primarily used in applications where simple, economical control of the feed rate is desirable. Air-Powered Screeners are recommended for hazardous-duty areas instead of more expensive electric alternatives. The drive is a dependable air cushioned piston
- Operation: Deagglomerating / Sifting
- Applications: Dry / Free Flowing Materials, Other
- Equipment Type: Screener - Rectangular Deck
- Screen Action/ Cleaning: Vibratory / Shaking Action
-
Supplier: ASTM International
Description: 1.1 This guide is intended for Part 23 and predecessor aircraft (see Civil Air Regulations (CAR) 3) and: 1.1.1 Is applicable to aircraft to which Part 43 applies. 1.1.2 Addresses both initial installation and replacement of aircraft articles. 1.1.3 Is a guide for classifying an alteration.
-
Supplier: Eriez
Description: Eriez CrossFlow Separator is a highly efficient hydraulic classifier for the separation of material based on particle size, shape and/or density. This technology can also be used for desliming, counter-current washing and acid neutralization of minerals. The CrossFlow separates particles
- Equipment Type: Air Classifier / Cyclone
-
Supplier: Watts
Description: Series AS-T Air Separators are used in commercial and residential, hydronic heating applications to separate air from water in the piping system. They consist of a heavy, cast-iron body construction with a 1/2 in. female threaded connection for an expansion tank, a 1/8 in. female
- Applications: Other
-
Supplier: SAE International
Description: This document is a companion document to SAE AS4893 "Generic Open Architecture (GOA) Framework Standard" and provides an overview and rationale for SAE AS4893. The GOA Framework establishes an architectural framework to assist in the application of open systems interface standards to the design of
-
Supplier: Sesotec GmbH
Description: ■ Universal application in plastics, metal, and electronic waste recycling ■ Effective detection and separation ■ Guaranteed end product purity ■ Modular design for flexible customer and product oriented solutions Features: • A range of sensor combinations • High throughput capability • Sensor
- Equipment Type: Air Classifier / Cyclone
- Screen Action/ Cleaning: Air Jet
- Applications: Dry / Free Flowing Materials, Other
-
Supplier: Sesotec GmbH
Description: of air jets. The benefits in detail The chute-based systems are ideal for bulk goods They can be used immediately thanks to auto-calibration Smart software differentiates between those goods that precisely match your requirements and those that do not The systems can also be swiftly
- Equipment Type: Air Classifier / Cyclone
- Screen Action/ Cleaning: Air Jet
- Applications: Dry / Free Flowing Materials, Food Processing / Grain
-
Supplier: SAE International
Description: This Aerospace Information Report (AIR) establishes flexure test procedures to determine and classify the fatigue strengths of reconnectable or permanent hydraulic tube joints. The procedure is intended for conducting flexure tests of fittings and joints for hydraulic tubing materials such as
-
Supplier: SAE International
Description: This Aerospace Information Report (AIR) establishes flexure test procedures to determine and classify the fatigue strengths of reconnectable or permanent hydraulic tube joints. The procedure is intended for conducting flexure tests of fittings and joints for hydraulic tubing materials such as
-
Description: ISO 16933:2006 provides a structured procedure to determine the air-blast resistance of glazing and sets forth the required apparatus, procedures, specimens, other requirements and guidelines for conducting arena air-blast tests of security glazing. Seven standard blasts simulating
-
Supplier: CSA Group
Description: ISO 16933:2006 provides a structured procedure to determine the air-blast resistance of glazing and sets forth the required apparatus, procedures, specimens, other requirements and guidelines for conducting arena air-blast tests of security glazing. Seven standard blasts simulating
-
Supplier: Sesotec GmbH
Description: Performance features 4k High-Resolution cameras with True-Color image processing technology. True-Shape technology to see and differentiate the exact shape of every single kernel, at high speed. Higher capacity, dedicated optical processor and analysis speed up to 40 kHz. Sniper ejector logic
- Equipment Type: Air Classifier / Cyclone
- Screen Action/ Cleaning: Air Jet
- Applications: Dry / Free Flowing Materials, Food Processing / Grain
-
Description: ISO 14966:2002 specifies a method using scanning electron microscopy for determination of the concentration of inorganic fibrous particles in the air. The method specifies the use of gold-coated, capillary-pore, track-etched membrane filters, through which a known volume of air has
-
Supplier: CSA Group
Description: ISO 14966:2002 specifies a method using scanning electron microscopy for determination of the concentration of inorganic fibrous particles in the air. The method specifies the use of gold-coated, capillary-pore, track-etched membrane filters, through which a known volume of air has
-
Supplier: CSA Group
Description: ISO/TR 17801:2014 provides a reference spectrum to the field of weathering degradation in order to classify solar simulators in the UV, visible and infrared wavelength range.
-
Supplier: Sesotec GmbH
Description: speed setting • Sensor upgrade capability • New operating software SesoDesk with octa-core technology • Optimized compressed air and power consumption
- Equipment Type: Air Classifier / Cyclone
- Screen Action/ Cleaning: Air Jet
- Applications: Dry / Free Flowing Materials, Other, Polymers, Waste / Recycling, Wood / Pulp and Paper
-
Supplier: Eriez
Description: MACSALAB V-Blenders have been designed with the laboratory in mind. The V-shaped mixing chamber is of grade 304 Stainless Steel. Supports and stands are of Mild Steel (as in picture). Mixing chamber can also be supported between two Mild Steel cabinets finished in high-gloss enamel. The drive and
- Equipment Type: Air Classifier / Cyclone, Electrostatic Separator, Magnetic Separator, Screener - Rectangular Deck
Find Suppliers by Category Top
Featured Products Top
-
intelligent control, classifying it as a Forced air cooling power module to maintain optimal temperatures. Ideal for specialized applications, it serves as a Lithium formation test module for lithium battery formation and testing, and an Energy storage bidirectional module for energy storage systems (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
Particle Counter, Wear Particle Classifier, Ferrous Monitor Particle Analyzer The LaserNet 200 Series allows reliability professionals to quickly and (read more)
Browse Particle Analyzers Datasheets for AMETEK Spectro Scientific -
Automatically classify particles larger than 20 micron (maximum diameter) 7 classes – cutting wear, sliding wear, fatigue wear, non-metallic, water droplets, air bubbles, fiber. User can reclassify particles manually Numerical count of each (read more)
Browse Particle Analyzers Datasheets for AMETEK Spectro Scientific -
input frequency range of 48-62Hz and an input current of 6A, delivering reliable power conversion for diverse applications . This transformer features an adjustable output voltage range of 0-300VAC, classifying it as a 0-300VAC Output Adjustable Transformer, with a maximum output current of 4.5A (4 (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
safe performance in three-phase systems. It incorporates advanced Soft switching technology, classifying it as a Soft switching technology power module, which enhances reliability and minimizes energy loss. This module achieves impressive efficiency with 96% and 95% in different operating modes (read more)
Browse Power Supplies Datasheets for TPS Elektronik GmbH -
power module, ensuring efficient and safe performance in three-phase systems. It incorporates advanced Soft switching technology, classifying it as a Soft switching technology power module, which enhances reliability and minimizes energy loss. This module achieves impressive efficiency with 96% and 95 (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
classifiers refer to the carbon number of a hydrocarbon mixture. For instance: nC1 is the first in a mixture with a single carbon atom, such as methanol, which has one carbon atom and a boiling point of 64.7C. Gas chromatography is used extensively in analytical chemistry setups in the (read more)
Browse Datasheets for Environics, Inc. -
Oxidation (HCOx) will be present in varying amounts. Acids, varnish, and sludge: As the lubricating oil comes in contact with hot engine components, or when heated oil comes in contact with entrapped air, oxidation and decomposition occur, creating contaminants such as (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
Conduct Research Top
-
Turning Dust Into Dollars
The Whirlwind air classifier with a dynamic mechanical rotor, provides two advantages over gravitational inertial classifiers and wash screws. First, very little aggregate is lost during the fines removal process, assuring an optimum supply of dedusted stone. Second, the fines are recovered
More Information Top
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/8354/1/Velis_C_Thesis_2010.pdf
The plant is slightly less effective in concentrating the paper in the SRF (TC dry basis: 80.0%), with the residual paper not gaining sufficient lift in the air classifier (TC to heavy air classifier output, as-received: 18.1±5.0%).
-
Solid Waste Technology and Management
r Air classification: Air classifiers may be used to remove light pieces and foil.
-
The Solid Waste Handbook: A Practical Guide Complete Document
CONTENTS 12.ll Recovered Materials-Equipment and Systems, 497 12.11.1 12.11.2 12.11.3 12.11.4 12.11.5 12.11.6 12.11.7 12.11.8 Introduction, 497 Air Classifiers , 497 Ferrous Metal Recovery, 498 …
-
An improved approach to medical data sets classification: artificial immune recognition system with fuzzy resource allocation mechanism
75.5% classification accuracy using the k-nearest neighbour (k-NN, k ¼ 22) method by way of 10- fold cross-validation,5 whereas the AIRS classi- fier algorithm obtained 79.22% classification accuracy with 10-fold cross-validation and Fuz- zy …
-
http://dspace.mit.edu/bitstream/handle/1721.1/65760/749123994-MIT.pdf?sequence=2
Experimental and numerical study of a rotating wheel air classifier , 2005.
-
Air classification theory and design for municipal solid waste processing
Air Classifier .
-
http://www.sigmaaldrich.com/etc/medialib/docs/SAFC/Bulletin/t094.Par.0001.File.tmp/t094.pdf
Cell Culture Media Manufactured in the Air Classifier Mill is Chemically Equivalent and Performs Comparably to Media Manufactured in the Continuous Pin Mill and in Ball Mills .
-
Trends in Civil Engineering
Experiment Study and Process Parameters Analysis on Turbo Air Classifier for Talc Powder .
-
Controlled Pulmonary Drug Delivery
2003) Air classifier technology (ACT) in dry powder inhalation.
-
Comparison of different classifier algorithms for diagnosing macular and optic nerve diseases
The classification results obtained are 85.9%, 100% and 81.82% for the C4.5 decision tree classifier, the LS‐SVM classifier and the AIRS classifier respectively using 10‐fold cross‐validation.
Indicates content that may require registration and/or purchase.