-
Supplier: Central Air Compressor Co.
Description: Accessories for the Duplex includes: Magnetic motor starters with overload protection and on/off switch, discharge air coalescer filters, low oil level shutdown, automatic condensate traps, air-cooled aftercoolers, refrigerated dryers, isolator pads, spring isolators, PRV station, and
- Features: Integral Cooler
- Compressor Technology: Reciprocating Piston
-
Supplier: Central Air Compressor Co.
Description: The RCP duplex compressors are available from 10 HP up to 20 HP and can deliver up to 50.50 acfm on single phase power. RCP duplex compressors feature two pumps and motors, along with an alternator which ensures optimal performance. Features: Solid Cast Iron Cylinders Magnetic
- Flow Capacity: 50.05 SCFM
- Horse Power: 10 to 20 HP
- Power Source: AC Single Phase
- Mounting: Tank Mounted
-
Supplier: FS-Curtis
Description: stainless-steel valve system delivers more cfm per horsepower Robust intercooler increases compressor efficiency Metal intake filter/silencer is superior to plastic Heavy-duty stamped-steel belt guard Suction valve head unloaders for continuous running air compressors Simplex
- Discharge / Operating Pressure: 17.4 to 68.4 psi
- Horse Power: 5 to 15 HP
- Compressor Technology: Reciprocating Piston
-
-
Supplier: FS-Curtis
Description: Series is an outstanding alternative to splash-lubricated reciprocating compressors and small rotary compressors. Choose higher quality. Choose superior durability. Choose ML Series pressure lubricated air compressors. ML Series Features At a Glance Centro-Ring Pressure
- Discharge / Operating Pressure: 19.1 to 204.4 psi
- Horse Power: 5 to 30 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: FS-Curtis
Description: stainless-steel valve system delivers more cfm per horsepower Robust intercooler increases compressor efficiency Metal intake filter/silencer is superior to plastic Heavy-duty stamped-steel belt guard Suction valve head unloaders for continuous running air compressors Ultra Pack
- Discharge / Operating Pressure: 17.4 to 68.4 psi
- Horse Power: 5 to 15 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: FS-Curtis
Description: Series is an outstanding alternative to splash-lubricated reciprocating compressors and small rotary compressors. Choose higher quality. Choose superior durability. Choose ML Series pressure lubricated air compressors. ML Series Features At a Glance Centro-Ring Pressure
- Discharge / Operating Pressure: 19.1 to 204.4 psi
- Horse Power: 5 to 30 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Mi-T-M Corporation
Description: Compressor Pump: Quality cast iron two stage compressor · Splash lubricated cast iron crankcase to extend the hours of performance · Cast iron head for heat dissipation · Large canister intake filter · Durable stainless-steel braided discharge hose for longer life Engine: Honda OHV
- Flow Capacity: 16.3 SCFM
- Features: 2 Stage, Multistage Compressor
- Power Source: Gasoline
- Compressor Technology: Reciprocating Piston
-
Supplier: Mi-T-M Corporation
Description: Compressor Pump: Quality cast iron single stage compressor · Durable stainless-steel braided discharge hose for longer life · Splash lubricated cast iron crankcase to extend the hours of performance · Cast iron head for heat dissipation · Large canister intake filter Generator:
- Flow Capacity: 10.9 to 16.3 SCFM
- Power Source: Gasoline
- Mounting: Portable, Skid / Base Plate Mounted, Tank Mounted
- Compressor Technology: Reciprocating Piston
-
Supplier: Accessorie Air Compressor Systems
Description: with alternator Auxiliary fuel tank Available base mount Air Compressors
- Discharge / Operating Pressure: 145 to 175 psi
- Flow Capacity: 55.8 SCFM
- Horse Power: 25 HP
- Features: 2 Stage
-
Supplier: Accessorie Air Compressor Systems
Description: Continuous Running Unloaders - For continuous running air compressors, unloader lets unit idle load-free until air supply drops to cut-in pressure; automatically lets unit idle again after high pressure limit is reached. Heavy-duty Stainless Steel Valves - Standard on all CA
- Discharge / Operating Pressure: 145 to 175 psi
- Flow Capacity: 68.4 SCFM
- Horse Power: 10 HP
- Features: 2 Stage
-
Supplier: Rolair Systems
Description: DESCRIPTION : 11 HP Honda OHV Engine, Electric Start with Recoil Back-Up, Alternator, Low Oil Shutdown STANDARD EQUIPMENT : Automatic Engine Idle Control for Economy and Long Service Life, Schmidt Belt Tightening Device, Automatic Pilot Valve Operation (135-165 PSI), Pressure Gauge 0-300 in 5
- Flow Capacity: 8.9 to 36.03 SCFM
- Horse Power: 5.5 to 20 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor
- Power Source: Gasoline
-
Supplier: Rogers Machinery Company, Inc.
Description: HEAVY-DUTY STAMPED-STEEL BELT GUARD SUCTION VALVE HEAD UNLOADERS FOR CONTINUOUS RUNNING AIR COMPRESSORS Simplex Simplex compressors are well suited for common applications where only one compressor is needed. MAGNETIC MOTOR STARTER MANUAL TANK DRAIN OIL SIGHT GLASS
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 18.5 to 68.4 SCFM
- Horse Power: 5 to 15 HP
-
Supplier: Rogers Machinery Company, Inc.
Description: RUNNING AIR COMPRESSORS Simplex Simplex compressors are well suited for common applications where only one compressor is needed. MAGNETIC MOTOR STARTER MANUAL TANK DRAIN OIL SIGHT GLASS MOUNTED ON HEAVY GAUGE METAL BASE 120 GALLON AIR RECEIVER AVAILABLE ON 25-30 HP
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 19.1 to 204.4 SCFM
- Horse Power: 5 to 30 HP
-
Supplier: Air Compressors Direct
Description: crankshaft •Reliable prescision balanced flywheel & low pump RPM 13 HP Kohler Gasoline Engine With Electric Start & Alternator •Use the compressor without running down your vehicle battery •Starts at the push of a button, no yanking a recoil rope 30 Gallon ASME Code Tank With Safety
- Flow Capacity: 27.2 to 25.1 SCFM
- Horse Power: 13 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Air Compressors Direct
Description: Horse Power 10 Horse Power Tank Size 120 Gallons Voltage 208-230 V 3-Phase CFM 33 CFM @ 175 PSI Duplex Compressor Delivers Great Performance And Value •2 pumps and motors with an alternator for optimum performance Dependable And Easy To Use •Built in redundancy to make sure you get the
- Flow Capacity: 37 to 33.2 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Air Compressors Direct
Description: Horse Power 15 Horse Power Tank Size 120 Gallons Voltage 208-230 V 3-Phase CFM 45 CFM @ 175 PSI Duplex Compressor Delivers Great Performance And Value •2 pumps and motors with an alternator for optimum performance Dependable And Easy To Use •Built in redundancy to make sure you get the
- Flow Capacity: 50.5 to 44.56 SCFM
- Horse Power: 15 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Air Compressors Direct
Description: Horse Power 20 Horse Power Tank Size 200 Gallons Voltage 208-230 V 3-Phase CFM 71 CFM @ 175 PSI Duplex Compressor Delivers Great Performance And Value •2 pumps and motors with an alternator for optimum performance Dependable And Easy To Use •Built in redundancy to make sure you get the
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 74.46 to 70.74 SCFM
- Horse Power: 20 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Time Mark Corporation
Description: The Model 271 3-Stage Alternator is designed to control the motor starters in a stage pumping or compressor system. Its purpose is to ensure that only the required motors are used, and that each motor receives the same average amount of run time. Motors are sequenced in a first-on,
-
Supplier: Time Mark Corporation
Description: The Model 442 Multi-Stage Alternator is designed to control the operating sequence of multi-stage motor/pumping systems. It can also be used to maintain the desired level of pressure-on air compressor systems. Four motor select DIP switches located on the front panel allow the
- Number of Inputs: 4 inputs
- Number of Control Outputs: 4 outputs
- Type: DC Voltage Input
- Features: Gas / Air, Limit / Set Point Control, Rate Indication / Control
-
Supplier: BelAire
Description: GREAT PERFORMANCE AND VALUE The BelAire duplex compressors are available up to 20 HP and can deliver up to 50.50 acfm on single phase power. BelAire duplex compressors feature two pumps and motors, along with an alternator which ensures optimal performance. BelAire Two Stage
- Discharge / Operating Pressure: 175 psi
- Horse Power: 10 to 20 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: BelAire
Description: will get the job done. BelAire Two Stage compressors come with a full 2 Year Warranty (including valves). FEATURES: 12 Volt Electric Start and Recoil Start 12 Alternator (Honda and Kohler Models) Start Key / Panel Oil Monitor Engine Slowdown (Pilot Valve) Fully Enclosed Belt Guard EZ
- Discharge / Operating Pressure: 175 psi
- Horse Power: 9 to 13 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: Gasoline
-
Supplier: Accessorie Air Compressor Systems
Description: Cast iron construction. 12 Volt starter and alternator (10, 11, and 16 hp). Engine idle control (10, 11, and 16 hp). ASME Air receiver. Built for 200 psi working pressure. Totally enclosed, OSHA Approved belt guard. V-Belt drive. Intake filter/silencer. 2 Year warranty. Designed to be
- Flow Capacity: 19.4 SCFM
- Horse Power: 10 HP
- Power Source: Gasoline
- Compressor Technology: Reciprocating Piston
-
Supplier: SAE International
Description: The accessory components covered by this information report include: air brake compressors, alternators, air conditioning compressors, engine cooling fans and drives, and power steering pumps. The values show an estimate of the average power requirements of known
-
Supplier: SAE International
Description: This report is intended to provide the information to estimate the accessory load of a typical heavy truck or bus. The components covered include: air compressors, alternators, refrigerant compressors, engine cooling fans and power steering pumps. The values show an
-
Cleaning Agents and Surface Treatments - LPS® Presolve Industrial Cleaner 523ml Aerosol -- ITLP00005Supplier: Techsil Limited
Description: Safe on all metals and plastics Non-food Compounds Program Listed, Cat Code C1 Reg #129025 Applications Air Compressors Alternators Bearings Chains & Cable Connections Cranes Diesel Engines Electric Motors Forklifts
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent
-
Supplier: JTEKT North America, Inc.
Description: superior air tightness is required. A highly reliable air tight seal is adopted to improve the air tightness substantially, thereby achieving a long service life. Bearing for alternator A long service life under high-temperature high-speed rotation is needed for the
- Application: Automotive
- Primary Bearing Category: Thrust Bearing
-
Supplier: Caterpillar Oil & Gas
Description: Air compressor governor Air Inlet System Air cleaners Precleaner Air inlet elbow Air shutoffs Charging Systems Charging alternators Alternator mountings Alternator belt tensioner Alternator pulleys Alternator guards Cooling
- Horse Power: 225 to 300 HP
- Displacement: 7.239799070302681 liters
- Length: 41.4 inch
- Width: 29.9 inch
-
Supplier: Caterpillar Oil & Gas
Description: compressors Air chambers Air compressor governors Air Inlet System Air cleaners Precleaners Air lines Air inlet gasket Belt-Driven Accessories Refrigerant compressor and mounting Charging System Charging alternators
- Horse Power: 385 to 520 HP
- RPM: 2,100 rpm
- Displacement: 12.454158654210135 liters
- Length: 47.3 inch
-
Supplier: ContiTech Roulunds Rubber A/S
Description: belt is a further development of the Vbelt, and is used in modern engines above all. It has ribs running in a lengthwise direction. The engine accessory units are likewise driven by the belt. These include the alternator, the cooling water pump, the air conditioning compressor
- Belt Length: 21.1811138 to 116.141795 inch
- Type: Multiple
- Reinforcement: Reinforced Belt
- Belt: Rubber
-
Supplier: Caterpillar Oil & Gas
Description: filter/water separator Turbo orientation C9 ACERT™ (Water-Cooled Manifold) Optional Equipment Air Compressors Air compressors Air compressor governor Air Inlet System Air cleaner Precleaner Air inlet elbow Air shutoffs Charging
- Horse Power: 325 to 340 HP
- Displacement: 8.81623336311191 liters
- Length: 44.4 inch
- Width: 35.1 inch
-
Supplier: Caterpillar Oil & Gas
Description: for skid integration • Class 1 Division 2 alternator, ATEX-approved alternator, gear-driven air compressor, fan belts, and exhaust gas cooler connection option • Certified automatic engine shutdown system Making Your Investment Work Harder • Factory-certified engines for
- Horse Power: 536 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
-
Supplier: Waytek, Inc.
Description: An ideal solution for a range of operating conditions where more power is needed to operate air conditioning, mobility lifts, air compressors, work lights and other auxiliary equipment, while maintaining engine speed at prescribed levels. InPower DBT-LD-02 Light Duty Vehicle
-
Supplier: Mile-X Equipment, Inc.
Description: name brand manufacturers we have: Wilton bench vises, Baldor bench grinders, Coats rim clamp tire changers, Prolink diagnostics, alternator testers, Dake shop press, Champion air compressors, Robinair HVAC tools, Handy motorcycle lifts, Norco floor jacks, Graco pumps and hose
-
Supplier: Westerbeke Corporation
Description: power PTO for power/rescue options The 12.5 BTDBR has the exclusive PTO to drive special options for power and rescue. Use the PTO to power high output DC alternatiors, or add an electric clutch and drive a compressor to bring air to the scene. Add the XRT Combi package to the 12.5
- Wattage: 12,500 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: for power/rescue options The 8.0 BTDAR has the exclusive PTO to drive special options for power and rescue. Use the PTO to power high output DC alternatiors, or add an electric clutch and drive a compressor to bring air to the scene. Add the XRT Combi package to the 8.0 BTDAR and you
- Wattage: 8,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
Find Suppliers by Category Top
Featured Products Top
-
generators found throughout aircraft, in systems such as cabin air compressors (CACs), ram air turbines (RATs), integrated starter alternators/generators (ISAs/ISGs) and auxiliary power units (APUs). In order to minimize losses in these motoring and generating components, one must select the right (read more)
Browse Industrial Magnets Datasheets for Arnold Magnetic Technologies -
generators found throughout aircraft, in systems such as cabin air compressors (CACs), ram air turbines (RATs), integrated starter alternators/generators (ISAs/ISGs) and auxiliary power units (APUs). In order to minimize losses in these motoring and generating components, one must select the right (read more)
Browse Electromagnets Datasheets for Arnold Magnetic Technologies -
Typical Applications: Automotive: Starters, transmissions, alternators, A/C compressors. Industrial (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD
More Information Top
-
Noise and Vibration Phenomena of On-Line Electric Vehicle®
It means that the back buzz noise is related to the auxiliary motor system for the air compressor and alternator since the microbus does not have these systems.
-
Experimental Vibration Assessment of a Fuel Cell Transit Bus
Auxiliary systems include air compressor , alternator , power steering pump coolant pump and air conditioning.
-
Managing a Remanufacturing System with Random Yield: Properties, Observations, and Heuristics
Also, besides selling new parts, Caterpillar collects and remanufactures used Caterpillar parts ( air compressors , alternators /start- ers, water pumps, and oil pumps), and sells the refur- bished parts under the Cat’Reman program.
-
Fertilizer Industry, The
The plant air compressor and alternator are steam driven; other equipment is driven by electric motors.
-
Development and Initial Use of a Heavy-Duty Diesel Truck Test Schedule for Emissions Characterization
This issue was studied separately (and is not reported in detail) and the phenomenon was attributed to the low engine power demand during these modes, coupled with the varying loads from auxiliaries, including the engine air compressor and alternator .
-
Applying Life Cycle Assessment (LCA) to North American End-of-Life Vehicle (ELV) Management Processes
Johnson and Wang [23] cite the following as “traditional” remanufacturable assemblies: air conditioner compressor alternator brake booster starter engine transmission heat box assembly blower motor power steering pump cooling fan shroud assembly windshield wiper motor electronic control unit (ECU)(i.e. computer …
-
Truckstop -- and Truck!-- Electrification
• 42 V DC (ACDC? 36?) system voltage • EPUs - air compressors , alternators , coolant pumps, cooling fans, oil pumps, power on demand, power steering pumps .
-
Fourth international symposium on automotive propulsion systems. Volume I. [Eighteen papers]
The engine and transmission oil coolers and the vehicle accessories (coolers, fan, brake air compressor , alternator , poorer steering pump) have been installed in the central section of the bus to achieve a better weight balance and to improve the engine accessibility.
-
Technology Roadmap for the 21st Century Truck Program, a government-industry research partnership
The power train includes the engine and associated components such as the alternator , air compressor , and hydraulic pump.
-
A Study of Vehicle Fuel Economy Improvement Potential by Optimization of the Cooling and Ancillary Systems of a Heavy Duty Engine
There are 5 ancillary components chosen to be tested; air conditioning compressor, alternator , air compressor , water pump and power steering pump.
Indicates content that may require registration and/or purchase.