Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Neeltran, Inc.
Description: Neeltran, is are one of the few companies that designs and manufactures its own custom rectifier-transformers and rectifiers (rectiformer). Full Current and Full Voltage factory testing of the power conversion equipment allows for line up testing of the units in their actual
- DC Output Voltage: 0 to 90,000 volts
- DC Output Current: 0 to 200,000 amps
- AC Input Voltage: 0 to 35,000 volts
- AC Output Power: 0 to 65,000,000 VA
-
Supplier: Neeltran, Inc.
Description: Neeltran possesses multi-industry, engineering, and manufacturing experience that helps us to be flexible and design products that meet your specific technical and safety requirements.
- DC Output Voltage: 0 to 150,000 volts
- DC Output Current: 0 to 100 amps
- AC Input Voltage: 0 to 13,800 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: Neeltran, Inc.
Description: At Neeltran, we are uniquely positioned because we are one of the few companies in the world that designs and manufactures its own rectifier-transformers and rectifiers in the same facility for torch based applications. This capability allows for combined Full Current and Full Voltage
- DC Output Voltage: 0 to 3,000 volts
- DC Output Current: 0 to 100,000 amps
- AC Input Voltage: 0 to 34,500 volts
- Input Frequency: 50 to 60 Hz
-
-
Supplier: Dynapower Corporation
Description: Dynapower offers the latest in water-cooled switchmode power supply, featuring an innovative design to provide users with an operational and installation advantage. Dyanapower’s water-cooled switchmode power supply is a flexible, easy to use rectifier with <2% AC RMS of
- DC Output Voltage: 0 to 36 volts
- DC Output Current: 0 to 6,000 amps
- AC Input Voltage: 480 volts
- Input Frequency: 60 Hz
-
Supplier: LTG Incorporated
Description: LTG’s Air Washers DK are intended for humidification and adiabatic cooling of air with water. By using large water quantities, they additionally achieve a washing effect on the air flow. The air washers are intended for use in air-conditioning equipment, and
- Placement: Air Handling
- General Technology: Nozzle
-
Supplier: Dynapower Corporation
Description: Dynapower’s polarization rectifiers are carefully designed and constructed for each chemical process, reducing required rectifier maintenance and ensuring maximum up time. In the event of an interruption to your main power supply, our polarization rectifiers provide
- AC Input Voltage: 208 to 600 volts
- Input Frequency: 50 to 60 Hz
- Form Factor: Desktop / Free Standing
-
Supplier: Dynapower Corporation
Description: Dynapower’s battery formation rectifiers are charge/discharge rectifiers designed specifically for the battery formation industry. With air, water, and oil cooled options available, each rectifier is designed and built to the highest standards to ensure our
- DC Output Voltage: 800 volts
- DC Output Current: 2,000 amps
- AC Input Voltage: 208 to 600 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: Dynapower Corporation
Description: Dynapower offers a full line of air and water-cooled custom silicon controlled rectifiers to meet all of your needs. We have extensive experience in providing silicon controlled rectifiers for a wide variety of applications that include metal finishing, anodizing, water
- DC Output Voltage: 1,000 volts
- DC Output Current: 50,000 amps
- AC Input Voltage: 6,000 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: Siemens Energy Sector
Description: Rectifier Transformers are combined with a diode or thyristor rectifier. The applications range from very large aluminium electrolyses to various medium-size operation. A Rectifier Transformer may have built-in or a separate voltage regulation unit. Due to a large variety of
- Mounting: Pad-Mounted
- Features: Power / Power System / Distribution Transformer
- Transformer Type: Power Transformer
-
Supplier: Neeltran, Inc.
Description: Neeltran, designs and builds its own rectifier-transformers and rectifiers. This ability allows us to understand the extreme duty a hazardous location power supply has to perform in extreme environments. This gives our designers the experience to design the highest quality units
- AC Input Voltage: 0 to 69,000 volts
- AC Output Voltage: 80,000 volts
- Type: Laser Power Supply
- Form Factor: Wall Mount
-
Supplier: Infineon Technologies AG
Description: EasyBRIDGE 1 - 1600V Diode Bridge Modules with Brake Chopper and NTC for a more compact converter design. Summary of Features RoHs-compliant Soldering Contact Technology Potential Applications Applications Residential air conditioning: Smart (IoT) and efficient cooling
- IFSM: 605 amps
- Rectifier Configuration / Technology: Bridge
- Features: Other, Power Diode, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: Gentherm Global Power Technologies
Description: Standard Features: Available in our Advantage Line of Air or Oil cooled enclosure (cabinet rating and optional construction dependant on application) Fully Automatic control modes available; IR-Free potential (single phase only); Constant “On” potential; Constant current or constant
- Form Factor: Wall Mount
-
Supplier: Electrocube, Inc.
Description: Single/Multi-phase electrical signal The Transformer Rectifier Units (TRUs) designed and manufactured by Electrocube represent its most recent product expansion and one of the few component manufacturers in the United States. Customized in-house, at its facility in California, TRUs utilize
- Power Rating (VA): 5,000 to 50,000 VA
-
Supplier: Allied Electronics, Inc.
Description: Cooling Air and Working Air in Bypass Configuration Compact Size Long Life Low Noise to Power Ratio Working Air Is the Cooling Air in the Thru Flow Configuration Applications Computer Peripherals Material Handling Air Samplers and Evacuators Packaging Equipment
-
Supplier: Allied Electronics, Inc.
Description: Cooling Air and Working Air in Bypass Configuration Compact Size Long Life Low Noise to Power Ratio Working Air Is the Cooling Air in the Thru Flow Configuration Applications Computer Peripherals Material Handling Air Samplers and Evacuators Packaging Equipment
-
Supplier: Allied Electronics, Inc.
Description: Air and Working Air In Bypass Configuration Compact Size Long Life Low Noise to Power Ratio Working Air Is the Cooling Air in the Thru Flow Configuration Applications Computer Peripherals Material Handling Air Samplers and Evacuators Packaging Equipment
-
Supplier: Allied Electronics, Inc.
Description: Air and Working Air In Bypass Configuration Compact Size Long Life Low Noise to Power Ratio Working Air Is the Cooling Air in the Thru Flow Configuration Applications Computer Peripherals Material Handling Air Samplers and Evacuators Packaging Equipment
-
Description: or forced-air cooled; and sealed, indoor and outdoor, self-cooled. Instrument transformers, step voltage and induction-voltage regulators, arc furnace transformers, rectifier transformers, and specialty transformers are not covered.
-
Supplier: Richardson RFPD
Description: Three phase controlled rectifier Features Isolated power stacks SKKT 162/16 Heatsink P3/265 Forced air cooling RC circuit included Thermal trip included Typical Applications Regulated power supplies Alternator excitation Motor control
- Features: IGBT, Other
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: We manufacture low-frequency EI Transformers of all sizes and designs, ranging from EI 28 to EI 162 and wattage from 0.3VA to 5000VA. All the products use high-quality silicon steel sheet that features low consumption, high output power, high efficiency, low-temperature rise, low noise, and stable
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 277 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Supplier: Total Power International, Inc.
Description: Universal AC input / Full range Protections: Short circuit / Over load / Over voltage Cooling by free air convection 100% full load burn-in test 2 years warranty
- DC Output Voltage: -15 to 24 volts
- DC Output Current: 0.1 to 7 amps
- DC Output Power: 75 watts
- AC Input Voltage: 85 to 264 volts
-
Supplier: RoMan Manufacturing, Inc.
Description: Isolation and Auto type windings Interphase Multi-pulse Step up and step down transformers Frequency range of 4 to 2000 Hz Primary and secondary Voltage ranges from 1 to 1500 Volts Thermal Ratings from 1 kVA to 15 MVA Air-Cooled and Water-Cooled transformers Copper windings
- DC Output Voltage: 1 to 1,500 volts
- Input Frequency: 4 to 2,000 Hz
- Type: DC Power Supply
- Features: Rectifier
-
Supplier: Radwell International
Description: SERVO DRIVE, INDRADRIVE C -HCS02, 54 AMP, 3 PHASE, 200-500 V AC, 50/60HZ, LINE 02, RECTIFIER POWER SUPPLY, INTERNAL AIR COOLING, IP20, NO OTHER VERSION, MAX OUTPUT FREQUENCY 0-1600HZ, (HCS02.1E-W0054-A-03-NNNN). FREE 2 YEAR RADWELL WARRANTY
- Continuous Output Current: 54 amps
-
Supplier: Total Power International, Inc.
Description: Universal AC input / Full range Low leakage current <0.5mA Protections: Short circuit/Over load/Over voltage/Over temperature Cooling by free air convection 100% full load burn-in test Fixed switching frequency at 100KHz Low cost High reliability 2 years warranty
- DC Output Voltage: 3.3 to 48 volts
- DC Output Current: 0.5 to 5 amps
- DC Output Power: 25 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: Total Power International, Inc.
Description: Features Universal AC input / Full range Protections: Short circuit/Over load/Over voltage Cooling by free air convection LED indicator for power on 100% full load burn-in test All using 105deg C long life electrolytic capacitors Withstand 300VAC surge input for 5 second High operating
- DC Output Voltage: -13.5 to 13.5 volts
- DC Output Current: 0.2 to 2 amps
- DC Output Power: 35.1 watts
- AC Input Voltage: 88 to 264 volts
-
Supplier: Total Power International, Inc.
Description: Universal AC input / Full range Protections: Short circuit/Over load/Over voltage Cooling by free air convection LED indicator for power on 100% full load burn-in test Withstand 300VAC surge input for 5 second High operating temperature up to 70 Withstand 5G vibration test High efficiency,
- DC Output Voltage: 3.3 to 48 volts
- DC Output Current: 0 to 10 amps
- DC Output Power: 50 watts
- AC Input Voltage: 88 to 264 volts
-
Supplier: Siemens Energy Sector
Description: between transmission network and railway overhead contact line Frequency change via DC transformation (e.g. 50Hz-16.67 Hz) Thyristor or diode rectifier On-load or no-load tap changer (OLTC / NLTC) / filter winding Secondary bushing arrangements and designs Air- or water-cooled
- Mounting: Pad-Mounted
- Features: Power / Power System / Distribution Transformer
- Transformer Type: Power Transformer
-
Supplier: Infineon Technologies AG
Description: EasyPIM™ 1B 1200 V, 15 A three phase input rectifier PIM (Power Integrated Modules) IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode and NTC without brake chopper. Summary of Features Low VCEsat TRENCHSTOP™ IGBT7 Overload operation up to 175°C 2.5 kV AC 1min insulation Al2O3
- VCE(on): 1.6 volts
- IC(max): 15 amps
- Features: IGBT, Other
- Transistor Grade / Operating Range: Industrial
-
Supplier: TE Connectivity
Description: Method : Active Air Cooling Operating Altitude (Max) (M) : 2000 Target THDi @ Rated Power (PCT) : < 5 Other Frame Size Code : H Product Type Features Input Termination Type : Ring Terminal Output Termination Type : Ring Terminal Usage Conditions Compatible with Motor Drive Type : 6 Pulse
- Rated Current: 320 amps
- Standards and Certifications: RoHS Compliant
- Filter Type: Single Phase
-
Supplier: Autec Power Inc.
Description: This IP20-rated unit features Digital Control, Forced Air Cooling, and is extremely reliable. Autec's high-power HP series was specially designed for telecom, network access, and data center applications.
- AC Input Voltage: 85 to 530 volts
- AC Input Power: 3,000 to 6,000 watts
- Type: AC/DC Converter
-
Supplier: Infineon Technologies AG
Description: Residential air conditioning: Smart (IoT) and efficient cooling Uninterruptible power supplies (UPS) Designers who used this product also designed with IDP15E65D2 | Silicon Diodes TDB6HK180N16RR_B11 | Bridge Rectifier & AC-Switches IKZ50N65EH5 | IGBT discretes IPP65R060CFD7 | 500V-950V
- VCE(on): 1,200 volts
- Switching Speed: 10 to 50 kHz
- tr: 39 ns
- tf: 27 ns
-
Supplier: Infineon Technologies AG
Description: diodes available on the market T j(max) of 150°C Qualified according to JEDEC Standard Cooler packages and higher efficiency Excellent EMI behavior Excellent trade-off between cost and performance Low conduction losses Easy paralleling Applications Motor Control Residential air conditioning:
- VF: 1.65 volts
- IF: 30,000 to 50,000 mA
- IR: 0.1 mA
- trr: 243 ns
-
Supplier: GE Grid Solutions
Description: Transformers GE offers a wide range of transformer solutions for the utility, industrial, commercial, residential, and energy markets. These products & solutions feature flexible, reliable, and robust designs to support a wide range of applications. With units operating in some of the most
- Transformer Type: Autotransformer, Distribution Transformer, Encapsulated Coil, High-Voltage Transformer, Power Transformer, Rectifier Transformer, Substation Transformer
- Mounting: Chassis Mount, Pad-Mounted, Pole-Mounted
- Cooling Method: Dry-type / Air Cooled, Oil Filled
- Features: Power / Power System / Distribution Transformer
-
Supplier: Nidec Power
Description: IGBT drives) Either self cooled or by customer supplied, ducted cooling air Brushless excitation with heavy duty rotating rectifier Withstands shock loads of up to 5Gs in any axis Designs that are optimized for reduced weight to increase overall payload
- Output Voltage: 1,500 to 2,800 volts
- Engine Power Requirement: 2,000 to 4,000 HP
- Engine Speed Requirement: 650 to 1,900 rpm
- Features: Brushless Design
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // Temperature Display 1000KVA Transformer Price 1250KVA 1000 1250 KVA
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 1,500,000 VA
- Operating Frequency Range: 50 to 60 Hz
Find Suppliers by Category Top
Featured Products Top
-
other rectifier or inverter applications. They are also used in domestic air conditioning, supplemental cooling, rack or in-row equipment cooling, low-power industrial heaters and cowl ventilation. Their innovative blade design ensures noise is reduced to a minimum. Their compact footprint (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
(50/60±5Hz adaptive control) with ≤15A AC Input Module capacity, functions as a TPS-BM142400SI 14VDC Output Module (171A DC Output Module) and TPS-BM142400SI 15VDC Input Module (112A DC Input Module) with 0.5% Voltage Accuracy Module and 500mV ripple voltage, includes a Forced Air Cooling Module (read more)
Browse AC-DC Converters Datasheets for TPS Elektronik GmbH -
of a power interruption run on DC power. This situation requires a complex series of conversions within the datacenter: First, power enters the datacenter as AC power and goes through a rectifier that changes it to DC. Then, power runs through the Uninterruptible Power Supply (the (read more)
Browse DC Power Connectors Datasheets for Anderson Power Products
Conduct Research Top
-
Is It Time To Take A Serious Look At Convection Cooled Switched Mode Rectifier/Chargers Again
Switched Mode Rectifier/chargers (SMR's) are the dominant method of stationary battery charging for telecommunications, information technology (IT) and other standby power application. The vast majority of these are forced air cooled. In North America, the exception is with the utility companies
More Information Top
-
Towards a 30 kW/liter, Three-Phase Unity Power Factor Rectifier
For the forced air cooling rectifier it is assumed that the heat sink is optimized as in [18].
-
CATHODIC PROTECTION OF CONCRETE BRIDGES: A MANUAL OF PRACTICE
NEMA 4 air cooled rectifiers shall have a single hinged front door with heavy duty, stainless steel latches.
-
IEEE Recommended Practice for Electric Installations on Shipboard
… should be installed in such a manner that the circulation of ventilating air to and from the rectifier or its enclosure (if any) is not impeded and the temperature of the inlet air to the air cooled rectifiers does not exceed that …
-
New life for old thyristor power rectifiers using contemporary digital control
The plant operates two 52-kA 275-Vdc output 13.8-kV input industrial-type outdoor water-to- air cooled rectifiers , each sup- plied with a close-coupled forced-air-cooled oil-insulated trans- former (Fig. 1).
-
Discussion on ¿Some considerations in the application of power rectifiers and convertors¿
For most rectifiers air cooling is preferable.
-
Discussion on ¿The shielding of overhead lines against lightning¿
For most rectifiers air cooling is preferable.
-
Traction power supply for Tri-Met Portland Westside and Hillsboro light rail extensions
Rectifier Air cooled , dry type, open construction, per ANSI (257.12 TPT conformedto RI-9 Extra Heavy Traction Duty Virginia Transformer 220 degree C, 95 kV BIL 12.5 kV Delta 6 2-1/2% primarytaps, 2 aboveand 4 below normal 6 % …
Indicates content that may require registration and/or purchase.