Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: AIR DAMPER
-
Supplier: Accuris
Description: Economizer Damper and Return Air Damper Secondary Labeling Program
-
Supplier: Accuris
Description: Air Dry Sprayable Damper
-
-
Supplier: Standard Electric Holdings Ltd.
Description: Precious Metal-Brush Motor
- Torque Constant: 0.229185 in-oz/amp
- Continuous Current: 0.07 to 0.206 amps
- Continuous Torque: 0.0143097345132743 to 0.0382460176991151 In-lbs
- Standard DC Voltage: 12 Volt
-
Supplier: SAE International
Description: in the luxury class. Current production air spring systems exist in combination with hydraulic shock absorbers (integrated or resolved). An alternative is to use the medium air not only as a spring but also as a damper: a so-called air spring air damper .
-
Supplier: Accuris
Description: Air Distribution and Air Diffusion - Aerodynamic Testing of Dampers and Valves
-
Supplier: ContiTech AG
Description: Each LFD consists of two or three chambers depending on the application and service conditions, and unites the functions of an air spring and damper in one single component. Designed for use in air-sprung driver's seats and cab suspensions, LFD technology: Geater ride comfort
- Type: Air Spring Isolator
- Application: Vibration Isolation
-
Supplier: Accuris
Description: Fire resistance tests - Fire dampers for air distribution systems - Part 1: Mechanical dampers
-
Description: assessment of the operational reliability of intumescent fire dampers. This test is intended for intumescent fire dampers that will be classified as EI dampers in accordance with ISO 10294-2. Without the addition of a mechanical damper, they are unable to achieve the "S"
-
Supplier: CSA Group
Description: assessment of the operational reliability of intumescent fire dampers. This test is intended for intumescent fire dampers that will be classified as EI dampers in accordance with ISO 10294-2. Without the addition of a mechanical damper, they are unable to achieve the "S"
-
Supplier: M&M Manufacturing Co.
Description: The #503ATD Metal Air Tite Starting Collar w/Damper is available in 12 sizes from 4" through 20". Air Tite series starting collars have a gasketed flange to ensure the best possible sealing at the joint.
- Application: Commercial
-
Supplier: Fläkt Woods Group SA
Description: Designed for shutting off and adjusting the air flow in circular ducting systems Damper consists of cylindrical casing and a damper blade The blade is manually operated and is equipped with a graduated scale for presetting the blade angle Blade angle can be locked by screw Model
-
Supplier: Fläkt Woods Group SA
Description: Multi leaf dampers are used as regulation, shut-off and mixing dampers in air handling systems and units. The SPB regulation damper is suitable for balancing air flows
-
Supplier: Rotolok Valves, Inc.
Description: The fabricated range of Rotolok Butterfly Dampers are used extensively in the air and dust handling industries generally in fan systems. They are normally operated remotely by air cylinders, electric or pneumatic actuators, although manual versions through the customary hand
-
Supplier: Robinson Fans
Description: corrosive jobs as well as high-efficiency, clean-air applications. Today, this experience is available to industry in the form of long-lasting, low-maintenance dampers.
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation, Materials Handling / Pneumatics
- Environment: Clean Air / Gas
- Features: Dampers / Louvers, Other
- Draft: Forced Draft, Induced Draft
-
Supplier: Fläkt Woods Group SA
Description: SPC multi leaf dampers are used as regulation, shut-off and mixing dampers in air handling systems and units.
-
Supplier: Fläkt Woods Group SA
Description: ETCE fire damper is designed for installation in a wall or intermediate floor for circular duct connection. The damper casing is manufactured from hotgalvanised sheet steel and the blade from fire-insulating calcium silicate material. The fire damper is installed inside the fire
-
Supplier: M&M Manufacturing Co.
Description: The #503SATTOD Air Tite 90° Saddle Take Off w/Damper is available in 8 sizes from 5" through 14". Air Tite series starting collars have a gasketed flange to ensure the best possible sealing at the joint.
- Application: Commercial
-
Supplier: Envirco
Description: Introduction The opposed blade damper assures even distribution of air as well as positive volume control. The damper can be attached to any of our grille products. The face operating mechanism is controlled with a screwdriver. Features 304 stainless steel #2B mill finish Fully
- Material: Stainless Steel
-
Supplier: A-J Manufacturing Co., Inc.
Description: The S-44 Opposed Blade Damper assures even distribution of air as well as positive volume control. This damper can be attached to any of our grille products. The face operating mechanism is screwdriver controlled.
-
Supplier: Johnson Controls, Inc.
Description: FD-1600 1-1/2 hour fire-rated dampers are approved for mounting in walls constructed of masonry or gypsum wallboard (metal or wood studs) and mounting in cement floors or ceiling. The FD-1600 Fire Damper meets specifications requiring one damper to provide a 1-1/2 hour fire
-
Supplier: Johnson Controls, Inc.
Description: Johnson Controls provides top-quality, low-leakage RB-2000 Round Control Dampers for use in Heating, Ventilating, and Air Conditioning (HVAC) systems that fit your size and application requirements. Round dampers are available with seals for low-leakage control dampers
-
Supplier: Johnson Controls, Inc.
Description: Johnson Controls provides top-quality, low-leakage RC-2000 Round Control Dampers for use in Heating, Ventilating, and Air Conditioning (HVAC) systems that fit your size and application requirements. Round dampers are available with seals for low-leakage control dampers
-
Supplier: Texel-Seikow USA, Inc.
Description: TEXEL-SEIKOW FDP series dampers are useful for corrosive air movement control solutions or industrial ventilation. The dampers are made of FRP (Fiberglass Reinforced Plastic). The FDP dampers control airflow by manual locking quadrant. Available from 4" to 20" diameter.
-
Supplier: U.S. Plastic Corporation
Description: body, damper plate, and shaft. Locking hardware is stainless steel. Butterfly (balancing) dampers are furnished with a locking quadrant, to permanently position. Damper allows for less than 5% air flow restriction when open and offer an approximate 95% seal when closed.
-
Supplier: A-J Manufacturing Co., Inc.
Description: The S-44 Parallel Blade Damper allows gang operation of blades for even directional control of air flow and it can be mounted to any of our grille and diffuser products.
-
Description: Gives a test method for the determination of the resistance of a fire damper to heat and the passage of smoke and gases at high temperatures. The purpose is to evaluate the ability of a damper to prevent fire and smoke spreading through an air distribution system.
-
Supplier: Texel-Seikow USA, Inc.
Description: TEXEL-SEIKOW NDP series dampers offer excellent corrosion resistance while handling large volume air flows. The dampers are made of FRP (Fiberglass Reinforced Plastic). Customers can choose the NDP dampers with either Worm Gear operated with hand wheel or pneumatic type
-
Supplier: Johnson Controls, Inc.
Description: RL-1000 dampers are available in sizes up to 60 inches (152 cm) diameter with galvanized Steel or 304 stainless steel frames with no seals, neoprene seals, or silicone seals. RL-1000 dampers are heavy duty control dampers for medium pressure industrial and Heating, Ventilating,
-
Description: Acoustics -- Determination of sound power levels of noise from air-terminal devices, air-terminal units, dampers and valves by measurement in a reverberation room
-
Supplier: KYNTEC Corporation
Description: Using advanced structural and fluid dynamic computations, KYNTEC will design a damper/ rate control using the exact fluid chemistry, viscosity, orificing and mechanical elements to engineer your exact solution. Damping that changes with stroke position. Tension Only, Compression Only, and
- Absorber Stroke: 2 to 10 inch
- Maximum Force (P1): 125 to 450 lbs
- Cylinder Diameter or Maximum Width: 1.25 inch
- Rod Diameter: 0.31 inch
-
Supplier: Enervex, Inc.
Description: Maintaining a proper and safe draft condition for the fireplace and the room providing it air for combustion are big challenges in today's tight construction. IntelliDraft is designed specifically to meet these needs. SAFETY Safety is always important. The IntelliDraft creates the safest
-
Description: Fire resistance tests -- Fire dampers for air distribution systems -- Part 4: Test of thermal release mechanism
-
Supplier: UL Standards & Engagement
Description: dampers for static systems (no air flow through the damper) are intended to close automatically upon the detection of heat by a heat responsive device. 1.5 Under these requirements combination fire and smoke dampers, corridor dampers and fire dampers for
-
Supplier: UL Standards & Engagement
Description: in the ceilings of hourly rated fire resistive assemblies. Ceiling dampers and ceiling air diffusers are designed for use as alternatives to previously tested hinged-door sheet metal type dampers installed at the bottom of sheet metal air ducts over each duct outlet.
Find Suppliers by Category Top
Featured Products Top
-
, the privately owned energy-producing company in Brazil, reported problems in one of their power plants related to the old pneumatic actuators installed in combustion air dampers. Actuators are responsible for moving and controlling mechanisms or systems (read more)
Browse Electric Rotary Actuators Datasheets for ABB Measurement & Analytics -
Hansen continues to expand its reach in the HVAC and Solar market by offering three actuator products for damper and position control applications. Spring Return For simple 2 position control Hansen offers our ultra-quiet spring return actuator that incorporates the (read more)
Browse Damper Actuators Datasheets for ElectroCraft -
MC-Damper (Motion control) These dampers are used as safety and functional elements for damping speeds and braking masses. MC damper is the generic term for special, decelerating (damping) easylift products that can be used for a wide variety of safety and functional (read more)
Browse Dampers and Louvers Datasheets for Bansbach Easylift® -
Bansbach® rotary dampers and dashpots are used to dampen drives, control speed, and many other applications. Our rotational viscous dampers are maintenance free and the most durable units on the market. Bansbac® silicone oil viscous dampers are available in either fixed rate or (read more)
Browse Rotary Dampers Datasheets for Bansbach Easylift® -
Enidine has developed the new Visco-Elastic Support (VES) product line to provide improved dynamic behavior of the rotor-bearing system and thermal force reduction to bearing support structures.
The working principle of VES is by providing high dynamic stiffness, adding supplementary damping to the rotor-bearing system, low static stiffness for thermal movement.
This re...
(read more)
Browse Datasheets for Enidine Inc. -
In the patented ISFD design, stiffness and damping are independent of each other and can be precisely controlled. This produces higher and more accurate damping capability than a conventional squeeze film damper and makes ISFD technology a leading solution for controlling vibrations (read more)
Browse Rotary Dampers Datasheets for Waukesha Bearings -
Waukesha Bearing’s ISFD technology provides highly engineered damping and stiffness to increase dynamic stability of rotor/bearing systems, improving bearing life, reducing gas or steam leaks, and mitigating wear.
(read more)
Browse Rotary Dampers Datasheets for Waukesha Bearings -
As products become smaller and more design-oriented, engineers often face challenges balancing installation space, motion control, and torque performance. Conventional small rotary dampers may fit within limited spaces but often cannot provide sufficient damping (read more)
Browse Rotary Dampers Datasheets for TOK America, Inc. -
Watch>>Indelac Controls, Inc. Company Overview Indelac Controls, Inc. (ICI) Indelac Controls, Inc. (ICI) manufacturers a full line of quarter turn rotary electric actuators used for valve and damper automation (read more)
Browse Damper Actuators Datasheets for Indelac Controls, Inc. -
Hansen continues to expand its reach in the HVAC and Solar market by offering three actuator products for damper and position control applications. Spring Return For simple 2 position control Hansen offers our ultra-quiet spring return actuator that incorporates the (read more)
Browse Valve Actuators Datasheets for ElectroCraft
Conduct Research Top
-
Position Monitoring on Flue Dampers
Arc furnaces used to produce steel have large ducts in place to provide a flow of oxygen essential for the melting process and to capture and exhaust the fumes from that same process. These ducts contain dampers that, based upon their position, control the power to the main air fans supplying
-
Application of Oscilloscope in Measuring Automotive Sensors
Use tablet oscilloscope to measure air damper sensor. The air damper sensor transmits the signal of the air damper's opening position and level to ECU, with which, ECU gives demand to allocate the fuel-injection.
-
TZIDC Intelligent Positioner with remote mounted position sensor
ABB TZIDC Intelligent Positioner with Remote Sensor. helps achieve precise control of the boiler combustion air dampers for reduction of emissions, while reducing. maintenance and operating costs.
-
Damper Applications Guide: Constant Volume Damper and Actuator Characteristics (.pdf)
The economizer portion of an air-handling system is not only responsible for reducing the operating cost of the system, but more importantly, it has to provide a sufficient volume of outside air at all times to ensure good indoor air quality. The function of the economizer also affects
-
Eddy Current - Skin, and Proximity Effects
by means of a draft inducer blower and modulation of primary and secondary air dampers.
-
MAQ (R)20 PID Control in a Home Heating Application
Conditioning Modules, standard sensors, and actuators control the combustion process of a batch fed cordwood boiler to optimum efficiency throughout a burn cycle by means of a draft inducer blower and modulation of primary and secondary air dampers.
-
Butterfly Valves in Compressed Air & Vacuum Services
Because a butterfly valve uses a disc to control flow, much like a damper in a duct system, some people occasionally want to use it to control the flow of compressed air and other gases, or for vacuum service. Will it work in these no-liquid applications? For the most part the answer will be yes
-
Selecting and Controlling Economizer Dampers for VAV Systems with Return Fans (.pdf)
For over 20 years the generic method of maintaining the prescribed amount of outdoor ventilation air has been through the use of a supply-return fan tracking system. The latest draft of ASHRAE Standard 62-1989R requires "controls and devices to maintain outdoor air flow within 10% of required
-
ACE Hydraulic Dampers Give Microbiological Sampler Users a Lift
It's important to avoid the dispersion of microbial particles in hospital environments and cleanrooms that produce pharmaceuticals and cosmetics. Compromised air quality can contaminate products or cause an infection in vulnerable patients. These high-grade areas require in-process sampling
-
Did You Know? Carbon Monoxide Sensors Do Not Detect Diesel Exhaust?
then controls the ventilation by opening dampers and controlling fans to maintain acceptable carbon monoxide levels. Sensors are also utilized to prevent introducing carbon monoxide into the building when the outside air intake is located in an area where exhaust fumes may be present, such as near
-
Air-Handling With Care Table III. Concentration of Gas Release After One Hour
In the dynamic method, the pressure difference between the process room and the adjacent area is measured, and a damper automatically changes the supply or exhaust air flows to maintain a pressure setpoint (relative to a datum point). Using either method, when the process room door is open
-
Proper Selection of Pressure Blowers
pressure. throughout the system's operating range. A fan outlet damper or system damper is usually used to control air volume. Consequently, a requirement of pressure blowers is that they. provide stable performance from full-closed to full-open.
-
How a Marlo Stratomizer Works
The Marlo Stratomizer (R) Dampered Face and Bypass Coil - also known as an Integral Face and Bypass Coil (IFB) - provides the most reliable method of preheating and tempering fresh outside air. The coil sections maintain full steam pressure or constant hot water flow to the coil at all times
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/61611/704682506-MIT.pdf?sequence=2
92 Figure 28 Simulation results for Des Moines, Iowa: scatter of outside air fraction versus return air damper position .......................................................................................................................
-
Control system design guide
Operators could be notified of this problem through a BAS alarm that evaluates preheat discharge temperature, outside air temperature, and outside air damper position.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/77-0000s/77-E1100.pdf
Coordinates operation of the outdoor, return, and exhaust air dampers to maintain the proper amount of ventilation air.
Indicates content that may require registration and/or purchase.