Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Universal Air & Gas Products Corp.
Description: Since 1962, Universal Air & Gas Products Corporation (aka Universal Air Precipitator or UAPC) has manufactured a wide range of air compressors to match virtually every compressor application. Our compressor products range in discharge pressure from vacuum to
- Discharge / Operating Pressure: 35,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: AC Single Phase, AC Three Phase, Diesel, Gasoline, Hydraulic
-
Supplier: Air Power Products Limited
Description: For the fire protection industry. Cast Iron heavy duty lubricated pumps Base-plate and receiver-mounted units Customized packages available Compressor/dryer packages for low dew points Sprinkler industry service for over 30 years
-
Description: The TURBO DryPak is a complete solution that packages a heat-of-compression drying system with a MSG TURBO-AIR 2000 or 3000 compressor. Utilizing the heat-of-compression for desiccant regeneration eliminates the need for additional power-consuming heaters and blowers.
- Discharge / Operating Pressure: 55 to 150 psi
- Flow Capacity: 550 to 4,000 SCFM
- Horse Power: 150 to 800 HP
- Features: 3 Stage, Integral Cooler, Integral Dryer, Multistage Compressor
-
-
Supplier: Gast Group
Description: These rugged compressors offer oil-less operation to ensure the discharge air remains free of contamination from lubricants. They produce minimal noise and offer high flow, pulse free air - making it ideal for dry sprinkler systems. Wear items are easy to replace, which
- Mechanical: Compression / Pressure Service, Reciprocating Piston
- Application: General Purpose / Industrial
- Configuration: Individual Vacuum Pump
-
Supplier: Gast Group
Description: Tanks systems that can be designed to make small pumps do big jobs are a natural extension of the Gast line. Offers oil-less operation to ensure the discharge air remains free of contamination from lubricants. They produce minimal noise and offer high flow, pulse free air -
- Mechanical: Compression / Pressure Service, Reciprocating Piston
- Application: General Purpose / Industrial
- Configuration: Vacuum Pump System / Station
-
Supplier: Central Air Compressor Co.
Description: direct-drive running speeds ensure high reliability with the most advanced air end in the industry. Variable Speed Driven ZWV compressors offer an additional 30-35% energy savings and long life cycle to customers with variable air demand. Naturally "Green" by design, each
- Features: Integral Cooler
- Lubrication Style: Oil-free
-
Supplier: Rogers Machinery Company, Inc.
Description: counter with alarm warning display System pressure display Full voltage starter with overload protection General compressor fault with remote contacts Internal vibration isolators Air-cooled aftercooler for each compressor TEFC Motor ACCESSORIES & OPTIONS Air
- Discharge / Operating Pressure: 50 psi
- Flow Capacity: 33.2 to 568.8 SCFM
- Horse Power: 3 to 60 HP
-
Supplier: Rogers Machinery Company, Inc.
Description: Common service items easily accessible Basemount extends 20” from rack Energy Efficiency With the Powerex Variable Pump Drive system, each compressor pump is automatically staged on/off individually based on actual system demand, maximizing energy efficiency at all usage levels.
- Discharge / Operating Pressure: 50 psi
- Flow Capacity: 6 to 249 SCFM
- Horse Power: 3 to 20 HP
-
Supplier: Air Power Products Limited
Description: We know how critical the air purity is for your application and can provide a complete solution. From individual components to complete turnkey packaged systems with air receivers, desiccant or refrigerated air dryers, filtration down to .01 micron, air quality
-
Supplier: Air Power Products Limited
Description: Receiver-Mounted Systems 5 HP and larger are mounted "grasshopper" style receivers with load bearing legs and top frame. All weight including that of the vessel Is supported by the frame. Control panels are mounted and pre-wired to all components allowing the installer to make only one main
-
Description: optional Total Air System (TAS) included, you'll get clean, dry air in a cost-effective single package.
- Discharge / Operating Pressure: 100 to 210 psi
- Flow Capacity: 10 to 212 SCFM
- Horse Power: 5 to 50 HP
- Features: Integral Cooler, Integral Dryer, Integral Filter
-
Supplier: Air Power Products Limited
Description: Receiver-Mounted Systems 5 HP and larger are mounted "grasshopper" style receivers with load bearing legs and top frame. All weight including that of the vessel Is supported by the frame. Control panels are mounted and pre-wired to all components allowing the installer to make only one main
-
Supplier: Sensata Technologies
Description: Sensata’s iQ-CDA, portable compressed dry air system, is designed to provide a continuous and reliable supply of clean, dry air typically used as purge air in temperature forcing systems. The system allows for convenient hook-up to Sensata’s iQ-Phase or
- Discharge / Operating Pressure: 50 psi
- Flow Capacity: 1 SCFM
- Features: Other
-
Supplier: Hertz Kompressoren
Description: Hertz's tailored HSC FRECON Series Screw Compressors, the ideal choice for all kind of industry and applications. Replaceable dry type paper filter element eleminate dusty ambient problem. Piston controlled intake valve is chosen of the right size, which means high capacity and low power
- Discharge / Operating Pressure: 108.778275 to 188.54901 psi
- Flow Capacity: 35.3147 SCFM
- Horse Power: 33.5055096225705 HP
- Compressor Technology: Rotary Screw
-
Supplier: Air Compressors Direct
Description: Horse Power 10 Horse Power Tank Size 120 Gallons Voltage 208-230 /460 V 3-Phase CFM 40.9 CFM @ 90 PSI Quiet, 10 HP Rotary Screw Power With Refrigerated Air Dryer •Ideal for applications where clean, dry compressed air is needed •Environmentally approved R134a refrigerant; automatic
- Flow Capacity: 40.9 SCFM
- Horse Power: 10 HP
- Power Source: AC Three Phase
- Features: Other
-
Supplier: Air Compressors Direct
Description: Horse Power 15 Horse Power Tank Size 120 Gallons Voltage 208-230 /460 V 3-Phase CFM 58.3 CFM @ 90 PSI Quiet, 15 HP Rotary Screw Power With Refrigerated Air Dryer •Ideal for applications where clean, dry compressed air is needed •Environmentally approved R134a refrigerant; automatic
- Flow Capacity: 58.3 SCFM
- Horse Power: 15 HP
- Power Source: AC Three Phase
- Features: Other
-
Supplier: GENERON
Description: As a specialist in air and gas compressor, filtration and drying systems, GENERON provides complete system design, installation and on-going maintenance for your system. Our engineers will assist you in determining the best system design for your
- Maximum Temperature: 0 to 2,000 SCFM
- Maximum Pressure: 10,000 psi
- Type: Gas Dryer, In-line
- Application / Industry: Hydrocarbon Processing (Oil & Gas), Municipal Water Supply
-
Supplier: Air Compressors Direct
Description: Horse Power 7.5 Horse Power Tank Size 60 Gallons Voltage 230 V 1-Phase CFM 26.3 CFM @ 90 PSI Quiet, 7.5 HP Rotary Screw Power With Refrigerated Air Dryer •Ideal for applications where clean, dry compressed air is needed •Environmentally approved R134a refrigerant; automatic drain
- Flow Capacity: 26.3 SCFM
- Horse Power: 7.5 HP
- Power Source: AC Single Phase
- Features: Other
-
Supplier: Air Compressors Direct
Description: Horse Power 3 Horse Power Tank Size 60 Gallons Voltage 230 V 1-Phase CFM 10.5 CFM @ 90 PSI Quiet, 3 HP Rotary Screw Power With Refrigerated Air Dryer •Ideal for applications where clean, dry compressed air is needed •Environmentally approved R134a refrigerant; automatic drain •Dryer
- Flow Capacity: 10.5 SCFM
- Horse Power: 3 HP
- Power Source: AC Single Phase
- Features: Other
-
Supplier: Everlube Products
Description: Lubri-Bond 320R is an air drying, PTFE based solid film lubricant with an epoxy binder system. This coating provides very good corrosion resistance and performs best in lighter load carrying applications. It is ideal for applications that do not require a thermally cured
- Operating / Use Temperature: -100 to 250 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.898695 specific gravity
- Features: Aerosol / Spray, Process Equipment, Specialty
- Functions: Compressors / Piston Pumps, Corrosion Inhibitor / Rust Preventative
-
Supplier: Universal Air & Gas Products Corp.
Description: Since 1962, Universal Air & Gas Products Corporation (aka Universal Air Precipitator or UAPC) has manufactured a wide range of gas compressors to match virtually every compressor application. Our compressor products range in discharge pressure from vacuum to 6000
- Discharge / Operating Pressure: 35,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: AC Single Phase, AC Three Phase, Diesel, Gasoline, Hydraulic
-
Supplier: Ingersoll Rand Air Compressors
Description: by a booster. The primary compressor can be an oil-free rotary or centrifugal compressor matched to your needs, while a two-stage, non-lubricated reciprocating compressor serves as the booster to easily adjust system capacity when demand changes. Features System
-
Supplier: Environics, Inc.
Description: The Environics® Series 7000 Zero Air Generator is a pure air generator system that is capable of continuous delivery of up to 20 standard liters per minute (SLPM), 30 pounds per square inch (PSI) of dry, contaminant-free air. The air is suitable for use as: a zero
- Output Flow Rate: 1 to 20 SLM
- Outlet Pressure: 30 psi
- Features & Approvals: Compressor Included, Portable
- Generator Type: Zero (Pure) Air
-
Supplier: Panasonic HVAC
Description: cooling and heating. Hot Start Heating System Right from the start, air is warm and comfortable. The Hot Start Heating System prevents any cold blasts at the beginning while the heat pump is warming up. (Heat pump unit only) 24-hour Clock with ON/OFF Program Timer The remote
- Cooling Capacity: 24,200 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Application: Commercial, Residential
-
Supplier: GENERON
Description: GENERON provides a full range of Instrument Air Packages. These packages can be unitized with Primary Air Compression to reduce the overall package size and installation cost and time. GENERON® systems are compact and virtually maintenance free. The compressed air,
- Minimum Output Dew Point: -40 F
- Regeneration: Heatless Regeneration
- Dryer Technology: Membrane
- Power Source: None
-
Supplier: FS-Curtis
Description: DA modular dryer offers economy minded compressed air users a simple and effective no-nonsense approach to dry compressed air. Great for use with any type of compressor including piston, scroll, rotary vane or rotary screw technologies. The ability to function with inlet
- Drying Capacity: 20 to 120 SCFM
-
Supplier: Dry Coolers, Inc.
Description: on running and keep your process cool. These systems can also be strung together to create larger system wide chillers. They come skid mounted for easy installation and include integrated tank, pump, and digital controls. The Omni-Chill™ also offers heat recuperation, full
-
Supplier: Thomas An Ingersoll Rand Business
Description: Flow: 1.27cfm (35.4 l/min.) Max. Vacuum: 25in.Hg (-847 mbar) Possible Applications Air Suspension Air Doors Air Horns Air Brakes Air Clutches Fuel Systems
- Flow Capacity: 1.2 SCFM
- Horse Power: 0.312271349682357 HP
- Gases Handled: Air / Plant Air
- Power Source: DC
-
Supplier: Tecumseh Products Company
Description: High efficiency Tecumseh rotary compressors provide enhanced reliability, reduced sound and maximum flexibility with vertical and horizontal installation options for air conditioning and refrigeration applications. What is a Rotary Compressor? Rotary hermetic compressors
- Inlet Temperature: 40 to 95 F
- Horse Power: 0 to 29.0827823523912 HP
- Power Source: AC Single Phase, AC Three Phase, DC
- Gases Handled: Refrigerant
-
Supplier: Tecumseh Products Company
Description: reciprocating compressor. We have provided 80+ years of industry leadership in reciprocating compressors for refrigeration and air conditioning applications. Today, we continue to lead the way by designing energy efficiency, quiet operation and reliability into every new
- Inlet Temperature: 40 to 95 F
- Horse Power: 0 to 29.0827823523912 HP
- Power Source: AC Single Phase, AC Three Phase, DC
- Compressor Technology: Reciprocating Piston
-
Supplier: FS-Curtis
Description: The FS-Curtis OL Series is the ideal reciprocating oil-less air compressor for applications where critical air quality is required such as food and beverage, medical, chemical processing, pharmaceutical, electronics, and more. OIL-LESS AIR QUALITY 100% dry crankcase
- Horse Power: 5 to 15 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Busch Vacuum Solutions
Description: paper quality. The blast air may also be set to allow optimal transition of sheets through the machines. An internal secondary inlet allows the vacuum and blast air supplies to operate independently. The blast air is cooled by an integrated heat exchanger. The defining
- Ultimate Operating Vacuum: 310.42 torr
- Pumping Speed: 14.7 to 28.3 CFM
- Operating Temperature: 32 to 104 F
- Motor Power: 2 HP
-
Supplier: Universal Air & Gas Products Corp.
Description: Compressor, Blower or Vacuum System Consulting and Engineering Services Custom compression systems for air or gas are designed to meet your exact requirements. These turn-key systems incorporate reciprocating, rotary, lubricated and non-lubricated designs, coupled
- Industry Served: Chemicals, Food / Beverage, Marine / Naval, Medical, Other Market Served, Utilities and Energy
- Testing, Inspection and Certification Services: Condition Evaluation
- Facilities Services: Maintenance
- Features: North America, Southern US Only, United States Only
-
Supplier: Rogers Machinery Company, Inc.
Description: inlet air load. Linear Efficiency Savings FLEX Series dryers automatically cycle (on /off) the refrigeration compressor in response to inlet load conditions. As the inlet air load is reduced, the power requirement to dry the air is matched in proportion to the demand. For
- Drying Capacity: 75 to 2,000 SCFM
- Maximum Pressure: 75 to 225 psi
- Dryer Technology: Refrigerated
-
Supplier: Rogers Machinery Company, Inc.
Description: freezing during low ambient conditions and Class 3 (–4°F) dew points keep your air system bone dry during the heat of summer. Applications that require Class 2 (-40°F) dew points year round simply need to select the Free-Air (FA) Supercharger option package Energy Management
- Drying Capacity: 3,200 SCFM
- Dryer Technology: Desiccant
Find Suppliers by Category Top
Featured Products Top
-
answer to many challenges. The integrated design reduces time spent planning and installing your air system. We combine the reliability, energy efficiency, and easy-to-service design of our industrial rotary screw compressors into a quiet, space-saving package complete with storage tank and dryer. They (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
-how of a world market leader in compressor technology to offer you ‘the user’ maximum efficiency. These innovative machines are belt-driven to provide air and nitrogen applications at positive pressure, negative pressure, and in a range of nominal sizes. The flexible modular system (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
(integrated heat of compression) dryers use the heat that is a by-product of air compression to regenerate the desiccant without any additional heating energy to power the drying process. This ensures reliable air drying with maximum efficiency and lower energy costs—even when air demand varies (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
come standard with Sigma Control 2™. This intelligent controller manages the entire drying process, while automatically adjusting to changes in air demand, maintaining consistent pressure dew points. Additionally, it offers unsurpassed compressor control and monitoring with enhanced (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
blower systems, screw compressors and screw blowers with the highest possible (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
The PowerDry™ Drying System sets the standard for a complete drying & blow off air system that can be used for a wide variety of cans, bottles, and jars - often used for date coding and labeling applications. Paxton (read more)
Browse Process Dryers Datasheets for Paxton Products, an ITW company -
Ducon's complete line of air pollution control equipment includes wet scrubbers, venturi scrubbers, chemical gas absorbers, wet gas scrubbers, packed & spray towers, air strippers, wet and dry precipitators, Activated carbon Adsorbers, FCC Cyclones, Baghouse filters, which (read more)
Browse Baghouses and Baghouse Filters Datasheets for Ducon Environmental Systems -
Air Flow Amplifiers deliver a large airflow for conveying, drying, cooling, or ventilation which is the making for a perfect fume extraction system. These high flow, bladeless blowers have no moving parts so they are inherently safe. They amplify compressed air volumes by 12 – 20 (read more)
Browse Pressure Intensifiers and Boosters Datasheets for Vortec -
" (0.23mm) shim. Both the vacuum and discharge ends of the Air Amplifier can be ducted, making them ideal for drawing fresh air from another location, or moving smoke and fumes away. Applications Vent welding smoke Cool hot parts Dry (read more)
Browse Fans and Blowers (industrial) Datasheets for EXAIR -
RELIABILITY For Air Conditioning and Refrigeration Compressors The pressure is on to design compressors and compressor components that are targeted to meet customer’s increasing higher speed and higher load needs and COP (co-efficient of performance) improvements. But when these (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB
Conduct Research Top
-
Improving Energy Efficiency in Pharmaceutical Manufacturing Operations Part I: Motors, Drives and Compressed Air Systems
Operational Excellence & Lean Six Sigma Use air receivers near high demand areas to provide a supply buffer to meet short-term demand spikes that can exceed normal compressor capacity. In this way, the number of required on-line compressors may be reduced. Replace single-stage compressors
-
Helping Maximize Plant Productivity
Brewers and distillers are replacing pondorfs/expellers and air compressors with seepex pumps, which have proved to be an ideal way of handling spent grain and hops. Traditionally expeller units and vast volumes of uncontrolled compressed air have been used to handle spent grain. The use of seepex
-
CABINET COOLERS END COSTLY SHUTDOWNS
. The only requirement was clean, dry, oil free compressed air at 80 to 100 PSIG. EXAIR's system provided a filter/separator for removing the dirt and water from the compressed air to keep the inside of the enclosure contaminant-free. Since Lasercraft's compressor system was a few years old, they also
More Information Top
-
Gasificaton Transport: A Multiphase CFD Approach & Measurements
Valve Air drying system Air from compressor .
-
Instrumentation, Measurement, Circuits and Systems
Ash system in four sub-systems: PLC program control and SCADA systems, air compressors and air drying system , storage pump system, Ash system.
-
Solid Waste Operations Complex W-113, Detail Design Report (Title II). Volume 3: Specifications
D. Air Compressor ( Dry Pipe System ): 1.
-
Liquid and Gaseous Waste Operations Department annual operating report, CY 1992
The service representative for the supplier of the large air compressor and drying systems to be used for ITE was brought on site to aid in establishing proper operating procedures for the systems.
-
The NAL-ISRO acoustic test facility
The National Aeronautical Laboratory, at its Wind Tunnel Centre, has been operating a dry filtered air compressor system to operate several wind tunnels and combustion facilities since 1964.
-
Purged and Pressurized Systems for Class I, Div. 1&2, and Zone 1&2 Hazardous Locations
The cost of air compressor and drying system are normally incorporated into that of the instrument system if many pneumatic control are used, such air operated valves and pneumatic controllers.
-
Experimental study on the inlet fogging system using two-fluid nozzles
Air compressors in compressed dry air systems com- press huge quantities of air and consume a large amount of power.
Indicates content that may require registration and/or purchase.