Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: U.S. Plastic Corporation
Description: Actuated valves for industrial, agricultural and commercial markets. Ideal for quick shut-off in low pressure or vacuum lines. Valve can handle 20" Hg vacuum in closed position and 7" Hg vacuum in open position. PVC construction with TPE (thermoplastic elastomers) lip-type seals, EPDM
- Valve Size: 3 inch
- Features: Gate / Knife Valves
- Material Of Construction: PVC
- Connection Description: Socket Weld / Solder
-
Supplier: DME Company
Description: non-lubricated - dry air is preferred but the valve is designed to tolerate some moisture. Quick connects are provided on all air outputs to accept standard 1/4" tubing. The de-energized outputs, used for closing valve gates, feature check valves to ensure
- Valve Size: 0.25 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 4 to 12
- Power: 24 volts
-
Supplier: NIBCO INC.
Description: Bronze Gate Valves for use in commercial and industrial applications. Typical services include; hot and cold water, HVAC, steam, compressed air, gas and other general utility services. Gate valves are multi-purpose bi-directional shutoff valves for
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 200 to 250 psi
- Material Of Construction: Brass / Bronze
- Media: Cold Water, Steam, Water
-
-
Supplier: Tate-Jones, Inc.
Description: The Tate-Jones Blast Gate Valves are used to regulate air flow, and the flow of other materials in a variety of applications. A rugged, cast iron body houses the precision-machined, self-cleaning stainless steel slide. The slide is adjusted easily to any position by a choice of
- Valve Size: 12 inch
- Media Temperature: 425 F
- Number of Ports/Ways: 2
- Media: Air, Breathable Air
-
Supplier: Tate-Jones, Inc.
Description: The Tate-Jones Blast Gate Valves are used to regulate air flow, and the flow of other materials in a variety of applications. A rugged cast iron body with NPT threaded pipe connections houses the precision-machined, self-cleaning, stainless steel slide. The standard unit is a
- Valve Size: 1 inch
- Media Temperature: 425 F
- Number of Ports/Ways: 2
- Media: Air, Breathable Air
-
Supplier: Red Valve Company, Inc.
Description: Red Valve's Flexgate Valves are available with pneumatic, electric or hydraulic actuators. Other options include limit switches, solenoids and air regulators. The actuated Flexgate provides long-term abrasion resistance under high-cycle conditions. The valve self-cleans
- Valve Size: 3 to 72 inch
- Pressure Rating: 150 psi
- Media Temperature: -90 to 225 F
- Connection Description: Bolt Flange
-
Supplier: Velan, Inc.
Description: Standard and bolted bonnet for low emissions, all stainless steel knife gate valves. Features and benefits • Designed to handle light slurries, pulp stock and corrosive fluids in process industries where applications call for resilient seat with zero leakage to 150 psi (10.3 bar) in
- Valve Size: 2 to 24 inch
- Pressure Rating: 150 psi
- Connection Description: Bolt Flange
- Features: Butterfly Valves, Gate / Knife Valves
-
Supplier: DeZURIK, Inc.
Description: Red Valve's Series D Flexgate Valve is designed with a cast iron body or fabricated steel body, stainless steel gate and two heavy-duty elastomer cartridge slurry seats. The port is formed by two heavy-duty cartridge elastomer slurry seat halves. The cartridge slurry seats are
- Material Of Construction: Cast Iron, Stainless Steel
- Features: Gate / Knife Valves
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Air Valve with Double Orifice, Flanged Ends, Ductile Iron Body, Stainless Steel Stem and Hardware. Model Number: LD 021-AV Key Specifications/Special Features: Body: ductile iron Standard: DIN3352/BS5163/AWWA Pressure: 150 to 2,500LB Resilient gate valve PN10, PN16, PN25
- Pressure Rating: 150 to 2,500 psi
- Media: Air, Compressed Air
- Features: Bolt Flange, Other
- Primary Material: Ductile Iron
-
Description: position. These valves can provide pump isolation as well as rough pressure control by partially opening the gate to an adjustable preset position. These valves can also be used as a soft start valve to smooth the transition from rough to high vacuum.
- Port Flange & Seal Type: ANSI ASA
- Type: Gate Valve
- Vacuum / Pressure Range: High Vacuum (<10-3,>10-8 torr)
- Valve Actuation: Pneumatic
-
Description: position. These valves can provide pump isolation as well as rough pressure control by partially opening the gate to an adjustable preset position. These valves can also be used as a soft start valve to smooth the transition from rough to high vacuum.
- Type: Gate Valve
- Port Flange & Seal Type: ISO
- ISO Port Flange Size: NW 100, NW 160, NW 50, NW 63, NW 80
- Valve Actuation: Pneumatic
-
Supplier: DeZURIK, Inc.
Description: Red Valve's Series D Flexgate Valves are available with pneumatic, electric or hydraulic actuators. Other options include limit switches, solenoids and air regulators. The actuated Flexgate Valve provides long-term abrasion resistance under high-cycle conditions. The
- Material Of Construction: Cast Iron, Stainless Steel
- Features: Gate / Knife Valves
-
Supplier: Festo Corporation
Description: Sub-base valve, semi in-line valve Individual or manifold assembly for 2 ... 10 pneumatic valves Operating voltage 24 V DC, 110/230 V AC (50 ... 60 Hz)
- Pressure Rating: 29.00754 to 116.03016 psi
- Media Temperature: 122 to 23 F
- Power: 24 volts
- Media: Air, Compressed Air
-
Supplier: BI-TORQ® Valve Automation
Description: The SERIES 20 knife gate is a uni-directional all stainless steel lug style valve designed for industrial service applications. The design of the valve allows for a tight shutoff in services with solids in suspension. Industries served include: Pulp and Paper Chemical Plants
- Valve Size: 2 to 24 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Media: Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, LP - Gas, Natural Gas, Salt Water, Specialty / Corrosive Gases, Steam, Wastewater, Water
-
Supplier: FLSmidth
Description: seal with the swing-gate seal. Gate The Swing Gate is mechanically tensioned against the body valve seat using a gasket. Rubber gasket permits use up to 250° F (121° C). Special silicone seal gasket extends operating range up to 400° F (205° C). Application The FLSmidth
-
Supplier: ASCO
Description: The KG Series pneumatic cylinder is specifically designed for automated valve operation. This design is widely used throughout the valve / knife gate industry, and can also be utilized in an assortment of applications that requires light duty pneumatic actuation.
- Stroke: 0 to 99 inch
- Operating Pressure: 150 psi
- Bore Size: 1.5 to 24 inch
- Operating Temperature: -10 to 165 F
-
Supplier: DME Company
Description: minimal space Provided with a 120 VAC connector, runs on 88 to 264 VAC Supply air pressure from 30 to 100 PSI, maximum volume of 50 CFM The one gallon accumulator stores precharged oil, allowing for instantaneous operation, air powered hydraulic pump provides 5 GPM 10:1 ratio of
-
Supplier: A. H. Stock Manufacturing Corp.
Description: Our 1085A gate-style dump valve, also referred to as a 1085A flip-up dump valve, is an air operated. The air cylinder for the 1085A dump valve is mounted on the right hand side of the dump valve. Also included with the 1085A air operated dump
- Features: Other
- Actuation: Pneumatic
-
Supplier: ACS Valves
Description: Excellent performance in high-temperature applications up to 250°F. Options: Round flange design: available in 2 heights of 4"H or 5"H, and 5 flange diameters from 6" to 12". Pneumatic operation, ships ready for start-up, including: complete factory assembled air cylinder, solenoid
- Number of Ports/Ways: 2
- Media Temperature: 250 F
- Connection Description: Bolt Flange
- Actuation: Electric, Manual / Hand, Pneumatic
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, GATE SILT VALVE, ACTUATED. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Features: Gate / Knife Valves
-
Supplier: Accuris
Description: VALVES, GATE, FOR AIR, EXHAUST-STEAM, OIL, OR WATER SERVICES (SHIPBOARD USE)
-
Supplier: A. H. Stock Manufacturing Corp.
Description: Our 1081A sidewinder gate-style dump valve, also referred to as a 1081A flip-up dump valve, is air operated. The air actuator for this valve is vertically mounted on the left hand side of the valve. This 1081A dump valve is available in mild or
- Features: Other
- Actuation: Pneumatic
-
Supplier: A. H. Stock Manufacturing Corp.
Description: Our 1086A sidewinder gate-style dump valve, also referred to as a 1086A flip-up dump valve, is air operated. The air actuator for this valve is vertically mounted on the right hand side of the valve. This 1086A dump valve is available in mild
- Features: Other
- Actuation: Pneumatic
-
Supplier: DME Company
Description: minimal space Provided with a 120 VAC connector, runs on 88 to 264 VAC Supply air pressure from 30 to 100 PSI, maximum volume of 50 CFM The one gallon accumulator stores precharged oil, allowing for instantaneous operation, air powered hydraulic pump provides 5 GPM 10:1 ratio of
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Features: Limit / Set Point Control, Liquid, Rate Indication / Control
- Form Factor: Stand-Alone
-
Supplier: DME Company
Description: Precision control makes the Electric Valve Gate System ideally suited for applications requiring a clean-room environment system. The Electric Valve Gate with variable pin position and variable speeds creates the Ultimate Processing Window. Features: Variable pin
-
Supplier: RS Components, Ltd.
Description: Pneumatic OR gate shuttle valve,4mm
- Media Temperature: 23 to 140 F
- Media: Air
- Features: Tube Fitting
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Cast Iron Valves, Meeting Global Quality Standards. Model Number: LD 012-CI Key Specifications/Special Features: Types: gate, globe, check, ball, butterfly, plug, foot, angle, air, Y-strainer... Manufacturing standards: API, ANSI, BS, DIN, JIS, MSS SP Size range: from 1/2 inch
- Valve Size: 0.5 to 64 inch
- Features: ANSI, API, Angle Valves, Ball / Disk Check Valves, Ball Valves, Butterfly Valves, Check Valves, DIN, Foot Valves, Gate / Knife Valves, Globe Valves, Plug Valves
- Media: Air
- Material Of Construction: Cast Iron
-
Description: according to the following instructions for disassembly. Close the gate valves upstream and downstream of the main valve. Loosen the screws of the piping connector on the main valve cover to relieve the pressure inside the valve. Remove all screws, including the
- Media: Air
- Valve Type: Control Valves, Directional Valves, Float Valves, Pressure Relief Valves
-
Description: Description ACV300 No-Slamming hydraulic check valve is a kind of slow-closing check valve which consists of the main valve, check valve, needle valve, ball valve, microform filter, and pressure gauge. Using hydraulic automatic operation, it can make the
- Media: Air, Hydraulic Fluid
- Valve Type: Control Valves, Directional Valves, Float Valves, Pressure Relief Valves
-
Supplier: Taylor Products / Smoot
Description: The Smoot Slide Diverter Valves feature a unique sealing method that uses regulated compressed air applied to the sealing rings, which results in an air-tight seal between the inlet and outlet ports. The unique model design features minimal line deflection and full port flow
- Valve Type: Diverter Valves
- Media: Powder / Solids
-
Description: valve more vividly. Step 1. Open the needle valve and ball valve on the tubing, and slowly open the shut-off valve (gate valve) in front of the main valve. The medium in the tubing flows the needle valve, upper chamber, ball valve, and
- Media: Air
- Valve Type: Control Valves, Directional Valves, Float Valves, Pressure Relief Valves
-
Supplier: Koger Air Corporation
Description: 10-gauge steel in sizes 4" to 24", larger sizes available. ; 4" to 20" manual operated blast gates are normally in stock. ; Manual, pneumatic or electric operated. ; Flanged connections allow easy installation. ; Provides a more positive seal than cut-offs. ; Works efficiently with positive
- Number of Ports/Ways: 2
- Media: Air, Powder / Solids
- Material Of Construction: Aluminum, Stainless Steel, Steel
- Connection Description: Bolt Flange
-
Supplier: Quarktwin Technology Ltd.
Description: Non-Return Valve (Check Valve) Free Hanging (In-Line)
- Pressure Rating: -1 to 145 psi
- Media Temperature: 32 to 140 F
- Media: Air
- Valve Type: Check Valves
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being
- Valve Size: 1 to 2 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Media Temperature: -65 to 400 F
Find Suppliers by Category Top
Featured Products Top
-
Air Shut-off Valves High-speed shut-off valves protect engines by instantly stopping the air intake supply, reducing the risk of overspeed or explosion (read more)
Browse Engine Starters Datasheets for jbj Techniques Limited -
The new Festo solenoid valve VZWP, which features a piston seal instead of a diaphragm seal and a maximum operation pressure of 40 bar, is an ideal universal process valve for water, air, and (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
controlling the direction of flow in heat pump systems. Air Release Valve – A valve that automatically releases trapped air from a pressurized pipeline while it is operating under pressure. Essential for maintaining flow efficiency and preventing air (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
Festo introduced today the VZWF, a force pilot operated solenoid valve that can be used with water, air, and neutral media. This new valves utilize relatively small solenoids to control high pressures with large nominal diameters. The units can switch at pressures as low as 0 bar and close (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
include an integrated nozzle guard for safety. Models are available with an adjustable gate valve to control blowing force on the fly, or without the gate valve. The TurboBlast is available in multiple different flow rates and extensions up to 6 feet (read more)
Browse Air Blow Guns Datasheets for EXAIR -
Applications Cofferdams for temporary sealing and isolation Pneumatic conveying systems (e.g., bagging hoppers, valve gates) Sliding or quick-locking doors for autoclaves and ovens Centrifugal filters (e.g., access doors and drainage hoppers (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
frac gate valves (frac valves) and well completion actuators using steel alloys, stainless steels and super alloys, such as Inconel and MP35N. Key Features and Applications Gate Valves (Frac Valves) RBS provides (read more)
Browse Datasheets for Rockford Ball Screw -
White Paper: An Introduction to Rotating Disc Gate Valves This new white paper from MPI provides an overview of the rotating disc gate valve, which was first introduced in 1908 and has been a staple within the waterworks industry for more than 100 (read more)
Browse Gate Valves Datasheets for McWane Plant and Industrial -
The Waterman S-6000 cast gates also offer maximum design flexibility, with a large selection of sizes and mounting options, including wall mounting, circular pipe flange mounting, the extended flangeback design, and more – to meet the needs of even the most unusual applications or (read more)
Browse Gate Valves Datasheets for McWane Plant and Industrial -
gate valves (frac valves) and well completion actuators using steel alloys, stainless steels and super alloys, such as Inconel and MP35N. Key Features and Applications Gate Valves (Frac Valves) RBS (read more)
Browse Datasheets for Rockford Ball Screw
Conduct Research Top
-
Injection Molding 101
of the mold and the next shot. Once the shot is ready, a valve is opened at the nozzle and the melt is quickly injected into the mold. This part of the process only takes a few seconds. As the melt enters the cavity, the displaced air is vented out through the holes for the ejection pins and along the parting
-
Wastewater treatment plant saves energy using linear electric actuators
Stable and precise air flow control in aeration tanks has helped a local wastewater treatment facility in Denmark reduce its aeration energy consumption. A series of LINAK (R) actuators now open and close the v-port knife gate valves, and that has proven very effective. More than 20,000 mÂ
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
Rooms and Fulfillment Centers. Batch processing and continuous conveying are two systems that are capable of handling large amounts of moving material, without interruption. Batch controllers use linear solenoid valves for equipment that may be powered with electricity, pneumatics (compressed air
More Information Top
-
Adapting the monitoring and control systems on the 300 MW power generation units at the Iriklinskaya GRÉS to modern operational requirements
… both during firing and when the boiler load is varied); these algorithms ensure control of the gas handling hardware, as such, as well as of the common (for gas and oil) control instrumentation: igniters, hardware for the ignition gas, air gate valves .
-
Modernizing the lubrication system of automatic machines for manufacturing container glassware
An analysis of the "Linkol'n" firm's pneumohydraulic pump revealed its inadequacies: The mechanical drive of the air gate valve of the plunger was difficult to manufacture, to repair, and had lower reliability.
-
Advanced furnace system for coal-fired boilers in Siberia and the maritime region
… gases at a cross section following the convective steam superheater (Fig. 3) showed that the concentration of NOx ranged from 471 to 300 mg/m3 (scaled to á = 1.4), depend- ing on the degree of opening of the tertiary- air gate valves .
-
Contactless system of automatic change of flame direction
The change of the smoke-- air gate valves and the air valve occurs in the presence of signals from Fig. 1.
-
Rolls-Royce Dart
Bottom foot for hot- air gate valve .
-
Facility Piping Systems Handbook: For Industrial, Commercial, and Healthcare Facilities, Third Edition > VACUUM AIR SYSTEMS
Air gate valve .
-
Thermohydraulic studies of safety of NPPs with fast reactors
… lows: (i) a considerable height of the air heat exchanger above the reactor; (ii) a large volume of sodium; (iii) permanent heat discharge (to provide availabil- ity for operation); (iv) triggering device to actuate an air gate valve is needed; (v) high …
-
Moving Bed, Granular Bed Filter Development Program: Option 1, Component Test Facility. Task 3, Test plan
Air Gate Valve .
-
A simplified pneumatic driver for single-chambered blood pumps
Air gating valves .
-
Changing to natural gas facilitated operation and reduced production costs
Therefore, the plant used the following scheme: The air was fed through the movable flue- air gate valves into the air chambers with VRS fans No. 8 (capacity of the motor 40 kw, 930 rpm).
Indicates content that may require registration and/or purchase.