Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Trane Company
Description: job requirements go beyond the wide range of capabilities our cataloged air handlers can provide, Trane can design and build a custom air handler specifically tailored to your unique project. Whether you need an air handler for basic comfort cooling or as an
-
Supplier: Radwell International
Description: AIR HANDLER HVAC 6B959
- Construction: Filter Mat
-
Supplier: Terra Universal, Inc.
Description: hazards. Typically, exhaust air from the laminar-flow cleanroom is passed to the exhaust fan by means of take-up ducts located along the room perimeter (see illustration). By adjusting the high-volume fan, you can regulate the amount of air exhausted from and recirculated into the room
- Air Flow Rate: 3,000 to 3,200 SCFM
- Applications / Use: Air Handling Units / HVAC
- Design: Axial
- Environment: Clean Air / Gas, Light Solids / Powder / Dust
-
-
Supplier: Munters DH
Description: Munters Integrated Custom Air Handler (ICA) incorporates many advanced features including an innovative double wall construction that incorporates a superior no-through metal design in either 2.5 or 4 inch wall thickness. Surface options of Galvalume, textured aluminum, stainless steel
- Air Volume: 100,000 SCFM
- Features: Process Air Filter
- Removal Technique: Solid Desiccant Rotor
-
Supplier: Greenheck
Description: Indoor Air Handlers and Fan Coils The Indoor Air Handling (IAH) units include belt driven fans designed for air conditioning and/or heating buildings or specified spaces. They are developed to meet commercial applications such as schools, medical facilities, and office
-
Supplier: Honeywell International, Inc.
Description: 20 INCH OVERALL WIDTH 20 INCH OVERALL HEIGHT 1800 CFM FLOW RATE ASHRAE 52.2, UL 900, CSA APPLICABLE STANDARD FH8000A2020 AIR HANDLER APPLICATION 90 PERCENT (E1), 96 PERCENT (E2), 99 PERCENT (E3) EFFICIENCY 0.25 INCH WC AT 500 FPM RESISTANCE 15 MER VALUE TRUECLEAN BRAND
- Efficiency: 90 to 99 %
- Length: 20 inch
- Height: 20 inch
- Construction: Panel Filter
-
Supplier: Klimaire Products, Inc.
Description: ARAM24H2P Klimaire ARAM High efficiency multi-speed, multi-position air handling units operate quietly, and deliver a consistent air flow; multiple configurations with up-flow, down-flow, and horizontal positions; durable insulated cabinet; optional electric heater. The reliable ARAM
-
Supplier: Terra Universal, Inc.
Description: hazards. Typically, exhaust air from the laminar-flow cleanroom is passed to the exhaust fan by means of take-up ducts located along the room perimeter (see illustration). By adjusting the high-volume fan, you can regulate the amount of air exhausted from and recirculated into the room
- Air Flow Rate: 4,117 to 5,768 SCFM
- Static Pressure: 0 to 1 in H2O
- Applications / Use: Air Handling Units / HVAC
- Design: Axial
-
Description: controlled air leakage Fully welded structural steel base for rigidity support during transport and placement Industrial quality plenum fans providing consistent hygienic air flow Stainless tube aluminum fin cooling coils providing industrial grade hygienic cooling surfaces MERV 8
-
Supplier: Fläkt Woods Group SA
Description: The eQ Top is a compact air handling unit, manufactured in two sizes with an air flow range up to 1,6 m3/s. The eQ Top is a flexible air handling unit, which is easy to install and commission. The unit is supplied with direct-driven supply and extract air fans, supply and
-
Supplier: Fläkt Woods Group SA
Description: The eQL is our range of flexible modular air handling units for large airflow rates. The eQ Master has energy saving components such PM motors, SEMCO sorption rotor and Econet. It offers a comprehensive range of heat recovery systems, filters, fans and other components packed in a very
-
Supplier: Fläkt Woods Group SA
Description: The eQ Prime is our standardized range of air handling units in compact casing that are part of the eQ family. The eQ Prime has energy efficient components such as CentriFlow 3D, PM motors, ReCooler HP and integrated controls. It offers a fully packaged air handling unit loaded with
-
Supplier: Ostberg Americas, Inc.
Description: TERU consists of supply and exhaust radial fans, rotary heat exchangers and filters in class G4. The unit is manufactured from galvanised steel sheet and can withstand a wet environment.
-
Supplier: Fläkt Woods Group SA
Description: The eQ Master is our range of flexible modular air handling units. The eQ Master has energy saving components such as Fläkt Woods new impeller CentriFlow 3D, PM motors, SEMCO sorption rotor, Econet intelligent run around coil recovery system, integrated heat pump and integrated controls. It
-
Supplier: Thermocold Costruzioni Srl
Description: Power: 8Kw ÷ 10Kw R134a refrigerant. Built entirely of AISI 316L. Panels with soundproof insulation. Direct expansion coil in Cu / Cu / Sn. Electrical pre-heating battery in AISI 316L. Centrifugal fan built in AISI 316L. Pleated filter G4. Electrical control panel and control in AISI 316L
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: plastics. Hydraulic Reversible Fan Purges the debris from the air inlets by reversing the airflow. Limits radiator plugging and increases maintenance interval. Turbine Precleaner Increase engine air filter life by pre-cleaning the air. Guard, Idler and Lift Lines Protects
- Operating Weight: 34,381 lbs
- Travel Speed: 6.2 miles/hr
- Type: Track Loader
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: reversible fan that reverses airflow after a set interval, manually adjustable between 2 and 60 minutes with a switch located inside the cab. A special dense wire mesh cooling system hood further reduces radiator clogging. Two cyclone filters provide clean filtered air to the engine
- Operating Weight: 51,927.75 lbs
- Travel Speed: 16 miles/hr
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: reversible fan that reverses airflow after a set interval, manually adjustable between 2 and 60 minutes with a switch located inside the cab. A special dense wire mesh cooling system hood further reduces radiator clogging. Two cyclone filters provide clean filtered air to the engine
- Operating Weight: 46,525.5 lbs
- Travel Speed: 16 miles/hr
- Features: Other
-
Supplier: Dover Flexo Electronics, Inc.
Description: used in the unwind or rewind zones. P - 0-75 psi output for use with pneumatic clutches and brakes. Most commonly used in the unwind and rewind zones. System includes internal air filter and regulator (80-120 psi input pressure).
- Accuracy: 3 ±% FS
- Type: DC Voltage Input
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Standards and Compliance: Other
-
Supplier: Air Innovations LLC
Description: applications such as computer rooms, laboratories, hospitals, facility additions, mini-environments, and process isolators. HEPAir cooling units combine cleanroom air conditioning and HEPA fan/filter technology and do all the things you would expect from a larger, more complex system.
-
Supplier: Hale Engineering Company, Inc.
Description: setting, developing 360 cfm @ 0.4” SP -Top mounted 10” duct collar -These unit fans are sized to push the supply air through the hepa only, the supply plenum or ductwork must be pressurized by a separate air handler -Filter change by removing motor pack from filter
- Design: Axial
- Environment: Clean Air / Gas
- Features: Other
- Product Form: Packaged (Complete System)
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 480V, 3-Phase Input, IP20/Protected Chassis with EMC Filter, HVAC AC Microdrive The Yaskawa HV305 HVAC AC Microdrive is expertly designed for use in OEM and commercial heating, ventilation, and air conditioning (HVAC) equipment applications, providing maintenance-free operation for up
- Rated Power: 2,238.437822461215 watts
- Supply Voltage (AC): 380 to 480 volts
- Frequency: 60 Hz
- Motor / System: AC Induction Motor, AC Sensorless Vector Drive, AC Vector / Feedback Drive
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 240V, 3-Phase Input, IP20/Protected Chassis with EMC Filter, HVAC AC Microdrive The Yaskawa HV305 HVAC AC Microdrive is expertly designed for use in OEM and commercial heating, ventilation, and air conditioning (HVAC) equipment applications, providing maintenance-free operation for up
- Rated Power: 14,922.9188164081 watts
- Supply Voltage (AC): 200 to 240 volts
- Frequency: 60 Hz
- Motor / System: AC Induction Motor, AC Sensorless Vector Drive, AC Vector / Feedback Drive
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 480V, 3-Phase Input, IP20/Protected Chassis with EMC Filter, HVAC AC Microdrive The Yaskawa HV305 HVAC AC Microdrive is expertly designed for use in OEM and commercial heating, ventilation, and air conditioning (HVAC) equipment applications, providing maintenance-free operation for up
- Rated Power: 7,461.45940820405 watts
- Supply Voltage (AC): 380 to 480 volts
- Frequency: 60 Hz
- Motor / System: AC Induction Motor, AC Sensorless Vector Drive, AC Vector / Feedback Drive
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 480V, 3-Phase Input, IP20/Protected Chassis with EMC Filter, HVAC AC Microdrive The Yaskawa HV305 HVAC AC Microdrive is expertly designed for use in OEM and commercial heating, ventilation, and air conditioning (HVAC) equipment applications, providing maintenance-free operation for up
- Rated Power: 746.145940820405 watts
- Supply Voltage (AC): 380 to 480 volts
- Frequency: 60 Hz
- Motor / System: AC Induction Motor, AC Sensorless Vector Drive, AC Vector / Feedback Drive
-
Supplier: Genteq
Description: The new Eon™ motor is a drop-in upgrade for the original ECM 2.3 motor. The motor is commonly used in applications in residential HVAC furnaces and air handlers, commercial variable air volume systems and fan filter units. Eon is a lighter, more compact variable speed ECM
- Other Output Power: 0.33 to 1 HP
- Shaft Speed: 200 to 1,300 rpm
- Output Power: 1 HP, 1/2 HP, 300 W
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 50 Hz / International Power
-
Supplier: Cole-Parmer
Description: • Transmitters feature One-Touch
zero and span adjustment These low-cost, compact transmitters reduce up-front costs as well as expenses over the life of the product. These transmitters are ideal for building automation applications such as air handlers, duct pressure, variable - Operating Temperature: 32 to 122 F
- Signal Output: Analog Current
- Pressure Measurement: Differential
-
Supplier: Cole-Parmer
Description: • Transmitters feature One-Touch
zero and span adjustment These low-cost, compact transmitters reduce up-front costs as well as expenses over the life of the product. These transmitters are ideal for building automation applications such as air handlers, duct pressure, variable - Operating Temperature: 32 to 122 F
- Signal Output: Analog Current
- Pressure Measurement: Differential
-
Supplier: Cole-Parmer
Description: • Transmitters feature One-Touch
zero and span adjustment These low-cost, compact transmitters reduce up-front costs as well as expenses over the life of the product. These transmitters are ideal for building automation applications such as air handlers, duct pressure, variable - Operating Temperature: 32 to 122 F
- Signal Output: Analog Current
- Pressure Measurement: Differential
-
Supplier: Cole-Parmer
Description: • Transmitters feature One-Touch
zero and span adjustment These low-cost, compact transmitters reduce up-front costs as well as expenses over the life of the product. These transmitters are ideal for building automation applications such as air handlers, duct pressure, variable - Operating Temperature: 32 to 122 F
- Signal Output: Analog Current
- Pressure Measurement: Differential
-
Supplier: Baker
Description: exhausted air is completely HEPA filtered. In addition, the interior of the enclosure is completely bathed in unidirectional, non-turbulent HEPA filtered air, offering product protection and an aseptic work environment. Microbiologically aerosol tested to Baker's rigorous standards to
-
Supplier: Hyster Company
Description: automatic), and optional powered pile slope if selected. The operators will appreciate a more spacious cab, adjustable suspension seat (mechanical or air ride), adjustable tilt steering wheel, integrated seat and adjustable arm rest, low effort controls includes joystick, and power assisted
-
Supplier: Terra Universal, Inc.
Description: approximately 20-foot increments along the cleanroom perimeter, you create ISO 8 cleanliness conditions to meet a wide range of processing requirements (see sidebar). Alternatively, a high-volume HEPA-filtered air handler provides a more centralized source of cleanroom-grade clean
- Cleanliness Class: Class 10,000 (ISO 7), Class 100,000 (ISO 8)
- Fabrication: Mini Environment, Modular Softwall
- Features: Other
- Material: Steel, Vinyl
-
Supplier: Universal Air & Gas Products Corp.
Description: structure can be factory finished on its exterior in enamel at the customer's option. Seal welding of the cabinet is also available at its option. In-duct design means that the precipitator is supplied without an air handler and will be cut into a section of horizontal flow ductwork.
- Efficiency: 90 %
- Airflow: 2,000 SCFM
- Features: Continuous Duty
- Separation / Filtration System: Electrostatic Precipitators
-
Supplier: Universal Air & Gas Products Corp.
Description: cabinet structure can be factory finished on its exterior in enamel at the customer's option. Seal welding of the cabinet is also available at its option. In-duct design means that the precipitator is supplied without an air handler and will be cut into a section of horizontal flow
- Efficiency: 90 %
- Airflow: 8,000 SCFM
- Features: Continuous Duty
- Separation / Filtration System: Electrostatic Precipitators
Find Suppliers by Category Top
Featured Products Top
-
Air Innovations manufactures both custom and standard solutions for air handler and climate systems to match your specifications. Many original equipment manufacturers (OEMs) have specialized equipment or parts of their equipment that require special environmental conditions to operate (read more)
Browse Air Handlers Datasheets for Air Innovations LLC -
Lifting Bags and Pipe Handlers Petersen Products® pneumatic high pressure lifting air bags are great for heavy duty, low profile heavy lifting, emergency rescue, HAZMAT management or industrial use. Choose from (read more)
Browse Industrial Pipe Datasheets for Petersen Products Co. -
Ducon supplies pulse-air and reverse air type baghouse filters for industrial and utility applications. Over the years Ducon has provided hundreds of successfully operating installations for a variety of industries, such as: coal, cement, steel, power, mining and chemical. Ducon's Bag (read more)
Browse Baghouses and Baghouse Filters Datasheets for Ducon Environmental Systems -
Ducon supplies pulse-air and reverse air type baghouse filters for industrial and utility applications. Over the years Ducon has provided hundreds of successfully operating installations for a variety of industries, such as: coal, cement, steel, power, mining and chemical. Ducon's Bag (read more)
Browse Baghouses and Baghouse Filters Datasheets for Ducon Environmental Systems -
Cabin air filters and engine intake pre-filters. Medical & Healthcare: The core material for N95/KN95 (read more)
Browse Filter Media Datasheets for Harbory Filtration -
processing Key Benefits of MERV Air Filter Media 1. Optimized Indoor Air Quality Higher MERV ratings capture finer particles, including (read more)
Browse Filter Media Datasheets for Harbory Filtration -
The MS2 regulators and filter regulators are designed to deliver superior controlled performance. Combined with its small size and ultra-light weight enables the MS2 to be installed directly on moving components in dynamic applications such as end of arm tooling. Being so light the MS2 units (read more)
Browse Air Pressure Regulators Datasheets for Festo Corporation -
malfunctioning. Our filter fans and fans for control cabinets reliably prevent overheating and damage to components. Follow us on: Facebook (read more)
Browse Electronic Cooling Fans Datasheets for STEGO -
weak motors in the 0.7 HP to 1 HP range. The DFX uses the most powerful motors in its class. As filters get dirty, the motors need to work harder to pull air through dirty filters, requiring a filter change. The DFX’s motors allow the time between these filters to far exceed (read more)
Browse Fume and Smoke Collectors Datasheets for Clean Air Industries -
PP Air Filter Media Introduction PP Air Filter Media is a high-performance air filtration material made from 100% polypropylene (PP) fibers through advanced nonwoven manufacturing processes such as melt-blown, spunbond, and thermal bonding technologies. It is designed for efficient (read more)
Browse Filter Media Datasheets for Harbory Filtration
Conduct Research Top
-
An Exhaust Solution for Controlled Environments
that extract heat from workstation fume hood exhaust before it is discharged above the roofline. The warm air from the heat exchanger is transferred to the supply-side handler to preheat the conditioned air entering the building, thus reducing the amount of natural gas or fuel oil needed to heat
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
compressor packages. and packaged equipment with variable speed drive. Models are available with capacity control from 100%. down to 10% of full load. We also make condensers,. evaporators, AcuAir (R) Hygienic Air Handlers, vessels, heat. exchangers and controls. Our Quantum TM HD control panels
More Information Top
-
Pilot Residential Deep Energy Retrofits and the PNNL Lab Homes
The excess foam was trimmed before reinstalling the air handler filter and grille.
-
Building America Industrialized Housing Partnership (BAIHP)
In addition to the air handler filter , the researcher also located a .
-
AIR HANDLER Std Cap.Pleated Filter,20x25x2,MERV7 - Pleated Air Filters - 2W233|2W233 - Grainger Industrial Supply
All of the Air Handler filter meet the ASHRAE 52.2 standards.
-
Best practices guide for residential HVAC Retrofits
This means that filters will not be placed at return grilles and will probably be placed at the air handler filter slot or in the economizer air flow control system itself.
-
Homeowner Best Practices Guide for Residential Retrofits
This means that filters will not be placed at retum grilles and will probably be placed at the air handler filter slot or in the economizer air flow control system itself.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/68-0000s/68-0308EFS.pdf
Remove the existing air handler filter and discard.
-
Home Energy Information
Most heat- ing and air conditioning manufacturers recommend changing or cleaning your air handler filters at least once every 3 months.
-
Laboratories for the 21st Century: Case Studies, Molecular Foundry, Berkeley, California
ers that are half the size of a fire-tube boiler • Lower air handler filter and coil air flow face velocities .
-
http://dspace.mit.edu/bitstream/handle/1721.1/16950/53278759-MIT.pdf?sequence=2
Ultra-Low Penetration Air (ULPA) Filters Air Handler AChamberAir Handler B .
-
Impact of different cleaning processes on the laser damage threshold of antireflection coatings for Z-Backlighter optics at Sandia National Laboratories
The optic is set to dry under lam- inar air flow provided by the clean room’s HEPA filtered air handlers .
Indicates content that may require registration and/or purchase.