-
Supplier: SANDPIPER Pump
Description: HDF Pumps are recommended for abrasive slurries, suspended and non-suspended solids and line-size solids requirements. All SANDPIPER® Heavy Duty Flap Pumps are configured in bottom discharge porting arrangements and provide superior suction lift. HDF pumps are thick wall
- Maximum Discharge Flow: 260 GPM
- Maximum Discharge Pressure: 666.6243643 psi
- Discharge Size: 1 to 4 inch
- Power Source: Air / Pneumatic
-
Supplier: SC Hydraulic Engineering Corporation
Description: determines the maximum outlet pressure. SC compact liquid pumps cycle automatically. When compressed air is first applied to the pump, it will cycle at its maximum speed producing maximum flow. At this stage, the pump is acting as a transfer pump filling the
- Maximum Discharge Flow: 0.16017299999999998 GPM
- Maximum Discharge Pressure: 15,600 psi
- Discharge Size: 0.4375 inch
- Features: Air / Pneumatic, Hydraulic Pumps, Manual, Reciprocating Pumps, Stainless Steel, Testing / Calibration Pumps, Water Pumps
-
Supplier: EXAIR
Description: EXAIR's compressed air operated High Lift Reversible Drum Vac System attaches quickly to any closed head 30, 55 or 110 gallon drum. Its high powered vacuum is able to lift liquids up to 15 feet and fill a 55 gallon drum in less than 85 seconds. With the simple turn of a knob,
- Maximum Discharge Flow: 30 GPM
- Power Source: Air / Pneumatic
- Pump Type: Drum Pumps, Wastewater Treatment Pumps
- Pump Housing Material: Stainless Steel
-
-
Supplier: ARGAL s.r.l.
Description: casing to assure best possible dry lift. Air distributor stall free by design, optimizes the hydraulic performances of the pump and contributes to reduce the pressurized air consumption. Pump operates on minimal air supply pressure.
- Discharge Size: 0.5 inch
- Maximum Discharge Flow: 13.2 GPM
- Media Temperature: 275 F
- Water Temperature: 275 F
-
Supplier: ARGAL s.r.l.
Description: stall free by design, optimizes the hydraulic performances of the pump and contributes to reduce the pressurized air consumption. Pump Operates on minimal air supply pressure. Options on request: Air supply circuit connection to pneumatic distributor separate and
- Discharge Size: 0.5 inch
- Maximum Discharge Flow: 13.2 GPM
- Media Temperature: 275 F
- Water Temperature: 275 F
-
Supplier: Pump Solutions Group
Description: The ALMATEC pump series BIOCOR is especially designed for sterile applications within the pharmaceutical, biotechnical and food industry. The air-operated diaphragm pumps are EHEDG certificated and ATEX conform according to 94/9/EG directive. BIOCOR pumps with a material
- Pump Type: Diaphragm Pumps
- Features: Self-Priming Pump, Water Pumps
-
Supplier: ARGAL s.r.l.
Description: casing to assure best possible dry lift. Air distributor stall free by design, optimizes the hydraulic performances of the pump and contributes to reduce the pressurized air consumption. Pump operates on minimal air supply pressure.
- Discharge Size: 0.5 inch
- Maximum Discharge Flow: 13.2 GPM
- Media Temperature: 275 F
- Water Temperature: 275 F
-
Supplier: Griffin Pump & Equipment, Inc.
Description: MODEL FEATURES Fully automatic, dry priming and dry running, self-contained, portable pump, non-clog pump unit Handles large volumes of air, water, and trash Operates efficiently under intermittent flow conditions Automatically primes and reprimes at suction lifts
- Discharge Size: 6 inch
- Horsepower: 72 to 80 HP
- Pump Housing Material: Cast Iron
- Pump Type: Centrifugal Pumps, Diaphragm Pumps, Positive Displacement Pumps, Rotary Vane Pumps, Self-Priming Pump, Trash Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: 12,000 gpm and head conditions up to 200 ft. The pumps are available with the Wind Tunnel® high volume air handling system, vacuum assisted, compressor primed or diaphragm vacuum pumps. The pumps air handling capacity ranges from 50 to over 200 cfm. The
- Discharge Size: 16 inch
- Horsepower: 230 HP
- Maximum Discharge Flow: 17,000 GPM
- Features: Cast Iron, DC Powered, Gasoline / Diesel Engine, Rotary Vane Pumps, Self-Priming Pump, Water Pumps
-
Supplier: ARGAL s.r.l.
Description: performances of the pump and contributes to reduce the pressurized air consumption. Pump operates on minimal air supply pressure.
- Discharge Size: 1 inch
- Maximum Discharge Flow: 13.2 GPM
- Media Temperature: 203 F
- Water Temperature: 203 F
-
Supplier: Hartell Pumps
Description: The L4 commercial grade condensate pump series is designed for pumping large quantities of water. Used in commercial and industrial air conditioning systems, large refrigeration units, and multiple unit installations to tie several drains into one disposal pump. Benefits:
- Maximum Discharge Flow: 1,800 to 4,200 GPM
- Horsepower: 0.5 HP
- Features: AC Powered, Condensate Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Vacuum-Assisted Wellpoint Pumps are available in 4”, 6”, 8” and 10” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps
- Discharge Size: 4 inch
- Horsepower: 20 to 26 HP
- Maximum Discharge Flow: 500 GPM
- Pump Housing Material: Cast Iron
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Vacuum-Assisted Wellpoint Pumps are available in 4”, 6”, 8” and 10” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps
- Discharge Size: 10 inch
- Horsepower: 113 to 125 HP
- Maximum Discharge Flow: 3,500 GPM
- Pump Housing Material: Cast Iron
-
Supplier: Hartell Pumps
Description: For applications in plenum areas that have a restricted installation space,Hartell is offering a new Low Profile Pump. Hartell’s PlenumPlus™ Low Profile Commercial Grade Condensate Pump KL-1DG has been tested to, and yielded results that fell within the acceptable criteria of UL
- Maximum Discharge Flow: 0.9166666666666666 GPM
- Features: AC Powered, Condensate Pumps
-
Supplier: Hartell Pumps
Description: The LTS is a heavy duty pump designed for moving large quantities of water. Used in commercial and industrial air-conditioning systems, large refrigeration units, and multiple unit installations to tie several drains into one disposal pump. Features: Suds proof reservoir
- Maximum Discharge Flow: 4.7 to 48 GPM
- Horsepower: 0.33 HP
- Features: AC Powered
-
Supplier: Caterpillar Oil & Gas
Description: Cat 3508 Diesel Fire Pump Engine. Ratings: 709-794 bkW (950-1065 bhp) @ 1460-1750 rpm are non-certified, not FM Approved, and not UL Listed. They are available for global non-regulated areas. 3508 Standard Equipment Air Inlet System Air cleaner. Regular duty, dry, panel type
- Horse Power: 950 to 1,065 HP
- Displacement: 34.49474206198992 liters
- Length: 92.5 inch
- Width: 68.7 inch
-
Supplier: Caterpillar Oil & Gas
Description: Cat 3412 Industrial Diesel Fire Pump Engine. Ratings: 476-551 bkW (638-739 bhp) @ 1750-2100 rpm are non-certified. Available for global non-regulated areas. FM Approved, UL Listed. 3412 Standard Equipment Air Inlet System Air cleaner, regular duty with service indicators
- Horse Power: 638 to 739 HP
- Displacement: 27.038633920324635 liters
- Length: 78 inch
- Width: 51.2 inch
-
Supplier: Campbell Scientific, Inc.
Description: Scientific dataloggers for more measurement and control capabilities Technical Description The PVS4100C uses an external vacuum pump to draw water through intake tubing, instead of the traditional peristaltic pump that induce flow by squeezing flexible tubing. Advantages of the
- Number of Control Relays: 0
- Features and Functionality: Battery Powered
- Instrument Specific Features: Controller Functionality
- Display Type: Digital Display
-
Supplier: Caterpillar Oil & Gas
Description: service network through the Cat Industrial Service Distributor (ISD) program 3512 Standard Equipment Air Inlet System Air cleaner. Regular duty, dry, panel type with service indicators, turbocharger, jacket water aftercooled. Turbocharger, rear mounted Jacket water
- Horse Power: 1,430 to 1,600 HP
- RPM: 1,750 rpm
- Displacement: 51.75030661841527 liters
- Length: 113.8 inch
-
Supplier: Caterpillar Oil & Gas
Description: service network through the Cat Industrial Service Distributor (ISD) program 3516 Standard Equipment Air Inlet System Air cleaner. Regular duty, dry, panel type with service indicators, turbocharger, jacket water aftercooled. Turbocharger, rear mounted Jacket water
- Horse Power: 1,900 to 1,985 HP
- Displacement: 69.00587117484064 liters
- Length: 146.9 inch
- Width: 68.7 inch
-
Supplier: Rogers Machinery Company, Inc.
Description: dB(A) for quiet operation. Air Cooled: Includes an over-sized pump cooling fan linked to the drive motor as well as vent cover openings to keep the unit cool and extend the life of the pump. Standard Gas Ballast Valve: Equipped with gas ballast valve open to allow water
- Ultimate Operating Vacuum: 0.375 torr
- Pumping Speed: 120 to 400 CFM
- Mechanical: Rotary Vane
-
Supplier: Sauereisen, Inc.
Description: Sauereisen SewerSealTM No. F-170 is a high strength, corrosion-resistant cementitious resurfacing and water infiltration barrier for application in wastewater structures. It is a 100% calcium aluminate based product that will stop water infiltration and resurface deteriorated masonry
- Set / Cure Time: 480 to 1,440 minutes
- Set / Cure Temperature: 50 to 90 F
- Shrinkage: 0 %
- Max Use: 10 to 32.22222222222222 C
-
Supplier: Aggreko
Description: 1000 Ton Water-Cooled Industrial Chiller Rentals Cool your entire operation with temporary rental solutions from Aggreko. Ranging from 10 to 1,000 tons, Aggreko’s lines of air-cooled or water-cooled chiller rentals provide a wide range of convenient, effective
- Cooling Capacity: 3,517 kW
- Fluid Discharge Temperature: 40 to 65 F
- Process Flow: 950 to 3,400 GPM
- Application: HVAC, Industrial, Power Generation
-
Supplier: Aggreko
Description: 500 Ton Water-Cooled Industrial Chiller Rentals Cool your entire operation with temporary rental solutions from Aggreko. Ranging from 10 to 1,000 tons, Aggreko’s lines of air-cooled or water-cooled chiller rentals provide a wide range of convenient, effective
- Cooling Capacity: 1,758.5 kW
- Fluid Discharge Temperature: 40 to 65 F
- Process Flow: 1,000 to 1,500 GPM
- Application: HVAC, Industrial, Power Generation
-
Supplier: Aggreko
Description: 100 Ton Chiller Air-Cooled and Water-Cooled Industrial Chiller Rentals Cool your entire operation with temporary rental solutions from Aggreko. Ranging from 10 to 1,000 tons, Aggreko’s lines of air-cooled or water-cooled chiller rentals provide a wide range of convenient,
- Cooling Capacity: 351.7 kW
- Fluid Discharge Temperature: 10 to 65 F
- Process Flow: 116 to 346 GPM
- Condenser Cooling: Air-Cooled
-
Supplier: Aggreko
Description: 60 Ton Chiller Air-Cooled and Water-Cooled Industrial Chiller Rentals Cool your entire operation with temporary rental solutions from Aggreko. Ranging from 10 to 1,000 tons, Aggreko’s lines of air-cooled or water-cooled chiller rentals provide a wide range of convenient,
- Cooling Capacity: 211.02 kW
- Fluid Discharge Temperature: -30 to 20 F
- Process Flow: 100 to 238 GPM
- Condenser Cooling: Air-Cooled
-
Supplier: Schutte & Koerting
Description: Strainer) Fire Eductor provides departments the option to connect to a wide selection of standard 6” NH strainers to meet any water supply situation. The unit will also improve the effectiveness of dry hydrants and vertical suction standpipes. Distant Water Source Situation Length of
-
Supplier: CECOR
Description: Collect spent coolant from machine tool sumps using high-suction lift. (See our Sump Shark sump cleaner product line for pump out and filter capabilities.) Ideal for removal of solids entrained in fluids such as the found in machine tool sumps. Generates suction of 12” Hg (Mercury) or
- Airflow: 5.348 SCFM
- Vacuum Pressure: 165 in H2O vac
- Number of Inlets: 1 #
- Capacity: 55 gallons
-
Supplier: CECOR
Description: Suction Lift: 12" Hg (Mercury) Filter: N/A Clean out Door N/A Pump: Air-operated venturi Pressure discharge: N/A Min. Air Requirements: 1/2" air service with line pressure of 75 to 120 PSI Overfill Prevention: Automatic overfill protection Hose: 1-1/2" ID x 10' oil
-
Supplier: CECOR
Description: Push/lift Pump: Air-operated Venturi Suction Lift: 26" Hg (Mercury) or 350" (9 meters) water Standard Filter: F10 - 1 cu. ft. standard (see options for other sizes) Cleanout Port 2-1/2" drain port in bottom of tank for easy clean-out Pressure Discharge: 6 PSI with
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: CECOR
Description: Air-operated venturi Suction Lift: 26" Hg (Mercury) or 350" (9 meters) water Standard Filter: F10 - 1 cu. ft. (see options) Clean Out Door: 8" x 10" door with a 1-1/4" drain port Pressure Discharge: 6 PSI with safety backup valve Air Requirement for Optimal Performance:
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: Thomas An Ingersoll Rand Business
Description: for maximum heat transfer Balanced for smooth, low vibration operation Range Technical Overview Capacity up to 1.0 cfm / 28.33 l/min Vacuum to 27.2 in.Hg / -922 mbar Possible Applications Oxygen Concentrators (portable DC) Business Machines, Copiers Air Suspension Air Doors Air
- Ultimate Operating Vacuum: 155.48 to 135.16 torr
- Pumping Speed: 0.7 to 1.1 CFM
- Operating Temperature: 50 to 104 F
- Features: AC Single Phase, Compressed Air / Fluid, DC Power
-
Supplier: Waukesha Bearings
Description: Condensate extraction pumps Cooling water pumps Vertical turbine pumps Wet/dry pit pumps
-
Supplier: McWane Plant and Industrial
Description: Features & Benefits Most commonly used in rigid pipe systems in well-supported above-ground installations, McWane Plant & Industrial manufactures grooved Ductile iron pipe for air, water, sewage, oil, and other liquids. It is well-suited for use in water filtration plants,
-
Supplier: Hydrofarm, Inc.
Description: The Ice Box is a safe and effective way to water-cool the air leaving your reflectors without adding a/c or more fans. . It uses an air-to-water heat exchanger to water cool the hot air your reflectors produce. Water-cooling is much more effective and
Find Suppliers by Category Top
Featured Products Top
-
The PowerLift Series of industrial vacuums includes an electric model, a propane or diesel model, and a silica variation for complete OSHA compliance. Featuring an astonishingly small footprint, each portable OSHA-compliant vacuum system is designed for powerful suction and easy material (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Durovac Industrial Vacuums -
Water-Cooled Brushless DC Motor Designed for quiet and efficient condensate removal, this pump features a water-cooled brushless DC motor that operates at approximately 25 dB. The brushless (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
. Drips can also ruin the appearance of painted or coated finishes. In addition, excess liquid flow wastes precious resources such as expensive coatings, chemicals or water. EXAIR’s No Drip Atomizing Nozzles are ideal where no post-spray drip is permissible. When the compressed air supply is (read more)
Browse Liquid Handling Pumps Datasheets for EXAIR -
Manatee County, Florida is one of the fastest-growing counties in the state, driving increased demand on its wastewater infrastructure. To support this expansion, the county required additional lift stations capable of reliably moving wastewater from lower elevations to centralized treatment facilitie (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
Tables We offer a wide selection of premium-quality scissor lifts in various styles: hydraulic, air lift, pneumatic, mobile, portable and more. Suitable for a wide range of applications, our powered scissor lift tables help increase productivity, safety and efficiency. Browse below and choose (read more)
Browse Lifts Datasheets for Advance Lifts, Inc. -
Rider Lift for Mezzanines in Automobile Dealerships A Case History An automotive holding company in Minnesota with more than nine (9) dealerships has installed (read more)
Browse Lifts Datasheets for Advance Lifts, Inc. -
pressure Wells or underground storage: Pumps must support longer lift distances Surface water (ponds): Pumps should handle light debris and continuous operation Your water source directly impacts the pump type and performance requirements. 4. Garden (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
seal has two functions. The seal keeps water in the pump and air out. This is achieved due to the flatness of the seal's stationary and rotating seal faces. These two sets of faces run together in the presence of lubricating grease. The grease lubrication is provided by a spring-loaded grease cup (read more)
Browse Liquid Handling Pumps Datasheets for Gorman-Rupp Pumps -
standstill. To prevent this from happening, we at Busch have invented air conditioning for the vacuum pump: An efficient indirect water cooling system with an automatically connected heat exchanger. It independently maintains the temperature at the ideal level for the process. So that the (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
The best drain is one that goes into the storm sewer. The next would be a sump pump arrangement and the last choice is a “french” drain or drain field. What happens to the lift if the pit floods? All new Advance loading dock (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc.
More Information Top
-
ARS | Publication request: A low energy, bio-secure, 'hybrid' recirculation system incorporating air lift pumps for water circulation, aeration, and CO2 degass...
Title: A low energy, bio-secure, 'hybrid' recirculation system incorporating air lift pumps for water circulation, aeration, and CO2 degassing .
-
Innovative Temporary Foundation System For Jacket Installation And Leveling
Once the self penetration was finished and the top valve closed, an air lift system pumped water from the inside of the mudmat to the open sea.
-
Working Guide to Process Equipment, Fourth Edition > Process Equipment Fundamentals
An air lift pump circulates water .
-
Troubleshooting Vacuum Systems: Steam Turbine Surface Condensers and Refinery Vacuum Towers
… 0°C; why diesel engines don't need spark plugs but gasoline engines do; how does an electric motor work; what causes water hammer in my attic piping; what draws air into my fireplace; and, how does my aquarium air lift pump circulate water ?
-
The Savannah River Environmental Technology Field Test Platform: Phase 2
The Cone-Sipperm utilizes an air lift pump for water samples and has retrieved samples from depths of 180 feet at SRS.
-
Rates of fish waste production and effluent discharge from a recirculating system ( biofish ) under commercial conditions
Processes like oxidation of ammonia and organic matter, oxygen transfer, gas stripping and water air - lift pumping take place within the biofilter.
-
In Situ Remediation of Chlorinated Solvent Plumes
The air - lift pumping draws water in through a lower screen and recharges water through an upper screen.
-
A preliminary experimental investigation into the air‐lift pumping of shear‐thinning suspensions
Air - lift pumping of water .
-
Handbook of Mechanical Engineering Calculations, Second Edition > SELECTION OF AIR-LIFT PUMP FOR WATER WELL
SELECTION OF AIR - LIFT PUMP FOR WATER WELL .
-
Handbook of Civil Engineering Calculations, Second Edition > WATER-WELL ANALYSIS
SELECTION OF AIR - LIFT PUMP FOR WATER WELL .
Indicates content that may require registration and/or purchase.