-
Supplier: Sensata Technologies
Description: The 209, E-Frame circuit breaker combines power switching with accurate, reliable circuit protection in a compact single or multi-pole unit. The unit is ideal for branch circuit applications such as EDP, air conditioners, panel boards and lighting controls. The 209
- Continuous Current Rating: 0.1 to 100 amps
- Trip System Type: Magnetic Circuit Breakers
- Manual Actuator Type: Rocker, Toggle Switch
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER MAGNETIC (HYDRAULIC DELAY) AC DC TOGGLE PANEL MOUNT . FREE 2 YEAR RADWELL WARRANTY
- Trip System Type: Magnetic-Hydraulic Circuit Breakers
-
Supplier: Allied Electronics, Inc.
Description: 480⁄277 VAC , DIN Rail Mounting, Thermal Magnetic High Performance Circuit Breakers Trip free multi-pole thermal-magnetic circuit breaker rated 277 VAC (1-Pole), 480 VAC (2- and 3-Pole). DIN-rail mounting (35 mm). Add-on modules include — auxiliary and
-
-
Supplier: Allied Electronics, Inc.
Description: 480⁄277 VAC , DIN Rail Mounting, Thermal Magnetic High Performance Circuit Breakers Trip free multi-pole thermal-magnetic circuit breaker rated 277 VAC (1-Pole), 480 VAC (2- and 3-Pole). DIN-rail mounting (35 mm). Add-on modules include — auxiliary and
-
Supplier: Allied Electronics, Inc.
Description: 480⁄277 VAC , DIN Rail Mounting, Thermal Magnetic High Performance Circuit Breakers Trip free multi-pole thermal-magnetic circuit breaker rated 277 VAC (1-Pole), 480 VAC (2- and 3-Pole). DIN-rail mounting (35 mm). Add-on modules include — auxiliary and
-
Supplier: Allied Electronics, Inc.
Description: 480⁄277 VAC , DIN Rail Mounting, Thermal Magnetic High Performance Circuit Breakers Trip free multi-pole thermal-magnetic circuit breaker rated 277 VAC (1-Pole), 480 VAC (2- and 3-Pole). DIN-rail mounting (35 mm). Add-on modules include — auxiliary and
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: Low-voltage air circuit breakers (ACB) can be used as the main circuit breakers of power distribution systems in buildings, factories and ships. The AE-SW series offers a "fixed" type or "drawout" type option. This ACB series ranges from 630 amps to 6300 amps and
- Rated Breaking Capacity (Icn): 630 to 6,390 amps
- Mounting Style: Drawout Mount, Fixed Mount
- Trip System Type: Magnetic Circuit Breakers
- Manual Actuator Type: Other
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MINIATURE CIRCUIT BREAKER, MG 60110, MULTI9, C60, UL489, 10 AMP, 1 POLE, C-CURVE, 60 VDC/120 VAC, 240 VAC IR 10KA, 120 VAC AIR 10KA, 60 VDC AIR 10KA, MAGNETIC, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
- Rated AC Voltage: 120 to 240 volts
- Rated DC Voltage: 60 volts
- Continuous Current Rating: 10 amps
- Number of Poles: 1
-
Supplier: ABB Inc.
Description: Optimize energy efficiency by analyzing energy consumption. SACE ML circuit breakers effectively and simply control naval electrical installations with the highest availability and continuity of service. ML series features enhancements to the standard circuit breaker that
-
Supplier: Eaton Corporation
Description: COMMON TRIP, THERMAL MAGNETIC TYPE LOAD CENTER USED ON (1) 14 TO 6 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL AIR CONDITIONING, HEATING, REFRIGERATION EQUIPMENT APPLICATION 240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 20 AMPERE CURRENT RATING BOX
- Rated AC Voltage: 240 volts
- Continuous Current Rating: 20 amps
- Rated Breaking Capacity (Icn): 10,000 amps
- Mounting Style: Plug-in
-
Supplier: Schneider Electric
Description: Features 10 A to 30 A, 1-pole, 5000 AIR 277Vac Single handle with internal common trip UL Listed 48 Vdc (5000 AIR) Benefits Supplementary protectors offer a cost effective alternative to Miniature Circuit Breakers when branch protection according to Ul489 is not required.
- Continuous Current Rating: 10 to 30 amps
- Number of Poles: 1
- Mounting Style: DIN Rail Mounted, Plug-in
- Features: Miniature Circuit Breaker
-
Supplier: Gentherm Global Power Technologies
Description: phase input 115 VAC available Variable transformer adjustment Transformer min. 95% efficient, Class H temperature rated. Overload/short protection provided by fully magnetic trip circuit breaker and fusing Silicon diode rectification bridge with surge protection Single 2 1/2”
- AC Input Voltage: 115 volts
- Form Factor: Wall Mount
-
Supplier: Gentherm Global Power Technologies
Description: inputs available 25 output steps, terminal block adjustment Transformer min. 95% efficient, Class H temperature rated. Overload/short protection provided by fully magnetic trip circuit breaker and fusing Silicon diode rectification bridge c/w surge protection Single 3 1/2”
- Form Factor: Wall Mount
-
Supplier: Gentherm Global Power Technologies
Description: with pole/wall or base mounting bracket Single and three phase inputs available Minimum 25 output steps, tap link bar adjustment Transformer min. 95% efficient, Class H temperature rated. Overload/short protection provided by fully magnetic trip circuit breaker and fusing
- Form Factor: Wall Mount
-
Supplier: Innovative Technology
Description: The GH Series breaker offers the benefits of hydraulic-magnetic protection in a compact, economical design. Because of their ability to furnish both close-rated locked rotor protection and running overcurrent protection without derating in extreme and highly variable ambient
-
Supplier: Radwell International
Description: FAN CIRCUIT BREAKER (FCB), 24-28A, HYDRAULIC / MAGNETIC, 50/60HZ, 480VAC, 3POLES, 5.4 X 8.1 X 5.1IN. FREE 2 YEAR RADWELL WARRANTY
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Mi-T-M Corporation
Description: Angled isolator design features six neoprene isolators Components: Easy-access and protected control panel with magnetic circuit breakers and GFCI-protected receptacles · Fuel shutoff valve · Easy-to-read fuel gauge · Voltmeter/hour meter · Fuel tanks are powder coated outside,
- Wattage: 6,000 watts
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
-
Supplier: Mi-T-M Corporation
Description: control panel with magnetic circuit breakers and GFCI-protected receptacles Miscellaneous: USDA/USFS-approved spark arrestors · Circuit breaker protected Noise level tested at seven meters (75% load). Rating represents minimum noise level rating
- Wattage: 3,000 to 5,000 watts
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
-
Supplier: Oil-Rite Corp.
Description: helpful in unattended automated plants. The units can be used with large bearings, gear cases, transformers, circuit breakers, oil tanks, and cutting oil reservoirs on screw machines, along with many other applications. This Liquid Level Switch is housed in a clear acrylic reservoir
- Maximum Operating Pressure: 125 psi
- Material Temperature Range: 170 F
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: Oil-Rite Corp.
Description: computer. This is especially helpful in unattended automated plants. The units can be used with large bearings, gear cases, transformers, circuit breakers, oil tanks, and cutting oil reservoirs on screw machines, along with many other applications. This Liquid Level Switch is housed in
- Maximum Operating Pressure: 125 psi
- Material Temperature Range: 170 F
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: UL Standards & Engagement
Description: the pulling of fuses or the removal of a detachable pullout member is designed to accomplish a switching operation, or e) Circuit breakers, molded-case switches, magnetic-only circuit interrupters, instantaneous-only circuit breakers, and supplementary
-
Supplier: CSA Group
Description: the pulling of fuses or the removal of a detachable pullout member is designed to accomplish a switching operation, or e) Circuit breakers, molded-case switches, magnetic-only circuit interrupters, instantaneous-only circuit breakers, and supplementary
-
Supplier: ValueTronics International, Inc.
Description: circuit protection by means of a UL-rated input circuit breaker. Output control is provided by a 10-turn voltage control and a one-turn current control. Output indication is by voltage and current panel meters, available as analog or optionally available digital displays. Over
- DC Output Power: 960.000000000002 watts
- Type: DC Power Supply
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1230124-MD2-B-32-450-1-A16-B-C Category: Circuit Protection>Circuit Breakers Series: M Package: Bulk Voltage Rating - AC: 250 V Voltage Rating - DC: 80 V Standard Package: 1 Actuator Type: Rocker Illumination: None Number of Poles: 2 Breaker Type:
- Rated AC Voltage: 250 volts
- Rated DC Voltage: 80 volts
- Number of Poles: 2
- Trip System Type: Magnetic Circuit Breakers
-
Supplier: RS Components, Ltd.
Description: Schneider Electric GV4LE80N
- Number of Poles: 3
- Trip System Type: Magnetic Circuit Breakers
- Manual Actuator Type: Other
-
Supplier: Sensata Technologies
Description: The Airpax™ IPA/CPA hydraulic-magnetic circuit protectors provide low-cost power switching, reliable circuit protection and accurate circuit control for equipment in the international marketplace. IPA models meet IEC spacing requirements that are mandatory for equipment
- Trip System Type: Magnetic Circuit Breakers
- Manual Actuator Type: Toggle Switch
-
Supplier: Heilind Electronics, Inc.
Description: CIR BRKR HYD MAG CIRCUIT BREAKER
- Trip System Type: Magnetic Circuit Breakers
-
Supplier: TE Connectivity
Description: 10 Interrupt Capacity : 2000A @ 65VDC Operating Voltage (VDC) : 65 Identification Marking Stamped Marking Type : International I/O Mechanical Attachment Mounting Options : 6-32 Mounting Threads Product Type Features Actuator Type : Toggle Circuit Breaker Type : Magnetic
- Continuous Current Rating: 10 amps
- Rated Breaking Capacity (Icn): 2,000 amps
- Trip System Type: Magnetic Circuit Breakers
- Manual Actuator Type: Toggle Switch
-
Supplier: Heilind Electronics, Inc.
Description: IULHK11-1REG4R-64F-20.0-01
- Trip System Type: Magnetic Circuit Breakers
-
Supplier: Sensata Technologies
Description: The Airpax™ IAR/IUR/IER/CUR/CER series is a snap-acting hydraulic-magnetic circuit breaker / protector that combines power switching and accurate, reliable circuit protection in one aesthetically pleasing, “1U” or “1RU” sized package. Designed for rack mount applications,
- Trip System Type: Magnetic Circuit Breakers
- Manual Actuator Type: Toggle Switch
-
Supplier: Heilind Electronics, Inc.
Description: IEL11-1REC4-63-20.0-01-V
- Trip System Type: Magnetic Circuit Breakers
-
Supplier: Heilind Electronics, Inc.
Description: Circuit Protection Circuit Breakers, Magnetic
- Trip System Type: Magnetic Circuit Breakers
-
Supplier: Sensata Technologies
Description: The Airpax™ AP series are fully sealed, magnetic circuit protectors that combine power switching and accurate, reliable circuit protection with inverse time delays and trip free features. Unlike a thermal circuit protector, the AP does not change its trip current over a
- Trip System Type: Magnetic Circuit Breakers
- Manual Actuator Type: Toggle Switch
-
Supplier: Eaton Corporation
Description: THERMAL MAGNETIC TYPE 125 AMPERE CURRENT RATING 4 POLE(S) J250 FRAME TYPE MAGNETIC TRIP ADJUSTMENT 0 PERCENT NEUTRAL PROTECTION JT MODEL
- Continuous Current Rating: 125 amps
- Trip System Type: Magnetic Circuit Breakers, Thermal Magnetic Circuit Breaker
-
Supplier: Eaton Corporation
Description: HIGH MAGNETIC TYPE 240 MAX. AC VOLTAGE RATING UL 489 APPROVAL 240 VAC VOLTAGE RATING 200 AMPERE CURRENT RATING 3 POLE(S) ALUMINUM/COPPER LINE TERMINAL TERMINAL TYPE CUTLER-HAMMER[R] BRAND MAXIMUM AC VOLTAGE RATING - UOM V
- Rated AC Voltage: 240 volts
- Trip System Type: Magnetic Circuit Breakers
Find Suppliers by Category Top
Featured Products Top
-
LINEGARD ELCI Sensing Modules Sensing modules designed for the detection of ground faults and, when paired with our specified hydraulic magnetic circuit breakers, meet Class A UL943 and applicable OSHA standards. These modules (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
LINEGARD ELCI Sensing Modules Sensing modules designed for the detection of ground faults and, when paired with our specified hydraulic magnetic circuit breakers, meet Class A UL943 and applicable OSHA standards. These modules (read more)
Browse Datasheets for Tecmark Corporation -
LINEGARD ELCI Sensing Modules Sensing modules designed for the detection of ground faults and, when paired with our specified hydraulic magnetic circuit breakers, meet Class A UL943 and applicable OSHA standards. These modules (read more)
Browse Datasheets for Tecmark Corporation -
Integrated intelligent circuit breaker mechanism and fast response circuit, when overload or short circuit is detected, the power supply path is cut off within 5ms to avoid equipment burnout. Temperature monitoring and heat dissipation enhancement The built-in temperature sensor monitors the (read more)
Browse Uninterruptible Power Supplies (UPS) Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
. Unlike breaker style GFCIs which have limitations of circuit level from the service panel, the LineGard™ 60 Amp Class A GFCI is typically installed at the point of use and therefore has no restrictions to circuit length. The LineGard 60 Amp Class A GFCI can be integrated directly into a circuit or (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
user. Unlike breaker style ELCIs which have limitations of circuit length from the service panel: the Permanent Series ELCI is installed at the point of use and thus has no restrictions to circuit length by definition. The LineGard® 30 Amp Permanent Series ELCI can be (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
flexibility of splicing-in the protection of a GFCI anywhere within the length of a circuit run. This convenience allows the installer to place this GFCI at an accessible location for the end user.Unlike breaker style GFCIs which have limitations of circuit length from the service panel: the Permanent (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
and offers even more user services with ingenuity by means of function modules. These power supplies conform to UL 508, CSA C22.2 No 60950-1 standards. The GB2CD16, GB2CD12, GB2CB07, GB2CD07, GB2DB07, GB2CS07, GB2CB06, GB2CD06, GB2DB06, and GB2CS06 thermal-magnetic circuit breakers are recommended (read more)
Browse Power Supplies Datasheets for DigiKey -
Protection Isolation Transformer (air circuit-breaker) to prevent overloads, and it holds CE certification compliant with EN/IEC 61558-1:2019, EN61558-2-6:2009, and EN61010-1:2010+A1:201, making it a CE Certified Isolation Transformer . The device boasts an IP20 Protection Isolation Transformer rating (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
A19351: High-Performance GMR AK Protocol Wheel Speed and Direction Sensor IC The A19351 is a giant magnetoresistance (GMR) magnetic sensor integrated circuit (IC) designed to measure ring magnets, especially for automotive wheel speed and direction applications (read more)
Browse Speed Sensors Datasheets for Allegro MicroSystems Inc.
More Information Top
-
Standard Handbook for Electrical Engineers, Sixteenth Edition > CIRCUIT BREAKERS
Air magnetic circuit breakers were historically common up to 15 kV in metal-clad switchgear.
-
A Fundamental Investigation of the Interruption Process in Air-Magnetic Circuit Breakers. I. Measurements of Arc Motion, of Wall Temperature and of Electrical ...
T. E. Browne, Jr. (Westinghouse Electric Corporation, Trafford, Pa.): It is interesting and gratifying to see that this new and careful study of the arc atnd postarc conduction in an air magnetic circuit breaker arc chute has directly verified the somewhat inldirect…
-
Turn Insulation Capability of Large AC Motors Part 1 - Surge Monitoring
The results of monitoring switching surges for 26 motors control- led by air magnetic circuit breakers and 7 motors controlled by .
-
Experimental investigations of high-voltage motor switching surges
…bank 3 x 80 kVAr is connected HV motor: SM - synchronous motor; MS - squirrel cage induction motor; MW - wound rotor induction motor Switching device: OM -oil-minimum circuit breaker; AMC - air magnetic contactor; AMB - air magnetic circuit breaker ; VC - vacuum contactor; VB…
-
Vacuum Switchgear
However, there was a well-entrenched alternative, the air magnetic circuit breaker .
-
Digital Simulations and Field Measurement of Transients Associated with Large Capactior Bank Switching on Distribution Systems
All failures were correlated with the off-switching of the 21.6 MVAC capacitor banks on the system by 13.8 kV air magnetic circuit breakers .
-
Investigation of Turn Insulation Failure Mechanisms in Large AC Motors
The test result showed that the highest magnitude of switching surges with the steepest wave front occurred when the air magnetic circuit breaker interrupted the motor in rush current during motor acceleration.
-
Tests show ability of vacuum circuit breaker to interrupt fast transient recovery voltage rates of rise of transformer secondary faults
Moreover, it has been identifiedin the literature [5] that some cases of failuresof older Air Magnetic Circuit Breakers have been attributed to a fast TRV rate of rise in just such power station applications.
-
Protection of motors against high voltage switching surges
On the average,the surge characteristics,ie, risetimes and magnitudes,for the motors with air magnetic circuit breakers and those with vacuum devices appeared to be similar [ll].
-
Aging Management Guideline for commercial nuclear power plants: Electrical switchgear. Final report
"Allis-Chalmers Instructions for Types MA-75C, MA-250C, and MA-350C, 5 kV Air Magnetic Circuit Breakers with Solenoid or Stored Energy Operators," December 1973.
Indicates content that may require registration and/or purchase.