Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Precision Engine Controls Corp.
Description: To function efficiently at reduced power, Dry Low Emission (DLE) turbines require modulating bleed air valves. These valves must be fast enough to keep pace with DLE turbine demands for accurate combustion air control. PECC's AVB3.0 all-electric bleed air
- Media: Compressed Air
-
Supplier: ElectroCraft
Description: Hansens ultra-quiet spring return damper actuator is ideal for the HVAC market. Featuring the patented Whisper MotionTM air brake and the always reliable Synchron AC synchronous motor, our actuator design eliminates the wind-up noise that often occurs when the
- AC Voltage: 24 to 230 volts
- Actuation Time: 6 seconds
- Actuation Method: Electric
-
Supplier: DeZURIK, Inc.
Description: Manufactured on the same design principles as Red Valve’s Type A Valve, Series 2600 Miniflex Valves are the simplest and least expensive control valves available to industry today. The Series 2600 is designed with threaded end connections, enabling use on small lines
- Media: Air
- Valve Type: Pinch Valves
- Primary Material: Stainless Steel
-
-
Supplier: Precision Engine Controls Corp.
Description: To function efficiently at reduced power, Dry Low Emission (DLE) turbines require modulating bleed air valves. These valves must be fast enough to keep pace with DLE turbine demands for accurate combustion air control. PECC's RBV all-electric rotary bleed air
- Media: Compressed Air
-
Supplier: Clark Solutions
Description: All model 83 open/close electrically actuated ball valves sizes 3/8" thru 2" have direct mounted unidirectional 90º turn actuators (115 Vac & 220 Vac, 12/24 AC & DC are reversing). The actuators are weatherproof (NEMA 4X), have a green lead for grounding, and all wire leads
- Valve Size: 0.375 to 2 inch
- Pressure Rating: 150 psi
- Number of Ports: 2
- Media Temperature: 30 to 120 F
-
Supplier: DynaQuip Controls
Description: Loaded Springs: Steel, Zinc Phosphate Coated Operating Temperature -4° F to 176° Optional Actuator Accessories such as Pilot Solenoid Valves, Valve Position Limit Switches, Electro-Pneumatic Positioners and others can be found in Pneumatic Actuator Accessories Key
- Valve Size: 2 to 12 inch
- Pressure Rating: 200 psi
- Media Temperature: -40 to 350 F
- Number of Ports/Ways: 2
-
Supplier: DynaQuip Controls
Description: The DynaFly 70 Wafer and 72 Lug Series are the work horses of industrial butterfly valves. Pre-sized and preassembled with our MA series electric actuators, these valves come standard with ductile iron body and disc and abrasion-resistant Buna-N Phenolic Backed Seat for stretch
- Valve Size: 2 to 30 inch
- Pressure Rating: 200 psi
- Media Temperature: -40 to 350 F
- Number of Ports/Ways: 2
-
Supplier: Azbil Corporation
Description: Our lineup of pneumatic actuators consists of diaphragm motors (single action) and piston cylinders (single and double action). Diaphragm motors are the more popular. Piston cylinders are used for high-pressure valves and large-caliber valves requiring significant
- Features: Diaphragm Actuator, Double Acting (Air to Air), Piston Cylinder Actuator, Single Acting (Air to Spring)
- Operation: On / Off (isolating)
- Actuation Method: Pneumatic
-
Supplier: DeZURIK, Inc.
Description: designs valve, actuator and accessory packages to meet diverse and individual customer needs. This process helps the engineers develop a valve package that meets the material and application requirements of the customer. Custom designed failsafe air systems are also
- Actuation Method: Manual, Pneumatic
-
Supplier: SAE International
Description: acceleration the engine can be operated as an air-motor driven by the previously stored pressurized air. The compressed air is stored in a pressure tank connected to one of the inlet ports. One of the engine inlet valves has been modified to work as a tank
-
Supplier: Bray Commercial
Description: These Bray direct-coupled spring return rotary electric actuators are designed for On/Off, Tri-State, or Modulating control of building HVAC valves and dampers. These actuators are used in constant or variable air volume installations for the control of return air,
- Actuator Torque: 140 In-lbs
- DC Voltage: 24 volts
- AC Voltage: 24 volts
- Stem Diameter: 0.32677183 to 1.00000054 inch
-
Supplier: Bray Commercial
Description: The DCP Series Actuators are direct-mount, non-spring return electric valve actuators that operate on 24 VAC power. Use these synchronous motor-driven actuators to provide accurate positioning on the SoftTouch line of ball valves up to 1-1/2 in. (38 mm) in
- Actuator Torque: 45 In-lbs
- DC Voltage: 24 volts
- AC Voltage: 24 volts
- Operating Temperature: -22 to 122 F
-
Supplier: Bray Commercial
Description: The D-35 Series Actuators are direct-mount, non-spring return electric valve actuators that operate on 24 VAC power. Use these synchronous motor-driven actuators to provide accurate positioning on the SoftTouch line of ball valves up to 1-1/2 in. (38 mm) in
- Actuator Torque: 35 In-lbs
- AC Voltage: 24 volts
- Operating Temperature: -4 to 140 F
- Actuation Method: Electric
-
Supplier: Boston Gear
Description: Overview Boston Gear's EK series of control valves are primarily used to control the operating direction of pneumatic cylinders and air motors. The use of a two- or three-position, four-way valve allows a double-acting cylinder to extend or retract upon the actuation of
- Valve Size: 0.25 to 0.5 inch
- Flow (Cv): 1.4 to 1.7
- Valve Type: Control Valves
-
Supplier: Gemu Valves
Description: Construction GEMU 563, 568 is a motorized 2/2 way control valve with a low maintenance reversible synchronous electric motor. The valve is operated via a reduction gear and spring loaded cam, ensuring continuous contact between the cam and the valve spindle. Features
- Valve Size: 0.1181103 to 0.5905515 inch
- Pressure Rating: 13.053393 to 87.02262 psi
- Media Temperature: 176 F
- Number of Ports/Ways: 2
-
Supplier: Gemu Valves
Description: Construction The GEMU 618 motorized metal diaphragm valve has a low maintenance electric actuator and a reversible synchronous motor. It is operated via a reduction gear and cam. The valve has an integrated optical position indicator as standard. GEMU 618 is also
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 0 to 87.02262 psi
- Media Temperature: 140 F
- Media: Air, Compressed Air, Gas, Natural Gas, Sour Gas
-
Supplier: ProMation Engineering, Inc.
Description: PZ-6 Series 55 in lbs / 6 Nm - On/Off/Jog The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but also
- Actuator Torque: 55 In-lbs
- AC Voltage: 24 to 230 volts
- Operating Temperature: -22 to 150 F
- Actuation Method: Electric
-
Supplier: Gemu Valves
Description: other international standards Fabrications Cluster valve assemblies, Zero Static T-valves, Duplex, Multiported, Tank Bottom/Side Sampling, Bottle Sampling and custom multiported block valves upon request. Materials AL-6XN® , Hastelloy® , and others available upon request.
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 0 to 87.02262 psi
- Media Temperature: 140 to 266 F
- Number of Ports/Ways: 2
-
Supplier: FLSmidth
Description: materials such as cement, limestone, bentonite, fly ash, copper concentrate, barite and other pulverized or granular materials. The SK V2 valve is compatible in dilute-, two-phase or dense-phase applications. Three different actuators are available: Motor, air cylinder
- Valve Type: Diverter Valves
-
Supplier: Gemu Valves
Description: other international standards Fabrications Cluster valve assemblies, Zero Static T-valves, Duplex, Multiported, Tank Bottom/Side Sampling, and custom multiported block valves upon request. Materials AL-6XN® , Hastelloy® , and others available upon request.
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 87.02262 to 145.0377 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Gas, Natural Gas, Sour Gas
-
Supplier: ProMation Engineering, Inc.
Description: PDO Series 2300 in lbs / 260 Nm - w/ Manual Override The ProMation Engineering line of quarter-turn spring return industrial actuators are robust fail-safe actuators for industry. They are appropriately used on dampers and air handling louvers. Available in torque ranges to suit
- Actuator Torque: 2,300 In-lbs
- DC Voltage: 24 volts
- AC Voltage: 24 to 230 volts
- Operating Temperature: -22 to 150 F
-
Supplier: FLSmidth
Description: The new 2-way SK Valve offers a larger hinged access port that gives full access to the internals. Replaceable hard seats are now pre-mounted in a cartridge that makes replacements very simple. Hand, Air & motor actuators are available in sizes 3" to 14".
- Valve Size: 3 to 14 inch
- Media Temperature: 850 F
- Primary Material: Cast Iron
- Valve Type: Diverter Valves
-
Description: This actuator is often used as an intelligent alternative where pneumatic cylinders may have been considered. It offers better controllability, no slamming end stops, and no need for an air supply, hoses, valves, etc. Frame size 46 (46mm) TLS actuators are available in
- Stroke or X-Axis Travel: 0.9842525 to 11.81103 inch
- Rated Speed: 6.88976377952756 to 39.3700787401575 in/sec
- Rated Force: 31.472 to 134,880 lbs
- Features: Adjustable Stroke, Closed Loop Control, Holding Brake, Other
-
Supplier: Honeywell International, Inc.
Description: 2-POSITION TYPE 4-5/8 INCH WIDTH X 3-3/8 INCH DEPTH X 4-1/2 INCH HEIGHT SIZE 60 HERTZ FREQUENCY RATING SPRING RETURN, MOTOR OPERATION TYPE UL APPROVAL OUTDOOR AIR DAMPER, RESIDENTIAL, LIGHT COMMERCIAL APPLICATION 24 VOLT AC VOLTAGE RATING 1.85 AMP (OPENING), 0.6 AMP (HOLDING) CURRENT
- Actuator Torque: 20 In-lbs
- AC Voltage: 24 volts
- Operating Temperature: 32 to 125 F
- Actuation Method: Electric
-
Supplier: CEF Industries LLC
Description: specified environmental requirements. CEF offers both custom designed linear and rotary actuators and a standard actuator product line of linear actuators referred to as Model 20 actuators. For our custom designed actuators we can custom tailor an actuator
-
Supplier: FLSmidth
Description: accurate positioning of the valve seal disc. Motor electrical requirements are 3 phase, 60 Hz., 230/460 V. Air - Heavy-duty air cylinder actuator with dual solenoid, 120V NEMA 4, pre-piped Accessories -Limit switches for position indication are standard on
- Valve Type: Diverter Valves
-
Supplier: Nordson EFD
Description: precision air motor drives a rotating air cap, producing radial output to coat cylinders 25.4 mm (1.0”) to 304.8 mm (12.0”) in diameter. Rotor length is 5.59 cm (2.2") and reaches into cylinders with a minimum inner diameter of 2.54 cm (1.0"). High transfer efficiency with
- Application: Coatings / Paint, Lubricants
- Material Feed: Continuous Feed
- Dispensing Application: Round Spray
- Number of Components: Single Component Dispensing
-
Supplier: Festo Corporation
Description: Controlled piston spool valve Digital actuation Integrated pressure sensors for monitoring function and force control With auto identification Diagnostic function Integrated digital output, e.g. for a clamping/brake unit Suitable for servo-pneumatic applications with stepping motor
- Pressure Rating: 0 to 145.0377 psi
- Media Temperature: 122 to 32 F
- Media: Air, Compressed Air
- Primary Material: Aluminum
-
Description: type which allows control of high differential pressure with a small actuating force. The actuator is a compact but high output diaphragm motor of a multiple spring type structured in a simple mechanism. The model HCN valves, which are compact but of a low noise type and render
- Valve Type: Control Valves, Directional Valves, Globe Valves
- Media: Steam
-
Supplier: Portescap
Description: 45ECF Brushless DC Slotted Flat Motor with Outer Rotor 45ECF The 45ECF Brushless DC Flat Slotted Motor utilizes an outer rotor configuration with an overall body length of 22.5mm. This motor consists of a 16-pole magnetic circuit and is able to provide a torque output of up to
- Other DC Voltage: 24 VDC
- Torque Constant: 5.09052 in-oz/amp
- Continuous Current: 2.5 amps
- Continuous Torque: 0.805309734513274 In-lbs
-
Supplier: Force Control Industries, Inc.
Description: designed to mount to the drive end of the motor, often between the motor and reducer. Coupler brakes can also be used on servo motors. Up to 10 times longer life Minimal Maintenance No Adjustment – Ever! Air or Hydraulic Actuation Horizontal or Vertical Mounting Dust,
- Torque Rating: 2 to 2,030 Ft-lbs
- Speed: 3,600 rpm
- Maximum Pressure: 60 psi
- Bore Diameter: 0.625 to 3.375 inch
-
Supplier: Kurt Manufacturing
Description: Pneumatic systems used in industry are commonly powered by compressed air. A centrally located electrically powered compressor powers cylinders, air motors, and other pneumatic devices. A pneumatic system controlled through manual or automatic solenoid valves is selected
- Vise Type: Air Vise, Toolmakers Vise
- Vise Actuation: Pneumatic
- Material: Steel
-
Supplier: UL Standards & Engagement
Description: for Electrically Operated Valves, Including Mechanical Requirements or the Standard for Electrically Operated Valves, UL 429. This part 2 does not apply to electric motors, requirements for which are contained in UL 1004 series of standards. Electric actuators intended
-
Supplier: CSA Group
Description: electrically operated gas valves. This part 2 does not apply to electric motors, requirements for which are contained in IEC 60034. 1.1.2 Requirements for manual switches not integral with an electric actuator are contained in IEC 61058-1. 1.2 Replacement This part 2 applies to
Find Suppliers by Category Top
Featured Products Top
-
Whisper Motion™ air brake on the always reliable Synchron® AC synchronous motor. Read More (read more)
Browse Valve Actuators Datasheets for ElectroCraft -
valves, choke valves, dump valves, and butterfly valves. Rotary quarter-turn actuators can also be used to automate dampers to regulate the flow of air in chimneys and air-handling equipment for the HVAC industry. These actuators can be equipped with either an AC or DC voltage electric motor capable (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
states and the country. Although valves don’t play an important part in the wind energy generation, actuators are a much more significant element in the operation of wind turbines. Actuators for blades regulation Actuators are part of the control that adjusts the rotor (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
Two series of electric actuators from 150 to over 30,000 inch-pounds of torque provide a solid foundation for all your electrically actuated valve requirements. Specialized needs are easily addressed by combining the DynaQuip Control's actuators with any of the many electric actuator (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
- Hazardous location and/or corrosion resistance Size and/or weight reduction Special functions and/or configurations - Low friction cylinders - High speed cylinders and valves - Cylinder/valve combinations - Motor mounting kits (read more)
Browse Pneumatic Valve Actuators Datasheets for Festo Corporation -
Red Valve presents the Type A Air-Actuated Pinch Valve, a smart and budget-friendly answer to flow control challenges. The key lies in the valve’s elastomer sleeve, the sole wetted component. Actuating the valve is a breeze with air or hydraulic pressure directly applied to the elastomer (read more)
Browse Pinch Valves Datasheets for DeZURIK, Inc. -
Electric Actuator with 2 PC Stainless Steel Ball Valve - E2S Series The E2S DynaMatic Series of electrically actuated stainless steel valves offers an excellent option for automated applications (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
Motors for Advanced Air Mobility Powering the Future of Urban Flight Advanced Air Mobility (AAM) is redefining urban transportation, enabling electric vertical takeoff and landing (eVTOL) aircraft to navigate cities with unprecedented speed (read more)
Browse DC Motors Datasheets for Portescap -
Troubleshooting Electric Actuators Motor Failure The likelihood of a motor failure without external causes is very rare. Motor failure rates from our experience are less than 1 in 10,000 motors (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
Air Actuated Ball Valves Double acting Air x Air or Fail-safe Air x Spring actuators designed for corrosive service. Options include Limit Stops, Limit Switches, and Electro (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc.
Conduct Research Top
-
Motor Selection for HVAC Gas Valve Actuators
The purpose of this paper is to highlight and compare motor technologies available for the actuation of gas valves used in heating, ventilation and air conditioning (HVAC) systems. HVAC systems include low cost, electronically controlled valves for fluid flow modulation and shut-off purposes
More Information Top
-
Concrete decontamination by Electro-Hydraulic Scabbling (EHS). Topical report
In these trials, repositioning was controlled by the operator (by turning motor and air valve actuators ON/OFF), but the relay system for automation of the scabblingl repositioning cycle is readily available.
-
ISA MAIN INSTR SYS - Maintenance of Instruments and Systems
…acts as a 1:1 repeater, as the controller demand signal changes from 3 to 15 psig, its output changes from 3 to 15 psig but at a much larger volume of air flow signal to the valve actuator or air motor .
-
Journal of Aircraft > Fluidic Applications in Aerospace
The fluidic output controls the air motor actuator servocontrol valve to operate the brake and snubber valve on the air motor.
-
Federal Register > Monday, May 13, 2013 > [78 FR 27951] Foreign-Trade Zone (FTZ) 75-Phoenix, Arizona; Notification of Proposed Production Activity; Honeywell A...
…small wire brushes; bits; grooved pins; position stops; servo brackets; nameplates; turbojets; turbo-propellers; gas-turbine engines; stop mechanisms; internal gear hubs; linear hydraulic actuators; piston-spacer rings; electro-pneumatic outline actuators; engine air starters; actuator motor valves ; piston-ring sets; pump .
-
Gas Turbine Propulsion Systems
sw Unlock actuator Direction control valve Air Motor .
-
Development of the LICADO coal cleaning process
At this time, the digi- tally-controlled valves use motor actuators ( air actuatorsw/solenoid con- trol is another option being considered);and the analog valves use air- operated diaphragm actuators.
-
Guidelines for inservice testing at nuclear power plants
New technologies allow for stroketiming valves locally as connected to the valve actuator ( motor operator, air operator, solenoid operator, etc.).
-
CR4 - Thread: Torque Switches in MOV
http://aovco.en.ec21.com/ Air _ Motor _Operated_ Valve _ Actuator --3468154_3468120.html .
-
Automotive Electronics Design Fundamentals
The hot/cold air is mixed by an air -mixture valve controlled by the actuator motor .
-
Design of Municipal Wastewater Treatment Plants: WEF Manual of Practice No. 8 ASCE Manuals and Reports on Engineering Practice No. 76, Fifth Edition > SECONDAR...
Electric solenoid actuators and air - or motor -operated valves also are being used more frequently in filtration applications.
Indicates content that may require registration and/or purchase.