-
Supplier: Positech Corporation
Description: Positech’s pneumatic Vertical Lift Cylinder (VLC) is ideal for manipulating heavy parts, over-the-assembly line and can assist in handling reach-in operations and can be combined with an overhead rail system or a Positech Articulated Jib Boom. Exceptional off-center payload handling
- Capacity: 6,000 lbs
- Stroke: 60 inch
- Actuation: Air / Pneumatic, Hydraulic
- Type: Manipulator / Lifter, Table Lift / Positioner
-
Supplier: Jergens, Inc.
Description: Jergens Double Acting Cylinders can be used for clamping, holding, positioning, staking, punching, or anywhere that a heavy-duty cylinder is needed. If the cylinder is mounted in the fixture (as opposed to using mounting brackets), the fixture should be bored to between 0.0005"
- Stroke: 1 inch
- Rated Load/Force: 3,300 lbs
- Operating Pressure: 3,000 psi
- Cylinder Action: Double
-
Supplier: DeZURIK, Inc.
Description: to deliver continual power for valve operation and to provide emergency power in case of power failure. DeZURIK low pressure hydraulic accumulator systems are designed as air over oil, air over water or source water pressurization systems, depending on the
-
-
Supplier: DeZURIK, Inc.
Description: applications across various markets including mining, refining, power, marine, and metal processing. The custom HPU is available in a range of configurations, including high pressure hydraulic with or without accumulation, low pressure air over water, or nitrogen over
-
Supplier: Autoquip Corporation
Description: lasting dock scissors lift available. Originally developed and built by American Lifts, the Air Cargo scissors lift has been made in the USA for over 30 years. Since Autoquip's acquisition of the American Lift company, the Air Cargo series has been manufactured at our factory in
- Capacity: 15,000 lbs
- Stroke: 49 inch
- Length: 132 to 168 inch
- Width: 132 inch
-
Supplier: Milwaukee Cylinder
Description: Nitrogen-over-oil Accumulators are designed for use over a wide range of industrial applications. Built to the same high quality standards maintained on Milwaukee Cylinder Air and Hydraulic Cylinders, Series NA Accumulator can be applied to: • Simplify
- Capacity: 2,299.9999999999995 cubic inches
- Operating Pressure: 3,000 psi
- Technology Type: Piston
- Housing Material: Steel
-
Supplier: SAE International
Description: hydraulic valve actuation (HVA) is used for this experimental study. The HVA system enables negative valve overlap (NVO) valve timing for hot internal EGR. Spark-assist stabilizes combustion over a wide range of engine speeds and loads, and allows for stoichiometric operation at all
-
Supplier: Hallite Seals International Ltd.
Description: DesignThe Hallite 661 has been designed to cushion the stroke of the piston in pneumatic cylinders by acting as a non-return valve.Near the end of the cylinder stroke the cushion spear contacts the seal and pushes it against the radial housing wall thereby trapping air and
- Shaft O.D. or Seal I.D.: 0.393701 to 3.93701 inch
- Housing Bore Diameter or Seal O.D.: 0.7086618 to 4.4881914 inch
- Axial Cross Section or Thickness: 0.18897648 to 0.33070884 inch
- Maximum Operating Speed: 196.850393700787 ft/min
-
Supplier: Autoquip Corporation
Description: XLRA Ground Level Lifts – Providing an Industry-best 4" Reach Over Distance, and 48" of Travel in a Pneumatic Pan-Style Scissors Lift Collapsable to a mere 1/2-inch, and boasting an industry-lowest 4-inch reach-over, Autoquip's XLR Air (XLRA) family of pneumatic hydraulic
- Capacity: 3,000 lbs
- Stroke: 48 inch
- Length: 64 inch
- Width: 52 inch
-
Supplier: Vektek, LLC
Description: which won't interfere with your 3, 2 or 1 locators. Clamp over your locators then lock the supports. Even clamp over the supports if you need to Spring extended plungers maintain contact with the part during loading exerting only spring force against the part; then hydraulically
- Plunger / Suppport Surface Diameter: 0.63 inch
- Stroke: 0.25 inch
- Mounting: Cylindrical Body
- Locking Actuation.: Hydraulic
-
Supplier: Autoquip Corporation
Description: over 60 inches of vertical travel. Designed for pit mounting, the TSL Dock Lift's captured rollers support exceptionally high end and side loads, making it a popular choice for truck loading and unloading, air cargo transfer, fork truck transfer, or in-plant use. A powerful and
- Capacity: 20,000 lbs
- Stroke: 60 inch
- Length: 118 inch
- Width: 74 inch
-
Supplier: Vektek, LLC
Description: which won't interfere with your 3, 2 or 1 locators. Clamp over your locators then lock the supports. Even clamp over the supports if you need to Spring extended plungers maintain contact with the part during loading exerting only spring force against the part; then hydraulically
- Plunger / Suppport Surface Diameter: 0.81 inch
- Stroke: 0.38 inch
- Mounting: Cylindrical Body
- Locking Actuation.: Hydraulic
-
Supplier: Aries Engineering Co., Inc.
Description: Design… At the heart of all HyperCyl Presses is a self-contained hydra-pneumatic cylinder system providing from 1-200 tons of output force using an ordinary plant air supply. Designed as an alternative power source to conventional hydraulic systems. HyperCyl is a clean, quiet
- Capacity / Operating Force: 1 to 50 tons
- Pressure: 30 to 100 psi
- Stroke: 0.5 to 6 inch
- Stroke Speed: 1,079.9999999999977 in/min
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Improved Air Conditioning The improved air conditioning system features enhanced air distribution and performance for a more comfortable work environment. A nearly 20% increase in air flow over the D-Series combined with improved louver locations provide superior
- Type: Backhoe Loader
-
Supplier: Garage Equipment Supply
Description: equipped with a single hydraulic cylinder, hidden away under the runway for minimum exposure and maximum reliable performance. Our industrial-grade hydraulic cylinders feature a single-piece, pilot fitted, machined steel piston, wrapped with specially designed, pressure
- Capacity: 7,000 lbs
- Width: 116.75 inch
- Type: Vehicle / Service Lift
-
Supplier: Vektek, LLC
Description: "floating" locators which won't interfere with your 3, 2 or 1 locators. Clamp opposite your locators then lock the supports. Even clamp over the supports if you need to (be sure to use approximately a 2:1 ratio of support to clamp force) Spring extended plungers maintain contact with the part
- Plunger / Suppport Surface Diameter: 0.80708705 inch
- Stroke: 0.25590565 inch
- Mounting: Cylindrical Body
- Locking Actuation.: Mechanical
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Bottom (5-sided) Harvester Boom 8.23 m (27’) Reach To Tree Optional 10.1m (33’) reach telescoping parallel boom Steel Tube Hydraulic Lines Cylinders Protected Under Boom Operator Station Front Entry Door Spacious Cab Area High Visibility Over Entire Work Area 360 Degree Lighting
- Horsepower: 197 HP
- Features: Other
-
Description: under-house plate guarding, integral catwalks, heavy-duty side doors with guarding over the hydraulic pump and cooling system doors, and undercarriage guarding. The cab features a 4-foot riser with guarding and hydraulic tilt for transport. Balancing power and efficient
- Horsepower: 155 HP
- Operating Weight: 65,035 lbs
- Features: Other
-
Supplier: SAE International
Description: valve actuation (VVA) system on a multi-cylinder engine in comparison to a fully flexible, naturally aspirated, hydraulic valve actuation (HVA) system on a single-cylinder engine, with both platforms sharing the same GDI fueling system and engine geometry. The
-
Description: under-house plate guarding, integral catwalks, heavy-duty side doors with guarding over the hydraulic pump and cooling system access doors, and undercarriage guarding. The cab features a 4-foot riser with guarding and hydraulic tilt for transport. Powered by a 6-cylinder
- Horsepower: 202 HP
- Operating Weight: 77,381 lbs
- Features: Other
-
Supplier: Garage Equipment Supply
Description: cables and a single hydraulic cylinder mounted underneath the runway makes this lift the most durable, maintenance-free lifting system on the market. Dual-hub cable sheaves Reduce stress and fatigue on the axles, sheaves and cables. We insist on using dual-hub cable sheaves, even if
- Capacity: 7,000 lbs
- Width: 100 inch
- Type: Vehicle / Service Lift
-
Supplier: Caterpillar Oil & Gas
Description: cylinder liners, and flywheel housings - Machine critical components - Assemble complete engine Web Site For all your petroleum power requirements, visit www.catoilandgasinfo.com. C7 ACERT™ (Dry Manifold) Standard Equipment Air Inlet System Turbocharger, air to air
- Horse Power: 225 to 300 HP
- Displacement: 7.239799070302681 liters
- Length: 41.4 inch
- Width: 29.9 inch
-
Supplier: Caterpillar Oil & Gas
Description: thermocouples Air cleaner restriction sensors(2), Intake manifold temperature sensor Lubricating oil temperature sensor Fuel filter differential pressure sensors PL1000 STARTING SYSTEM Redundant start with selector switch (air-electric, air-air,
- Volt-Ampere: 799,000 to 974,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: compressors Air chambers Air compressor governors Air Inlet System Air cleaners Precleaners Air lines Air inlet gasket Belt-Driven Accessories Refrigerant compressor and mounting Charging System Charging alternators Alternator mountings Alternator guard
- Horse Power: 385 to 520 HP
- RPM: 2,100 rpm
- Displacement: 12.454158654210135 liters
- Length: 47.3 inch
-
Supplier: Caterpillar Oil & Gas
Description: aftercooler with ATEX-approved air shutoff valve, inlet flame arrestor Control System LH-side remote positive-lock speed control lever, hydromechanical governor, pneumatic or hydraulic shutdown control input for air shutoff valve and fuel shutoff cylinder, mechanical
- Horse Power: 490 HP
- Displacement: 14.63363641869691 liters
- Fuel Type: Diesel
- Application: Industrial
-
Supplier: KYNTEC Corporation
Description: Every standard KynSHOC comes from the factory capable of delivering three distinct energy absorption profiles: Adjustable Square Wave (S) damping, where deceleration forces remain relatively constant over the full length of the shock absorber stroke. Square wave damping yields the most
- Absorber Stroke: 0.25 inch
- Energy per Cycle: 27 In-lbs
- Rod Diameter: 0.098 inch
- Features: Adjustable
-
Supplier: Garage Equipment Supply
Description: approved Perfect for PARKING, STORAGE or SERVICE Runways accommodate wide or narrow vehicles. Runways include rail kit for optional accessories. Single hydraulic cylinder mounted underneath runway. Fully enclosed lifting cables, safety locks, and sheaves. Internal "anti-sway" slider
- Capacity: 9,000 lbs
- Width: 99.75 inch
- Type: Vehicle / Service Lift
-
Supplier: Garage Equipment Supply
Description: approved Perfect for PARKING, STORAGE or SERVICE Runways accommodate wide or narrow vehicles. Runways include rail kit for optional accessories. Single hydraulic cylinder mounted underneath runway. Fully enclosed lifting cables, safety locks, and sheaves. Internal "anti-sway" slider
- Capacity: 9,000 lbs
- Width: 116.75 inch
- Type: Vehicle / Service Lift
-
Supplier: Westerbeke Corporation
Description: More power, less size. Quiet and Compact Running at 1500 RPM with tuned air intake silencer and 3-cylinder smoothness, the 9.2 BTD is powerfully quiet. The generator also features one of the smallest envelopes of any generator in its class. Precise Frequency Regulation Electronic
- Wattage: 9,200 watts
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: pressure over 8 bar is allowed only when the fluid is cool water at max temperature 125°F (50°C). Do not use the unions at max application limits without consulting from Ingiant. Rotary joints are mechanical sealing components used to transfer fluids from a stationary source into rotating
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: pressure over 8 bar is allowed only when the fluid is cool water at max temperature 125°F (50°C). Do not use the unions at max application limits without consulting from Ingiant. Rotary joints are mechanical sealing components used to transfer fluids from a stationary source into rotating
-
Supplier: Westerbeke Corporation
Description: The truly "quiet breed" of reliable power. Quiet and Compact Designed by Westerbeke, the Company that pioneered the truly "quiet breed" of generators, the 3-cylinder, 4-cycle 6.0 BTDA is powerfully quiet. Running at 1500 RPM with a tuned air intake silencer and four point vibration
- Wattage: 6,000 watts
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: The truly "quiet breed" of reliable power. Quiet and Compact Designed by Westerbeke, the Company that pioneered the truly "quiet breed" of generators, the 3-cylinder, 4-cycle 7.5 BTDA is powerfully quiet. Running at 1500 RPM with a tuned air intake silencer and four point vibration
- Wattage: 7,500 watts
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: The truly "quiet breed" of reliable power. Quiet and Compact Designed by Westerbeke, the Company that pioneered the truly "quiet breed" of generators, the 3-cylinder, 4-cycle 8.0 BTDA is powerfully quiet. Running at 1800 RPM with a tuned air intake silencer and four point vibration
- Wattage: 8,000 watts
- Fuel Type: Diesel
- Applications: Industrial
Find Suppliers by Category Top
Featured Products Top
-
. Front and side wipers attached to the yoke V-grooves in tube profile for attaching many accessories Pin-type air cushioning Guiding over the entire stroke length Same-side porting available Interchangeable wear parts (read more)
Browse Datasheets for Branham, W.C. Inc. -
Powerful and precise, rodless pneumatic cylinders are changing industrial automation. A rodless pneumatic cylinder delivers precise load movement along an axis, offering guidance and support. These flexible components use air power, making them an efficient and often preferred choice over (read more)
Browse Datasheets for Branham, W.C. Inc. -
-type air cushioning Guiding over the entire stroke length Same-side porting available Interchangeable wear parts (read more)
Browse Datasheets for Branham, W.C. Inc. -
-oil intensifier can give you up to 780 psi in a more compact size. It is designed to be used with Branham brakes but also to operate small hydraulic cylinders. Which type and size intensifier is best for your application? Contact us today to learn more about OVLBOOST and our other air-over-oil power boosters. (read more)
Browse Pressure Intensifiers and Boosters Datasheets for Branham, W.C. Inc. -
The Quadrigage (Tetra Gauge) consists of three interconnected pressure gauges in a single metal housing. The unit is perfect for use with hydraulic, air, and vacuum systems. A big advantage of a Quadrigage is that it protects the low-pressure gauges from damage due to over-pressure because (read more)
Browse Leak Testing Equipment Datasheets for HydraCheck Inc. -
SPECIAL PNEUMATIC CYLINDER - PNEUMATIC ACCESSORIES - CONTRACT MANUFACTURING Die Our Bansbach Feinmechanik AG Swiss facility manufactures special pneumatic cylinders and pneumatic accessories (read more)
Browse Air Cylinders Datasheets for Bansbach Easylift® -
datasheet Aseptic Cylinders A TX2 Series of (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
units are fully primed and have a baked enamel finish The cylinders in hydraulic units are machine grade with return lines. Photos Video Library (read more)
Browse Industrial Conveyors Datasheets for Advance Lifts, Inc. -
TL-415 & TL-420 Recessed Truck Levelers These truck levelers have the cylinders mounted completely out of the way beneath the platform. The travel on these truck dock levelers (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
nitrogen or air, flows over the tube and transports the emitted analyte, producing a calibration stream with a precisely defined concentration. The concentration of the calibration gas is determined by the permeation rate of the analyte, the oven temperature, and the flow of the carrier gas (read more)
Browse Calibration Instruments Datasheets for Environics, Inc.
More Information Top
-
Machines, Tools & Cutting Methods - Page 38
7. new air over hydraulic cylinder came for the shop crane .
-
Machines, Tools & Cutting Methods [Archive] - Page 6 - WeldingWeb - Welding forum for pros and enthusiasts
1490. new air over hydraulic cylinder came for the shop crane (9 replies .
-
Machines, Tools & Cutting Methods - Page 38
8. new air over hydraulic cylinder came for the shop crane .
-
cu cylinder pneumatic cylinder,China cu cylinder pneumatic cylinder Manufacturers, Suppliers - ECOL
• pneumatic booster cylinder air over hydraulic clamp unclamp cylinder .
-
hydraulic cylinder,China hydraulic cylinder Manufacturers, Suppliers - ECOL
• pneumatic booster cylinder air over hydraulic clamp unclamp cylinder .
-
lpg gas cylinder ysp26 2,China lpg gas cylinder ysp26 2 Manufacturers, Suppliers - ECOL
• pneumatic booster cylinder air over hydraulic clamp unclamp cylinder .
-
rmc hydraulic cylinder,China rmc hydraulic cylinder Manufacturers, Suppliers - ECOL
• pneumatic booster cylinder air over hydraulic clamp unclamp cylinder .
-
steel lpg cylinder,China steel lpg cylinder Manufacturers, Suppliers - ECOL
• pneumatic booster cylinder air over hydraulic clamp unclamp cylinder .
-
Surface BOP System for Subsea Development Offshore Brazil in 1900 m of Water
Riser Recoil A fully effective system to mitigate riser recoil was not routinely installed on moored rigs, like the Arctic I, that use wire and air over hydraulic fluid tensioner cylinders .
-
Moving the Earth: The Workbook of Excavation, Fifth Edition > TRUCKS
Road shocks may be absorbed by conventional leaf springs, coil springs, nitrogen-and-oil ( air - over - hydraulic ) cylinders , rubber discs, oscillating bars, and various combinations of these.
Indicates content that may require registration and/or purchase.