Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SPIE
Description: This book provides a practical tool that will help engineers and technicians working in industry and in radar research and development. The actual users of radar, including pilots and flight engineers, will also find it highly useful, as will military command personnel, military
-
Supplier: APITech
Description: Air traffic control relies on a mix of radar and skilled air traffic controllers to safely guide the path of planes from takeoff to landing.Radar surveillance at airports is particularly difficult. The close distance between aircraft makes airspace surveillance difficult.
-
Supplier: Accuris
Description: Air Traffic Control Radar Beacon System (ATCRBS) Airborne Equipment
-
-
Supplier: Accuris
Description: BADGE, QUALIFICATION, GROUND RADAR/AIRFIELD SYSTEMS MAINTENANCE, U.S. AIR FORCE
-
Supplier: Accuris
Description: ESTABLISHMENT OF AIR ROUTE SURVEILLANCE RADAR (ARSR) SYSTEM PART I - ARSR SYSTEM ELECTRONIC EQUIPMENT PACKAGE
-
Supplier: Northrop Grumman Corporation
Description: technology give the AN/TPS-80 G/ATOR system the ability to perform multi-mission tasks at significantly lower operation and maintenance costs compared to existing radar systems. In addition to providing a broad range of optimized radar capabilities, AN/TPS-80 G/ATOR
-
Supplier: Northrop Grumman Corporation
Description: Proven design for performance, reliability and survivability The AN/TPS-78 and the TPS-703 are the latest generation of advanced air surveillance radars made possible by advances in high power transistor design. Supported by Northrop Grumman's more than 60 years of experience in
-
Supplier: Accuris
Description: AIR ROUTE SURVEILLANCE RADAR (ARSR-3) BUILDING AND ENGINE GENERATOR SYSTEM
-
Supplier: Northrop Grumman Corporation
Description: first development and production installation of an ESA radar system, which permitted a shared radar aperture and timeline allowing one radar to perform both Automatic Terrain Following and navigation radar functions. Synthetic Aperture Radar (SAR) developed
-
Supplier: Northrop Grumman Corporation
Description: Northrop Grumman is responsible for the overall design of the AN/APG-77 radar system, including the control and signal processing software. Northrop Grumman also has responsibility for radar systems integration and test activities. The main component of the radar
-
Supplier: Wolfspeed
Description: The CGHV35400 is a gallium-nitride (GaN) fully matched IMFET housed in a thermally enhanced air cavity package. Operating at 50V, the device is capable of 500W of pulsed output power, with 2mS pulse lengths at 20% duty cycle. Features 2.9 – 3.5 GHz Operation 500 W Typical Output Power 11 dB
- Power Gain: 11 dB
- Output Power: 500 watts
- Operating Frequency: 2,900 to 3,500 MHz
- Features: HEMT, Other
-
Supplier: Infineon Technologies AG
Description: hands-on experience with radar without the necessity of big programming or radar knowledge skills. Use this 60Ghz Radar Shield2Go independently as a state machine, which enables operations of the device without any microcontroller, or as a ‘plug-on’ radar sensor (e.g.
- Category: Development Board
- Features: Other
-
Supplier: SAE International
Description: output parameters as covered by this specification. The computer may accept the inputs and provide the outputs listed in paragraphs 2.1 and 2.2 respectively. The computer may also provide an altitude encoder output for IFF Mark X \u00af \u00af (SIF)/Air Traffic Control Radar Beacon
-
Supplier: Beechcraft Corporation
Description: Communication, Navigation, Surveillance (CNS) Radio Dual Air Data Computer (ADC) Systems Dual Altitude Heading Reference Systems (AHRS) Terrain Awareness Warning System (TAWS) Emergency Standby Instrumentation System (ESIS) Four-Color Weather Radar with
-
Supplier: SPIE
Description: an eclectic description of the technologies and underlying physics for a wide range of remote sensing systems, including optical, thermal, radar, and lidar systems. This monograph describes this diverse set of applications using full-color graphics and a friendly, readable
-
Supplier: SPIE - Education
Description: and scattering) is followed by a system-level discussion of a variety of ground-, air-, and space-based remote sensing systems. Key equations are presented for predicting the optical resolution and signal-to-noise performance of passive and active sensing systems. Sensor
- Technology / Subject Expertise: Avionics / Radar, Instruments / Sensors, Photonics / Optics
- Type: Continuing Education Credit (CEU), Course
- Delivery: Off Site (Conference / Seminar), On-site / In Plant
-
Supplier: SPIE
Description: data storage, and telemetry systems-because this knowledge is important for the development of new remote sensing systems. A new chapter dedicated to LiDAR develops the necessary physics for each domain and presents a few appropriate operational systems. A radiometry component
-
Supplier: Boeing Company (The)
Description: surveillance and command and control. Technical Specifications 737 Airborne Early Warning & Control Airframe 737-700 increased gross weight (IGW) airframe Radar Northrop Grumman “MESA” electronically scanned array radar system with 360 degrees/Air and Maritime modes/200 +
-
Supplier: AMICO
Description: AMICO’s ANC® Non-Conductive Fence System creates a non-conductive fence perimeter. ANC does not conduct electricity and can reduce radar reflectivity from microwave transmissions, making it an excellent alternative for airport perimeters. It also permits a much higher level of security
-
Supplier: Vaisala
Description: data. The information given is showing the weather conditions both in the air (e.g. air temperature) and on the road surface level (e.g. icy road). • User-Friendly Interface • Login to the system with your web browser. It gives you instant insights into your maintenance area
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: antennas, HD network monitoring systems, air traffic control, and camera technology,Optical fiber reelsindustrial machining center, rotary table, heavy equipment tower, cable reel, laboratory equiment,engineering machinery, mining equipment, port machinery radar, missiles and
- Number of Circuits: 35
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: SAE International
Description: their data to the EFIS display. Functions that are not covered in this document include: Overspeed Warning; Air Traffic Control Radar Beacon System (ATCRBS)/Mode Select (Mode S); Automatic Dependent Surveillance - Broadcast (ADS-B); Traffic Information System - Broadcast
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Specification Application Filed Satellite communication systems, medical treatment equipment, radar antennas, HD network monitoring systems, air traffic control, and camera technology,Optical fiber reels, unmanned vehicles, aerostat mobile platforms, submarine towed
- Number of Circuits: 42
- Operating Speed: 0 to 1,200 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Specification Standard Product Outline Drawing Application Filed Satellite communication systems, medical treatment equipment, radar antennas, HD network monitoring systems, air traffic control, and camera technology,Optical fiber reels, unmanned vehicles, aerostat mobile
- Number of Circuits: 17
- Operating Speed: 0 to 1,200 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Qorvo
Description: wideband communications systems, electronic warfare, test instrumentation and radar applications across both military and commercial markets. QPA2962 is 100% DC and RF tested on-wafer to ensure compliance to electrical specifications. Lead free and RoHS compliant.
- Frequency Range: 2,000 to 20,000 MHz
- Minimum Gain: 19 dB
- Maximum Gain: 19 dB
- Applications: Radar Systems
-
Supplier: Richardson RFPD
Description: radar, weather radar, penetration radars, antimissile system radars, target tracking radars and long range surveillance radars. The GaN HEMT typically operates at 50 V, typically delivering >65% drain efficiency.
- Power Gain: 15.2 dB
- Output Power: 800 watts
- Operating Frequency: 1,200 to 1,400 MHz
- Features: Other
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Drawing Application Filed Satellite communication systems, medical treatment equipment, radar antennas, HD network monitoring systems, air traffic control, and camera technology,Optical fiber reels, unmanned vehicles, aerostat mobile platforms, submarine towed optical
- Number of Circuits: 17
- Operating Speed: 0 to 1,200 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Thomas An Ingersoll Rand Business
Description: Dryers Powder Spraying Duplicators Printing Equipment Mail Sorters/Stuffers Cable & Radar Pressurization Animal Feeders Sprayer Systems Pump Priming Purging Systems Vacuum Clamps Chair Lifts
- Discharge / Operating Pressure: 100 psi
- Flow Capacity: 1.6 SCFM
- Horse Power: 0.364539944693567 to 0.447633608557542 HP
- Power Source: AC Single Phase
-
Supplier: Qorvo
Description: TGA2624-SM is packaged in a 7x7mm air-cavity, laminate based QFN. Both RF ports are internally DC blocked and matched to 50 ohms enabling simple system integration. Ideally suited for pulsed applications, the TGA2624-SM offers excellent power, PAE and gain performance that can save
- Frequency Range: 9,000 to 10,000 MHz
- Minimum Gain: 34 dB
- Maximum Gain: 34 dB
- Amplifier Type: Power Amplifier
-
Supplier: Qorvo
Description: TGA2622-SM is packaged in a 7x7mm air-cavity, laminate based QFN. Both RF ports are internally DC blocked and matched to 50 ohms enabling simple system integration. Ideally suited for pulsed applications, the TGA2622-SM offers superior power, PAE and gain performance that can save
- Frequency Range: 9,000 to 10,000 MHz
- Minimum Gain: 30 dB
- Maximum Gain: 30 dB
- Amplifier Type: Power Amplifier
-
Supplier: Qorvo
Description: power-added efficiency. The TGA29766-SM is available in a low-cost, surface mount 14 lead 4x4 Air Cavity laminate package. It is ideally suited to support both radar and communication applications across defense and commercial markets as well as electronic warfare. The TGA2976-SM is
- Frequency Range: 100 to 3,000 MHz
- Minimum Gain: 20 dB
- Maximum Gain: 20 dB
- Applications: Military / Defense, Radar Systems
-
Supplier: SAE International
Description: The VUSIL program has developed a concept for the integration of unmanned aircraft systems (UAS) into non-segregated airspace, which is also used by manned civil aviation. For the integration of UAS it is necessary for the Unmanned Aircraft (UA) pilot to be aware of the surrounding traffic in
-
Description: assistance, and over-the-air testing, e.g. Automotive radar, Vehicular applications of RF-systems, sensors and communication, RF based localization and monitoring, RF for C2C and C2X communication, RF for mobile systems, machines, unmanned vehicles and other industrial
- Type: Conference
- Industry: Electronics and Semiconductor, Networking and Computing
-
Supplier: Thomas An Ingersoll Rand Business
Description: Dryers Powder Spraying Duplicators Printing Equipment Mail Sorters/Stuffers Cable & Radar Pressurization Animal Feeders Sprayer Systems Pump Priming Purging Systems Vacuum Clamps Chair Lifts
- Ultimate Operating Vacuum: 69.12 torr
- Pumping Speed: 1.6 CFM
- Operating Temperature: 50 to 104 F
- Features: AC Single Phase, Compressed Air / Fluid
Find Suppliers by Category Top
Featured Products Top
-
heat very efficiently. Used on both ground and airborne radar systems, our assemblies are tough enough to withstand harsh environements and still maintain high CW. (read more)
Browse Cable Assemblies Datasheets for Flexco Microwave, Inc. -
: car audio, car navigation system, data bus system, video surveillance system, reversing radar, safety line control system, etc. Intelligent transportation system: automatic intelligent toll collection system, road traffic real-time data system, automatic license plate (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
NEMA TS-2 certified Artificial Intelligent (AI) inference system for intelligent traffic solutions. The MIC-733-NEMA (read more)
Browse Computers Datasheets for Advantech -
APPLICATIONS It is designed for a wide range of applications, from military to commercial radar and communication systems. (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
different types of professional buyers: C-Band Radar Systems: For buyers in the radar industry—including military, air traffic control, and weather (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
military, aerospace, and industrial use cases. Typical Applications Radar Systems (Air Traffic Control, Naval, Ground) Satellite Communication (SATCOM) Antennas RF Test & Measurement Equipment Industrial Automation & Rotary Machinery Telecommunication Systems Military & Aerospace Platforms (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Smiths Interconnect has been producing qualified isolators and circulators for over 20 years from its facility in Dundee, Scotland (UK). Now the company’s comprehensive range of high-power isolators and circulators for AESA radar applications, ground-based air surveillance radars (read more)
Browse RF Waveguide Isolators and Circulators Datasheets for Smiths Interconnect, a Molex company -
: car audio, car navigation system, data bus system, video surveillance system, reversing radar, safety line control system, etc. Intelligent transportation system: automatic intelligent toll collection system, road traffic real-time data system, automatic license plate (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
, including: Radar Systems: Antenna pedestals and scanners for defense, air traffic control, and weather monitoring (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
In professional RF systems such as radar detection, satellite communication, and high-end RF monitoring, the stability of signal transmission, reliability of component protection, and convenience of integration directly determine the overall system performance. As an L-band (1200-1400MHz) drop (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc.
Conduct Research Top
-
Aviation Weather Surveillance Systems: Advanced Radar and Surface Sensors for Flight Safety and Air Traffic Management
Aviation Weather Surveillance Systems: Advanced Radar and Surface Sensors for Flight Safety and Air Traffic Management. This book provides a comprehensive introduction to the science, sensors and systems that form modern aviation weather surveillance systems; it deals with the fundamentals
-
Automotive 600V/m Radar Pulse Test Solution
these events automobile manufacturers have developed Electromagnetic Compatibility (EMC) standards to test electronic components and whole vehicles. Some known man-made events are the L-band & S-band Air Traffic Control Radar Pulses commonly used at or near airports. These high intensity RF fields
-
Selecting Continuous Level Sensors
This simple guide outlines the pros and cons of different continuous level sensors. Compare SmartBob, guided wave radar, open air radar, 3D scanners, and laser to determine which sensor might be best for your application.
-
Understanding Accuracy in a Bin Level Monitoring System
One consideration is the type of device you're using to measure the material level. Bobs, guided wave radar, open air radar, and ultrasonic level sensors are commonly used devices. What they all have in common is they all measure a single point in the vessel. Although each device has its pros
-
Guided Wave Radar at Genentech: A Novel Technique for Non-invasive Volume Measurement in Disposable Bioprocess Bags
was 5.7%. Figure 9. Air pocket in bag improves GWR accuracy GWR accuracy improved at higher fill volumes, which is also consistent with the water fill studies. Accuracy could have been improved further by manipulating the bag film surrounding the GWR probe and incorporating an air pocket similar
-
Modular Test Approaches for SSR Signal Analysis in IFF Applications
Radar signal analysis applications require highly specialized test equipment to model and test transmitted or received signals. Secondary surveillance radar is a type of radar that is often used for air traffic control (ATC) applications as well as identify friend or foe (IFF) military applications
-
Tantalum Hybrid (R) Capacitors for High Power Applications
impedance spectroscopy was used to characterize capacitor electrical proper. ties. The new capacitor has lOX the power density of an alununum electrolytic capacitor with. similar electrical performance. The frequency response of this capacitor suits it for avionics,. communications electronics, air
-
3D Scanners Take Volume Measurement to a New Level
nightmare. Continuous level sensors, such as non-contact radar, guided wave radar, and weight-and-cable or plumb bob type devices only measure the level of material in one location of the silo. Many solid materials tend to pile irregularly and create an uneven topography. As a result, a single
More Information Top
-
Research on space target detection ability calculation method and spectral filtering technology in sky‐screen's photoelectric system
AN ACTIVE WIDEBAND REFERENCE TARGET FOR THE CALIBRATION OF GROUND TO AIR RADAR SYSTEMS .
-
Radar remote sensing of the clear atmosphere—Review and applications
Applicationsinvolvingwind measure ment are presently being implemented and the finst operational use of clear-air radar will be to improveweather prediction.Eventually,the Same clear- air radar system used to observe the weather will be used for optimum routing ofaircraft for fuel…
-
GA-ASI SUCCESSFULLY TESTS PROTOTYPE DUE REGARD RADAR ABOARD PREDATOR B
…leading manufacturer of Remotely Piloted Aircraft (RPA), tactical reconnaissance radars, and electro-optic surveillance systems, today announced the successful flight test of a prototype of its Due Regard Radar (DRR), a company-funded air-to- air radar system that supports GA-ASIs…
-
USMC awards for more G/ATORs
It will replace the TPQ-46A and MPQ-62 ground radar systems and TPS-63 and TPS-73 air radar systems .
-
LIGHTWEIGHT COOLING UNIT
M.D.H. has produced a new lightweight cooling unit, Type 14462, for use with a Racal ground‐to‐ air radar system .
-
A 30W, 46% PAE S-band GaN HEMT MMIC power amplifier for Radar applications
This may help to reduce the overall amplifier modules size and weight for future active array antenna ground to air radar systems .
-
USN to add due-regard radar after Triton fielding
According to the RfI, the SAA air-to- air radar system "shall be designed to fit within defined size, weight, and power (SWaP) constraints of the MQ-4C UAV, and that the system be modular and scalable for application in other type/model/series…
-
US Navy seeks new sense-and-avoid solution for Triton UAV
According to the RfI, the SAA air-to- air radar system : "shall be designed to fit within defined size, weight and power (SWaP) constraints of the MQ-4C UAV, and that the system be modular and scalable for application in other type/model/series…
Indicates content that may require registration and/or purchase.