-
Supplier: Sullair Corporation
Description: The Sullair zero-loss drains do not release valuable compressed air. They have zero air loss, and they save you money. (Models include Ultra, Maxi, and Mini.) Sullair’s compact zero air loss drains are the perfect complement to Sullair filters, water separators,
- Drain Type: Condensate Drain
-
Supplier: Titus Company (The)
Description: The Enterprize II is an electronic no-loss drain that's compatible with most receivers, aftercoolers, filters and dryers. This unit seamlessly integrates technologically advanced electronic level sensing that discharges the collected condensate while retaining all the compressed
- Connection Size: 0.25 to 0.5 inch
- Drain Type: Condensate Drain
-
Supplier: Kaeser Compressors, Inc.
Description: They also function as the first stage of moisture separation, and should be fitted with a condensate drain to ensure proper function. All Kaeser air receivers are available with optional safety relief valve and pressure gauge. Important features and advantages: All
- Volume Capacity: 30 to 8,000 gallons
- Type: Air Receiver
-
-
Supplier: Titus Company (The)
Description: The EZ-Drain is an internal pneumatic-operated condensate drain featuring an innovative "plug and play" design that makes it easy to install. You don't need an external power utility, which gives you maximum flexibility. Due to the compact vertical construction, you can easily
- Connection Size: 0.375 to 0.5 inch
- Drain Type: Condensate Drain
-
Supplier: JORC Industrial LLC
Description: Designed specifically for compressed air applications where electricity is difficult to provide, the POD-TD level sensed condensate drain provides effective and efficient condensate removal, yet requires no electrical power. A newly developed 3/2 way level controlled
- Strainer Size: 0.2362206 inch
- Connection Size: 0.5 inch
- Drain Type: Condensate Drain
- Features: Other
-
Supplier: Central Air Compressor Co.
Description: FSCURTIS Climate Control Compressors provide clean, dry air for instrument control equipment. Available in Simplex and Duplex models. Standard Equipment includes:Large intake filter silencer, ASME National Board Stamped receiver, ASME safety relief valve, pressure gauge,
- Features: Integral Cooler
- Compressor Technology: Reciprocating Piston
-
Supplier: Spirax-Sarco
Description: The Spirax Sarco MFP14 automatic pump is a displacement receiver operated by steam or compressed air. It is generally used to lift liquids such as condensate to a higher level. Subject to the conditions being suitable, the pump can also be used to directly drain closed
- Maximum Discharge Pressure: 232.06032 psi
- Discharge Size: 1.968505 inch
- Pump Housing Material: Cast Iron
- Pump Type: Condensate Pumps, Positive Displacement Pumps, Screw Pumps
-
Supplier: F.C. Kingston Inc.
Description: Kingston Automatic Drain Valve Kingston Model 620 Automatic Drain Valve automatically removes the condensates that collect in the tank, thereby extending the life of the air receiver and downstream air equipment. It is designed for use on all compressors
- Media: Air, Compressed Air
-
Supplier: ALMiG USA Corporation
Description: free-standing compressed air plant with various vertical or horizontal receivers (also linked up to refrigerant dryers) With or without sound-absorber box). This modular system and the graduated power output facilitate the economical use of the compressors, in alignment with the
- Features: 2 Stage, Multistage Compressor
- Compressor Technology: Reciprocating Piston
- Mounting: Skid / Base Plate Mounted, Tank Mounted
-
Supplier: ALMiG USA Corporation
Description: free-standing compressed air plant with various vertical or horizontal receivers (also linked up to refrigerant dryers) With or without sound-absorber box). This modular system and the graduated power output facilitate the economical use of the compressors, in alignment with the
- Features: 2 Stage, Multistage Compressor
- Compressor Technology: Reciprocating Piston
- Mounting: Skid / Base Plate Mounted, Tank Mounted
-
Supplier: ALMiG USA Corporation
Description: free-standing compressed air plant with various vertical or horizontal receivers (also linked up to refrigerant dryers) With or without sound-absorber box). This modular system and the graduated power output facilitate the economical use of the compressors, in alignment with the
- Features: 2 Stage, Multistage Compressor
- Compressor Technology: Reciprocating Piston
- Mounting: Skid / Base Plate Mounted, Tank Mounted
-
Supplier: Eaton
Description: Designed for installation inside receivers, steam drums, and other vessels, Eaton internal gas liquid separators remove 99% of particles and liquid droplets 10 microns or larger from air, gas, or steam. Eaton internal gas liquid separators use centrifugal motion to force the entrained
- Filter Size Rating: 10 microns
- Connection: 1" NPT, 2" NPT, 3/4" NPT
- Filter Type: General Purpose
- Features: Other, Other Material
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: range from 12,000-42,000 Btu/h. Ceiling-concealed ducted indoor unit for residential and small Ultra-thin body: 7-7/8" high Built-in drain mechanism for condensate removal; lifts to 21-11/16" Air filter is included with indoor unit Quiet operation—both indoor and outdoor units
-
Supplier: Kaeser Compressors, Inc.
Description: Model: Eco-Drain Compressor Capacities: up to 5300 scfm Kaeser's Eco-Drain series of electronic condensate drain traps efficiently eliminate moisture from the compressed air system. They are ideally suited for equipment such as dryers and filters. The capacitance
- Drain Type: Condensate Drain
- Shape: Square / Rectangular
-
Supplier: Festo Corporation
Description: Width dimension 62 mm No replacement of filter cartridges necessary Constantly high condensate separation (99%) up to the maximum flow rate Available with fully automatic or fully automatic, electrically actuated condensate drain
- Strainer Size: 0.375 inch
- Drain Type: Condensate Drain
- Features: Other
-
Supplier: Kaeser Compressors, Inc.
Description: Model: AMD 6550 Operating limits: 60 psig - 225 psig Kaeser Automatic Magnetic Drains (AMD) remove condensate and other contaminants from your air system. The large capacity of automatic magnetic drains makes them suitable for a broad range of applications. Highly
- Drain Type: Condensate Drain
- Shape: Square / Rectangular
-
Supplier: JORC Industrial LLC
Description: The OPTIMUM-S Drain Assembly consists of a solid-state timer coupled to a solenoid valve and only requires a simple installation procedure. The unit is suitable for ALL compressed air system components (aftercoolers, dryers, filters, pressure vessels and piping), regardless of their
- Connection Size: 0.25 inch
- Drain Type: Condensate Drain
- Shape: Round
- Body Material: Stainless Steel
-
Supplier: JORC Industrial LLC
Description: The Optimum Drain Assembly consists of a solid-state timer coupled to a solenoid valve. Instruction manual outlines installation procedure. The unit is suitable for ALL compressed air system components (aftercoolers, dryers, filters, pressure vessels and piping), regardless of their
- Strainer Size: 0.17716545 inch
- Connection Size: 0.375 inch
- Drain Type: Condensate Drain
- Features: Other
-
Supplier: JORC Industrial LLC
Description: The TEC-11 unit consists of a solid-state timer coupled to a solenoid valve and only requires a simple installation procedure. The unit is designed exclusively for ALL compressed air filters, regardless of their capacity or size. Time Manual TEST switch- Yes, micro switch Timer Environmental
- Connection Size: 0.125 inch
- Drain Type: Condensate Drain
- Features: Other
- Shape: Round
-
Supplier: Armstrong International
Description: Free-Floating Guided Lever Drain Traps For loads to 49,000 lb/hr (22226 kg/hr) . . . Pressures to 300 psig (21 bar) Armstrong’s cast iron, free-floating guided lever drain traps use the same bodies, caps, lever mechanisms, valves and seats of Armstrong inverted bucket steam traps that
- Connection Size: 0.5 to 1 inch
- Drain Type: Condensate Drain
- Shape: Round
- Body Material: Stainless Steel
-
Supplier: Titus Company (The)
Description: These BEKOMAT zero air-loss condensate drains are ideal for vacuum systems or centrifugal compressors. The CV Series includes a specially engineered check valve and control board, while the NLV models deploy a no-load valve for ambient-drainage conditions through the various
- Connection Size: 0.5 to 3 inch
- Drain Type: Condensate Drain
-
Supplier: Armstrong International
Description: Free-Floating Lever Dual Gravity Drain Traps For pressures to 1,000 psig (69 bar) Armstrong free-floating lever dual gravity drain traps are identical to Armstrong’s 2-LD, 3-LD and 6-LD, except float weights are modified to make them suitable for draining water from a light liquid. If
- Connection Size: 0.5 to 1 inch
- Body Material: Cast Iron, Stainless Steel
- Drain Type: Condensate Drain
- Shape: Round
-
Supplier: Armstrong International
Description: Fixed Pivot Ball Float Drain Traps For loads to 3,900 lb/hr (1769 kg/hr) . . . Pressures to 600 psig (41 bar) Continuous flow or on-off float drain traps Armstrong’s line of fixed lever drain traps includes two basic models available in cast iron and forged steel. The floats are
- Connection Size: 0.5 to 0.75 inch
- Drain Type: Condensate Drain
- Shape: Round
- Body Material: Stainless Steel
-
Supplier: Armstrong International
Description: Armstrong inverted bucket drain traps are designed for systems where heavy oil and dirt may be encountered. The enlarged bucket vent equipped with a scrub wire (BVSW) allows free flow through the bucket vent and discharge through the orifice in the top of the trap.
- Drain Type: Condensate Drain
- Features: Other
- Shape: Round
-
Supplier: Titus Company (The)
Description: The Drain-All Condensate Handler has become the industry standard due to its efficient design. It is compatible with high-pressure, low-pressure and high-temperature environments, and applications involving a heavy concentration of rust or other challenging materials. This
- Connection Size: 0.5 inch
- Drain Type: Condensate Drain
Find Suppliers by Category Top
Featured Products Top
-
flexibility. HVAC and Equipment Applications The condensate pump is designed for applications where reliable removal of accumulated condensate is required, including air conditioners (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
air. Our full-port ball valve ensures clog-free operation without cumbersome Y-strainers and the powerful electric motor outperforms inefficient solenoid-based condensate drain valves. Available in 1/4"- 1 1/4" NPT lead-free brass ball valves, the DRAINMASTER features a digital LED timer with (read more)
Browse Drain Valves Datasheets for DynaQuip Controls -
arrive completely assembled, saving you a lot of time and expense. Clean Air Treatment Package With the additional oil-coalescing filter and automatic drain, your KAirFree system will supply clean, dry compressed air. Kaeser Condensate (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc.
More Information Top
-
Architectural Engineering Design: Mechanical Systems > PLUMBING
… wear during operation), possibly a dehumidifier (to remove moisture in the line), an air receiver tank (to dampen pump oscillations and collect moisture condensate), an automatic tap at the bottom of the air receiver (to drain the condensate ), a drain pan below …
-
DOE/Industrial Technologies Program
DOE Award Number DE-FG36-05GO15099
Plant Wide Energy Efficiency Assessment
Pilgrims Pride Corporation – Mt Pleasant Facility
Additionally, many of the condensate drains on compressors and air receivers blow down constantly.
-
Grout Facilities standby plan
Drain all air -compressor receiver tanks of condensate .
-
Piping Handbook, Seventh Edition > PIPING LAYOUT
• The compressed-air system equipment arrangement and piping design should be such that the air receiver is the lowest point in the system and any condensate in the system will drain to the air receiver , particularly during periods of shutdown when …
-
Functional design criteria for Project W-252, Phase II Liquid Effluent Treatment and Disposal: Revision 1
There are a number o f minor contributors including the air compressor cooling water, compressed air receiver condensate , HVAC steam condensate and cooling water drains , emergency steam turbine condensate, and the water filter catch pan drain.
-
COMPRESSED AIR SUPPLIES AND EQUIPMENT IN DAIRIES
It is always advisable to fit automatic traps on the drain connection of the air receiver and after- cooler condensate chamber.
Indicates content that may require registration and/or purchase.