Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Branch Environmental Solutions
Description: Counterflow stripping columns are the most common design because of the high efficiencies that can be achieved, combined with the low air volume required. Air volume is important, because in many cases the air will require further treatment before it can be discharged. The
-
Supplier: Eraser Company, Inc.
Description: A compact lightweight portable tool designed to strip film type insulations from round and rectangular wires used in the manufacture of transformers, motors, armatures, coils etc. Insulation is quickly removed by a high speed rotating wire brush. The PD9 requires a clean lubricated air supply
- Form Factor: Desktop
- Application / Connector Type: General Application
- Technology: Pneumatic Tools
- Tool Type: Stripper
-
Supplier: Branch Environmental Solutions
Description: to 11, removals in the 80-90% range can be provided. With large systems, the discharge air will need treatment to collect the ammonia. We provide a closed loop system where the discharge air is treated with an acid wash to form a salt from the ammonia and the air is reused in
-
-
Supplier: Branch Environmental Solutions
Description: Hydrogen Sulfide (H2S) can be removed from water using air stripping technology. Most common applications in water treatment use a simple air stripper. The difference is that the pH is adjusted to 4 – 5 which will convert the soluble sulfide ion completely to a dissolved gas as
-
Supplier: Ideal Industries, Inc.
Description: PNEUMATIC TYPE 7 7/8 INCH 30 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE COMFORT, CUSHIONED GRIP HANDLE TYPE SINGLE CONDUCTOR WIRE TYPE IDEAL[R] BRAND INCLUDE DIE TYPE BLADE, KNIFE TYPE BLADE WEIGHT 1.65 LB DIMENSION 1 1/2 INCH W X 2 1/2 INCH H AIR REQUIREMENT 0.545 SCFM PSI REQUIREMENT 80 TO
- Tool Type: Stripper
-
Supplier: Eraser Company, Inc.
Description: The LS series wire and cable strippers are precision wire and cable strippers. Blades are available to cover most applications and all are manufactured to exacting standards to provide a clean strip. Custom stripping blades can be manufactured for specific applications. Blades are
- Form Factor: Desktop
- Application / Connector Type: General Application
- Technology: Pneumatic Tools
- Tool Type: Stripper
-
Supplier: Eraser Company, Inc.
Description: The LS series wire and cable strippers are precision wire and cable strippers. Blades are available to cover most applications and all are manufactured to exacting standards to provide a clean strip. Custom stripping blades can be manufactured for specific applications. Blades are
- Form Factor: Desktop
- Application / Connector Type: General Application
- Technology: Pneumatic Tools
- Tool Type: Stripper
-
Supplier: TelephoneStuff.com
Description: Fiber Optic 103 Stripper (FO 103-S) is designed for stripping 250 micron buffer coating from 125 micron optical fiber. These tools are factory set and cannot be adjusted or calibrated. The tool may be periodically checked for proper operation and cleaned with a fine plastic bristled brush to
- Tool Type: Stripper
-
Supplier: Branch Environmental Solutions
Description: the vapor. The outlet steam is condensed and typically decanted to recover the solvents as a separate layer. Steam strippers can provide very high removal efficiencies. For example, the removal of organic components might well be 99.99% or higher. The steam stripper eliminates the need
-
Supplier: Henkel Corporation - Industrial
Description: Significantly lower waste disposal costs Can be easily treated on site (see MSDS) Amount of stripper used is less than conventional methylene chloride strippers No flash point to boil (Pensky-Martens) No mixing or dilution required Excellent cling to vertical and overhead surfaces
- Type: Stripper (Paint, Resins)
-
Supplier: Epoxies Etc...
Description: acrylic, and polyester. Although the 11-350 has a generally low (but not zero) ozone depleting potential, in May 2007 the Environmental Protection Agency (EPA) listed this solvent as an acceptable (legal) substitute under Section 612 of the Clean Air Act through a program known as the
- Type: Cleaner / Cleaning Agent, Solvent / Solvent-based, Stripper (Paint, Resins)
- Industry Applications: Electrical / Electronics
-
Supplier: Allied Electronics, Inc.
Description: of oxidation. It will break dry films into particles suitable for filtration. This formula has zero VOC air emissions. content which doesn't create any Features Rapid strip rate for immersion and Spray application Replenishable for long solution life Zero VOC content
-
Supplier: Carrier & Sandstedt Ent. Inc.
Description: Designed to Handle a Wide Variety of Dynamic and Hydrostatic Loads Flexibility of Fabrication in any shape or configuration Supplemental system components can be fabricated in any shape or configuration
-
Supplier: Newport MKS
Description: The F-STR-175 Fiber Coating Stripper removes 250 μm diameter coating from 80 - 125 μm diameter fibers. 175 μm maximum cutting diameter. 5.3 in. (135 mm) length and 1.6 oz. (45 g) weight. Standard Fiber Strippers in a Variety of Sizes The F-STR-152, -175, -203 and -305 Fiber Coating
-
Supplier: Newport MKS
Description: The F-STR-152 Fiber Coating Stripper removes 250 μm diameter coating for 125 μm diameter fibers. 152 μm maximum cutting diameter. 5.3 in. (135 mm) length and 1.6 oz. (45 g) weight. Standard Fiber Strippers in a Variety of Sizes The F-STR-152, -175, -203 and -305 Fiber Coating
-
Supplier: Newport MKS
Description: The F-STR-203 Fiber Coating Stripper removes 250 μm diameter coating from 125 - 200 μm diameter fibers. 203μm maximum cutting diameter. 5.3 in. (135 mm) length and 1.6 oz. (45 g) weight. Standard Fiber Strippers in a Variety of Sizes The F-STR-152, -175, -203 and -305 Fiber Coating
-
Supplier: Newport MKS
Description: The F-STR-305 Fiber Coating Stripper has a 305 μm maximum cutting diameter for 200 to 300 μm cladding size. 5.3 in. (135 mm) length and 1.6 oz. (45 g) weight. Standard Fiber Strippers in a Variety of Sizes The F-STR-152, -175, -203 and -305 Fiber Coating Strippers are for
-
Supplier: SAE International
Description: A solid particle number measurement system (SPNMS) was developed using a catalytic stripper (CS) technology instead of an evaporation tube (ET). The ET is used in commercially available systems, compliant with the Particle Measurement Program (PMP) protocol developed for European Union (EU)
-
Description: Liqui-Cel® Membrane Contactors are commonly used for gas transfer with water or with fluids that have a similar surface tension to water. They utilize a patented radial flow design and are available in a variety of contactor sizes that are ideal for flow rates between 0.5 – 400 gpm (0.1-91 m3/hr).
-
Description: Liqui-Cel® Membrane Contactors are commonly used for gas transfer with water or with fluids that have a similar surface tension to water. They utilize a patented radial flow design and are available in a variety of contactor sizes that are ideal for flow rates between 0.5 – 400 gpm (0.1-91 m3/hr).
-
Supplier: TelephoneStuff.com
Description: stripping hole quickly removes inner dielectric insulation without nicking the center conductor - Air pocket, cushion-grip handles provide a better grip and comfort - Black-oxide finish for durability and rust protection - Available in singles and packs of 6
- Tool Type: Stripper
-
Supplier: LTG Incorporated
Description: stripper fan energy consumption due to low air requirements of small stripper nozzles Different filter media available for the pre-filter to control the filter efficiency Filter chamber is accessible for inspection during operation: no shutdown required. Antistatic version
- Width / Ring Size: 59 to 118 inch
- Ply: 1-ply
- Construction: Cartridge Filter
- Features: Other
-
Supplier: LTG Incorporated
Description: with it. The separated and extracted coarse particles are fed to a separator by means of a conveying fan in the secondary circuit. To filter out the coarse particles from large air streams, it is best to use an appropriate prefilter screen. Its characteristics are: high air
- Width / Ring Size: 59.06 to 98.43 inch
- Ply: 1-ply
- Construction: Cartridge Filter, Pre-filter
-
Supplier: Ametek Dynamic Fluid Solutions
Description: principle takes effect as the air is turned back by the annular shaped housing to the base of the following blades, where it is again hurled outward. Each regeneration imparts more pressure to the air. When the air reaches the stripper section at the outlet (the
- Ultimate Operating Vacuum: 753.462124563732 to 479.805338445657 torr
- Pumping Speed: 3.5 to 750 CFM
- Motor Power: 3 HP
- Ultimate Vacuum / Pressure: 753.462124563732 to 479.805338445657 torr
-
Supplier: TelephoneStuff.com
Description: Compressed Air - Syringe, 3cc - 2 Adhesive, Anaerobic 10 ml - 2 Primer, Anaerobic 52 ml/pmp - 1pk Lapping film, clear, 50 sheets - 12 Wipes, Alcohol - Compressed Air - 20 Syringe Tip, 1.5 This item contains compressed air. It may only be shipped via ground shipping.
-
Supplier: LTG Incorporated
Description: The LTG Compact Drum Filter (CDF) is for fine filtration of dust from the primary airstream. A stream of air passes through fixed filter drums from the inside to the outside, and stripper nozzles touching the filter surface continually remove the dust. In order to extract all the dust
- Width / Ring Size: 17.72 to 21.65 inch
- Ply: 1-ply
- Construction: Cartridge Filter
- Features: Other
-
Supplier: GT Schmidt Marking Systems
Description: Model 21 Rotary Marker - Outstanding for marking cylindrical parts with thin walls. Similar to the Model 20, this high speed rotary marker encompasses an air loaded die head mounted on a swing arm that supplies pressure as internally supported round parts roll through the marking area.
- Operation: Air / Pneumatic
- Automation: Automatic
- Applications: Date Stamp
- Media Handling: Glass / Ceramics, Irregular Surfaces, Metals, Plastics, Semiconductors / Electronics, Textiles / Composites, Wood / Corrugated Paper
-
Supplier: DME Company
Description: Direct alternative to trichloroethylene and methylene chloride. Food approved (gras). Leaves no oily residue. No global warming Compounds. Not a hazardous air pollutant (not hap). Non-corrosive and not SARA reportable. Biodegradable and rinses with water. Meets tough Health, safety and
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Degreaser, Stripper (Paint, Resins)
- Features: Biodegradable, Other
- Industry Applications: Labels / Adhesives
-
Supplier: AGI - American Grippers Inc.
Description: Jaws are T-Slot bearing supported to prevent jaw breakage and offer superior load bearing performance. High gripping force to weight ratio. True Parallel jaw motion for easy tooling. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Piston seals are
- Gripping Force: 889.67971530249 N
- Stroke: 0 to 15.748 mm
- Operating Temperature: -20 to 180 F
- Number of Grips: 3
-
Supplier: Linemaster Switch Corporation
Description: Etching Machine Feeder Filler & Dispenser Filter Station Finnisher Finishing Machine Former Handpiece Ion Air Gun Labeling Machine Measuring Machine Medical Equipment Mixer Opening Machine Pipe Turning Rolls Protractor/Inclinometer/Level Ribbon Tying Machine Saw Saw Mill Sealer Sealing
- Maximum Current: 10 amps
- Maximum AC Voltage: 125 volts
- Pedal Material: Metal
- Function: Momentary Contact
-
Supplier: Linemaster Switch Corporation
Description: Etching Machine Feeder Filler & Dispenser Filter Station Finnisher Finishing Machine Former Handpiece Ion Air Gun Labeling Machine Measuring Machine Medical Equipment Mixer Opening Machine Pipe Turning Rolls Protractor/Inclinometer/Level Ribbon Tying Machine Saw Saw Mill Sealer Sealing
- Maximum Current: 3 amps
- Maximum AC Voltage: 250 volts
- Pedal Material: Metal
- Function: Momentary Contact
-
Supplier: AGI - American Grippers Inc.
Description: Jaws are T-Slot bearing supported to prevent jaw breakage and offer superior load bearing performance. High gripping force to weight ratio Compact design with long stroke True parallel jaw motion for easy tooling Units are permanently lubricated for non-lube air operation, this allowing for
- Gripping Force: 97.8647686832739 N
- Stroke: 0 to 9.525 mm
- Operating Temperature: -20 to 180 F
- Number of Grips: 2
-
Supplier: Industrial Magnetics, Inc.
Description: The Self-Cleaning Spout Magnet utilizes air cylinders to swing the magnet and the stripper pan away from the chute allowing for remote cleaning of the spout magnet. For assistance in selecting the most effective magnet for your application, contact us. All IMI plate magnets feature
- Component Type: Plate Magnet
-
Supplier: Carrier & Sandstedt Ent. Inc.
Description: Tanks, Vessels, and Scrubbers are designed to handle a wide variety of dynamic and hydrostatic loads and chemical environments. They are also used as absorbers, de-misters, air stripper towers, bleach towers and in many other processing system applications. Tank and tower systems can
-
Supplier: AMPP Resources
Description: CLEARANCE!! This edition includes changes in sections covering naphthenic acid corrosion, overhead corrosion, alkylation plants, amine units, sensitization of austenitic stainless steels, hydroprocessing unit air cooler corrosion, wet hydrogen sulfide effects, corrosion in gas streams
Find Suppliers by Category Top
Featured Products Top
-
Ducon's complete line of air pollution control equipment includes wet scrubbers, venturi scrubbers, chemical gas absorbers, wet gas scrubbers, packed & spray towers, air strippers, wet and dry precipitators, Activated carbon Adsorbers, FCC Cyclones, Baghouse filters, which (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Ducon Environmental Systems -
Ducon's complete line of air pollution control equipment includes wet scrubbers, venturi scrubbers, chemical gas absorbers, wet gas scrubbers, packed & spray towers, air strippers, wet and dry precipitators, Activated carbon Adsorbers, FCC Cyclones, Baghouse filters, which (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Ducon Environmental Systems -
Ducon's complete line of air pollution control equipment includes wet scrubbers, venturi scrubbers, chemical gas absorbers, wet gas scrubbers, packed & spray towers, air strippers, wet and dry precipitators, Activated carbon Adsorbers, FCC Cyclones, Baghouse filters, which (read more)
Browse Baghouses and Baghouse Filters Datasheets for Ducon Environmental Systems -
Ducon's complete line of air pollution control equipment includes wet scrubbers, venturi scrubbers, chemical gas absorbers, wet gas scrubbers, packed & spray towers, air strippers, wet and dry precipitators, Activated carbon Adsorbers, FCC Cyclones, Baghouse filters, which (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Ducon Environmental Systems
Conduct Research Top
-
Industrial Wastewater Treatment
Anguil Environmental Systems received a request to quote an oxidizer and packed tower air stripper to treat a 65 gallon per minute water stream containing significant concentrations of Diesel Range Organics (DRO), Volatile Organic Compounds (VOCs) and some Total Suspended Solids (TSS).
-
Ammonia Stripping Explained
In the stripper, the pH and temperature. are adjusted before the water enters the. stripper. As the water is distributed over the. internal packing media, it is broken up. into small droplets which create. a tremendous amount of surface. Air enters the bottom of the tower from. a fan and travels
More Information Top
-
Groundwater Treatment Technology 3rd Edition
For example, air strippers would have air emissions, and heavy metal precipitation treatment methods would produce waste sludge.
-
Advanced Physicochemical Treatment Processes
Features of the Countercurrent Air Stripper ....................................................................................
-
FEASIBILITY STUDY REPORT FOR THE 200-ZP-1 GROUNDWATER OPERABLE UNIT
The typical packed tower air stripper includes a spray nozzle at the top of the tower to distribute contaminated water over the packing in the column, a fan to force air countercurrent to the water flow, and a sump at the bottom …
-
M-area hazardous waste management facility groundwater monitoring and corrective-action report, First quarter 1995, Volume 1
Air stripper Appendix IX constituents DNAPL Tetrachloroethylene Trichloroethylene .
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/3695/Yousef%20A%20Saif%20Thesis.pdf?sequence=1
118 A.1 Air Stripper Model .
-
MWH's Water Treatment: Principles and Design 3rd Edition Complete Document
An example of a countercurrent staged operation is a low-profile air stripper , which will be examined in Chap.
-
Case study of ex situ remediation and conversion to a combined in situ/ex situ bioremediation approach at an oxygenated gasoline release site
Abstract In response to an oxygenated gasoline release at a gas station site in New Hampshire, a temporary treatment system consisting of a single bedrock extraction well, a product recovery pump, an air stripper , and carbon polishing units was installed.
-
Water Treatment: Principles and Design 2nd Edition
The flow pattern in a staged operation can be cocurrent, cross flow or countercurrent An example of a countercurrent staged operation is a low-profile air stripper , which will be examined in Chap.
-
http://dspace.mit.edu/bitstream/handle/1721.1/49999/39719248-MIT.pdf?sequence=2
In this study, the terms " air stripper " and "packed tower aerator" are used interchangeably.
-
Wastewater Reuse and Management
Set of air stripper units C .
Indicates content that may require registration and/or purchase.