-
Supplier: DeZURIK, Inc.
Description: vacuum, but no air escapes when the system pressure returns to positive. They are are recommended for either water/clean fluids or for sewage applications. The AVR is also available as a Combination Valve with the large orifice Vacuum Relief/Air Inlet
- Media: Air
- Valve Type: Vacuum Relief / Anti-siphon Valves
-
Supplier: Watts
Description: Series N36 Water Service Vacuum Relief Valves are used in water heater/tank applications to automatically allow air to enter into the piping system to prevent vacuum conditions that could siphon the water from the system and damage water heater/tank equipment. It
- Valve Size: 0.5 to 0.75 inch
- Features: Pressure Relief Valves, Vacuum Relief / Anti-siphon Valves
- Media: Water
-
Description: Relief Valve 8147 Series Pipe Spring Type Vacuum Relief Valve 8145 Series Pipe Gravity Type Vacuum Relief Valve Design Features of 7140/8140 Vacuum Relief Valve Sizes: 3" to 12" (DN50 to DN300) API7140 series breathing
- Valve Size: 3 to 14 inch
- Features: Directional Valves, Pressure Relief Valves, Safety Valves
-
-
Supplier: Alfa Laval Inc.
Description: Alfa Laval relief valves prevent vacuum or pressure build up inside tanks or vessels used in the brewery, food and beverage, personal care and biopharm industries. Overpressure protection To protect against overpressure and vacuum conditions while filling or emptying the
-
Supplier: Watts
Description: Series LFN36 Lead Free* Water Service Vacuum Relief Valves are used in water heater/tank applications to automatically allow air to enter into the piping system to prevent vacuum conditions that could siphon the water from the system and damage water heater/tank
- Valve Size: 0.5 to 0.75 inch
- Features: Pressure Relief Valves, Vacuum Relief / Anti-siphon Valves
- Media: Water
-
Supplier: Alfa Laval Inc.
Description: Alfa Laval relief valves prevent vacuum or pressure build up inside tanks or vessels used in the brewery, food and beverage, personal care and biopharm industries. Overpressure protection To protect against overpressure and vacuum conditions while filling or emptying the
- Number of Ports/Ways: 2
- Media: Air
- Valve Type: Sanitary / Hygienic Valves, Vacuum Relief / Anti-siphon Valves
-
Supplier: Radwell International
Description: RELIEF VALVE, 2" FEMALE NPT INLET, 2" MALE NPT OUTLET, SET AT 15" HG VACUUM, 426 SCFM CAPACITY, CAST IRON BODY, NON-CODE VACUUM AIR (SCFM) RELIEF VALVE. FREE 2 YEAR RADWELL WARRANTY
- Primary Material: Cast Iron
- Features: Pressure Relief Valves, Vacuum Relief / Anti-siphon Valves
-
Supplier: Kelly Pneumatics, Inc.
Description: pressure, this valve varies flow rates automatically subject to dynamic increases in chamber pressure. Unlike traditional mechanical relief valves, the Electronic Relief Valve offers variable performance based on electrical input supplied either manually or a by
- Pressure Rating: 1 to 98 psi
- Media Temperature: 0 to 150 F
- Number of Ports/Ways: 2
- Number of Positions: 2
-
Description: Description Pressure Relief Sustaining Valve Features The pressure relief/sustaining valve consists of the main valve, pressure relief/sustaining pilot valve, needle valve, ball valve, microform filter, and pressure gauge. It can be used
- Media: Air
- Features: Control Valves, Directional Valves, Float Valves, Pressure Relief Valves, Vacuum Relief / Anti-siphon Valves
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Features Special packing rubber inhibits valve’s vibration. Setting of cracking pressure is controllable. (Pressure setting is done before shipping) Body material is stainless (SUS314), excellent corrosion resistance. Liquid available, In-line type, High flow model. Applications Machine
- Valve Size: 0.25 inch
- Pressure Rating: 435.110518071591 psi
- Media Temperature: 32 to 194 F
- Number of Ports/Ways: 2
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Features High precision cracking performance, high sealability. Deflector cap controls direction of blow-out when it reliefs. In exposure use environment , FRC reduce the invasion of foreign substance into valve . Cracking pressure’s setting is done before delivering. Applications
- Valve Size: 0.125 to 0.75 inch
- Pressure Rating: 234.959679758659 psi
- Flow (Cv): 13 to 29
- Number of Ports/Ways: 2
-
Supplier: DMN, Incorporated
Description: The PRV over-and-underpressure relief valve is an indispensable component for guaranteeing atmospheric pressure in receiving and discharging vessels. The PRV is designed to avoid an explosion or implosion which can occur when an unacceptable level of pressure or vacuum arises
- Pressure Rating: 0.2900754 to 0.65266965 psi
- Media Temperature: 14 to 302 F
- Media: Air, Powder / Solids
- Primary Material: Aluminum
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: vacuum furnace, etc. Medical:Endoscope washing device, oxygen concentrator, anesthesia machine etc. Analysis equipment:Measurement equipment, component gas analysis, gas analyzer etc. Battery:Household fuel cell, secondary battery, gas engine etc. Water (liquid) treatment: Pure water
- Valve Size: 0.125 to 0.75 inch
- Pressure Rating: 986.25050762894 psi
- Flow (Cv): 13 to 29
- Number of Ports/Ways: 2
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: With Milvent Vacuum Pressure Relief Valve, it will become easy to open container. The valve can be used for volume up to 33 cubic feet. The valve is robust, lightweight, temper-proof and requires no field maintenance. The valve use corrosion-resistant
- Media: Air
- Actuation: Manual / Hand
- Features: Threaded
- Valve Type: Vacuum Relief / Anti-siphon Valves
-
Supplier: Alfa Laval Inc.
Description: design Compact and robust, the hygienic SB Anti Vacuum Valve easily fits onto the top of any closed tank. The valve size and setting is based on the tank vacuum rating, maximum allowable emptying speed, cleaning procedure and process requirements. Superior valve
- Valve Size: 3.93701 to 15.74804 inch
- Pressure Rating: 58.01508 to 87.02262 psi
- Media: Air
- Valve Type: Safety Valves, Vacuum Relief / Anti-siphon Valves
-
Supplier: Waterman Industries, Inc.
Description: Large Volume Vacuum Relief Corrosion-Proof PVC Construction Female Pipe Thread for use on Standar Risers Uses Designed for applications where air venting is not required, but where effective vacuum protection is desirable. Features The VRP-110 is constructed of high
- Features: Pressure Relief Valves
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series CARD Combination Air Release and Degassing Valve in a single unit. Also provides Vacuum Relief Valve function, which prevents pipeline vacuum in case of leaks or siphon. Connections from 1″ – 4″ in a variety of materials; sizing is based on air
- Port Size / OD: 1 to 4 inch
- Valve Seat Seal: Elastomeric Seal / O-ring
- Features: Other
- Type: Relief Valve
-
Supplier: DFT Inc.
Description: DFT® Vacuum Breakers provide effective protection against collapse of pressure vessels, tanks and rolls. They prevent condensate "back-up" when equipment is shut down or inlet steam is reduced by modulating control valves. In piping systems, DFT® Vacuum Breakers are used to
- Valve Size: 1 to 4 inch
- Pressure Rating: 2,500 psi
- Media Temperature: -325 to 700 F
- Flow (Cv): 5.8 to 90
-
Supplier: AVK International A/S
Description: AVK air and vacuum valves are designed to discharge air during the filling or charging of the system and to admit air into the system during system drainage, valve or pump shut-off or at water column separation. We also offer a range of air release
- Valve Size: 4 to 12 inch
- Media Temperature: 140 F
- Media: Air
- Features: Bolt Flange
-
Supplier: AVK International A/S
Description: releases trapped air accumulated in the line while the air & vacuum orifice remains closed. During emptying of the line, the air & vacuum orifice admits air to prevent vacuum damage.
- Valve Size: 3 to 8 inch
- Media Temperature: 158 F
- Media: Air, Wastewater
- Features: Bolt Flange, Threaded
-
Supplier: Air Logic
Description: The V-5700 and V-5800 Series Vacuum Piloted 3-Way Valve has an adjustable vacuum pilot setpoint; the sensing vacuum range is 1 to 28" Hg. Maximum signal pressure is 29.9" Hg.
- Valve Size: 0.0625 to 0.125 inch
- Pressure Rating: 100 psi
- Media Temperature: 40 to 120 F
- Port Size: 0.0625 to 0.125 inch
-
Supplier: McWane Plant and Industrial
Description: Features & Benefits SERIES CR-101 ALUMINUM BODY CONTINUOUS ACTING AIR VENT AND VACUUM RELIEF VALVE continually provides high-volume air and vacuum protection, insures full line capacity, and conserves pump horsepower. It has a high-strength,
- Media: Air
-
Supplier: Edwards Vacuum
Description: The IPVA10EK is a solenoid operated valve designed for automatic admittance of air or vent gas into a vacuum system. The valve has two ports with NW flanges. One of the valve ports is connected to the vacuum system, the other port can be left open to
- Operating / Bake-out Temperature: -4 to 131 F
- Valve Seat Seal: Elastomeric Seal / O-ring
- Valve Actuation: Electric - Solenoid
- Port Flange & Seal Type: ISO
-
Supplier: Radwell International
Description: RESIDUAL PRESSURE RELIEF VALVE. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Features: Pressure Relief Valves, Vacuum Relief / Anti-siphon Valves
-
Supplier: WEH Technologies Inc.
Description: Vacuum pressure relief module for vacuum pump protection The vacuum pressure relief module is used to protect the vacuum pump from excess pressure. Even in cases of rapid pressure rises (up to 4,350 psi) the vacuum pressure relief module
- Valve Size: 0.4724412 inch
- Pressure Rating: 2.900754 psi
- Media Temperature: 41 to 140 F
- Number of Ports/Ways: 2
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, TCG50 SERIES, RELIEF VALVE, 105 MIN / 205 MAX. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Actuation: Pneumatic
- Features: Pressure Relief Valves, Vacuum Relief / Anti-siphon Valves
-
Supplier: KADANT
Description: Kadant Johnson vacuum breakers provide a simple, dependable way to relieve unwanted vacuum which may develop in a closed vessel or pipeline. They can be used to prevent contamination from back siphonage in fluid handling systems, and to protect equipment against collapse or implosion.
- Valve Size: 0.375 to 1.5 inch
- Number of Ports/Ways: 2
- Pressure Rating: 300 psi
- Media Temperature: 365 F
-
Supplier: Travaini Pumps USA
Description: Pumps are provided with threaded connections for service liquid, pump draining and anticavitation valve & companion flanges. Pumps are also provided, by request, with auxiliary threaded connections, flanged air-liquid separator tank, non return valve, vacuum relief
- Ultimate Operating Vacuum: 100 torr
- Pumping Speed: 58.8 CFM
- Motor Power: 5 HP
- Application: Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Pharmaceutical / Sanitary, Semiconductor Manufacturing
-
Supplier: Check-All Valve Mfg. Co.
Description: The Connector Valve is a check valve with a hex nipple or connector housing. It is designed to be used in installations where check valves with male pipe threads are required. The Connector Valve is adaptable for use as a check valve, vacuum breaker, or low
- Valve Size: 1.25 inch
- Pressure Rating: 3,000 psi
- Flow (Cv): 10.2
- Number of Ports/Ways: 2
-
Supplier: Schmalz Inc.
Description: Pressure reduction valve for manual control of compressed air in systems Targeted supply of compressed air through precise pressure control, for pneumatic vacuum generators, etc. For use in testing and measuring applications, such as testing for leaks
- Features: Pressure Relief Valves
-
Description: 1075 H1 335 378 466 613 701 830 956 H2 403 490 615 860 985 1182 1225 Breather Valves with Flame Arrestors Pressure Vacuum Relief Valve Applications Pressure Vacuum Relief Valves (PVRVs) are commonly used in various industries to protect storage tanks
- Valve Size: 2 to 12 inch
- Media: Air, Breathable Air
- Valve Type: Directional Valves
-
Supplier: DMN, Incorporated
Description: The FVV fi ll vent valves or weigh valves can be used in bulk handling systems where product is pneumatically conveyed to a silo or hopper that is process weighed. The FVV is ideally suitable for food and chemical industries. The valve can be used to discarge the product into a
- Valve Size: 1.968505 to 5.905515 inch
- Pressure Rating: -4.351131 to 14.50377 psi
- Media Temperature: 176 F
- Valve Type: Diverter Valves, Vacuum Relief / Anti-siphon Valves
-
Supplier: Clippard
Description: The ES Series features large cross sectional O-rings, minimal leak points, and proven poppet designs. To reduce the possibility of contamination, all mounting hardware is outside of the flow path and no internal parts are threaded during assembly. A compact footprint combined with long life and
- Pressure Rating: 105 psi
- Media Temperature: 32 to 150 F
- Number of Ports/Ways: 3
- Media: Air, Gas
-
Supplier: Ames Fire & Waterworks
Description: Series ASCV Anti-Siphon/Chemigation Check Valves are used to prevent backflow of mixtures of water and chemicals into the water supply. The spring swing silent check valve is extremely efficient. Series ASCV also features a built in vacuum breaker to provide air release
- Valve Size: 3 to 12 inch
- Pressure Rating: 150 psi
- Valve Type: Check Valves, Vacuum Relief / Anti-siphon Valves
- Media: Cold Water, Hot Water, Potable Water, Water
-
Supplier: Kaeser Compressors, Inc.
Description: Models: ASV, BSV, CSV Series Capacities: 166 - 551 acfm Horsepower: 10-40 hp Max. vacuum: 99% Kaeser's rotary screw vacuum pump packages can achieve up to 99% vacuum. They feature a Sigma Profile airend specifically designed for vacuum applications such as dust
- Pumping Speed: 166 to 551 CFM
- Motor Power: 40 HP
- Mounting: Floor / Skid
- Application: General Purpose / Industrial
Find Suppliers by Category Top
Featured Products Top
-
/8140 vacuum relief valves provide effective vacuum protection by allowing controlled air intake to balance tank pressure and prevent damage caused by excessive negative pressure. Designed for side-mounted installation, these valves support multiple materials including aluminum, carbon (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Read the case study: Vacuum dryer system with exhaust air treatment. Application for post- drying of electrode coils in a vacuum in battery production. Read More Case Studies (read more)
Browse Vacuum Ovens Datasheets for Weiss Technik North America, Inc. -
When it’s too hot, we don’t feel well, we get tired, we’re not as productive as usual. Thus, we turn on the air conditioner. Our vacuum pumps are no different. They don’t like it too hot either. At some point, they stop working and production comes to a (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Protect Storage Tanks with TT7100/8100 Series Relief Valves The TT7100/8100 Series high-capacity pressure/vacuum relief valves are engineered for large-volume discharge applications, providing robust protection (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
environments. These breather valves combine pressure control and flame protection. • Accurate pressure and vacuum relief protects tank structure (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Storage tanks are frequently exposed to pressure fluctuations caused by filling operations, temperature changes, and product movement. Excessive pressure or vacuum conditions can damage tanks, increase emissions, and create significant safety risks. THINKTANK Breather Valves with Flame Arrestors (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Premium Reversible Drum Vac System comes complete with a two-way pump assembly, shutoff valve, 10' (3m) static resistant hose, 20' (6m) compressed air hose, heavy duty tools, spill recovery kit, toolholder (most systems), drum dolly and 30, 55 or 110 gallon drum with lock ring and lid. https://exair.co/57-premdv (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
Protective gas prevents electrical flashover High voltage can result in an electric short circuit made through the air, even without direct contact. Gas-insulated switch panels prevent this undesired effect. Using vacuum pumps that are very often manufactured (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions -
KRV air compressor, combined with the level of customer service Rogers provides, they contacted our Centralia, Washington branch to upgrade their vacuum pump. (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Rogers Machinery Company, Inc. -
The TT7140/8140 series vacuum relief valves deliver reliable tank protection and precise air flow control: Versatile valve sizes from 3" to 12 (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
States > Utah > State > Proposed Regulations > 2014 Documents > September 1‚ 2014 > R309-400 - Water System Rating Criteria
(q) For each well [which has discharge piping equipped ] with an air vacuum relief valve [which] on the well discharge piping that is not screened, 2 points shall be assessed.
-
States > Utah > State > Regulations > Title R309 - Environmental Quality: Drinking Water > [UAC R 309-400] 400 - Water System Rating Criteria
(q) For each well with an air vacuum relief valve on the well discharge piping that is not screened, 2 points shall be assessed. R309-515-6(12)(d)(v).
-
Safety analysis report for Livermore Pool Type Reactor
Normal operating condition Action on total loss of power Action on total loss of instrument air Vacuum relief valves (2 .
-
Final cost reduction study for the Geysers Recharge Alternative. Volume 1
A preliminary surge analysis shows that pressures created in the pipeline due to valve closures and emergency situations can be accommodated by installing special valves at the pump stations, air vacuum relief valves at intermediate high points, and proper instrumentation.
-
States > Michigan > State > Regulations > Environmental Quality > Supplying Water to the Public > Chapter 325 > Water Resources Division > [MAC R 325d10801] Pa...
3) Air vacuum relief valves , where used, shall be constructed to prevent entrance of contaminants into the well.
-
AWWA M14 - Recommended Practice for Backflow Prevention and Cross-Connection Control
The PVB shall be installed in an areawhere water spillage through the vacuum relief valve ( air vent) is not objectionable.
-
VACUUM EFFECTS ON THE HYDRAULICS OF SUBSURFACE DRIP IRRIGATION (SDI) OF SUGAR CANE
Certain types of drip emitters present multiple outlets for the water flow (cylindrical type) that can act as vacuum relief valves ( air admission) at superficial irrigation; under subsurface condition, those extra holes are not anti-vacuum effective (surrounding by soil particles), worsening …
Indicates content that may require registration and/or purchase.