-
Supplier: Rust-Oleum Corporation
Description: Multi-purpose oil modified alkyd enamel, light abrasion resistance
- Coverage: 670 to 690.0000000000001 ft²
- Wet / Applied Thickness: 0.0025 to 0.0045 inch
- Cure / Dry Temperature: 70 to 80 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Description: DIRECT-TO-METAL ENAMEL is a high-build alkyd coating with rust-inhibitive properties for application directly to bare steel. Good gloss and color retention Corrosion resistance and finish coat protection in one coat Outstanding long term flexibilityy RECOMMENDED USAGE For use over
- Wet / Applied Thickness: 0.007 to 0.013 inch
- Cure / Dry Temperature: 77 to 120 F
- Operating / Use Temperature: 40 to 120 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Supplier: Rust-Oleum Corporation
Description: Low VOC, general purpose modified alkyd enamel, for interior/exterior use
- Coverage: 915 to 960.0000000000001 ft²
- Wet / Applied Thickness: 0.002 to 0.0035 inch
- Cure / Dry Temperature: 70 to 80 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
-
Description: Industrial Urethane Alkyd Enamel is a high solids, high gloss, 2.8 lb/gal VOC compliant coating intended for interior/exterior use in industrial environments. It is easy to brush, roll or spray. Provides performance comparable to Silicone Alkyds. Modified with urethane resin for
- Wet / Applied Thickness: 0.0035 to 0.007 inch
- Cure / Dry Temperature: 45 to 120 F
- Operating / Use Temperature: 40 to 120 F
- Chemistry: Alkyd / Oil Based, Polyurethane, Resin Base / Polymer Binder
-
Supplier: Accuris
Description: Black air dry alkyd enamel
-
Description: SeaGuard® 1000 MARINE ENAMEL is a fast drying, patented modified alkyd rust inhibitive high gloss marine enamel. SeaGuard® 1000 Marine Enamel has excellent non-yellowing characteristics and superior color and gloss retention on exterior exposure. Specifically formulated
- Wet / Applied Thickness: 0.004 to 0.006 inch
- Cure / Dry Temperature: 77 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
- Substrate: Aluminum, Steel, Wood
-
Supplier: FORREST Technical Coatings
Description: Quixnamel Alkyd Enamel is a proven versatile gloss enamel for use on substrates with interior or exterior exposure. Provides a durable and attractive finish for all types of industrial and agricultural equipment. Excellent application properties and quick dry to increase
- Coverage: 200 to 577.4 ft²
- Wet / Applied Thickness: 0.006 to 0.012 inch
- Cure / Dry Temperature: 40 to 100 F
- Form: Aerosol, Liquid, Solvent Based
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemistry: Alkyd / Oil Based
- Type: Enamel Paint
-
Supplier: Accuris
Description: BLACK AIR DRY ALKYD ENAMEL
-
Description: A premium quality interior/exterior enamel formulated with a urethane modified alkyd resin system for high performance. Recommended Usage For use over prepared : Steel Galvanizing Wood Aluminium Concrete Masonry Drywall Examples : Buildings Equipment Machinery Healthecare facilities
- Wet / Applied Thickness: 0.004 to 0.005 inch
- Cure / Dry Temperature: 77 F
- Operating / Use Temperature: 50 to 100 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemistry: Alkyd / Oil Based
- Type: Enamel Paint
-
Supplier: FORREST Technical Coatings
Description: A one-coat alkyd enamel solution for where two-coat primer and topcoat systems are typically used. Available in aerosols for touch-up and maintenance. Matches the performance of 14E with the addition of a corrosion inhibitor.
- Coverage: 200 to 577.4 ft²
- Wet / Applied Thickness: 0.006 to 0.014 inch
- Cure / Dry Temperature: 40 to 100 F
- Form: Aerosol, Liquid, Solvent Based
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemistry: Alkyd / Oil Based, Metal / Metal Filled
- Substrate: Aluminum
- Type: Enamel Paint
-
Supplier: FORREST Technical Coatings
Description: Premium Acrylic Modified Alkyd Enamel with excellent color and gloss retention. May be catalyzed with 46K001 for enhanced performance. Available in aerosols for touch-up and maintenance.
- Coverage: 250.00000000000003 to 594 ft²
- Wet / Applied Thickness: 0.005 to 0.011 inch
- Cure / Dry Temperature: 40 to 100 F
- Form: Aerosol, Liquid, Solvent Based
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemistry: Alkyd / Oil Based
- Type: Enamel Paint
-
Supplier: R. S. Hughes Company, Inc.
Description: Sherwin Williams paint comes in white, has a matte finish and is packaged 1 each. Uses alkyd enamel as the base. Designed to have rust-resistant properties.
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
- Type: Enamel Paint
-
Supplier: Accuris
Description: ENAMEL, ALKYD, CAMOUFLAGE
-
Supplier: R. S. Hughes Company, Inc.
Description: Krylon Industrial Coatings paint primer comes in gray and is packaged 1 each. Uses alkyd enamel as the base. Designed to have corrosion-resistant properties.
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
- Features: Coating, Corrosion Inhibiting / Rust Preventive
- Type: Enamel Paint, Primer
-
Supplier: Accuris
Description: PAINT QUALITY, ALKYD ENAMEL-, INTERIOR EYE LEVEL-VISIBLE
-
Supplier: R. S. Hughes Company, Inc.
Description: Krylon Industrial Coatings paint primer comes in gray and is packaged 1 each. Uses alkyd enamel as the base. Designed to have corrosion-resistant properties.
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
- Features: Coating, Corrosion Inhibiting / Rust Preventive
- Type: Enamel Paint, Primer
-
Supplier: R. S. Hughes Company, Inc.
Description: Krylon Industrial Coatings 100 paint comes in white, has a satin finish and is packaged 122 oz per inner, 4 packs per case. Uses alkyd enamel as the base. Can be used with aluminum, concrete, iron, masonry, steel, wood.
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
- Type: Enamel Paint
-
Supplier: PPG TrueFinish
Description: Fast drying, no heavy metals, high film build capability
- Coverage: 513.0000000000001 to 642 ft²
- Wet / Applied Thickness: 0.0014 to 0.002 inch
- Cure / Dry Temperature: 77 to 160 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Supplier: PPG Protective & Marine Coatings
Description: High-performance tin-free antifouling with high level of cuprous oxide for long-life fouling protection
- Type: Clear Coat / Top Coat
- Features: Coating, Protective
- Industry: Marine, OEM / Industrial
-
Supplier: PPG TrueFinish
Description: Fast drying, no heavy metals, enhanced appearance, wide recoat window
- Coverage: 569 to 698.0000000000001 ft²
- Wet / Applied Thickness: 0.0025 to 0.005 inch
- Cure / Dry Temperature: 77 to 180 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Supplier: ASTM International
Description: 1.1 This method covers a procedure for measuring by scrubbing the adhesion of latex paints to glossy alkyd enamel substrates after exposure to wet conditions. 1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
-
Supplier: Rust-Oleum Corporation
Description: Low VOC enamel, high solids modified alkyds, designed for interior/exterior
- Coverage: 610 to 975.0000000000001 ft²
- Wet / Applied Thickness: 0.002 to 0.005 inch
- Cure / Dry Temperature: 70 to 80 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Supplier: Aervoe Industries Incorporated
Description: Excellent low cost choice for surfaces not requiring a premium coating
- Coverage: 13.000000000000002 to 26.000000000000004 ft²
- Cure / Dry Temperature: 50 to 100 F
- Operating / Use Temperature: 200 F
- Chemistry: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
-
Supplier: Aervoe Industries Incorporated
Description: Ideal for most paint and touch up projects, fast drying, economical
- Coverage: 13.000000000000002 to 26.000000000000004 ft²
- Cure / Dry Temperature: 50 to 90 F
- Operating / Use Temperature: 200 F
- Chemistry: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
-
Supplier: O-Z/Gedney
Description: ALKYD ENAMEL COATED MALLEABLE/DUCTILE IRON MATERIAL 4.5 INCH (CONDUIT/STEEL PIPE) OUTER DIAMETER 4 INCH (CONDUIT/STEEL PIPE) TRADE SIZE WATERTIGHT 9-1/4 TO 16 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 4 WSK MODEL
- Opening Diameter: 4 inch
- Application: Cable & Wire
- Features: Other
-
Supplier: ASTM International
Description: enamel, white linseed o-phthalic alkyd enamel, red lead primer, zinc chromate primer, flat white inside enamel, white epoxy enamel, white vinyl toluene modified alkyd, and white amino modified baking enamel. It is considered to be applicable to most
-
Supplier: PARA Paints
Description: are ideal for areas of high traffic or heavy use: utility rooms, laundry rooms, doors and trim. Description: Interior/Exterior Alkyd High Gloss Enamel * super washable, stain resistant * ideal for all areas of home, kitchens, bathrooms, doors and trim Safety and Technical Information:
- Location / Orientation: Exterior
- Type: Paint
-
Supplier: Victaulic Co. of America
Description: 6 INCH NOMINAL SIZE 6 NOMINAL SIZE - DECIMAL 6 NOMINAL SIZE - FRACTIONAL AWWA APPLICABLE STANDARD THROTTLING APPLICATION SHUT-OFF SEAL INCLUSIONS/FEATURES ALKYD ENAMEL COATED CAST IRON BODY MATERIAL 175 PSI PRESSURE RATING 6 INCH GROOVED X 6 INCH GROOVED END CONNECTION 10.5 INCH END TO
- Pressure Rating: 175 psi
- Primary Material: Cast Iron
- Actuation: Manual / Hand
- Valve Type: Plug Valves
-
Supplier: Victaulic Co. of America
Description: STRAIGHT, RIGID TYPE DUCTILE IRON MATERIAL COPPER COLORED ALKYD ENAMEL FINISH 4 SIZE A 4 SIZE B UL, ULC APPLICABLE STANDARD BUILDING SERVICE, FIRE PROTECTION, MINING, OIL, GAS, CHEMICAL, INDUSTRIAL CONSTRUCTION, POWER GENERATION, MARITIME AND CUSTOM CASTING APPLICATION -30 TO 230 DEG F
- English Size: 4 inch
- Fitting Type: Coupling
- Material: Iron (Cast/Ductile)
-
Supplier: Tnemec Company, Inc.
Description: No Description Provided
- Cure / Dry Temperature: 75 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
- Dispensing Method: Brush / Roll-on
- Features: Coating, Other, Waterproof / Water Repellant
-
Supplier: Aervoe Industries Incorporated
Description: Specially made for refinishing engines and transmissions
- Coverage: 29.000000000000004 to 58.00000000000001 ft²
- Cure / Dry Temperature: 60 to 80 F
- Operating / Use Temperature: 350 F
- Chemistry: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
Find Suppliers by Category Top
Featured Products Top
-
coating system. Its unique blend of heat resistant silicone resins and anti-corrosive pigments do not break down under the extreme temperature conditions of an exhaust system environment. INFERNEX® LB-1100 High Temp Baking Enamel is a high solids silicone modified alkyd baking enamel (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings -
needs. 915E is a high-gloss alkyd enamel for marking safety equipment, safety hazards and piping to comply with OSHA color standards. Brush and roll application suitable for maintaining metal surfaces. Available in one gallon. See 1A64E for matching aerosol colors (read more)
Browse Industrial Coatings Datasheets for FORREST Technical Coatings -
design engineers. The ELANTAS product portfolio includes Thin film conformal coatings (acrylic, alkyd, urethane, silicone) Thick film coatings (VOC-free; urethane, epoxy, silicone) Potting and encapsulation (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC
More Information Top
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Uses: Esterification/transesterification catalyst for mfg. of plasticizers and sat. or unsat. polyesters, powd. coatings, coil coatings, air-drying water- reducible alkyd enamels .
-
A Formulary of Paints and Other Coatings
Marine Vinyl/ Alkyd Enamel (Black .
-
Handbook of Rheology Modifiers
Chem. Descrip.: ditallowdimethylammonium salts with bentonite See Quaternium-18 bentonite CAS 68953-58-2; EINECS/ELINCS 273-219-4 Uses: Rheological additive for gelling efficiency in oil-based paints, stains, alkyd enamels and primers, epoxy systems, other hydrophobic systems .
-
Alkyd/Polyester Surface Coatings
Waterborne High-Gloss Core/Shell Alkyd Enamel (192 grams of VOC per liter) Waterborne Core/Shell Alkyd in Water (binder .
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Uses: Esterification/transesterification catalyst for mfg. of plasticizers and sat. or unsat. polyesters, powd. coatings, coil coatings, air-drying water- reducible alkyd enamels .
-
Functional Materials and Nanotechnology
Key words: artificial accelerated weathering, alkyd enamel , polyurethane coating, surface analysis .
-
Olin's Construction: Principles, Materials, and Methods, 9th Edition
They do not pro- duce as high a sheen as alkyd enamels , but their ease of application and cleanup, continued advances in their quality, and more restrictive VOC requirements will eventually (if they haven’t already) make them more popular than alkyd gloss …
-
Organic Coatings: Science and Technology
As described in Chapter 15, alkyd enamels cross-link by autoxidation to form tough films that adhere well to a variety of surfaces and are block resistant and water resistant.
Indicates content that may require registration and/or purchase.