-
Description: Steel Spec FD Alkyd Primer is a fast drying, rust inhibitive, alkyd primer for use over steel substrates. It can be used as a universal primer under high performance topcoats and can be topcoated with epoxies and urethanes. Recommended Usage For industrial
- Wet / Applied Thickness: 0.006 to 0.008 inch
- Cure / Dry Temperature: 77 F
- Operating / Use Temperature: 40 to 120 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Description: HI-SOLIDS ALKYD METAL PRIMER is a fast drying, high solids, low VOC, rust inhibitive, alkyd primer for steel surfaces, and is free of heavy metal hazards. It is easy to apply by spray and has good resistance to general atmospheric weathering. It can be topcoated with
- Wet / Applied Thickness: 0.005 to 0.008 inch
- Cure / Dry Temperature: 40 to 110 F
- Operating / Use Temperature: 40 to 120 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Supplier: PPG Protective & Marine Coatings
Description: High-performance tin-free antifouling with high level of cuprous oxide for long-life fouling protection
- Wet / Applied Thickness: 0.002 to 0.003 inch
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
- Features: Coating, Primer, Protective
- Industry: Marine, OEM / Industrial
-
-
Description: An alkyd primer formulated for use as a general primer for applications to steel and aluminum. This product complies with Military Specification TT-P-645C, Formula 84. Recommended Usage For use on prepared steel and aluminum in marine and industrial environments: Marine Vessels
- Wet / Applied Thickness: 0.004 to 0.007 inch
- Cure / Dry Temperature: 50 to 100 F
- Operating / Use Temperature: 40 to 100 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Supplier: FORREST Technical Coatings
Description: A shopcoat alkyd primer designed to be weldable, non-lifting and easy to use. Protects substrates during shipping, handling or construction.
- Coverage: 200 to 577 ft²
- Wet / Applied Thickness: 0.004 to 0.0085 inch
- Cure / Dry Temperature: 40 to 85 F
- Chemistry: Alkyd / Oil Based, Formaldehyde Resins (Phenolic, Furan, Melamine), Resin Base / Polymer Binder
-
Description: TT-P-645B is a zinc molybdate, alkyd primer formulated for use as a general primer for applications an steel and aluminum. This product complies with Military Specification TT-P- 645B, Formula 84. RECOMMENDED USAGE For use on prepared steel and aluminum in marine and industrial
- Wet / Applied Thickness: 0.003 to 0.006 inch
- Cure / Dry Temperature: 50 to 100 F
- Operating / Use Temperature: 40 to 100 F
- Chemistry: Alkyd / Oil Based, Metal / Metal Filled, Resin Base / Polymer Binder, Zinc
-
Supplier: PPG TrueFinish
Description: No lead or chrome
- Coverage: 818 ft²
- Wet / Applied Thickness: 0.002 to 0.004 inch
- Cure / Dry Temperature: 77 to 160 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Supplier: R. S. Hughes Company, Inc.
Description: Krylon Commercial Coatings paint primer comes in white and is packaged 126 oz per inner, 4 packs per case. Uses alkyd enamel as the base. Can be used with wood.
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
- Features: Enamel Paint, Primer
-
Supplier: R. S. Hughes Company, Inc.
Description: Krylon Commercial Coatings paint primer comes in white and is packaged 630 oz per inner, 1 pack per case. Uses alkyd enamel as the base. Can be used with wood.
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
- Features: Enamel Paint, Primer
-
Supplier: R. S. Hughes Company, Inc.
Description: Krylon Industrial Coatings paint primer comes in gray and is packaged 1 each. Uses alkyd enamel as the base. Designed to have corrosion-resistant properties.
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Enamel Paint, Primer
-
Supplier: R. S. Hughes Company, Inc.
Description: Krylon Industrial Coatings paint primer comes in gray and is packaged 1 each. Uses alkyd enamel as the base. Designed to have corrosion-resistant properties.
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Enamel Paint, Primer
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemistry: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Features: Enamel Paint, Primer
-
Supplier: Rust-Oleum Corporation
Description: General purpose modified alkyd primer designed for interior or exterior use
- Coverage: 700 ft²
- Wet / Applied Thickness: 0.0025 to 0.0045 inch
- Cure / Dry Temperature: 70 to 80 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Supplier: Rust-Oleum Corporation
Description: Low VOC, general purpose modified alkyd primer, for interior/exterior use
- Coverage: 930.0000000000001 ft²
- Wet / Applied Thickness: 0.002 to 0.0035 inch
- Cure / Dry Temperature: 70 to 80 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Supplier: PPG Protective & Marine Coatings
Description: High-performance, tin-free antifouling system SIGMA ALPHAGEN is the family name of a range of tin-free, self-polishing antifoulings, based upon a pure organic binder system. The SIGMA ALPHAGEN range has built a successful and extensive track record both in new-building, maintenance and maintenance.
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
- Features: Clear Coat / Top Coat, Coating, Primer, Protective, Varnish
- Industry: Marine, OEM / Industrial
-
Supplier: Aervoe Industries Incorporated
Description: Fast drying, tough, provides adhesion to non-painted surfaces
- Coverage: 34 to 68 ft²
- Cure / Dry Temperature: 55 to 80 F
- Operating / Use Temperature: 200 F
- Form: Aerosol, Solvent Based
-
Supplier: Aervoe Industries Incorporated
Description: Rapid dry time, durable finish meet the demands of steel fabrication shops
- Coverage: 1,027 to 2,054 ft²
- Cure / Dry Temperature: 50 to 90 F
- Operating / Use Temperature: 200 F
- Form: Aerosol, Liquid, Solvent Based
-
Supplier: Tnemec Company, Inc.
Description: No Description Provided
- Cure / Dry Temperature: 75 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Interior, Lacquer (Clear), Primer, Waterproof / Water Repellant
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: FORREST Technical Coatings
Description: A fast-drying universal phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments provide excellent corrosion prevention and good weathering characteristics for protection during storage, transit or construction. Appropriate for use on interior or exterior
- Coverage: 250.00000000000003 to 609 ft²
- Wet / Applied Thickness: 0.003 to 0.008 inch
- Cure / Dry Temperature: 50 to 80 F
- Form: Aerosol, Liquid, Solvent Based
-
Supplier: FORREST Technical Coatings
Description: Quixnamel Alkyd Enamel is a proven versatile gloss enamel for use on substrates with interior or exterior exposure. Provides a durable and attractive finish for all types of industrial and agricultural equipment. Excellent application properties and quick dry to increase production. May be
- Coverage: 200 to 577.4 ft²
- Wet / Applied Thickness: 0.006 to 0.012 inch
- Cure / Dry Temperature: 40 to 100 F
- Form: Aerosol, Liquid, Solvent Based
-
Supplier: FORREST Technical Coatings
Description: A high solids, 3.5 VOC or lower phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments protect against corrosion. Appropriate for use on interior or exterior steel substrates and compatible with alkyd, acrylic, vinyl, epoxy or urethane top coats. A
- Coverage: 275 to 738 ft²
- Wet / Applied Thickness: 0.00325 to 0.00575 inch
- Cure / Dry Temperature: 40 to 85 F
- Chemistry: Alkyd / Oil Based, Formaldehyde Resins (Phenolic, Furan, Melamine), Resin Base / Polymer Binder
-
Supplier: Tnemec Company, Inc.
Description: No Description Provided
- Cure / Dry Temperature: 75 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
- Features: Brush / Roll-on, Coating, Exterior, Interior, Lacquer (Clear), Primer, Waterproof / Water Repellant
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Rust-Oleum Corporation
Description: General purpose modified alkyd primer designed for interior or exterior use
- Coverage: 590 to 770 ft²
- Wet / Applied Thickness: 0.002 to 0.0045 inch
- Cure / Dry Temperature: 70 to 80 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Supplier: Georgia-Pacific Corporation
Description: various oils. Phenolic resins are used as modifiers for various coatings including standard air-dry alkyd and two component epoxy primers. The incorporation of GP® phenolic resin can improve the adhesion, moisture resistance and corrosion resistance of the primer
- Chemical Family: All Aldehydes, Formaldehyde
- Trigger: Base
-
Supplier: Sherwin-Williams
Description: Paint Highly durable, high quality coatings designed for superior performance on all exterior substrates. Our low-temp formulas let you expand your season. Primers Get beautiful, long-lasting results for your exterior surfaces. Primers "anchor" finish coats, level uneven areas, seal
- Chemistry: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Features: Base Coat, Brush / Roll-on, Clear Coat / Top Coat, Coating, Enamel Paint, Exterior, Paint, Primer, Sealer / Surface Sealant, Stain, Waterproof / Water Repellant
- Location / Orientation: Ceiling, Wall
-
Supplier: Sherwin-Williams
Description: Paint A critical step for any painting project is choosing the right paint. Thanks to today's improved coatings and applicators, even first-time painters can achieve professional-quality results. Primers Get the beautiful, long-lasting results you expect. Primers "anchor" finish coats,
- Chemistry: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Features: Base Coat, Brush / Roll-on, Clear Coat / Top Coat, Coating, Enamel Paint, Interior, Paint, Primer, Sealer / Surface Sealant, Stain, Waterproof / Water Repellant
- Location / Orientation: Ceiling, Wall
-
Supplier: Sherwin-Williams
Description: Paint & Coatings A wide variety of coatings for residential or commercial use offer top quality performance. Primers Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats A wide variety of stains and sealers for
- Chemistry: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Features: Base Coat, Brush / Roll-on, Clear Coat / Top Coat, Coating, Enamel Paint, Interior, Paint, Primer, Sealer / Surface Sealant, Stain, Waterproof / Water Repellant
- Location / Orientation: Ceiling, Floor, Wall
-
Supplier: Sherwin-Williams
Description: Paint & Coatings A wide variety of coatings for residential or commercial use offer top quality performance. Primers Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats A wide variety of stains and sealers for
- Chemistry: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Features: Base Coat, Brush / Roll-on, Clear Coat / Top Coat, Coating, Enamel Paint, Exterior, Paint, Primer, Sealer / Surface Sealant, Stain, Waterproof / Water Repellant
- Location / Orientation: Ceiling, Floor, Wall
-
Supplier: Rust-Oleum Corporation
Description: Low VOC, for use on clean, abrasive blasted or previously painted steel
- Coverage: 930.0000000000001 ft²
- Wet / Applied Thickness: 0.0025 to 0.0045 inch
- Cure / Dry Temperature: 70 to 80 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Supplier: Tnemec Company, Inc.
Description: No Description Provided
- Cure / Dry Temperature: 35 to 75 F
- Features: Brush / Roll-on, Coating, Exterior, Interior, Lacquer (Clear), Primer, Waterproof / Water Repellant
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Bluestar Silicones USA Corp.
Description: Properties Viscosity 1 Description BLUESIL™ V-04 BLU primer is a dilute solution of a reactive silicone resin in naphtha used as an adhesion promoter with Bluestar Silicones moldmaking and tooling grade materials.
- Features: Brush / Roll-on, Primer
- Industry: Electronics
- Cure / Setting Technology: Film Drying / Air Setting
- Form: Liquid
-
Supplier: Sanchem, Inc.
Description: Stop rust and corrosion before it starts with SafeGard H water based coating. In just one coat, corrosion control is achieved by using a waterborne barrier coating that contains a balanced corrosion inhibitor system. This corrosion prevention product dries to a translucent light brown dry to the
- Coverage: 650 to 700 ft²
- Wet / Applied Thickness: 0.0015 inch
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Primer, Protective, Specialty / Other, Sprayable
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Coatings For Industry, Inc.
Description: Siloxseal 385 is a high temperature silicone-epoxy resin coating, shipped in single component, available in aluminum and colors.
- Coverage: 363.00000000000006 ft²
- Cure / Dry Temperature: 300 to 400 F
- Operating / Use Temperature: 500 F
- Features: Brush / Roll-on, Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Primer, Protective, Sprayable
-
Supplier: Valspar Corporation (The)
Description: GENERAL PURPOSE Indoors or out, whatever the surface, choose the finest multi-purpose enamel paint available for a durable, flawless finish that is scratch- and water-resistant. PRIMER Get your project off to the best start possible with job-specific formulations that cover a wide range of
- Form: Aerosol
- Features: Base Coat, Clear Coat / Top Coat, Enamel Paint, Lacquer Paint, Primer, Sprayable, Touch-Up
- Cure / Setting Technology: Film Drying / Air Setting
- Substrate: Metal
-
Supplier: U.S. Plastic Corporation
Description: The most aggressive primer commercially available. Excellent product for cold weather applications. If used properly, will soften the surfaces of PVC and CPVC pipe and fittings which is necessary for the proper solvent welding of the materials. Meets ASTM F-656 & SCAQMD 1168 Industry
- Features: Primer
- Chemistry: Resin Base / Polymer Binder, Vinyl
Find Suppliers by Category Top
Featured Products Top
-
coating system. Its unique blend of heat resistant silicone resins and anti-corrosive pigments do not break down under the extreme temperature conditions of an exhaust system environment. INFERNEX® LB-1100 High Temp Baking Enamel is a high solids silicone modified alkyd baking enamel (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings
More Information Top
-
Examinations to the water vapor permeability of coatings for wood for the outer region
The system 1 with an alkyd resin primer and a hybrid system in the cover layer is specifically the most sealed system at low moistening values.
-
The Chemical Formulary, Volume 7
… Traffic Paints; Exterior Metal Paints; Metal Protection; Pickling and Rustproofing for Iron; Red Lead Primer; Galvanized Iron Primer; Zinc Dust-Zinc Oxide Primer; Zinc Chromate Primer; Zinc Tetroxy Chromate-Iron Oxide Primer; Zinc Chromate Primer; Alkyd Resin Primer ; Trans- parent Flexible Metal …
-
The Chemical Formulary, Volume 4
The more heavily pig- mented products such as a chrome yel- low require a primer for the best adhe- sion, and this may be a dryi.b.g alkyd resin primer or a lacquer primer made as follows: .
-
Investigations on wetterbeanspruchten wood chipboards
,\'eather-O-meter with l,~ohIeb~genlicht subjected \.] Bewitterungsdauer yon had on rd. 200 h 3 ereits after one the reilae \ bydrophobierender Paraffinimprfignierung of Virkung eingebiif3t, thrend w ~ (lie alkyd resin primer no \ with paraffin Virkungsverluste showed. l) ie …
-
For surface finish of wood
The alkyd resin primers zeigtcn something giinstigere Ergel > nit as such with nichtpolymerisierten (')10iL Also in the intermediate paint are the pigment kind \ ' on { qn EinfluB) eckanstrich lesser as in the I.
Indicates content that may require registration and/or purchase.