-
Supplier: Raymond Handling Consultants, L.C.
Description: ALL-WELDED UTILITY CARTS
- Capacity: 2000 lbs
- Length: 48 inch
- Type: Shelf / Tray / Stock Cart
- Width: 24 inch
-
Supplier: Raymond Handling Consultants, L.C.
Description: ALL-WELDED UTILITY CARTS
- Capacity: 1200 lbs
- Length: 48 inch
- Type: Shelf / Tray / Stock Cart
- Width: 24 inch
-
Supplier: C & C Lift Truck, Inc.
Description: Heavy duty 12 ga. steel construction. Designed for durability. Strength and power. All welded construction except bolted on casters. Strong corner posts are 1-1/2" angle x 3/16" thick. 1" tubular handle with smooth radius bend. Rolls on
- Capacity: 1200 lbs
- Length: 36 inch
- Width: 18 inch
-
-
Supplier: C & C Lift Truck, Inc.
Description: Heavy duty 12 ga. steel construction. Designed for durability. Strength and power. All welded construction except bolted on casters. Strong corner posts are 1-1/2" angle x 3/16" thick. 1" tubular handle with smooth radius bend. Rolls on
- Capacity: 1200 lbs
- Length: 36 inch
- Width: 24 inch
-
Supplier: C & C Lift Truck, Inc.
Description: Expanded metal sides for good visibility and air flow. Solid steel bottom deck provides added durability. Side drop-gate with spring latches folds down allowing easier loading and unloading. Double hinged top cover features padlock hasp for secure storage. Overall height is 47". Rolls easily on 6 x
- Capacity: 3600 lbs
- Length: 24 inch
- Type: Container / Utility Cart
- Width: 60 inch
-
Supplier: Southland Equipment Service
Description: Heavy duty 12 ga. steel construction. Designed for durability. Strength and power. All welded construction except bolted on casters. Strong corner posts are 1-1/2" angle x 3/16" thick. 1" tubular handle with smooth radius bend. Rolls on
- Capacity: 1200 lbs
- Length: 36 inch
- Width: 24 inch
-
Supplier: Southland Equipment Service
Description: Heavy duty 12 ga. steel construction. Designed for durability. Strength and power. All welded construction except bolted on casters. Strong corner posts are 1-1/2" angle x 3/16" thick. 1" tubular handle with smooth radius bend. Rolls on
- Capacity: 1200 lbs
- Length: 30 inch
- Width: 24 inch
-
Supplier: Southland Equipment Service
Description: Heavy duty 12 ga. steel construction. Designed for durability. Strength and power. All welded construction except bolted on casters. Strong corner posts are 1-1/2" angle x 3/16" thick. 1" tubular handle with smooth radius bend. Rolls on
- Capacity: 2000 lbs
- Length: 48 inch
- Width: 24 inch
-
Supplier: Southland Equipment Service
Description: Heavy duty 12 ga. steel construction. Designed for durability. Strength and power. All welded construction except bolted on casters. Strong corner posts are 1-1/2" angle x 3/16" thick. 1" tubular handle with smooth radius bend. Rolls on
- Capacity: 4800 lbs
- Length: 48 inch
- Width: 24 inch
-
Supplier: Raymond Handling Consultants, L.C.
Description: ALL-WELDED MOBILE SECURITY BOX TRUCKS
- Capacity: 3600 lbs
- Type: Container / Utility Cart
-
Supplier: CECOR
Description: Series X44 large, low-profile chip cart fits close to machine tool chip pans and scrap discharge. Lowered bin type side fits snugly under lip of machine tools for mess-free, fast collection of scrap metal. All metal construction with fully welded seams – no leaking, splitting or
- Capacity: 1000 lbs
- Length: 42 inch
- Material: Steel
- Type: Container / Utility Cart, Tilting / Dumping Cart
-
Supplier: Lift Products, Inc.
Description: The Moto-Bench is a modified version of our popular Moto-Cart series of electric platform trucks with all of the features of that series including a maneuverable center wheel drive, roller speed controls with emergency stop bump switch, and automatic braking. In addition, the
- Type: Platform Cart / Truck
-
Supplier: RWM Casters Company
Description: brinelling, improve swivel action and increase service life. Load and thrust bearings are hardened and ground and rotate on hardened raceways. Top plate and legs are 1/4? steel, legs formed for increased strength and continuously welded to yoke. All swivel sections are equipped with a
- Caster Type: Rigid Plate Caster, Swivel Plate Caster, Wheel Caster
- Features: Brake, Half Round Tread, Swivel Lock
- Height: 5.62 to 10.12 inch
- Load Capacity: 350 to 1400 lbs
-
Supplier: RWM Casters Company
Description: hardened and ground and raceway bearings rotate on hardened raceways. Top plate and legs are 1/4” steel. Legs are formed for increased strength and continuously welded to yoke. All swivel sections are equipped with a lubrication fitting for field maintenance. RWM lubricates all
- Caster Type: Rigid Plate Caster, Swivel Plate Caster, Wheel Caster
- Features: Brake, Swivel Lock
- Height: 7.12 to 12.06 inch
- Load Capacity: 540 to 1800 lbs
-
Supplier: International Thermal Systems LLC.
Description: , curing, aging, annealing, stress relieving, bonding, tempering, preheating, and forming. Batch ovens are essentially heated boxes with insulated doors that process products one at a time or in groups. The part(s) to be processed are brought into the oven in batches on racks, carts, or
- Application: Aging, Annealing, Curing, Drying, Preheating, Other
- Atmosphere: Air / Oxidizing, Inert
- Controller Type: Programmable
- External Configuration: Front Load (incl. Walk-in, Truck-in), Top Load (Crucible, Melting)
-
Supplier: Savin
Description: 75 pages-per-minute print engine. · Quickly identify the active paper tray and minimize misfeeds with the tray indicator light. All paper trays feature an LED lamp, so operators can efficiently refill paper in idle trays during print runs to prepare for the next job. · Speed
- Copying / Scanning Capabilities: Yes
- Digital Interface: Other
- Memory / Storage: Yes
- Resolution: 4800 dpi
-
Supplier: Savin
Description: 65 pages-per-minute print engine. · Quickly identify the active paper tray and minimize misfeeds with the tray indicator light. All paper trays feature an LED lamp, so operators can efficiently refill paper in idle trays during print runs to prepare for the next job. · Speed
- Copying / Scanning Capabilities: Yes
- Digital Interface: Other
- Memory / Storage: Yes
- Resolution: 4800 dpi
-
Supplier: Savin
Description: features a 75 pages-per-minute print engine. · Quickly identify the active paper tray and minimize misfeeds with the tray indicator light. All paper trays feature an LED lamp, so operators can efficiently refill paper in idle trays during print runs to prepare for the next job
- Copying / Scanning Capabilities: Yes
- Digital Interface: Other
- Memory / Storage: Yes
- Resolution: 4800 dpi
Find Suppliers by Category Top
Featured Products Top
-
race - all precision-machined to strict tolerances. Hilliard's precision-machined roller-ramp assembly assures even contact over the entire length of the rollers for improved load distribution. The result is superior reliability and long service life. Applications: •Commercial Mowers • Utility Vehicles • Snow Removal Equipment • Golf Carts • All-terrain Vehicles (read more)
Browse Mechanical Clutches Datasheets for Hilliard Corporation (The)