-
Supplier: Littelfuse, Inc.
Description: Cut all battery power to vehicle electrical systems with the TR Series 32V 500A 2-Pole Waterproof Master Battery Disconnect Switch with Black Knob (880175). The dual-pole, single-throw (DPST) switch works in heavy-duty truck, construction, emergency vehicle, bus and
- Current Rating: 500 amps
- Operating Voltage: 48 volts
- Power: DC
- Approvals: RoHS
-
Supplier: Allied Electronics, Inc.
Description: GS1 Fusible/LK3 Non-fusible disconnects Telemecanique/Square D IEC-style disconnect switches utilize the latest technology to provide a compact yet rugged line of fusible or nonfusible disconnect switches. All switches have been tested and meet the
-
Supplier: Allied Electronics, Inc.
Description: GS1 Fusible/LK3 Non-fusible disconnects Telemecanique/Square D IEC-style disconnect switches utilize the latest technology to provide a compact yet rugged line of fusible or nonfusible disconnect switches. All switches have been tested and meet the
-
-
Supplier: Mersen
Description: Mersen offers a range of DC disconnect switches especially designed for PV applications, in 2 poles and 2x2 poles configurations for double circuit applications. The technology inside the switch and the visible contacts allow a quick, safe, and reliable DC breaking power
- Current Rating: 16 amps
- Operating Voltage: 0 volts
- Short Circuit Interrupt Capacity: 100 kiloamps
- Poles: 3 Poles
-
Supplier: Allied Electronics, Inc.
Description: GS1 Fusible/LK3 Non-fusible disconnects Telemecanique/Square D IEC-style disconnect switches utilize the latest technology to provide a compact yet rugged line of fusible or nonfusible disconnect switches. All switches have been tested and meet the
-
Supplier: Littelfuse, Inc.
Description: OBSOLETE 2017 BSAFE is a series of bistable current isolating switches with mechanical ON-OFF, dual-pole, positive and negative disconnection for 12V and 24V. For use on equipment and protective systems intended for use in potentially explosive atmospheres in the market or in service
- Current Rating: 300 amps
- Operating Voltage: 24 volts
- Power: DC
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: OBSOLETE 2017 BSAFE is a series of bistable current isolating switches with mechanical ON-OFF, dual-pole, positive and negative disconnection for 12V and 24V. For use on equipment and protective systems intended for use in potentially explosive atmospheres in the market or in service
- Current Rating: 300 amps
- Operating Voltage: 24 volts
- Power: DC
- Features: Other
-
Supplier: Mersen
Description: these switches are also engineered to have the smallest footprint. The modular design allows placement of the handle anywhere amongst the poles. The fuse doors cannot open when the switch is in the “ON” position, and all switches are double-break, which isolates both fuse
- Current Rating: 200 amps
- Operating Voltage: 250 volts
- Short Circuit Interrupt Capacity: 200 kiloamps
- Poles: 4 Poles
-
Supplier: Schneider Electric, Automation & Control
Description: Switch disconnectors with free-tripping 80 to 3200 A By adapting to a whole host of LV applications, the Compact NS switch-disconnectors offer all the safety that the user requires. Designed for maximum performance and safety, this comprehensive and homogeneous range operates with the
- Current Rating: 800 amps
- Operating Voltage: 690 volts
- Short Circuit Interrupt Capacity: 4 to 25 kiloamps
- Poles: 2 Poles, 3 Poles
-
Description: distribution current-limiting fuses; distribution oil cutouts; distribution enclosed single-pole air switches; power fuses, including current-limiting types; outdoor and indoor fuse disconnecting switches; fuse supports, mountings, hooks, and links, all of the type used
-
Description: Revision of IEEE Std C37.40-1993 and C37.40b-1996. Superseded by IEEE C37.41-2016. Service conditions and definitions for high-voltage fuses (above 1000 V), distribution enclosed single-pole air switches, fuse disconnecting switches, and accessories for ac distribution systems
-
Description: distribution current-limiting fuses; distribution oil cutouts; distribution enclosed single-pole air switches; power fuses, including current-limiting types; outdoor and indoor fuse disconnecting switches; fuse supports, mountings, hooks, and links, all of the type used
-
Description: types of distribution cutouts and fuses; distribution current-limiting fuses; distribution enclosed single-pole air switches; power fuses, including current-limiting types; outdoor and indoor fuse disconnecting switches; fuse supports, mountings, and links, all of the
-
Supplier: Allied Electronics, Inc.
Description: ABB's non-fusible disconnect switches are designed to offer maximum versatility to meet specific customer requirements. All sizes are compact, heavy duty, 600 Volt disconnect switches. The basic construction provides flexibility, safety, and high performance in an
-
Supplier: ABB Inc.
Description: available. Compact dimensions and high performance. Up to a 25% cost savings in both footprint and copper. Ease of use and safety Productivity is increased while all stages, from design to daily operations, are simplified. Up to 15% time savings for terminal connection installation. Unique
-
Power Connectors - IEC Appliance Inlet C14 with Filter, Fuseholder 1-pole, Line Switch 2-pole -- FKHSupplier: SCHURTER Inc
Description: Description Panel mount: Screw-on mounting front side 4 Functions: Appliance Inlet Protection class I, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 pole, Line-filter in standard version Quick connect terminals 6.3 x 0.8 mm Characteristics Compact design with optimal
- Voltage Rating: 250 volts
- Current Rating: 0.00025 amps
- Operating Temperature: -25 to 85 C
- Dielectric Withstanding Voltage: 1.7 kilovolts
-
Power Connectors - IEC Appliance Inlet C14 with Filter, Fuseholder 2-pole, Line Switch 2-pole -- FKISupplier: SCHURTER Inc
Description: Description Panel mount: Screw-on mounting front side 4 Functions: Appliance Inlet Protection class I, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 2-pole, Line filter in standard and medical version Quick connect terminals 6.3 x 0.8 mm Characteristics Compact design with
- Voltage Rating: 250 volts
- Current Rating: 0.00025 amps
- Operating Temperature: -25 to 85 C
- Dielectric Withstanding Voltage: 1.7 kilovolts
-
Supplier: SCHURTER Inc
Description: Description Panel mount: Screw-on mounting front side 4 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 2-pole, Line Switch 2-pole, Line filter in standard and medical version, 2 stage Quick connect terminals 6.3 x 0.8 mm Characteristics Compact
- Voltage Rating: 250 volts
- Current Rating: 0.0005 amps
- Operating Temperature: -25 to 85 C
- Dielectric Withstanding Voltage: 1.7 kilovolts
-
Supplier: SCHURTER Inc
Description: Description Panel mount: Screw-on version from front or rear side, snap-in version front side 4 Functions: Appliance Inlet, Protection class I Line Switch, 2 pole Fuseholder with interchangeable fuse drawer for Fuse-links 5x20 mm or 6.3x32 mm, Voltage Selector Meets the requirements of IEC
- Voltage Rating: 250 volts
- Operating Temperature: -25 to 70 C
- Dielectric Withstanding Voltage: 3 kilovolts
- Poles: 1 Pole, 2 Poles
-
Supplier: ABB Inc.
Description: systems with centralized inverters.In the 4-pole version, T4N/PV-E breakers can break short-circuit currents up to 25 kA (per IEC 60947-2 edition 5.0 Annex P) and up to 10 kA (per IEC60947-2 edition 4.2 and GB14048.2). Dedicated jumper kits enable all the poles to be connected
-
Supplier: Transtector Systems, Inc.
Description: just a few requirements of note. Transtector's new 100A Outdoor AC Fused Disconnect is the latest addition to our comprehensive range of power solutions for these essential applications. It combines a switch to disconnect the circuit and a fuse to shut off the circuit in the event of a
- Current Rating: 100 amps
- Operating Voltage: 120 to 600 volts
- Poles: 3 Poles
- Power: AC
-
Supplier: FPI Sensors International
Description: level sensor suitable for the most demanding applications. Our custom liquid level float switches can be manufactured for actuation points measuring from 1" all the way to 235" FPI offers many customizations including a variety of quick disconnect fittings that allow for easy
- Number of Switch Points: 4 (#)
- Measuring Range: 1 to 235 inch
- Maximum Current: 3 amps
- Liquid specific gravity: 0.93 (Specific Gravity #)
-
Supplier: FPI Sensors International
Description: level sensor suitable for the most demanding applications. Our custom liquid level float switches can be manufactured for actuation points measuring from 1" all the way to 235" FPI offers many customizations including a variety of quick disconnect fittings that allow for easy
- Number of Switch Points: 5 (#)
- Measuring Range: 1 to 235 inch
- Maximum Current: 3 amps
- Liquid specific gravity: 0.93 (Specific Gravity #)
-
Supplier: FPI Sensors International
Description: level sensor suitable for the most demanding applications. Our custom liquid level float switches can be manufactured for actuation points measuring from 1" all the way to 235" FPI offers many customizations including a variety of quick disconnect fittings that allow for easy
- Number of Switch Points: 1 (#)
- Measuring Range: 1 to 235 inch
- Maximum Current: 3 amps
- Liquid specific gravity: 0.93 (Specific Gravity #)
-
Supplier: FPI Sensors International
Description: level sensor suitable for the most demanding applications. Our custom liquid level float switches can be manufactured for actuation points measuring from 1" all the way to 235" FPI offers many customizations including a variety of quick disconnect fittings that allow for easy
- Number of Switch Points: 2 (#)
- Measuring Range: 1 to 235 inch
- Maximum Current: 3 amps
- Liquid specific gravity: 0.93 (Specific Gravity #)
-
Supplier: SOCOMEC
Description: SIRCO PV UL98B non fusible disconnect switches are heavy duty switches that break and make DC photovoltaic circuits on and off load. They are suitable for use in accordance with NEC Art. 690 Photovoltaic Installations. These switches are extremely durable and are tested
- Rated DC Voltage: 1,500 volts
- Rated Breaking Capacity (Icn): 100 to 2,000 amps
- Number of Poles: 2 to 8
- Features: Auxiliary Contacts
-
Supplier: SOCOMEC
Description: SIRCOVER UL UL1008/98 are heavy duty manual transfer switches. They ensure switching transfer of sources or transfer of two low voltage circuits on load as well as their safety disconnection. These switches are extremely durable and are tested and approved for use in the most demanding
- Maximum Voltage: 600 volts
- Maximum Current: 100 to 1,200 amps
- Main Device: Breakers
- Switch Control: Manual
-
Description: state circuit breakers factory set to values defined by our customers for their specific application. To minimize downtime, the unit features a breaker auto reset function. The on-board computer will pole the tripped channel position to determine whether there is indeed a fault, such as a
-
Supplier: CARLO GAVAZZI Automation Components
Description: standard contactors into reversing contactors. In addition, our range also includes Definite Purpose Contactors up to 90 Amps in 1 pole, 1 pole + auxiliary, 1 pole + shunt, 2 pole, and 3 pole configurations. We also offer complete enclosed starters in a NEMA 4
- Continuous Current: 160 to 900 amps
- Motor Voltage: 110 to 600 volts
- Single Phase Power Rating: 10 to 40 HP
- Three Phase Power Rating: 40 to 600 HP
-
Supplier: CARLO GAVAZZI Automation Components
Description: standard contactors into reversing contactors. In addition, our range also includes Definite Purpose Contactors up to 90 Amps in 1 pole, 1 pole + auxiliary, 1 pole + shunt, 2 pole, and 3 pole configurations. We also offer complete enclosed starters in a NEMA 4
-
Description: from 162/3 Hz up to and including 60 Hz. This document is also applicable to single-pole switches used on three-phase systems. This second edition cancels and replaces the first edition published in 2011. This edition constitutes a technical revision. This edition includes the
-
Supplier: Waytek, Inc.
Description: Picker PC775-1A-12C-D-X Power Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Voltage Rating: 12VDC Terminals: (5) 1/4" nickel-plated terminals Contact switching capacity up to 150A Internal diode included Bifurcated contacts standard on all models Tungsten is
- Operating Temperature: -40 to 257 F
- Features: Other
- Mounting: Panel
- Poles: Single Pole (SP)
-
Description: applies to three-pole units for public and industrial distribution systems which are functional assemblies of switches composed of switches or switch-disconnectors and current-limiting fuses designed so as to be capable of - breaking, at the rated voltage, any current up to and
-
Supplier: Renesas Electronics Corporation
Description: (computer).brbr The digital logic inputs are 1.8V logic compatible when operated with a 2.7V to 3.6V supply. The part has an enable pin to open all switches. It can be used to facilitate proper bus disconnect and connection when switching between the USB sources.brbr The
- Bandwidth: 880 MHz
- Min Operating Current: 0.00002 mA
- Features: Other, Single Supply
- Applications: Portable Devices
Find Suppliers by Category Top
Featured Products Top
-
The BARTEC switch?disconnectors 07?39E1 are designed for use in hazardous areas and are suitable for applications such as main switches, emergency?stop switches, and motor disconnectors in machines and equipment with rated currents up to 100 A. Thanks to their wide range of AC utilization (read more)
Browse Electrical Connectors Datasheets for BARTEC -
Emergency disconnect switches Emergency disconnect switches for up to 440 V or battery voltages Emergency disconnect switches ensure immediate power interruption by manual (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
Now Available: Marathon's Class J Fused Disconnect Switch Series Marathon's Class J Fused Disconnect (read more)
Browse Disconnect Switches Datasheets for bisco industries -
The VICFUSE TPSHS is a fuse base and 1-pole load-break switch particularly constructed for power distribution systems up to 80V DC. It is designed to accept TPS series DC fuse-links, which offer high energy density and enable a compact overall design that saves space and cost when (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
Protect Your Electrical Systems with Littelfuse TR Series Battery Disconnects Quickly cuts all battery power to vehicle electrical systems with one switch. Learn more here (read more)
Browse Disconnect Switches Datasheets for Waytek, Inc. -
relays, solenoids, and contactors. Although all these components are used for switching, contactors are especially designed for situations where heavier electrical current is in use. Traditional applications include control of electric motors that drive (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
The SKY59608-711LF is a single-pole, double-throw (SPDT) switch intended for mode switching in WLAN applications. Using advanced switching technologies, the SKY59608-711LF maintains low insertion loss and high isolation for all switching paths. Features: • Broadband (read more)
Browse RF Switches Datasheets for Richardson RFPD -
within specification. Snap-Action Contact Operation The switch incorporates two poles with one normally closed and one normally open contact. Terminal numbers are (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
two two-pole NC+NC, break-before-make, slow-break contact blocks. Installers should follow the terminal markings and circuit diagram supplied with the switch rather than assuming a standard general-purpose limit-switch layout. Electrical Ratings The (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
. This configuration is equivalent to a single-pole double-throw switching function and allows the control system to use either a normally open or normally closed signal path, depending on the wiring arrangement. The silver snap-action contacts are rated for (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.