-
Supplier: Indium Corporation
Description: Indium9.0E is an air reflow, no-clean solder paste specifically formulated to accommodate the higher processing temperatures required by the SnAgCu, SnAg, and other alloy systems favored by the electronics industry to replace conventional Pb-bearing solders. Indium9.0E offers
- Features: Other
- Product Form: Paste
-
Supplier: Indium Corporation
Description: Traditional solders have reflow temperatures in the range of 183°C to 221°C. However, advancements in components, substrates, and electronics design have driven the need for solder that will reflow in the 115°C to 180°C range. Some of these key drivers include: Temperature sensitive
- Solder Alloy: Indium (In)
- Features: Other
- Product Form: Paste
-
Supplier: RS Components, Ltd.
Description: CM8E Chemask fast cure solder mask,250ml
- Solder Alloy: Lead Free
- Features: Other
-
-
Supplier: Indium Corporation
Description: Indium8.9E is an air reflow, no-clean solder paste specifically formulated to accommodate the higher processing temperatures required by the Sn/Ag/Cu,Sn/Ag, and other alloy systems favored by the electronics industry to replace conventional Pb-bearing solders. Indium 8.9E offers
- Solder Alloy: Lead Free
- Product Form: Paste
-
Supplier: ASME Standards and Certification
Description: This Standard establishes specifications for cast copper alloy solder joint drainage fittings, designed for use in drain, waste, and vent (DWV) systems. These fittings are designed for use with seamless copper tube conforming to ASTM B306, Copper Drainage Tube (DWV), as well as
-
Supplier: ASME
Description: This Standard establishes specifications for cast copper alloy solder joint drainage fittings, designed for use in drain, waste, and vent (DWV) systems. These fittings are designed for use with seamless copper tube conforming to ASTM B306, Copper Drainage Tube (DWV), as well as
-
Supplier: RS Components, Ltd.
Description: Sn100e Water Soluble 33 Flux Core 081mm
- Diameter / Thickness: 0.031889781 inch
- Features: Other, Solid Wire
- Solder Alloy: Tin-Lead (Sn-Pb), Tin-Silver (Sn-Ag)
-
Supplier: ASME Standards and Certification
Description: designating openings of fittings (d) marking (e) material (f) dimensions and tolerances (g) tests Table of Contents
-
Supplier: ASME
Description: designating openings of fittings (d) marking (e) material (f) dimensions and tolerances (g) tests Table of Contents
-
Supplier: ASTM International
Description: This guide establishes the requirements and test methods for liquid and paste fluxes for joining by soldering of copper and copper alloy tube and fittings in plumbing, heating, air conditioning, mechanical, fire sprinkler, and other similar systems. There shall be a clear indication that in
-
Supplier: MacDermid Alpha Electronics Solutions
Description: the lowest melting point and the narrowest pasty range during melting and re-solidification, maximizing resistance to thermal-cycle-based fatigue in traditional low-temperature alloy applications. The alloy also yields very low voiding in Ball Grid Array (BGA) solder joints,
- Solder Alloy: Lead Free
- Product Form: Paste
-
Supplier: ASME
Description: This Standard establishes specifications for wrought copper and copper alloy seamless pressure fittings designed for use by soldering or brazing with seamless copper tube conforming to ASTM B88 (water and general plumbing systems), ASTM B280 (air conditioning and refrigeration service), and
-
Supplier: ASME Standards and Certification
Description: This Standard establishes specifications for wrought copper and copper alloy seamless pressure fittings designed for use by soldering or brazing with seamless copper tube conforming to ASTM B88 (water and general plumbing systems), ASTM B280 (air conditioning and refrigeration service), and
-
Supplier: Indium Corporation
Description: solder. Additionally, some very fine pitch temperature-sensitive applications now use pure indium or indium-silver-plated bumps. Indium Corporation provides fine powder solder paste for both wafer and substrate solder deposition, including low and ultralow alpha solders.
- Solder Alloy: Lead Free
-
Supplier: CSA Group
Description: IEC 62739-3:2017(E) describes the selection methodology of an appropriate evaluating test method for the erosion of the metal materials without or with surface processing intended to be used for lead-free wave soldering equipment as a solder bath and other components which are in
-
Supplier: Esprix Technologies
Description: Type: Automotive Flux - Brazing Aniline Hydrochloride d-Camphoric Acid Cyclohexylamine Hydrochloride Cyclohexylamine Hydrobromide DBD = 2,3–Dibromo–2-Butene - 1,4-Diol Dibromo-Styrene((1,2-Dibromoethyl)Benzene) Diethylamine Hydrochloride (DEA-HCL) Diethylamine Hydrobromide Dimethylamine
- Fluxes & Cleaners: Soldering Flux / Rosin
-
Supplier: ASTM International
Description: Electronic Industries. 1.1.1 These solders include those alloys having a liquidus temperature not exceeding 800F (430°C). 1.1.2 This specification includes solders in the form of solid bars, ingots, powder and special forms, and in the form of solid and flux-core ribbon, wire,
-
Supplier: Watts
Description: Series LF4001E Lead Free* Dielectric Unions feature a female iron pipe thread to solder connection. Compliant to American Society of Sanitary Engineering ASSE Standard 1079-2005. These unions are designed to be installed between pipe made from dissimilar metals to prevent accelerated
- English Size: 0.5 to 2 inch
- Material: Brass/Bronze, Carbon & Alloy Steel
- Features: English, Threaded, Union, Weld
- Fitting Type: Pipe Fitting
-
Supplier: SAE International
Description: This specification covers the requirements for preparation of aluminum and aluminum alloys for soldering by zinc immersion pre-treatment followed by copper plating and tin or tin-zinc alloy plating.
-
Supplier: Allied Electronics, Inc.
Description: electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver
-
Supplier: Allied Electronics, Inc.
Description: electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver
-
Supplier: Allied Electronics, Inc.
Description: electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver
-
Supplier: Lapp Tannehill
Description: Bi58 solder alloy, Sleeve size = 4, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : E-C4-4 AVAILABILITY : In Stock SERIES : E-C Series SIZE : 4 OPERATING TEMPERATURE : 125°C HEATING METHOD : Convection Heated
- Operating Temperature: 125 C
-
Supplier: Allied Electronics, Inc.
Description: Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs
-
Supplier: Lapp Tannehill
Description: Bi58 solder alloy, Sleeve size = 3, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : STS E-C4-3 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : E-C Series SIZE : 3 OPERATING TEMPERATURE : 125°C HEATING
- Operating Temperature: 125 C
-
Supplier: Lapp Tannehill
Description: Bi58 solder alloy, Sleeve size = 2, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : E-C4-2 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : E-C Series SIZE : 2 OPERATING TEMPERATURE : 125°C HEATING
- Operating Temperature: 125 C
-
Supplier: Lapp Tannehill
Description: Bi58 solder alloy, Sleeve size = 1, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : STS E-C4-1 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : E-C Series SIZE : 1 OPERATING TEMPERATURE : 125°C HEATING
- Operating Temperature: 125 C
-
Supplier: MacDermid Alpha Electronics Solutions
Description: A zero-halogen, low-temperature flux chemistry, developed specifically for the HRL3 alloy to enable target peak reflow of 175°C. Product Overview ALPHA OM-565 HRL3 low-temperature solder paste is designed to mitigate warpage induced defects in temperature-sensitive chip-scale packages.
-
Supplier: Newark, An Avnet Company
Description: CONTACT, SOCKET, SOLDER, D-SUB CONNECTORS; For Use With:D Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes
-
Supplier: ASTM International
Description: the molten alloys from the remelting furnace is permitted before casting. Pure metals, recycled materials, and master alloys can also be used to make the alloys as long as the chemical composition can be analyzed and adjusted to conform to the requirements prior to pouring any
-
Supplier: IPC International, Inc.
Description: DESCRIPTION If not completely characterized, many of the early lead-free alloys’ reliability properties are better understood than those of the new alloys being introduced today. Therefore, it can be quite difficult to compare alloy properties. The lack of reliability
-
Supplier: ASTM International
Description: 1.1 This test method covers the spectrographic determination of boron in carbon and low-alloy steel for boron in the concentration range from 0.001 to 0.01%. Note 1--The concentration range of the element listed has been established through cooperative testing of reference materials. The
-
Supplier: PIC Wire & Cable
Description: The E10422 is a 2 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters up to 328 ft. The twisted-pair construction of silver-plated copper alloy
- Rated Voltage: 0.9 kilovolts
- Operating Temperature: -55 to 200 C
- North American (AWG): 22 AWG
- Features: 100Base-TX, 10Base-T, Braid, Cat 5/Cat 5E, Foil Braid, LAN / Ethernet, Networking, Other, Twisted Pair
-
Supplier: PIC Wire & Cable
Description: The E20224 is a 1 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters up to 273 ft. The twisted-pair construction of silver-plated copper alloy
- Rated Voltage: 0.9 kilovolts
- Operating Temperature: -55 to 200 C
- North American (AWG): 24 AWG
- Features: 100Base-TX, 10Base-T, Braid, Cat 5/Cat 5E, LAN / Ethernet, Networking, Other, Twisted Pair
-
Supplier: PIC Wire & Cable
Description: The E61424 is a 2 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters up to 269 ft. The twisted-pair construction of silver-plated high-strength copper
- Rated Voltage: 0.9 kilovolts
- Operating Temperature: -55 to 200 C
- North American (AWG): 24 AWG
- Features: 100Base-TX, 10Base-T, Braid, Cat 5/Cat 5E, Foil Braid, LAN / Ethernet, Networking, Other, Twisted Pair
Find Suppliers by Category Top
Featured Products Top
-
differential, 1 psi, is required for full operation. The Type E6-HP and E8-HP series solenoid valves feature extended solder type connections as standard. One important benefit to the user is that all valves in the E6-HP and E8-HP series can be installed without disassembly using either low or (read more)
Browse Solenoid Valves Datasheets for Parker Sporlan Division -
SCHURTER high-performance series fuse clip, CSO for 10.3 mm diameter fuses, now includes an M5 screw and rivet mounting option in addition to M3, and versions for solder or through-hole mounting. The fuse clip series is known for excellent material properties suitable for applications with (read more)
Browse Fuse Holders Datasheets for SCHURTER Inc -
. “Reliability is never the result of a single material or process,” said Scott Lewin, Technical Business Development Director at MacDermid Alpha Electronics Solutions. “It comes from selecting a coordinated set of materials engineered to work together - solder pastes, alloys, reinforcements (read more)
Browse Solder Datasheets for MacDermid Alpha Electronics Solutions -
failures have been linked to tin whiskers. Tin remains essential in electronics (solder, connectors, plating), so the solution is SnPb plating, which inhibits whisker growth. DLA states: “Alloys of 3% lead, by mass, have shown to inhibit the (read more)
Browse Current Sensing Resistors Datasheets for Isabellenhutte USA -
actuator. The system is activated via a switch in the car’s interior, triggering a mechanical spindle that presses the brake pads against the brake discs on both rear tires and applies the EPB. Even if the car loses electrical power (e.g. in winter due to low temperatures), it is still (read more)
Browse Current Sensing Resistors Datasheets for Isabellenhutte USA
More Information Top
-
ZASMHBA0001078
S A E solder alloy 9B ( S A E J473) . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
ZASMHBA0003222
Tin- alloy solder r e m o v e d from a copper surface, especially by sweating, m i g h t be contaminated with copper.
-
Thermal fatigue resistance of the Sn-9Zn-xAg lead-free solders/Cu interface
Pull-off test is a widely used method to estimate the interfacial adhesion strength between Cu substrate and solder alloy [ E -91.
-
New Materials and Processes
Fig. 1.2: Optical images microstructure after as reflow for (a-b) 95bi-5Sb solder alloy, (c-d) 97.5bi-2.5Sb solder alloy ( e -f) 98.5bi-1.5Sb solder alloy.
Indicates content that may require registration and/or purchase.