-
Supplier: Accuris
Description: TIG Welding Rods and Wires for Mild Steel and Low Alloy Steel
-
Supplier: Accuris
Description: Rod End, Threaded, Alloy Steel, Flash Welding Type
-
Supplier: Accuris
Description: TIG welding rods and solid wires for mild steel and low alloy steel (Amendment 1)
-
-
Supplier: Accuris
Description: WELDING CONSUMABLES - RODS FOR GAS WELDING OF NON ALLOY AND CREEP-RESISTING STEELS - CLASSIFICATION
-
Supplier: CSA Group
Description: ISO 20378:2017 specifies a classification for the designation of rods for gas welding of non‑alloy and creep-resisting steels in terms of the chemical composition of the rod.
-
Description: ISO 636:2004 specifies requirements for classification of rods and wires in the as-welded condition and in the post-weld heat-treated condition for tungsten inert gas welding of non-alloy and fine grain steels with a minimum yield strength of up to 500 MPa or a minimum
-
Supplier: American Welding Society (AWS)
Description: This specification prescribes the requirements for classification of carbon and low-alloy steel rods for oxyfuel gas welding. The classification requirements include the mechanical properties of the weld metal. Additional requirements are included for chemical composition
-
Supplier: Detroit Torch & Mfg. Co.
Description: Overview: 1 lb. of Mild Steel Tig Rod Details: Use our mild steel rods on your next TIG welding project! Rods come in a 1 lb pack. TSER70S-6
- Features: Other
- Welding Filler Types: Steel - Low Alloy Carbon
- TIG / Resistance / Cutting Electrodes: TIG / Plasma Tungsten Electrode
-
Supplier: CSA Group
Description: ISO 636:2017 specifies requirements for classification of rods and wires in the as-welded condition and in the post-weld heat-treated condition for tungsten inert gas welding of non-alloy and fine-grain steels with a minimum yield strength of up to 500 MPa or a minimum
-
Supplier: American Welding Society (AWS)
Description: This specification prescribes the requirements for classification of solid low-alloy steel electrodes and rods, composite stranded low-alloy steel electrodes and rods, and composite metal cored low-alloy steel electrodes and rods for gas
-
Supplier: American Welding Society (AWS)
Description: This specification prescribes the requirements for classification of solid low-alloy steel electrodes and rods, composite stranded low-alloy steel electrodes and rods, and composite metal cored low-alloy steel electrodes and rods for gas
-
Supplier: American Welding Society (AWS)
Description: This specification prescribes the requirements for classification of carbon and low-alloy steel rods for oxyfuel gas welding. The classification requirements include the mechanical properties of the weld metal. Additional requirements are included for chemical composition
-
Supplier: Detroit Torch & Mfg. Co.
Description: Overview: 1/5 lb. of Stainless Steel Tig Rod Details: TSS308
- Features: Other
- Welding Filler Types: Steel - Stainless
-
Supplier: Lincoln Electric Co. (The)
Description: length of electrode Typical Applications Sheet metal on the corresponding stainless steel base metals High pressure piping and tubing Use for welding similar alloys containing approximately 2% molybdenum Welding Positions All
- Diameter / Thickness: 0.0625 to 0.125 inch
- Approvals / Conformance: ASME, AWS, ISO / EN
- Welding Filler Types: Steel - Stainless
- Joining Process / Product Form: TIG Rod (GTAW)
-
Supplier: ESAB Welding and Cutting Products
Description: Features Top quality most machinable bare rod for TIG welding of thin sections of cast iron up to 3/8". Also joins cast iron to mild steel.
- Tensile Strength (UTS): 80,000 psi
- Yield Strength: 60,000 psi
- Welding Filler Types: Cast Iron
- Joining Process / Product Form: Solid Wire, TIG Rod (GTAW)
-
Supplier: Reid Supply
Description: standard stainless steels. Resists pitting and most chemicals used in paper, textile and photographic industries. High temperature strength. Non magnetic. Length tolerances are +/-1 in. . Made from Stainless Steel and is 6 ft overall length.
- Overall Width / OD: 0.5 inch
- Overall Length: 72 inch
- Shape / Form: Bar Stock, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock
- Features: Ferrous / Iron Based - Any Type, Specialty / Other
-
Description: ISO 14343:2009 specifies requirements for classification of wire electrodes, strip electrodes, wires and rods for gas-shielded metal arc welding, gas tungsten arc welding, plasma arc welding, submerged arc welding, electroslag welding and laser beam
-
Description: 16120-1:2011 covers general requirements and is not applicable to products for which standards exist or are in development, for example: steel wire rod intended for heat treatment; free-cutting steel wire rod; steel wire rod for cold heading and cold
-
Description: Components Hinges Bellows Clamps DESCRIPTION Stainless Steel Grade 304 is the standard 18/8 (18% chrome, 8% nickel) austenitic stainless steel. It is a non-magnetic alloy in the annealed condition but becomes magnetic as it is cold worked. It is the most commonly used of all
- Tensile Strength (UTS, Break): 75,000 psi
- Yield Strength (YS): 30,000 psi
- Elongation: 40 %
- UNS Number: 30,400
-
Supplier: CSA Group
Description: for gas shielded and non-gas shielded metal arc welding of stainless and heat-resisting steels. ISO 17633:2017 is a combined standard providing for classification utilizing a system based upon nominal composition or utilizing a system based upon alloy type. a) Clauses,
-
Supplier: Universal Wire Works Inc.
Description: Alloy HP9-4-20 is a premium quality low-alloy steel filler metal for use with the gas tungsten arc and gas metal arc welding processes. Alloy HP9-4-20 is designed to weld those low-alloy steels having composition similar to that of this wire and
- Diameter / Thickness: 0.02 to 0.125 inch
- Approvals / Conformance: AMS
- Joining Process / Product Form: MIG Wire (GMAW), TIG Rod (GTAW)
- Welding Filler Types: Steel - Low Alloy Carbon
-
Supplier: Universal Wire Works Inc.
Description: Alloy 82 is used for TIG, MIG and sub-merged arc welding of Inconel type alloys 600 and 601, Incoloy type alloy 800 and welding the clad side of steel clad with nickel chromium alloy. Dissimilar metals welding applications include; joining
- Diameter / Thickness: 0.03 to 0.156 inch
- Tensile Strength (UTS): 80,000 psi
- Elongation: 30 %
- Approvals / Conformance: ASME, AWS
-
Supplier: ESAB Welding and Cutting Products
Description: Features Bare corrosion resisting chromium-nickel welding rod for welding of similar steels of 244% Cr, 13% Ni types. The alloy is also used for welding of buffer layers on CMn steels and welding of dissimilar joints. When using the wire for
- Tensile Strength (UTS): 62,365.84092359471 psi
- Yield Strength: 85,571.73522074622 psi
- Elongation: 40 %
- Approvals / Conformance: ASME
-
Supplier: SAE International
Description: In 1941, the SAE Iron and Steel Division in collaboration with the American Iron and Steel Institute made a major change in the method of expressing composition ranges for the SAE steels. The plan, as now applied, is based in general on narrower ladle analysis ranges plus
-
Supplier: Lincoln Electric Co. (The)
Description: available online Typical Applications Repairs on a variety of mild and low alloy steel Small diameter pipe and tubing Sheet metal applications Root pass pipe welding Welding Positions All
- Diameter / Thickness: 0.0625 to 0.125 inch
- Approvals / Conformance: ASME, AWS
- Joining Process / Product Form: Solid Wire, TIG Rod (GTAW)
- Welding Filler Types: Steel - Low Alloy Carbon
-
Supplier: SAE International
Description: In 1941, the SAE Iron and Steel Division in collaboration with the American Iron and Steel Institute (AISI) made a major change in the method of expressing composition ranges for the SAE steels. The plan, as now applied, is based in general on narrower ladle analysis ranges plus
-
Supplier: Plansee SE
Description: Whenever high-alloy steels or aluminium materials have to be joined, uniform, clean weld connections are essential. With tungsten-inert gas (TIG) welding, that's not a problem. In this process, an arc is generated between a tungsten electrode and the workpieces. The arc heats
- OD / Width: 0.0393701 to 0.18897648 inch
- Length: 5.905515 to 6.8897675 inch
- Material: Aluminum / Aluminum Alloy
- Shape / Form: Application Specific / Custom, Rod Stock
-
Supplier: CSA Group
Description: welding and for non-gas shielded metal arc welding, tubular cored rods for gas tungsten arc welding, and wire-flux combinations for submerged arc welding. ISO 6847:2013 is applicable to welding consumables for non-alloy and fine grain steels,
-
Description: welding and for non-gas shielded metal arc welding, tubular cored rods for gas tungsten arc welding, and wire-flux combinations for submerged arc welding. ISO 6847:2013 is applicable to welding consumables for non-alloy and fine grain steels,
-
Supplier: Detroit Torch & Mfg. Co.
Description: Overview: Assorted Welding Rods with Aluminum Flux Details: 6 Mild Steel Rods 6 Aluminum Rods 2 Stainless Steel Rods Sample Jar of Aluminum Flux
- Welding Filler Types: Aluminum Alloy, Steel - Low Alloy Carbon, Steel - Stainless
- Features: Other
- Joining Process / Product Form: Powder
- Fluxes & Cleaners: Welding Flux
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.27 Class RBCuAn-C AWS A5.8 Class RBCuZn-C ASME SFA5.27 Class RBCuZn-C ASME SFA5.8 Class RBCuAn-C QQ-R-571C, MIL-R-19631B Type RcuZn-C Description Washington Alloy Low Fuming Bronze is a general-purpose oxyacetylene brazing rod used for steel, copper
-
Supplier: RS Components, Ltd.
Description: A selection of rods for use with the RS range of welding equipment. Brazing rods: 2·5kg. Suitable for all types of fabrication work involving mild and alloy steels, cast iron, copper and its alloys. To BS 1453 C2 specification. Copper Coated Mild
- Features: Specialty / Other
-
Supplier: United Performance Metals
Description: 17-4 stainless steel develops its strength and hardness through heat treating. This makes it well suited to applications that require ease of fabrication and then the addition of strength/hardness for improved reliability. 17-4 stainless steels provide an outstanding combination of
- Overall Width / OD: 36 inch
- Overall Length: 96 to 120 inch
- Overall Thickness: 0.029 to 0.3 inch
- Tensile Strength (UTS, Break): 160,000 psi
-
Supplier: AENOR
Description: WELDING CONSUMABLES - RODS FOR GAS WELDING OF NON ALLOY AND CREEP-RESISTING STEELS - CLASSIFICATION
-
Supplier: AENOR
Description: WELDING CONSUMABLES. RODS, WIRES AND DEPOSITS FOR TUNGSTEN INERT GAS WELDING OF NON ALLOY FINE GRAIN STEELS. CLASSIFICATION.
Find Suppliers by Category Top
Featured Products Top
-
(UNS S31277) 6 Moly minimum grade. An advanced 7% molybdenum super-austenitic stainless steel offering corrosion resistance in most environments superior to 6% molybdenum super-austenitic stainless steels. In many environments, alloy 27-7MO offers resistance approaching or (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
® alloy X (HX) (UNS N06002) Ni 47.5, Cr 21.8, Fe 18.5, Mo 9.0 Excellent high temperature strength and oxidation resistance to 2200°F. Excellent forming and welding characteristics. Resistance to oxidizing, reducing, and neutral atmospheres. Resistant to SCC in (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc. -
mid-thickness steel plate structure welding fabrication, mainly by Co2 and Tig, the component can be sheet metal parts, cnc machining parts, casting (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
mid-thickness steel plate structure welding fabrication, mainly by Co2 and Tig, the component can be sheet metal parts, cnc machining parts, casting parts, forging parts, pipe parts. equipped with the robotic welding arm, operate automatic welding process, ensure consistent (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
WELDED VS SEAMLESS STAINLESS STEEL TUBING Stainless Steel CompositionStainless steel tubing is one of the most versatile metal alloy materials used in manufacturing and fabrication. The two common (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
With pre-adjusted parameters for a variety of alloys and metals and its broad yet finely tunable performance spectrum, the Lampert Micro Arc Welder masters even the most challenging welding tasks in a wide variety of (read more)
Browse Welding, Brazing, and Soldering Equipment Datasheets for Electro Optical Components, Inc. -
workshops and on-site installations. -UNE-EN ISO 5817:2023. Specifies quality levels of imperfections in fusion-welded joints in all types of steel, nickel, titanium and their alloys. Here we also recommend the latest edition of the (read more)
Browse Standards and Technical Documents Datasheets for AENOR -
pipe mills. What makes Thermatool different is the support behind technology. With hands-on experience working with X70 and X80 API Line Pipe and a range of alloyed steels, we bring practical knowledge to every system we build via Thermatool Labs. Thermatool’s global presence (read more)
Browse Soldering Irons, Stations, and Accessories Datasheets for Inductotherm Group -
Our fiber laser systems are primarily used for cutting, marking and welding both ferrous and non- ferrous metals such as stainless, mild steel, aluminum, anodized and coated metals, brass, bronze, Inconel, titanium, bronze and much more (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Isotech, Inc. -
, aerospace and industrial industries. Stainless steel, nickel alloys, and aluminum. Distribution - Eagle ships products from inventory - tubing, bar stock, wire. Stocking both seamless and welded tubing. Precision cut-to-length - Eagles manufacuturing facility enables (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
GAS TUNGSTEN ARC WELDING
This is not true of the specification for carbon and low alloy steel welding rods which are classified according to mechanical properties and chemical compositions.
-
Class SLA-5 IS
Molybdenum and chromium-molybdenum low alloy steel welding rods and bare electrodes for gas shielded arc welding .
-
Creep deformation and rupture behavior of type 304/308 stainless steel structural weldments
For type 30U stainless steel pipe, type 308 stainless steel alloy weld rod and TIG welding pro cess was to be used.
-
Nevada Nuclear Waste Storage Investigations: Exploratory Shaft Facility fluids and materials evaluation
PETROLEUM DISTILLATES XYLENE, ZINC WELDING RODS ALLOY STEEL ALLUMINUM ALLOY GRADES ALKYD ENAMEL .
-
Audel Welding Pocket Reference
r Low- alloy steel gas welding rod .
Indicates content that may require registration and/or purchase.