Products/Services for Aluma Shield Garage Doors

  •  
    Overhead Doors - (177 companies)
    Overhead doors, also known as garage doors, are designed to enclose and protect the entrances to garages and other large structures. They are available in residential, commercial, and industrial grades. Typically, overhead doors are made...
  • Doors-Image
    Doors - (1347 companies)
    ...often use sliding or folding doors for egress on to patios and decks. A sliding door is fitted into a track in a frame and is typically constructed of large panes of glass. Other types of doors include overhead doors for garages, warehouses and other...
  • Door Operators-Image
    Door Operators - (173 companies)
    ...of doors and gates. They use electric, hydraulic, or pneumatic power. Door operators are used to open garage doors and overhead doors, to automatically open doors in high traffic-areas such as grocery stores, and to provide access for wheelchairs...
  • Radiation Shielding-Image
    Radiation Shielding - (75 companies)
    ...alpha rays, gamma rays, and X-rays. Lead shielding is a type of radiation shielding that includes: lead aprons. lead barriers. lead-lined blankets. lead bricks. lead curtains. lead-lined cabinets. lead-lined doors. rolled lead sheets. Lead aprons...
  • Exterior Doors-Image
    Exterior Doors - (477 companies)
    ...doors as: entry doors, store front systems, and security doors. patio doors, garage doors, and screen doors. panel doors, double doors, and storm doors. fiberglass doors, steel doors, stainless steel doors, and wood doors. General-purpose entry doors...
  •  
    Door Stops and Holders - (73 companies)
    Door stops and holders prevent undesired movement of doors to prevent damage to nearby objects or to keep the door ajar. There are many configurations. Door stops and holders are accessories for swinging-style doors that prevent undesired movement...
  •  
    Magnetic Shielding - (65 companies)
    Magnetic shielding includes products and raw materials for shielding instruments and equipment from magnetic fields. How to Select Magnetic Shielding. Image Credit: Mu Metal. Magnetic shielding is designed to protect electrical devices from...
  •  
    Way Covers and Shields - (27 companies)
    Way covers and way shields are machine tool accessories used to protect the rail or way of a machine from contamination and abrasive cuttings. Way covers come in two common styles: bellows type and telescoping type. There are three types of bellows...
  •  
    Door Frames - (43 companies)
    Door frames are assemblies that hang doors within structures. These include swing door, pocket door, and specialty door frames. Door frames are prebuilt assemblies that support doors. They serve as entry points to structures and rooms. Types of Door...
  •  
    Door Closers - (83 companies)
    Door Closers close a door after it has been manually opened. Door closers close a door at a determined rate after it has been manually opened. They are usually mounted at the top of a door and frame and offer an increased level of safety, security...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Transmaterial
    …fire, the intumescent layers turn opaque and expand to form an insulating heat shield , blocking the transmission .... Doorbell, call button, interactive displays, electric garage doors , home automation systems, low voltage decorative lighting. .... Hyposurface, 50 Aero, 51 Airtecture, 184 Algues, 100 AlgoRhythms, 52 Alkemi, 53 Alulight, 54 Aluma Floor, 55 .