-
Supplier: Erdmann Corporation
Description: WE (weather-proof) and XE (explosion-proof) electric actuators are specially designed for quarter turn operating applications such as Ball Valve, Butterfly valves, Plug valves, Dampers and similar valve automation usages. WE/XE Series electric actuators are ideal
- Actuator Torque: 6,900 In-lbs
- Number of Turns (For Multi-turn Actuators): 16.5
- Actuation Time: 0.837837837837838 seconds
- Features: Electric
-
Supplier: Erdmann Corporation
Description: WE (weather-proof) and XE (explosion-proof) electric actuators are specially designed for quarter turn operating applications such as Ball Valve, Butterfly valves, Plug valves, Dampers and similar valve automation usages. WE/XE Series electric actuators are ideal
- Actuator Torque: 1,700 In-lbs
- Number of Turns (For Multi-turn Actuators): 11
- Actuation Time: 0.84 seconds
- Features: Electric
-
Supplier: Bonomi North America, Inc.
Description: 1" Direct Mount T-Ported 3-Way, Lead-Free Brass NPT Ball Valve & 24V AC/DC Metal Three-Position On/Off Electric Actuator
- Valve Size: 1 inch
- Pressure Rating: 600 psi
- Number of Ports: 3
- Media Temperature: -4 to 302 F
-
-
Supplier: Bonomi North America, Inc.
Description: 1" Direct Mount T-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & 100-240VAC Metal On/Off Electric Actuator
- Valve Size: 1 inch
- Pressure Rating: 600 psi
- Number of Ports: 3
- Media Temperature: -4 to 302 F
-
Supplier: Bonomi North America, Inc.
Description: 0.5" 2-Way, 3 pc. Stainless Steel Ball Valve for Steam w/ SW ends & 100-240VAC Metal On/Off Electric Actuator
- Valve Size: 0.5 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: Bonomi North America, Inc.
Description: 0.5" Direct Mount 2-Way, 3 Pc. Stainless Steel Ball Valve w/ Encapsulated Bolts & SW ends & 24V AC/DC Metal Modulating Electric Actuator w/ Fail-Safe Battery Backup
- Valve Size: 0.5 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: Festo Corporation
Description: Automatable 2-way ball valve Brass design Blow-out proof shaft Manual operation possible using hand lever Connecting thread according to EN 10226-1 Mounting flange to ISO 5211
- Media Temperature: 302 to -4 F
- Features: Air, Ball Valves, Compressed Air, Gas
- Material: Brass / Bronze
- Actuation: Mechanical Device
-
Supplier: DynaQuip Controls
Description: The DynaMatic EHH2 series of electrically actuated brass valves offers an excellent option for automated applications requiring durable yet economical brass. These automated valves fit a wide range of applications, and all models are pre-sized for clean water, air, or light oil
- Valve Size: 0.5 to 4 inch
- Number of Ports/Ways: 2
- Number of Ports: 2
- Features: Air, Ball Valves, Control Valves, Gas, Hydraulic Fluid, Metal Seated, Sanitary / Hygienic Valves, Wastewater, Water
-
Supplier: DynaQuip Controls
Description: DynaMatic EHG2 series of electrically actuated lead-free brass valves offers an excellent option for automated potable water applications. All EHG2 series actuated units not only comply with the Safe Drinking Water Act (SDWA) requiring plumbing fittings or fixtures dispensing water for human
- Valve Size: 0.5 to 1.5 inch
- Number of Ports/Ways: 2
- Number of Ports: 2
- Features: Ball Valves, Control Valves, Potable Water, SDWA "Lead Free" Compliant, Sanitary / Hygienic Valves, Water
-
Supplier: DynaQuip Controls
Description: The DynaMatic EVA6 series of electrically actuated three-piece cast bronze valves offers an excellent option for automated applications where economical yet corrosion-resistant bronze is required. Three-piece design offers full port performance in a small package. Valve
- Valve Size: 0.25 to 2 inch
- Number of Ports/Ways: 2
- Number of Ports: 2
- Features: Air, Ball Valves, Control Valves, Other, Water
-
Supplier: DynaQuip Controls
Description: A WaterCop automatic water shut-off valve system will provide your home with round-the-clock indoor flood protection and works with wired and wireless flood sensors, wall switches, and most home security and home automation systems. WaterCop offers homeowners many benefits: Added property
- Valve Size: 0.5 to 1.25 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Number of Ports: 2
-
Supplier: RS Components, Ltd.
Description: Gas T handle ball valve 1/4in M-F
- Valve Size: 0.25 inch
- Pressure Rating: 290.0754 psi
- Media Temperature: -40 to 338 F
- Features: Ball Valves, Gas, Other
-
Supplier: KZVALVE
Description: The KZValve Bronze 2-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • ¼" to 2" bronze 2-way ball valves • Valve body: C84400
- Valve Size: 0.25 inch
- Pressure Rating: 600 psi
- Number of Ports/Ways: 2
- Flow (Cv): 8.4
-
Supplier: Hi-Tech Controls, Inc.
Description: Electroless nickel-plated: this plating offers excellent corrosion resistance, and is an FDA-approved material, making the Camozzi ball valve suitable for food packaging, chemical processing, medical, dental, water treatment, adn printing markets, in addition to standard applicaiton.
- Valve Size: 0.5 inch
- Pressure Rating: 220 psi
- Number of Ports: 2
- Media Temperature: 14 to 300 F
-
Supplier: DK-LOK U.S.A.
Description: Up to 3000psig (206 bar) Up to 65℃ (150℉) SS316, Brass 2-way and 3-way actuation Sealing with out system pressure Analytical and Sampling application DK-LOK OD 1/16 - OD 3/4 inch Pipe thread 1/8 -1/2 inch
- Valve Size: 0.187 inch
- Pressure Rating: 1,000 psi
- Number of Ports/Ways: 2
- Media Temperature: 50 to 150 F
-
Supplier: Mid-America Fittings, Inc.
Description: No Description Provided
- Valve Size: 0.5 to 2 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Features: Ball Valves
-
Supplier: SSP Fittings Corp.
Description: Provides quick 1/4 turn on-off control of fluids in process systems
- Valve Size: 0.125 inch
- Pressure Rating: 5,000 psi
- Number of Ports: 2
- Media Temperature: -40 to 350 F
-
Supplier: Victaulic Co. of America
Description: 1 INCH NOMINAL SIZE 1 NOMINAL SIZE - DECIMAL 1 NOMINAL SIZE - FRACTIONAL FM, UL, ULC APPLICABLE STANDARD AIR, OIL APPLICATION -20 TO 180 DEG F TEMPERATURE RATING END SEAL NITRILE O-RING INCLUSIONS/FEATURES ZINC ELECTROPLATED BRASS BODY MATERIAL 300 PSI PRESSURE RATING 1 INCH IPS PRESSFIT X 1 INCH
- Valve Size: 1 inch
- Pressure Rating: 300 psi
- Features: Air, Ball Valves, Gasoline / Diesel Fuel
- Material: Brass / Bronze
-
Supplier: Clark Solutions
Description: ELECTRIC ACTUATED BALL VALVE FEATURES -Low Torque Valve Stem & Valve Seat Design Means Smaller Actuators -Square Stem Valve Design with ISO 5211 Actuator Pad for Structural Strength -Complete Design Control with Integrated Components from One Manufacturer -Produced
- Valve Size: 0.25 to 3 inch
- Media Temperature: 344 F
- Features: Air, Ball Valves, Compressed Air
- Material: Brass / Bronze
-
Supplier: Radwell International
Description: BALL VALVE, IP SERIES, DOUBLE ACTING, TWO PIECE, THREADED, 2 INCH, PN-63, VITON SEALS, BRASS, 150 MAX PSI, 40 MINIMUM PSI. FREE 2 YEAR RADWELL WARRANTY
- Features: Air, Ball Valves
- Material: Brass / Bronze
- Connection Description: Threaded
-
Supplier: Sharpe Valves
Description: In service adjustable stem packing, integral mounting pad, pull port
- Valve Size: 0.5 inch
- Pressure Rating: 600 psi
- Number of Ports/Ways: 2
- Flow (Cv): 21
-
Supplier: Elkhart Products Corporation (EPC)
Description: refrigeration. Over the last five years, EPC has branched into engineered fittings. EPC engineered push-fit fitting brands include TECTITE„¢ and CopperLOC„¢. In 2011, we introduced APOLLOPRESS® press-fit fittings and valves. APOLLOPRESS® products are manufactured in the USA by EPC and Apollo
- Valve Size: 0.5 to 1 inch
- Port Size: 0.5 to 1 inch
- Features: Ball Valves, Mixing Valves, Pilot Operated, Plug Valves, Pressure Reducing Regulators, Regulators, Shut Off Valves, Water
- Material: Brass / Bronze
-
Supplier: KZVALVE
Description: 1" Bronze, 2-way, standard port, stainless steel ball, FNPT, ball valve, rated for 600 psi at 70° F
- Valve Size: 1 inch
- Pressure Rating: 600 psi
- Number of Ports/Ways: 2
- Number of Ports: 2
-
Supplier: Hi-Tech Controls, Inc.
Description: Electroless nickel-plated: this plating offers excellent corrosion resistance, and is an FDA-approved material, making the Camozzi ball valve suitable for food packaging, chemical processing, medical, dental, water treatment, adn printing markets, in addition to standard applicaiton.
- Valve Size: 2.5590565 inch
- Pressure Rating: 230 psi
- Number of Ports: 2
- Media Temperature: 5 to 300 F
-
Supplier: BI-TORQ® Valve Automation
Description: Manual 2-Piece Full Port Brass Ball Valve Features Full port brass ball valve 1/4" through 4" sizes 600WOG/100PSI steam rating Blow-out proof stem Adjustable stem packing ANSI B 1.20.1 threaded connections CSA, UL, NSF and FM approved 1/4" through 2" sizes
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 100 to 600 psi
- Number of Ports: 2
- Media Temperature: 320 F
-
Supplier: Radwell International
Description: BALL VALVE CONTROL 1.25INCH 2WAY W/ 41CV BRASS 2POSITION ACTUATOR 24V. FREE 2 YEAR RADWELL WARRANTY
- Features: Ball Valves, Control Valves
- Material: Brass / Bronze
-
Supplier: CIRCOR Energy
Description: CIRCOR Energy offers a complete line of two and three-piece ball valves in either floating or trunnion supported design, ideally suited for precise control and positive shutoff. The efficient opening and closing system employed by quarter turn ball valves makes them an
- Valve Size: 0.5 to 60 inch
- Pressure Rating: 15,000 psi
- Number of Ports/Ways: 2
- Number of Ports: 2
-
Supplier: Invotec Solutions Ltd.
Description: Norgren Full Flow ball valves For use with compressed air, water, inert gases and any other fluid compatible with the valve construction materials. Construction: Nickel plated brass body to UNI 5705-65, PTFE seats & Nitrile “O” ring, chromium plated brass ball, zinc
- Valve Size: 0.375 inch
- Pressure Rating: 362.59425 psi
- Number of Ports: 2
- Number of Ports/Ways: 2
-
Supplier: Mid-America Fittings, Inc.
Description: No Description Provided
- Valve Size: 0.5 to 4 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Features: Ball Valves
-
Supplier: Winters Instruments
Description: Description & Features:• An economical isolation valve for pressure gauges and transmitters• CRN registered• 1 year warrantyApplications: • Provides flow control for non-corrosive applications
- Pressure Rating: 400 psi
- Number of Ports: 2
- Media Temperature: -9 to 212 F
- Number of Ports/Ways: 2
-
Supplier: KZVALVE
Description: The KZValve Bronze 2-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • ¼" to 2" bronze 2-way ball valves • Valve body: C84400
- Valve Size: 0.75 inch
- Pressure Rating: 600 psi
- Number of Ports/Ways: 2
- Flow (Cv): 30
-
Supplier: Bell & Gossett, a xylem brand
Description: Free Brass Design Brass models ½” through 3” suitable for use in all potable water systems AB1953 Certified Vermont S152 Certified ANSI/NSF-61 Annex G Compliant Calibrated Accurate Flow Control and Measurement Sizes from ½” – 12” Ball valve style ½” through 4” Globe valve style
- Valve Size: 0.5 to 12 inch
- Features: Balancing Valves, Ball Valves, Control Valves, Globe Valves, Potable Water, Water
- Material: Brass / Bronze
- Connection Description: Clamp Flange, Socket Weld / Solder, Threaded, Union
-
Supplier: Bray Commercial
Description: The Auto Touch Independent (ATi) valve is a state-ofthe-art control valve combining a high quality/high rangeability temperature control valve with a dynamically balanced flow regulator in the same space-saving housing. The result is a pressure independent control valve
- Valve Size: 0.5 to 3 inch
- Pressure Rating: 360 psi
- Number of Ports/Ways: 2
- Media Temperature: -22 to 250 F
-
Supplier: Clark Solutions
Description: Striving for low operating torque on ball valves has been the goal of every ball valve manufacturer. All 8P direct mount ball valves are designed with the lowest possible operating torque versus all other ball valves used in industry today. The
- Valve Size: 0.25 to 3 inch
- Media Temperature: 344 F
- Features: Air, Ball Valves, Compressed Air
- Material: Brass / Bronze
Find Suppliers by Category Top
Featured Products Top
-
is part of the Bonomi Group of Brescia, Italy. Bonomi Group brands include Rubinetterie Bresciane Bonomi (RB) brass ball valves and check valves; Valpres carbon and stainless-steel ball valves; Valbia pneumatic and electric industrial actuators, and Frabo fittings for plumbing and industrial systems. Bonomi North America maintains an extensive distribution network for these products from its headquarters in Charlotte, N.C. (read more)
Browse Industrial Valves Datasheets for Bonomi North America, Inc. -
actuator controls, automated ball valves, automated butterfly valves, pneumatic actuators, manual ball valves and butterfly valves. With our vision and goals focused on the development of quality ideas and innovative control products, and backed by our caring and personalized DynaQuip service, we are (read more)
Browse Butterfly Valves Datasheets for DynaQuip Controls -
Aluminium Door Part Cast Iron Pump Zinc Alloy Die Casting (read more)
Browse Uncategorized Products Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
valves for water and gas distribution. 1966 Rubinetterie Bresciane Thanks to a commitment to research and development through investments, they were affirmed as the leading international player in manufacturing two-piece ball valves. 1978 (read more)
Browse Industrial Valves Datasheets for Bonomi North America, Inc. -
Oil & Gas Automotive Aerospace High precision silicon nitride ceramic balls, roller for bearing, pump valve: High (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Actuators Quarter-turn electric actuators use electrical energy to open, close, or throttle valves that require highly accurate positioning. They are designed to automate the precise operation of valves that open and close through a rotary 90° motion (a quarter turn), such as ball valves, plug (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
Bronze Valve - Bronze Valve Manufacturers, Suppliers
Aluminum Bronze Ball Valve , API 608, Wafer, Lug - Landee Valve .
-
Materials engineering newsline … items of interest to JME readers
Primarily used as check valves , aluminum bronze balls offer a higher degree of corrosion and abrasion resistance than brass, but also offer the additional strength many pump applications require.
-
CO2 Flood: Design and Initial Operations, Ford Geraldine (Delaware Sand) Unit
Master valves vary from aluminum bronze plug-check valves, aluminum bronze two position ball valves with nylon seats and aluminum bronze ceramic gate valves.
-
Galvanic Corrosion in Navy Ships
Valve stems made of nickel aluminum bronze are sometimes used to operate valve balls made of either nickel-copper (Monel) or titanium.
-
Design Enhancements for Offshore Platform Fire Systems
All valves are aluminum bronze , angle disc resilient seat butterfly type for 6-inch and larger and ball type for 4" and smaller.
Indicates content that may require registration and/or purchase.