-
Supplier: Walter Surface Technologies
Description: POWER CLEANER 100™ is a highly concentrated cleaner/brightener that quickly breaks down rust, dissolves limescale, eliminates mineral deposits, and brightens metallic surfaces. FEATURES Nonflammable, solvent-free, VOC-free, biodegradable surfactants Fully restores dull or tarnished
- Features: Biodegradable, Foam Free / Low Foaming, Other, VOC Compliant
- Type: Cleaner / Cleaning Agent, Degreaser, Descaler / Desmutter / Dioxidizer, Detergent / Surfactant, Rust / Corrosion Remover, Strong Acid / Mineral Acid Cleaner (0 to 2 pH)
- Full Strength Use: Full Strength (Undiluted) Use
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: AmberClean™ SCA56 Acidic Substrate Cleaner AmberClean™ SCA56 is a biodegradable, low pH cleaner which does not contain volatile organic compounds (VOCs). It is specifically formulated to flush and disperse aluminum and other grinding fines from the surfaces in highly technical
- Concentration (As Used, by Volume): 1 to 5 %
- Type: Acid Cleaner / Mild Acid (2 to 5.5 pH), Aerosol / Contact Cleaner, Cleaner / Cleaning Agent
- Features: Biodegradable, Other, VOC Compliant
-
Supplier: Armakleen Company (The)
Description: A liquid phosphoric acid based cleaner designed to simultaneously clean and remove rust from steel and iron parts. Also effective in removing flux, heat scale, and other oxides from steel, stainless steel, brass, copper, and aluminum and hand wipe applications. For use in
- Temperature (As Used): 160 F
- Concentration (As Used, by Volume): 5 to 25 %
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Rust / Corrosion Remover, Strong Acid / Mineral Acid Cleaner (0 to 2 pH)
- Features: VOC Compliant
-
-
Supplier: Image Supply, Inc.
Description: Mild phosphoric acid-based lime scale and film dissolver. Formulated for quick & easy removal of any type of mineral deposit or film. Eliminates the need for an abrasive cleaner. Colorless/Odorless/pH: 1.5/ USDA: A3/ NSF listed/Kosher. Uses: descaling dishwashers, removing film from
-
Supplier: R. S. Hughes Company, Inc.
Description: Bonderite Turco 457 acid cleaner is packaged 1 per inner. Can be used with aluminum.
-
Supplier: R. S. Hughes Company, Inc.
Description: Bonderite Parco 2510 acid cleaner is packaged 1 per inner. Can be used with aluminum, steel.
- Operating / Use Temperature: 120 F
-
Supplier: Accuris
Description: CLEANER - ACIDIC - FOR ALUMINUM
-
Supplier: Hubbard-Hall Inc.
Description: Heavy Duty Cleaner and Brightener Aquaease™ 2289 is an acidic soak, ultrasonic, spray cleaner that may be used for the removal of a variety of soils and oxides from aluminum, stainless steel, Monel, and other high nickel alloys. Aquaease™ 2289 contains a high percentage of DfE
- Form & Features: Liquid / Solution
- Features: Other, Wetting Agent
- Function: Solubilizer / Hydrotrope
-
Supplier: R. S. Hughes Company, Inc.
Description: Bonderite Turco 597427 acid cleaner. Can be used with aluminum.
-
Supplier: R. S. Hughes Company, Inc.
Description: Bonderite Ridoline 123 acid cleaner. Can be used with aluminum.
-
Supplier: Surventis Surface Treatment LLC
Description: Oakite 31 is a liquid, acidic compound used for removing shop dirt, oxides, rust and heat scale, flux and welding spatter from steel, stainless steel, aluminum and other metals. It is also used for removing milk stone and similar mineral deposits in dairies, meat processing and other food
- Type: Acid Cleaner / Mild Acid (2 to 5.5 pH), Cleaner / Cleaning Agent
-
Supplier: Hubbard-Hall Inc.
Description: Heavy Duty Cleaner and Brightener Aquaease™ 2289 is an acidic soak, ultrasonic, spray cleaner that may be used for the removal of a variety of soils and oxides from aluminum, stainless steel, Monel, and other high nickel alloys. Aquaease™ 2289 contains a high percentage of DfE
- Temperature (As Used): 170 F
- Concentration (As Used, by Volume): 5 to 10 %
- Type: Acid Cleaner / Mild Acid (2 to 5.5 pH), Aerosol / Contact Cleaner, Cleaner / Cleaning Agent
- Features: Other
-
Supplier: DME Company
Description: No chlorinated solvents. Will not stain aluminum. Multi-purpose cleaning as well as equipment cleaning. No caustic or acidic compounds. Use on ordinary soil and most painted surfaces. The ideal mold cleaner while in production. Works on warm molds up to 150°F Easily removes releases,
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Degreaser, Stripper (Paint, Resins)
- Features: Other
-
Supplier: Surventis Surface Treatment LLC
Description: Surfcon 300 is a non-phosphated, liquid, acidic cleaner and conditioner for aluminum, steel and other metals. Low-foaming, ideal for spray washer application, Surfcon 300 is used for the following: cleaning and conditioning metal surfaces prior to phosphating or chromating; prepaint
- Type: Acid Cleaner / Mild Acid (2 to 5.5 pH), Cleaner / Cleaning Agent
-
Supplier: Surventis Surface Treatment LLC
Description: Brightener is a liquid solvent acidic material designed for cleaning and brightening aluminum transportation equipment. It can also be used on a variety of other aluminum surfaces.
- Type: Acid Cleaner / Mild Acid (2 to 5.5 pH), Cleaner / Cleaning Agent
-
Supplier: Hubbard-Hall Inc.
Description: heat-treat scale and shop soils efficiently and quickly. It is a good prepaint conditioner for steel and cleaner/etchant for aluminum with slow-controlled etching. In contrast to highly alkaline cleaners, it is very free rinsing in water. Mi-Clean™ 24 may be used in
- Temperature (As Used): 180 F
- Concentration (As Used, by Volume): 5 to 50 %
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Mild Alkaline Cleaner / Agent (8.5 to 11 pH)
- Features: Other
-
Supplier: Surventis Surface Treatment LLC
Description: TecnoClean is a liquid, acidic cleaner containing surfactants specifically formulated for use in the cleaning of aluminum and its alloys. At the recommended concentration, temperature, and immersion time, Tecnoclean will thoroughly clean the aluminum surface and produce a slight
- Type: Alkaline Cleaner (11 to 12.5 pH), Cleaner / Cleaning Agent
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: AmberClean™ SCA23R Aqueous Ceramic Cleaner AmberClean™ SCA23R is a biodegradable, aqueous cleaner which does not contain volatile organic compounds (VOCs). It is specifically formulated to clean and disperse sapphire, SiC and other ceramic lapping and polishing fines as well as
- Temperature (As Used): 149 F
- Concentration (As Used, by Volume): 1 to 10 %
- Type: Acid Cleaner / Mild Acid (2 to 5.5 pH), Aerosol / Contact Cleaner, Aqueous / Water-based, Cleaner / Cleaning Agent
- Features: Biodegradable, Other, VOC Compliant
-
Supplier: Henkel Corporation - Industrial
Description: BONDERITE® C-IC DEOXIDIZER process primarily utilizes two liquid products, BONDERITE C-IC DEOXIDIZER 6MU AERO ACID DEOXIDIZER and BONDERITE C-IC DEOXIDIZER 16R AERO ACID DEOXIDIZER. These are added to either dilute nitric acid or dilute sulfuric acid to produce an
- Type: Cleaner / Cleaning Agent
-
Supplier: Walter Surface Technologies
Description: E-NOX CLEAN™ is a highly concentrated gel formulation cleaner that removes tarnish, rust, and mineral deposits and brightens surfaces. Outperforms abrasives while saving time and energy. FEATURES Nonflammable, solvent-free, VOC-free Safe for use on aluminum, chrome, and other
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser, Descaler / Desmutter / Dioxidizer, Rust / Corrosion Remover, Strong Acid / Mineral Acid Cleaner (0 to 2 pH)
- Features: Biodegradable, Other, VOC Compliant
- Industry Applications: Biotech (Pharmaceutical / Medical)
- Full Strength Use: Full Strength (Undiluted) Use
-
Supplier: Walter Surface Technologies
Description: copper and brass Concentrated formula, can be diluted up to 1:40 with water Can be used as an acid wash to remove free iron Water-based, non-flammable Biodegradable, VOC free, solvent free, hydrochloric, hydrofluoric and nitric acid free TIP: neutralize with SURFOX-N after cleaning
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser, Descaler / Desmutter / Dioxidizer, Rust / Corrosion Remover, Strong Acid / Mineral Acid Cleaner (0 to 2 pH)
- Features: Biodegradable, Other, VOC Compliant
-
Supplier: Sunshine Makers, Inc.
Description: Simple Green All Wheeler Cleaner is specially formulated to remove caked-on brake dust, grease, grime, road tar, mud and other road soils on chrome, aluminum, or mag wheels. The non-aerosol trigger sprayer produces clinging foam for superior and safer, non-caustic cleaning and
-
Supplier: Image Supply, Inc.
Description: highly concentrated, low foam-free rinsing. Removes heavy grease deposits. Lifts baked on carbon deposits. Non-flammable, non-corrosive when diluted. Biodegradable. No harsh acids. Works well in hard or soft water. TEST FIRST ON SURFACES TO BE CLEANED SUCH AS: Aluminum, paint, brass,
-
Supplier: Image Supply, Inc.
Description: highly concentrated, low foam-free rinsing. Removes heavy grease deposits. Lifts baked on carbon deposits. Non-flammable, non-corrosive when diluted. Biodegradable. No harsh acids. Works well in hard or soft water. TEST FIRST ON SURFACES TO BE CLEANED SUCH AS: Aluminum, paint, brass,
-
Supplier: Image Supply, Inc.
Description: highly concentrated, low foam-free rinsing. Removes heavy grease deposits. Lifts baked on carbon deposits. Non-flammable, non-corrosive when diluted. Biodegradable. No harsh acids. Works well in hard or soft water. TEST FIRST ON SURFACES TO BE CLEANED SUCH AS: Aluminum, paint, brass,
-
Supplier: Fortrans Inc.
Description: Safe Bright™ Aluminum Brightener Safe Bright™ Replacement for Hydrofluoric Acid Applications: Aluminum Heat Exchangers Boat Pontoons Air Conditioner Coils Aluminum Tank Trailers Aluminum Trim on Truck and Trailers Safe-Bright™ will not dull or etch aluminum
- Concentration (As Used, by Volume): 50 %
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Descaler / Desmutter / Dioxidizer, Detergent / Surfactant, Strong Acid / Mineral Acid Cleaner (0 to 2 pH)
- Features: Biodegradable, Other, Specialty / Other
-
Supplier: Sanchem, Inc.
Description: mild acid aluminum cleaner for wrought alloys.
- Type: Descaler / Desmutter / Dioxidizer
-
Supplier: Sanchem, Inc.
Description: stronger acid aluminum cleaner than Sanchem 550 for wrought alloys.
- Type: Descaler / Desmutter / Dioxidizer
-
Supplier: Sanchem, Inc.
Description: very mild acid aluminum cleaner for castings and wrought alloys.
- Type: Descaler / Desmutter / Dioxidizer
-
Supplier: Sanchem, Inc.
Description: moderately strong acid aluminum cleaner for castings and wrought alloys.
- Type: Descaler / Desmutter / Dioxidizer
-
Supplier: Henkel Corporation - Industrial
Description: Parco Spray Wand 330 Nonflammable phosphoric acid, surfactant-based cleaner, brightener and prepaint conditioner for aluminum. Parco Spray Wand 330 should not be used on high copper bearing aluminum alloys or aluminum castings. Iron Phosphate cleaner coaters
- Form: Aerosol, Liquid, Transfer Tape
- Chemistry: Conversion Coating
- Substrate: Metal
- Industry: OEM / Industrial
-
Supplier: ASTM International
Description: eight methods: alkaline cleaners; sulfuric acid, chromium trioxide etch; alcoholic phosphoric acid cleaner; crystalline phosphate treatment; amorphous phosphate treatment; carbonate chromate treatment; amorphous chromate treatment; or 8) acid-bound resinous
-
Supplier: ASTM International
Description: of alcoholic phosphoric acid cleaners, use of acid fluoride deoxidizer, crystalline phosphate treatment, amorphous phosphate treatment, carbon chromate treatment, amorphous chromate treatment, and acid-bound resinous treatment.
-
Supplier: Houghton International, Inc.
Description: Houghto-Etch™ AX-2050 is a highly effective acid etch formulated to provide a uniform fine matte satin finish on aluminum and aluminum alloys prior to anodizing. The product does an excellent job of concealing surface defects like die lines, flow lines and mild scratches. The
- Type: Acid Cleaner / Mild Acid (2 to 5.5 pH), Etchant / Pickle, Surface Treatment
- Features: Carbon Removal, Other
-
Supplier: ASTM International
Description: alloys. For aluminum alloys: vapor or non-etching alkaline degreasing; sulfuric acid-sodium dichromate or sulfuric acid-ferric sulfate solution etching; phosphoric and sulfuric acid anodizing; propriety cleaning; secondary bonding; brush plate bond etching; mechanical
Find Suppliers by Category Top
Featured Products Top
-
High-efficiency Automatic Filter Press, designed to revolutionize sludge dewatering processes across multiple industries. This equipment integrates advanced German-engineered technology for rapid dewatering, ensuring higher productivity, cleaner operations, and smarter (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER -
Pucciani, engineering manager at Paxton. “Not only is the area perpetually wet from the water carried by the cans exiting the warmer, but housekeeping protocols for many can lines require the use of a mildly acidic cleaner that would quickly corrode other materials. “The Paxton unit (read more)
Browse Process Dryers Datasheets for Paxton Products, an ITW company
More Information Top
-
Handbook of SOLVENTS
Uses: Emulsifier, wetting agent, grease/pigment dispersant, lubricant, solubilizer, solvent, penetrant, high foaming base for shampoos and cleaners, metalworking fluids, agric. pesticides, emulsion polymeriza- tion, dry cleaning, latex paints, metal cleaning, acid aluminum cleaners ; .
-
Handbook of Corrosion Inhibitors
Uses: Emulsifier, wetting agent, grease/pigment dispersant, lubricant, sol- vent, penetrant, high foaming base for shampoos and cleaners, metalwork- ing fluids, agric. pesticides, emulsion polymerization, dry cleaning, latex paints, metal cleaning, acid aluminum cleaners ; oil slick emulsifier; solubi- lizes water in fuel oil…
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Uses: Emulsifier, wetting agent, grease/pigment dispersant, lubricant, solubilizer, solvent, penetrant, high foaming base for shampoos and cleaners, metalworking fluids, agric. pesticides, emulsion polymeriza- tion, dry cleaning, latex paints, metal cleaning, acid aluminum cleaners ; .
-
Handbook of Cosmetic and Personal Care Additives Volume 1 and 2
…05-1; EINECS/ELINCS 247-556-2 Uses: Emulsifier, wetting agent, grease/pigment dispersant, lubricant, solubilizer, solvent, penetrant, high foaming base for shampoos and cleaners, metalworking fluids, agric. pesticides, emulsion polymerization, dry cleaning, latex paints, metal cleaning, acid aluminum cleaners ; TRADE NAME REFERENCE •…
-
The Chemical Formulary, Volume 14
Acid Aluminum Cleaner .
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
cleaning, latex paints, metal cleaning, acid aluminum cleaners ; oil slick .
-
Handbook of Lubricants
Uses: Emulsifier, wetting agent, grease/pigment dispersant, lubricant, sol- vent, penetrant, high foaming base for shampoos and cleaners, metalwork- ing fluids, agric. pesticides, emulsion polymerization, dry cleaning, latex paints, metal cleaning, acid aluminum cleaners ; oil slick emulsifier; solubi- .
-
Encyclopedia of Surfactants Volume 4
…dispersions of the pigment and improves spreading in latex paints; also suitable for agricultural sprays, oil slick emulsifiers, bilge and fuel tank cle'aners, cutting oils, fuel oil carbon solubilizer, water emulsion die casting lubricant, acid aluminum clean- ers ; pumpable and pourable at…
-
The Chemical Formulary, Volume 19
Acid Aluminum Cleaner .
-
Practical Emulsions, Volume 2, Applications
Acid Aluminum Cleaners .
Indicates content that may require registration and/or purchase.