Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: LAND
Description: About the Thermometer-The Aluminum Billet Thermometer represents a major advance in the measurement of billet temperature. The thermometer is designed specifically to provide fast and accurate measurement of temperature on the cylindrical surface of billets - either a
- Temperature Range: 572 to 1,112 F
- Response Time: 5 milliseconds
- Operating Temperature: 32 to 122 F
- Technology: Optical Pyrometer
-
Supplier: Accuris
Description: Standard Practice for Sampling Aluminum Ingots, Billets, Castings and Finished or Semi-Finished Wrought Aluminum Products for Compositional Analysis
-
Supplier: Accuris
Description: Standard Practice for Sampling Aluminum Ingots, Billets, Castings and Finished or Semi-Finished Wrought Aluminum Products for Compositional Analysis - INCLUDES STANDARD + REDLINE (PDF)
-
-
Supplier: ASTM International
Description: procedures that remove depleted areas (e.g. removal of the riser from a casting). 1.1.2 Analysis of samples obtained from unwrought aluminum ingots, billets, and castings and finished or semi-finished wrought aluminum products can be used to determine if the piece sampled meets
-
Supplier: Accuris
Description: Steel, Chrome-Molybdenum-Aluminum; Bars, Rods, Billets and Forging Stock (for Nitriding) (Aircraft Quality)
-
Supplier: Accuris
Description: STEEL, CHROME-MOLYBDENUM-ALUMINUM; BARS, RODS, BILLETS AND FORGING STOCK (FOR NITRIDING) (AIRCRAFT QUALITY)
-
Supplier: AGC Chemicals Americas, Inc.
Description: service ranging from liquid oxygen to fuming nitric acid, in severe wear pads for railway cars, and for self-lubricating compressor rings for non-aluminum cylinders. The most common applications include bearings, gaskets, V-rings, O-rings, back-up rings, hydraulic ring seals, non-lubricated
- Tensile Strength (Break): 3,500 psi
- Elongation: 270 %
- Industry: Automotive
- Filler: Carbon / Graphite, Metal, Mineral
-
Supplier: SAE International
Description: This specification covers steel of aircraft quality for use in the manufacture of nitrided parts (see 6.1 ).
-
Supplier: ASTM International
Description: titanium plus 0.04 to 0.08% palladium, 1.1.16 Grade 18 -Titanium alloy (3% aluminum, 2.5% vanadium) plus 0.04 to 0.08% palladium, 1.1.17 Grade 19 -Titanium alloy (3% aluminum, 8% vanadium, 6% chromium, 4% zirconium, 4% molybdenum), 1.1.18 Grade 20 -Titanium alloy (3% aluminum,
-
Supplier: ASTM International
Description: This specification covers general requirements that shall apply to wrought stainless steel bars, shapes, forgings, and billets or other semi-finished materials, except wire, for forging. The materials shall be furnished in one of the following conditions: (1) hot-worked; (2) hot-worked and
-
Supplier: ASTM International
Description: This specification covers general requirements that shall apply to wrought stainless steel bars, shapes, forgings, and billets or other semi-finished materials, except wire, for forging. The materials shall be furnished in one of the following conditions: (1) hot-worked; (2) hot-worked and
-
Supplier: Belmont Metals, Inc.
Description: Aluminum Master Alloys with Beryllium, Boron, Boron-Titanium, Chromium, Copper, Iron, Lithium , Magnesium, Manganese, Nickel, Silicon, Titanium, Zinc Belmont Aluminum Master Alloys are alloying elements manufactured from Aluminum and are combined with a high percentages of one
- Applications: Abrasive / Erosive Wear Protection
- Features: Aluminum / Aluminum Alloy (UNS A), Non-ferrous - Any Type
- Shape / Form: Billet / Slab / Bloom
- Specifications: Casting Grade (ICI, etc.)
-
Supplier: Belmont Metals, Inc.
Description: Aluminum Master Alloys with Beryllium, Boron, Boron-Titanium, Chromium, Copper, Iron, Lithium , Magnesium, Manganese, Nickel, Silicon, Titanium, Zinc Belmont Aluminum Master Alloys are alloying elements manufactured from Aluminum and are combined with a high percentages of one
- Applications: Abrasive / Erosive Wear Protection
- Features: Aluminum / Aluminum Alloy (UNS A), Non-ferrous - Any Type
- Shape / Form: Billet / Slab / Bloom
- Specifications: Casting Grade (ICI, etc.)
-
Supplier: Belmont Metals, Inc.
Description: Aluminum Master Alloys with Beryllium, Boron, Boron-Titanium, Chromium, Copper, Iron, Lithium , Magnesium, Manganese, Nickel, Silicon, Titanium, Zinc Belmont Aluminum Master Alloys are alloying elements manufactured from Aluminum and are combined with a high percentages of one
- Applications: Abrasive / Erosive Wear Protection
- Features: Aluminum / Aluminum Alloy (UNS A), Beryllium / Beryllium Alloy, Non-ferrous - Any Type, Refractory / Reactive (UNS R)
- Shape / Form: Billet / Slab / Bloom
- Specifications: Casting Grade (ICI, etc.)
-
Supplier: Belmont Metals, Inc.
Description: Zinc Alloys Featuring pure Zn shot for precious metal alloying and other uses; Zn plating anodes; Superdie and other Zn alloys for rubber-mold and permanent mold casting, ultrasonic solders. Special high grade Zn, ACS reagent grade Zn, Zamak die casting alloys, ZA alloys, galvanizing brightener
- Features: Billet / Slab, Non-ferrous, Other
- Shape / Form: Ingot
- Type: Zinc / Zinc Alloy (UNS Z)
-
Supplier: Concast Metal Products Co.
Description: Aluminum bronze is the highest strength standard copper based alloy. Concast produces C95400, C95500 and C95900 in standard sizes of rounds, tubes and rectangles. Aluminum in conjunction with iron and nickel in C95500 acts as a strengthener in these alloys. All of the aluminum
- AISI / AA / CDA Grade: 95,410
- Overall Width / OD: 1 to 15 inch
- Overall Length: 0.5 to 16 inch
- ID: 0.75 to 7 inch
-
Supplier: Magnetic Lifting Technologies US
Description: The MDA magnet is manufactured for heavy duty abrasive material, scrap or mill product. The MDA is constructed with a heavier, structural design for abuse seen beyond scrap use. The aluminum wound MDA will do an ample job in Mill duty applications. It is a versatile magnet than can be used
- Features: DC Power, Other, Suspension Magnet
- Industrial Magnets: Magnetic Lift
-
Supplier: Magnetic Lifting Technologies US
Description: This series of magnets are built with an extra heavy duty structural design to handle the natural abuse this industry gives the magnet. Being that it is built in this manner, it is the most diversified series magnet manufactured. From heavy abrasive scrap, to billets, slabs, drop balls, and
- Features: DC Power, Other, Suspension Magnet
- Industrial Magnets: Magnetic Lift
-
Supplier: Concast Metal Products Co.
Description: Ranging from aluminum bronzes to high tin bronzes, these alloys are recognized by the Copper Development Association (CDA) and are manufactured to ASTM specifications.
- AISI / AA / CDA Grade: 95,900
- CDA Grade: 95,900
- Specifications: ASTM / ASME, CDA
- Specialty / Other Types: Alloy
-
Supplier: Magnetic Lifting Technologies US
Description: The MXDA magnet is manufactured for heavy duty abrasive material, scrap or mill product. The MXDA is constructed with a heavier, structural design for abuse seen beyond scrap use. The aluminum wound MXDA is lighter than the MXDC because of the conductors used in the windings and will do an
- Features: DC Power, Other, Suspension Magnet
- Industrial Magnets: Magnetic Lift
-
Supplier: National Bronze & Metals Inc.
Description: C63000 Nickel Aluminum Bronze AMS 4640 C63000 (AMS 4640) Nickel Aluminum Bronze alloy is an excellent choice for applications involving heavy loads, abrasive wear resistant, friction, abrasive wear and corrosion. The addition of nickel increases the alloys strength without diminishing
- UNS Number: 63,000
- AISI / AA / CDA Grade: 630
- CDA Grade: 630
- UNS C Number: 63,000
-
Supplier: National Bronze & Metals Inc.
Description: aluminum bronzes. This alloy is an extra high strength version of nickel aluminum bronze. It is used where parts require extra high strength and hardness with some ductility and toughness. Typical applications include rock bit bearing bushings and washers involving heavy loads,
- UNS Number: 63,020
- UNS C Number: 63,020
- Specifications: AMS, ASTM / ASME, CDA, UNS
- Specialty / Other Types: Alloy
-
Supplier: National Bronze & Metals Inc.
Description: C95400 Aluminum Bronze ASTM B505 C95400 Aluminum Bronze is the most popular, all purpose aluminum bronze alloy. It provides high yield and tensile strength, good ductility, weldability and exceptional resistance to wear, fatigue and deformation under shock or overload. Typical
- UNS Number: 95,400
- AISI / AA / CDA Grade: 954
- Tensile Strength (UTS, Break): 75,000 to 105,000 psi
- Yield Strength (YS): 30,000 to 54,000 psi
-
Supplier: ANVER Corporation
Description: Model #: A50S-CFP. Description: Air Powered Single Pad Vacuum Lifter with Single Curved Foam Pad. Application: Lifting & Handling Aluminum Billets 9" Diameter up to 500 lb (227 Kg).
- Maximum Load Capacity: 0.25 tons
- Use: Bar / Pipe, General Industrial
- Product Type: Lifter, Vacuum Lifter
- Features: Other
-
Supplier: Pacific Wheel Distributors, Inc.
Description: Fuel Off-Road, Krank BM Sport Truck & S.U.V., Heavy Duty Truck & 4x4, Black, Billet Aluminum Available Sizes:, 17 x 9, 18 x 9, 20 x 9, 20 x 10, 22 x 11,
-
Supplier: LAND
Description: The SPOT+ Actuator is a motorized unit which is designed for use at the billet reheat furnace exit, die entrance and exit and quench exit on aluminum extrusion presses and is capable of operating in automatic or operator-controlled modes to suit the needs of an individual
- Supply Voltage: 18 to 36 volts
- Operating Temperature: 41 to 140 F
- Rotation Angle: 90°
-
Supplier: FENN
Description: 35" diameter x 45" face rolls - Built in 1996 With a separating force capacity of 3,000,000 lbs., this heavy-duty breakdown Rolling Mill is used for rolling of aluminum and copper billets for the electronics industry.
-
Supplier: FENN
Description: 35" diameter x 45" face rolls - Built in 1996 With a separating force capacity of 3,000,000 lbs., this heavy-duty breakdown Rolling Mill is used for rolling of aluminum and copper billets for the electronics industry.
-
Supplier: SendCutSend
Description: Multiaxis CNC Machining Full capability milling, tapping/threading, anodizing and engraving on billet stock. No minimum quantity, 3-6 day lead time.
- CNC Machining: 2-axis Machining, 3-axis Machining, 5-axis Machining, Milling
- Materials: Aluminum
- Secondary Operations: Anodizing, Painting / Powder Coating
- Additional Services: CAD / CAM Support, High Volume Production, Low Volume Production
-
Supplier: ELMA Electronic Inc.
Description: Frame (Bezel) Design The aluminum construction features "shadow-box" shaped tubular bezels, connected with very rigid corner members. Doors fit nearly flush, neatly within the bezel frame, hence the "shadow-box" look. Modular extruded, aluminum frame (6063-T5 AL) Heights: 12U, 16U,
- Rack Height: 12 to 44 U
- Material: Aluminum
- Mounting Type: Free Standing Cabinet
- Type: Modular Enclosures, Rack Enclosures
-
Supplier: ELMA Electronic Inc.
Description: Frame (Bezel) Design Structurally, this series is identical to the SC series, but with a different frame appearance. The aluminum tubular bezels are flush with front panel surfaces, and feature a wide recessed channel. Doors are surface mounted to extend beyond the bezel frame. Modular
- Rack Height: 12 to 44 U
- Material: Aluminum
- Mounting Type: Free Standing Cabinet
- Type: Modular Enclosures, Rack Enclosures
-
Supplier: Garage Equipment Supply
Description: is perfect for ground hugging, low profile performance cars. It features a knurled aluminum handle and weighs in at just 39 pounds. Lightweight for easy portability. Aircraft grade billet aluminum design. Low profile single piece front roller. Oversized knurled aluminum
- Lift Capacity: 1.5 tons
-
Supplier: Custom Thermoelectric
Description: tubing. Will accomodate per side; Single TECs up to 25 x 25mm 2, 3, or 4 TECs up to 12 x 12mm CNC Machined from a solid billet of aluminum. Bonded together to a 100 psi rated watertight seal. Minimum flow rate: 0.1 gpm. Maximum flow rate: 2.5 gpm. NOTE: Some pictures show the water
- Primary Material: Aluminum
-
Supplier: Givens Engineering Inc.
Description: incorporate springs in the cylinders so that if there is a loss of air pressure the brakes will retain some clamping force. The caliper body is machined and anodized from billet aluminum. The brake pad is sintered metallic.
- Torque Rating: 490 Ft-lbs
- Maximum Pressure: 120 psi
- Configuration: Disc
- Mounting: Flange
-
Supplier: Rego Electronics Inc.
Description: Copper and aluminum are the two popular NC heat sink materials. Simple to complex manufacturing of many types of custom or prototype heat sinks is our specialty. Heat sinks can be machined from billet or existing extrusion profiles as well as existing forging / die casting / stamping /
- Device: Passive Heat Sink
- Heat sink Fin Style:: Straight Fin
Find Suppliers by Category Top
Featured Products Top
-
temper, the 6061-O aluminum billet is heated to about 990? F, then quenched in water, then aged at about 350? F for around 8 hours. That changes the typical yield strength from 8 ksi to about 35 ksi (ksi is a unit of stress, equivalent to 1000 lbf/in2). (read more)
Browse Datasheets for Protomatic, Inc. -
Tundish Liquid Aluminium Temperatures- SPOT+AL Smelting furnace exit channel liquid Aluminium – SPOT+ AL Log/ Billet temperature measurements – SPOT +AL Log/ Billet reheats applications – MWIR-B 640 Press (read more)
Browse Thermal Imagers Datasheets for LAND -
moisture or gases trapped in the part when cooled. This porosity produces a lower strength part and must be considered in the design for optimization. The following tables demonstrate the differences for billet and cast aluminum. Common Aluminum Alloys - Billet - Read more. (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc. -
aerospace critical parts. Protomatic is a 3,4,5 Axis Milling, 2,3,8 Axis turning facility, DCC CMMS. Specializing in billet OEM parts for medical and aerospace industry. Experienced with most machinable materials including plastics, aluminum, steels, super alloys, and refractory metals. ISO-9001:2008 and ISO-13485:2003 registered, DDTC licensed, and AS9100 (FAI/FAT requirements). (read more)
Browse Machine Shop Services Datasheets for Protomatic, Inc. -
The advantages of aluminum alloy forgings are mainly reflected in the following aspects: Lightweight: The density of aluminum alloy is only about one-third of that of steel, which gives aluminum alloy forgings a significant advantage (read more)
Browse Forging Services Datasheets for Running Industry Co., Ltd -
Features: Advanced Material Selection: Hardened 4140/4340 steel for maximum wear resistance, or 7075-T6 aluminum for weight-sensitive performance applications (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
. Paying attention to every area of our business, no matter how big or small, is part of our commitment to Life-Saving Precision in everything we do. Protomatic is a leading manufacturer of prototype and short-run production machining. We have extensive experience with billet plastic, rubber, aluminum, steels, super alloys, titanium & refractory metals and castings. We are committed to the future and are focused on your success. (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc. -
, or fabrication from your CAD design files. The materials we work with Protomatic can handle virtually all CNC machining tasks in any medium, from plastic, composites, rubbers and foams to aluminum, magnesium, brass, copper, steel, super alloys, titanium and refractory (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc. -
seamless tubing is evident in their names alone. Seamless tubes are as defined – they do not have a welded seam. The tubing is manufactured through an extrusion process where the tube is drawn from a solid stainless steel billet and extruded into a hollow form. The billets are first heated and (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc.
Conduct Research Top
-
SPOT+ AL: The Key to Successful Aluminum Extrusion
It is often said that the three most important factors in producing a high-quality extrusion are temperature, temperature and temperature. The temperature of the billet (sometimes called a log), the temperature of the die and the temperature profile of the extrusion as it quenches (cools) are all
-
Characterization of Highly Deformed Aluminum by Dark- Field Diffraction Analysis (DFDA) in the TEM (.pdf)
of the billet, making it suitable for repeated application and capable of deformations >99%.
-
Kent, Washington Waterjet Shop Specializes in Tight Tolerance Waterjet Cutting
Cutting 6.5" titanium billets for Boeing. The material is forged into its current configuration, then waterjet cut (leaving .250" excess) and machined to its finished shape. Productivity is doubled by using two cutting heads. Photo courtesy Pegasus Northwest. Cutting 5/8 (.625") MIC6 Aluminum, P/N
More Information Top
-
Extrusion
6.11 Equipment for the Production of Aluminum Billets ...........................................391 6.11.1 Design and Configuration of Modern Continuous Casting Plants ...................391 6.11.2 Melting and Casting Furnaces .................................................................392 6.11.3 Processes for Melt Refining ....................................................................394 .
-
Enhancement of Aluminum Alloy Forgings through Rapid Billet Heating
Energy consumption of hybrid IR furnace vs conventional gas-fired furnace during aluminum billet preheating.......................................................................................................
-
Aluminum Extrusion Technology
The significant difference in the shear flow of aluminum com- pared with other metals being extruded is that the center of the alumi- num billet is extruded first, and the peripheral part of the billet flows later, causing more severe shear deformation.
-
ZEXSE2006P323
Equipment for the Production of Aluminum Billets Design and Configuration of Modern Continuous Casting Plants .
-
Induction and Direct Resistance Heating
In total the number of aluminum billet heaters in Europe exceeds 1,000.
-
Materials, Mechanical Engineering and Manufacture
The microstructures of the aluminum billets could be improved markedly by low-frequency electro-magnetic casting (LFEC) processing.
-
Solidification of aluminium spray-formed billets
Transient heat transfer and solidification within an axisymmetric spray-formed aluminium billet are investigated.
-
Experimental assessment of the thermal performance of storage canister/holding fixture configurations for the Los Alamos Nuclear Materials Storage Facility
aluminum billet (to represent heat-generating nuclear material) inside curved- and flat- bottom canisters with and without holding plate fixtures andor extended fin surfaces.
-
Solidification of aluminium spray-formed billets
I.A. Frigaard, Growth Dynamics of Spray-formed Aluminium Billets , Part 1; Steady State Crown Shapes, Journal of Materials Processingand Manufacturing Science, 3 (1994), 173-193.
-
Stored elastic energy in aluminium alloy AA 6063 billets: residual stress measurements and thermomechanical modelling
Keywords: Aluminium billet casting, Residual stresses, FE modelling, Neutron diffraction, Hole drilling strain gage, Elastic energy .
Indicates content that may require registration and/or purchase.