-
Supplier: Walter Surface Technologies
Description: These new carbide burrs are made from highest grade tungsten carbide and are manufactured with the highest degree of accuracy for perfect concentricity and balance. They offer fast material removal and longest life. Features Alternate diamond pattern Do not clug Fast removal,
-
Supplier: Flexovit USA, Inc.
Description: Green silicon carbide grain is the toughest abrasive for sharpening or grinding hard or very soft materials. Extremely sharp grain for faster, burr-free cutting on tungsten carbide, brass, bronze, aluminum and masonry. Rough Grinding - GC60 For rough grinding.
- Outer Diameter (OD): 10 inch
- Bore ID / Shank Diameter: 1.25 inch
- Thickness: 1 inch
- Rotary Speed: 2,483 rpm
-
Supplier: Weiler Abrasives
Description: Ideal for recesses and internal features or delivering targeted brushing action to a specific area Our Burr-Rx® black ceramic grain filament wheels deliver up to a 400% greater edge-cutting action compared to traditional silicon carbide and aluminum oxide filaments for the
- Outer Diameter (OD): 0.022 inch
- Shank / Bore Diameter: 0.6 inch
- Width: 2 inch
- Length: 1.95 inch
-
-
Supplier: Weiler Abrasives
Description: Ideal for recesses and internal features or delivering targeted brushing action to a specific area Our Burr-Rx® black ceramic grain filament wheels deliver up to a 400% greater edge-cutting action compared to traditional silicon carbide and aluminum oxide filaments for the
- Outer Diameter (OD): 0.04 inch
- Shank / Bore Diameter: 0.45 inch
- Width: 2 inch
- Length: 2 inch
-
Supplier: Weiler Abrasives
Description: Ideal for recesses and internal features or delivering targeted brushing action to a specific area Our Burr-Rx® black ceramic grain filament wheels deliver up to a 400% greater edge-cutting action compared to traditional silicon carbide and aluminum oxide filaments for the
- Outer Diameter (OD): 0.035 inch
- Shank / Bore Diameter: 0.75 inch
- Width: 3 inch
- Length: 2.95 inch
-
Supplier: Titan Tool Supply, Inc.
Description: qualities as compared to regular polishing stones made out of silicon carbide, aluminum oxide and molded boron carbide "Hand Hones or Hand lappers" as they are sometimes called. Even compared to artificial ruby stones which are sintered, aluminum oxide and not bonded, the
- Length: 4 inch
- Width: 0.4 inch
- Height: 0.4 inch
- Features: Boron Carbide, Sharpening Stone
-
Supplier: Titan Tool Supply, Inc.
Description: exceptional qualities as compared to regular polishing stones made out of silicon carbide, aluminum oxide and molded boron carbide "Hand Hones or Hand lappers" as they are sometimes called. Even compared to artificial ruby stones which are sintered, aluminum oxide and not
- Length: 4 inch
- Width: 0.4 inch
- Height: 0.4 inch
- Features: Boron Carbide, Sharpening Stone
-
Supplier: Titan Tool Supply, Inc.
Description: qualities as compared to regular polishing stones made out of silicon carbide, aluminum oxide and molded boron carbide "Hand Hones or Hand lappers" as they are sometimes called. Even compared to artificial ruby stones which are sintered, aluminum oxide and not bonded, the
- Length: 4 inch
- Width: 0.4 inch
- Features: Boron Carbide, Sharpening Stone
- Type: Hand Hone / Hand Stone
-
Supplier: Titan Tool Supply, Inc.
Description: qualities as compared to regular polishing stones made out of silicon carbide, aluminum oxide and molded boron carbide "Hand Hones or Hand lappers" as they are sometimes called. Even compared to artificial ruby stones which are sintered, aluminum oxide and not bonded, the
- Length: 4 inch
- Width: 0.4 inch
- Features: Boron Carbide, Sharpening Stone
- Type: Hand Hone / Hand Stone
-
Supplier: Makita USA, Inc.
Description: for easy blade changes with just one wrench Shavings collection tray for easy waste disposal and a cleaner work environment Large cast aluminum base for stability Externally accessible brushes for greater serviceability Maximum cutting depth of 4-1/2" with carbide tipped blade
- Blade Diameter: 12 inch
- Power Source: AC Power
- Operation: Bench Top
- Cutting type: Dry
-
Supplier: ATI Industrial Automation
Description: produced by machining operations on objects made of aluminum, steel, and other materials and burrs on die-cast objects, fiber-reinforced plastics, etc. Air-driven vane motor. Uses 16mm diameter rotary tungsten carbide file. File free to move 8mm in axial direction, by use of
- Operating Speed: 18,000 to 25,000 rpm
- Torque: 3.6 In-lbs
- Power: 0.335055096225705 HP
- Power Type: Pneumatic
-
Supplier: Sandvik Coromant Co.
Description: quality and surface finish Reduced risk for delamination and splintering Reduced burr formation on exit in aluminum materials (CD854) Features CoroDrill 854: Point geometry designed to prevent splintering and fraying CoroDrill 856: Design to reduce delamination problems Diamond coating
- Cutting Diameter: 0.157 to 0.5 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, Plastic
- Material: Carbide
- Features: Coated, Other
-
Supplier: Sandvik Coromant Co.
Description: grooves without burr Multiple edges for highly productive and economic machining Large program with different shank lengths and diameters Large program of inserts covering for instance circlips, o-rings, slots and threads Features Weldon shank in steel and carbide with different
- Cutting Diameter: 0.461 to 0.854 inch
- English Pitch: 5 to 24 TPI
- Cutting Application: Aluminum, Bronze / Brass / Copper, Stainless Steel, Steel, Titanium / Exotic Metals
- Cutter Type: End Mill, Face Mill, Thread Mill
-
Supplier: Superior Tool Service, Inc.
Description: reamers and burr tools for composite. We have special end mills for cutting aluminum, titanium and inconel. Our web site www.superiortoolservice.com lists many of the tools we can manufacture, modify or regrind. If you don't see your tool listed please give us a call at 1-800-428-TOOL
- Coating Capabilities: AlTiN, CrN, Diamond, TiAlN, TiCN, TiN, ZrN
- Tools Type: Boring Tools / Bars, Broaches, Counterbores, Countersinks, Diamond Tools, Drills, End Mills / Milling Cutters, Form Tools, Gear Cutters / Hobs, Grooving / Slotting Tools, Keyseat Cutters, Punches, Reamers, Routers, Taps & Dies, Turning Tools, Woodworking Tools
- Tool Capabilities: Brazing, Coating
- Cutter Material: Carbide, Diamond / PCD, High Speed Steel, Micrograin Carbide, Tool Steel(s)
-
Supplier: South Bend Form Tool Co., Inc.
Description: South Bend Form Tool is an ISO 9001:2000 Certified Custom Manufacturer of Tools and Dies with General Contract Machining and Tooling Services Additional machining services include; manual turning along with vertical and horizontal machining, drill press operations, tapping, honing, band saw and
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, Drilling, Electrode EDM, Etching / Chemical Milling, Honing, Laser Machining, Milling, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Carbide, Cast Iron, Composites, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
-
Supplier: Metal Cutting Corporation
Description: We are an independent metal fabricating company specializing in the burr-free abrasive cut-off of metal parts and the related capabilities required to meet all of our customers' tight tolerance requirements. You can find us in Cedar Grove, New Jersey, USA at our modern manufacturing facility
- CNC Machining: 4-axis Machining, Deep Hole Drilling, Drilling, Etching / Chemical Milling, Honing, Milling, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Additional Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Features: Centerless Grinding, Double-disc Grinding, Electrochemical / Photochemical Machining, ID / Internal Grinding, North America, Northeast US Only, OD / External Grinding, Surface Grinding, United States Only
Carbides and Carbide Materials (hardmetals)
(187 Companies)
Metal Files, Rasps, and Rifflers
(105 Companies)
Deburring and Deflashing Machines
(113 Companies)
Abrasive Discs
(509 Companies)
Abrasive Files
(41 Companies)