-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Material: Aluminum
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Material: Aluminum
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Material: Aluminum
-
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Material: Aluminum
-
Supplier: Quality Bearings & Components
Description: Bronze Bearing FLANGE-MOUNTED BEARINGS - METRIC SAE-840 Oil-Impregnated Bronze Bearing Sintered Aluminum Housing Self-Aligning Type Features: Flange-mounted Self-aligning to ±5° Lightweight Operating Temperature: -40°C to +149°C Shafts should be hardened to
- Shaft Size: 0.315748202 to 0.316535604 inch
- Mtg Configuration: 2-Bolt
- Bearing: Bronze - Sintered
- Features: Other
-
Supplier: Quality Bearings & Components
Description: Bronze BearingFLANGE-MOUNTED BEARINGS - INCH SAE-840 Oil-Impregnated Bronze Bearing Sintered Aluminum Housing Self-Aligning Type Features: Flange-mounted Self-aligning to ±5° Lightweight Operating Temperature: -20°F to +200°F Shafts should be hardened to Rc 95 with 16
- Shaft Size: 0.3133 to 0.314 inch
- Mtg Configuration: 2-Bolt
- Bearing: Bronze - Sintered
- Features: Other
-
Supplier: Bunting Bearings, LLC
Description: Lube-Align bearings save by eliminating the need for additional lubrication for the prolonged life of the bearing. Fast Installation Lube-Align bearings are made in more than 115 standard sizes ranging from I.D. 1/8" to 2" for bearings and O.D. 3/4" to 3-1/2" for the
- Shaft Size: 0.126 to 2 inch
- Mtg Configuration: 2-Bolt
- Bearing: Bronze - Sintered
- Features: Other
-
Supplier: Bunting Bearings, LLC
Description: Lube-Align bearings save by eliminating the need for additional lubrication for the prolonged life of the bearing. Fast Installation Lube-Align bearings are made in more than 115 standard sizes ranging from I.D. 1/8" to 2" for bearings and O.D. 3/4" to 3-1/2" for the
- Shaft Size: 0.125 to 2 inch
- Mtg Configuration: 3-Bolt
- Bearing: Bronze - Sintered
- Features: Other
-
Supplier: Bunting Bearings, LLC
Description: BJ5 bearings are polymer reinforced, BJ5 runs against soft mating surfaces such as mild steel, aluminum, and SAE 316 stainless steel without the mating surface wear typically found when other filled PTFE compounds are employed. (JLON 5500) Temperature range: -250°F/+550°F
- Inside Diameter: 0.1875 to 1.5 inch
- Outside Diameter: 0.3125 to 1.75 inch
- Length: 0.25 to 2 inch
- Operating Temperature: -250 to 550 F
-
Supplier: GGB
Description: application's service life Extended service life Material operates well in corrosive environments Eliminate corrosion CHARACTERISTICS Can be used with different bearing housing materials, e.g. aluminum, magnesium and plastic Feasible for a larger variety of bearing housing
- Bushing Type: Flanged
- Features: Other
- Bearing Surface: Plastic
-
Supplier: Quality Bearings & Components
Description: Frelon® Lined FLANGE-MOUNTED SLEEVE BEARINGS – INCH • Self-Aligning • Anodized 6061-T6 Aluminum Housing • Frelon® Lined • Self-Lubricating
- Bearing Width: 1.25 inch
- Bearing Length: 3.375 inch
- Inside Diameter (Round only): 0.5 inch
- Dynamic Load Capacity: 3,900 lbs
-
Supplier: Boca Bearings Company
Description: Mounted Unit Miniature Bearings
- Bearing Class: ABEC 1 / Class 0 / P0
- Features: Balls, Flanged, Other
-
Supplier: Boca Bearings Company
Description: Mounted Unit Miniature Bearings
- Bore Size: 0.3149608 inch
- Bore: 0.3149608 inch
- Features: Balls, Flanged, Other
-
Supplier: igus® inc.
Description: Special Properties Flange housing made from anodized aluminum, square flange Liner JUI-01 made from iglide® J Can be fitted with T500 liner material for temperatures up to 356°F Low clearance liners optional
- Bearing Width: 1.125 to 2.25 inch
- Bearing Length: 1.687 to 2.812 inch
- Inside Diameter (Round only): 0.5 to 1 inch
- Open Closed - Bushing: Closed
-
Supplier: igus® inc.
Description: Special Properties Flange housing made from anodized aluminum, square flange Liner JUI-01 made from iglide® J Can be fitted with T500 liner material for temperatures up to 356°F Low clearance liners optional
- Bearing Width: 1.25 to 2.125 inch
- Bearing Length: 1.687 to 2.812 inch
- Inside Diameter (Round only): 0.5 to 1 inch
- Open Closed - Bushing: Closed
-
Supplier: igus® inc.
Description: Special Properties Flange housing made from anodized aluminum, square flange Liner JUI-01 made from iglide® J Can be fitted with T500 liner material for temperatures up to 356°F Low clearance liners optional
- Bearing Width: 1.25 to 2.25 inch
- Bearing Length: 3.375 to 5.625 inch
- Inside Diameter (Round only): 0.5 to 1 inch
- Open Closed - Bushing: Closed
-
Supplier: SelfLube, Inc.
Description: Made of solid aluminum bronze with or without self-lubricating graphite. SelfLube SPF Flanged Bushings are available in a wide range of industry sizes.
- Inside Diameter: 0.787402 to 4.724412 inch
- Outside Diameter: 1.181103 to 5.511814 inch
- Length: 0.5905515 to 3.93701 inch
- Bearing Surface: Bronze - Sintered
-
Description: compounds are available on request. Fabricated parts include rolled bearings with or without an axial flange, deep-drawn bearings and die-cuts. The metal backing is available in steel, aluminum or stainless for use in chemically-harsh environments.
- Operating Temperature: -328 to 356 F
- Bushing Type: Flanged, Sleeve
- Bearing Surface: Lined Bearing
- Design Units: Metric
-
Supplier: Givens Engineering Inc.
Description: The STD-BB ("Bearing Block") series of mounted bearings leverage the benefits of both pillow blocks and slewing bearings. Each bearing block features an integral shaft which is supported by a pair of sealed roller bearings. Each roller bearing is pressed
- Overall Width: 2.25 inch
- Static Axial / Thrust Load: 300 lbs
- Moment Load: 83.33333333333333 Ft-lbs
- Type: Cylindrical
-
Supplier: Nook Industries, Inc.
Description: flanged mount pillow blocks are available in both single and twin bearing styles and include 1/2 , 3/4 or 1 inch EXCEL™ Linear Bearings. The blocks have integral lip seals, an aluminum housing and a lubrication port. Typical applications include: platform guidance, end stop
- Bearing Width: 2.38 inch
- Bearing Length: 3.95 inch
- Inside Diameter (Round only): 0.75 inch
- Dynamic Load Capacity: 812 lbs
-
Supplier: Nook Industries, Inc.
Description: flanged mount pillow blocks are available in both single and twin bearing styles and include 1/2 , 3/4 or 1 inch EXCEL™ Linear Bearings. The blocks have integral lip seals, an aluminum housing and a lubrication port. Typical applications include: platform guidance, end stop
- Bearing Width: 2.75 inch
- Bearing Length: 2.81 inch
- Inside Diameter (Round only): 1 inch
- Dynamic Load Capacity: 725 lbs
-
Supplier: SelfLube, Inc.
Description: Made of solid aluminum bronze with or without self-lubricating graphite. SelfLube SPB Straight Bushings are available in a wide range of industry sizes.
- Inside Diameter: 0.787402 to 4.724412 inch
- Outside Diameter: 1.181103 to 5.511814 inch
- Length: 0.5905515 to 3.93701 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: Tri-Star Industries, Inc.
Description: Designed for ultrasonic, thermal, press-in, or mold-in installation methods. The flange provides a larger bearing surface/contact area and also acts as a washer. Compression limiters are commonly used in applications where a compressive load is applied to a plastic assembly. The
- Material: Aluminum, Brass, Stainless Steel, Steel
- Preference: Flanged / Headed
- Insertion Type: Over-molded, Press-in
-
Supplier: Tri-Star Industries, Inc.
Description: Designed for ultrasonic, thermal, press-in, or mold-in installation methods. The flange provides a larger bearing surface/contact area and also acts as a washer. Compression limiters are commonly used in applications where a compressive load is applied to a plastic assembly. The
- Material: Aluminum, Brass, Stainless Steel, Steel
- Preference: Flanged / Headed
- Insertion Type: Over-molded, Press-in
-
Supplier: Renco Encoders, Inc.
Description: Features Rugged die cast aluminum flange and cover. 2 data channels in quadrature. Standard 90° index pulse. Max line counts of 8192. 500 KHz frequency response.
- Resolution (counts per revolution): 400 to 40,000 (counts/revolution)
- Resolution (lines per revolution): 100 to 10,000 (lines/revolution)
- Count Rate: 500 kHz
- Positional Accuracy: 500.0000000000004 arcsec
-
Supplier: SPIROL
Description: The CL6100 headed aluminum Compression Limiter is the same as the CL6000, with the addition of a head. The head provides extra bearing surface on the mating component when a flanged bolt or a washer is not used.
- Length: 0.1181103 to 0.3149608 inch
- Inside Diameter: 0.159448905 to 0.438976615 inch
- Material: Aluminum
- Preference: Flanged / Headed
-
Supplier: Newark, An Avnet Company
Description: CLOSED FLANGE HOUSING, SIZE 24B, METAL; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Hoods & Inserts; Features:Side/1-entryRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CLOSED FLANGE HOUSING, SIZE 10A, METAL; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10A; For Use With:Han 10A Hoods & Inserts; Features:Side/1-entryRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CLOSED FLANGE HOUSING, SIZE 10B, METAL; Heavy Duty Connector Type:Base, Panel Mount, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10B; For Use With:Han 10B Hoods & Inserts RoHS Compliant: Yes
-
Supplier: Prince Manufacturing Corp.
Description: Function The SP25A pump now utilizes self-lubricating thrust blocks that eliminate the need for separate wear plates. They are made from a high strength aluminum alloy with exceptional anti-galling properties. This new thrust block design also incorporates advanced bearings designed
- Maximum Discharge Flow: 2.0900000000000003 to 48.080000000000005 GPM
- Maximum Discharge Pressure: 2,500 to 3,000 psi
- Discharge Size: 1.0625 to 1.3125 inch
- Media Temperature: 180 F
-
Supplier: Newark, An Avnet Company
Description: CLOSED FLANGE HOUSING, SIZE 32A, METAL; Heavy Duty Connector Type:Base, Panel Mount, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:32A; For Use With:Han 32A Hoods & Inserts RoHS Compliant: Yes
-
Supplier: Prince Manufacturing Corp.
Description: Function The SP20B pump now utilizes self-lubricating thrust blocks that eliminate the need for separate wear plates. They are made from a high strength aluminum alloy with exceptional anti-galling properties. This new thrust block design also incorporates advanced bearings designed
- Maximum Discharge Flow: 0.7799999999999999 to 29.52 GPM
- Maximum Discharge Pressure: 2,500 to 3,000 psi
- Discharge Size: 0.75 to 1.0625 inch
- Media Temperature: 180 F
-
Supplier: ABTech, Inc.
Description: quality. The key to high-performance rotary tables is in the geometry and quality of the mating components. By leveraging our knowledge and experience gained in producing the extreme tolerances required for air bearings, ABTech mechanical bearings achieve radial and axial error motion
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
- Drive Mechanism: Electric Drive, Manual Drive
- Features: Indexing, Position Encoder, Tilting Table
-
Supplier: National Bronze & Metals Inc.
Description: ductility, toughness and corrosion resistance. Typical applications for C63000 nickel aluminum bronze included aircraft landing gear components, strut bearings, main pistons, trunnion bearings and similar vital components. Typical Uses for C63000 Nickel Aluminum Bronze:
- UNS Number: 63,000
- AISI / AA / CDA Grade: 630
- Overall Width / OD: 0.75 to 2 inch
- Overall Thickness: 0.75 to 2 inch
-
Supplier: S. Himmelstein & Company
Description: accredited laboratory, NVLAP Lab Code 200487-0. A NVLAP approved Calibration Certificate documenting NIST traceability is furnished. Features No bearings or speed limit Short length with high stiffness 15-5PH stainless and aluminum alloy sensing elements NIST traceable bidirectional
- Maximum Torque: 0.625 to 100,000 In-lbs
- Operating Temperature: -65 to 225 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Reaction
Find Suppliers by Category Top
Featured Products Top
-
. Applications: Elevator Systems Food Processing and Packaging Conveyor Systems Power Transmission Construction Machinery Agricultural Machinery Upgrade your machinery with our premium stainless steel flange bearings, designed for reliability and efficiency in diverse industrial settings. (read more)
Browse Pillow Block Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
spherical bearings. Woodex can also source mounts for applications requiring mounted bearings in four styles: PILLOW BLOCK MOUNTED BEARINGS CENTER FLANGE MOUNTED BEARINGS (read more)
Browse Spherical Plain Bearings Datasheets for Woodex MECO Industries -
Bearings Extended Inner Ring Ball Bearings Self-Clinching Ball Bearings Flange Mounted and Pillow Flange Mounted Ball Bearings Linear Bearings and Shafting Ultraprecision Sintered Bronze Bearings Nonmetallic Sleeve Bearings (read more)
Browse Ball Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Better friction control Customized bearing design Customized designs, e.g. oval-shaped bushes, conical bushings, flanged thrust washers, (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
lubricator to provide a continuous film of oil to rolling elements as needed. The 1045 steel Double Track can be specified to any length up to 12 feet. Two bolt flange bearings mated to aluminum pulleys drive a maintenance free, steel reinforced belt. The belt adjustment is located in the (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
inside out. FYR: Flange Yoke Type FYR Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These (read more)
Browse Ball Bearings Datasheets for Accurate Bushing Company, Inc. -
Aerospace Bearings In the aerospace industry, safety, reliability, space and weight savings are challenges you constantly face. And so is passenger comfort. GGB surface solutions not only meet and exceed (read more)
Browse Aerospace Bearings Datasheets for GGB -
to meet and exceed individual customer needs. Through our global production platform and supply network, we offer the industry’s most extensive portfolio of self-lubricating and pre-lubricated plain bearings for numerous applications in a variety of industries. GGB supplies the (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
made to order: cylindrical bushings, flanged bushings, thrust washers, sliding plates, half-bushings, customized bearing designs. CHARACTERISTICS (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Bearings are manufactured in stud styles for fast installation and in yoke styles for maximum load capacity. Produced in inch and metric sizes, there are four different configurations (Plain, Flanged, V-Grooved, U-Grooved) to satisfy a wide range of applications. SMITH-TRAX® Bearings are value-priced and interchangeable with other major idler-rollers to meet your cost-containment objectives. (read more)
Browse Needle Roller Bearings Datasheets for Accurate Bushing Company, Inc.
More Information Top
-
Exterior and Interior Products, Plus Tools... | Remodeling | Remodeling, Products, Tools and Equipment, Doors, Finishes and Surfaces, Absorption Rates
Sealed ball bearings and a die-cast aluminum bearing flange prevent dust from entering the product and extend the life of the sander.
-
A study of chain addition polymerizations with temperature variations: III. Thermal runaway and instability in styrene polymerization—an experimental study
Aluminum flanges house bearings that support the stirrer shaft, which is driven indirectly by belt and pulley.
-
Axial flux plastic multi-disc brushless PM motors: performance assessment
Since the prototype has to prove the basic design ideas, (it will be not embedded on the aircraft) the non-critical parts of the prototype have been realized with conventional material and solutions: steel bearings , aluminum flanges and housing etc.
-
2 – TIMING PULLEYS
ALUMINUM DOUBLE FLANGE .250 BORE TRUE METRIC ® PROFILE .
-
Analysis of the capabilities of continuous high-speed microcontact printing
Aluminum double flange linear bearings have been used to carry the extrusion from the Submergible Roller Module.
-
2 – TIMING PULLEYS
ALUMINUM DOUBLE FLANGE .250 BORE .
-
Weelchair exercise roller product design
Fig. 15: Left: solid model of the modified roller using 1 1/4"diameter 6061 Aluminum rod, flange ball bearings and shaft collars; Right: cross-section of roller.
-
Fulmar, The First North Sea SALM/VLCC Storage System
Four aluminum -bronze flanged journal bearings are set in epoxy resin chocking compound in each hub and are retained by cap screws.
-
Design of the First 500-kV Substations on the Southern California Edison Company System
In the case of the reactor bus foundations which require structural steel for mechanical strength, adequate shielding is achieved by using aluminum plates for the bearing flanges .
-
3D Finite Element thermal analysis of a small power PM DC motor
Half of the motor structure (stator and rotor, ball bearings , flanges and the aluminum mounting cylinder) could be seen in Fig.3.
Indicates content that may require registration and/or purchase.