-
Supplier: Takachiho America, Inc.
Description: Takachiho Americas slide rails support smooth linear movement for all types of innovative applications. We are very proud to be the only supplier of the worlds smallest micro slide rail in America. Our range of slide rails offers our highest quality
- Stroke or X-Axis Travel: 1.3385834 to 2.9133874 inch
- Carriage Load: 8.82 to 9.9225 lbs
- Base Length: 2.755907 to 5.905515 inch
- Base Width: 0.5905515 inch
-
Supplier: Takachiho America, Inc.
Description: Takachiho Americas slide rails support smooth linear movement for all types of innovative applications. We are very proud to be the only supplier of the worlds smallest micro slide rail in America. Our range of slide rails offers our highest quality
- Stroke or X-Axis Travel: 13.00000702 to 37.00001998 inch
- Carriage Load: 187.425 to 260.19 lbs
- Base Length: 12.00000648 to 36.00001944 inch
- Base Width: 2.755907 inch
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: FDBL100 linear module, fully enclosed structure, body width 100mm, good rigidity, low noise, lightweight, high rigidity structural design, long life, short setting time, high positioning accuracy.
- Stroke or X-Axis Travel: 3.93701 to 137.79535 inch
- Y-Axis Travel: 3.93701 to 137.79535 inch
- Rated Speed: 41.3385826771654 to 118.110236220473 in/sec
- Carriage Load: 88.2 lbs
-
-
Supplier: Waterman Industries, Inc.
Description: Model SR Slide Gates (Aluminum, Stainless Steel, and Mild Steel) Mild Steel (ASTM A-36) Features Standardized Design Customized to the Application Long life in Non-Corrosive Atmospheres Unlimited Size Availability Waterman Model SR Slide Gates are custom fabricated following a
- Valve Type: Gate / Knife Valves
-
Supplier: Takachiho America, Inc.
Description: Takachiho Americas slide rails support smooth linear movement for all types of innovative applications. We are very proud to be the only supplier of the worlds smallest micro slide rail in America. Our range of slide rails offers our highest quality
- Stroke or X-Axis Travel: 3.8188997 to 15.6299297 inch
- Base Length: 7.87402 to 19.68505 inch
- Base Width: 0.787402 inch
- Base Height: 0.3149608 inch
-
Supplier: Bosch Rexroth Corporation
Description: Rexroth Ball Rail Systems encompass many areas of our linear guide products and were specially developed for use in machine tools and industrial robots calling for compact, rolling-element linear motion guideways. Ball Rail systems are available in various accuracy classes, each with
- Device Type: Ball Slide
- Motor Type: None
-
Supplier: Takachiho America, Inc.
Description: Takachiho Americas slide rails support smooth linear movement for all types of innovative applications. We are very proud to be the only supplier of the worlds smallest micro slide rail in America. Our range of slide rails offers our highest quality
- Stroke or X-Axis Travel: 12.88189672 to 28.88190536 inch
- Carriage Load: 90.405 to 105.84 lbs
- Base Length: 12.00000648 to 28.00001512 inch
- Base Width: 1.38976453 inch
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] The monorail linear module developed by FUYU has the advantages of fast single movement speed, repeated positioning accuracy of +/- 0.02mm, light body weight, small equipment space, low bass noise and long life. It adapts to mainstream product systems at home and abroad. [Range
- Stroke or X-Axis Travel: 1.968505 to 41.338605 inch
- Y-Axis Travel: 1.968505 to 41.338605 inch
- Z-Axis Travel: 1.968505 to 41.338605 inch
- Rated Speed: 9.84251968503938 to 39.3700787401575 in/sec
-
Supplier: Newport MKS
Description: rail. Rail end faces are tapped with four M6 holes in a 63 mm square pattern. Rigid and Lightweight Aluminum Cylinder Core The X95 rails provide rigid and lightweight support with an aluminum cylinder core and four, 10mm thick longitudinal reinforcing ribs on which
- Length: 78.7402 inch
- Style: Metric
-
Supplier: Newport MKS
Description: rail. Rail end faces are tapped with four M6 holes in a 63 mm square pattern. Rigid and Lightweight Aluminum Cylinder Core The X95 rails provide rigid and lightweight support with an aluminum cylinder core and four, 10mm thick longitudinal reinforcing ribs on which
- Length: 39.3701 inch
- Style: Metric
-
Supplier: Newport MKS
Description: The MCD Mini Rail Dovetail Carrier attaches perpendiculary anywhere along the an MRL Series rail to quickly and securely tie down optical components. A dovetail mounting surface with no holes is provided. Spring-loaded hard polymer guides along the mating surfaces of the carriers
- Length: 1.00000054 inch
- Width: 1.574804 inch
- Style: Metric
-
Supplier: Del-Tron Precision, Inc.
Description: Known for their high accuracy and exceptional load carrying capabilities, Del-Tron’s aluminum and steel crossed roller tables are the perfect choice for applications where these criteria must be met. Accuracies range from 0.0001” per inch of travel straight line accuracy on our
- Stroke or X-Axis Travel: 1.7716545 inch
- Carriage Load: 79.38 lbs
- Positioning Accuracy: 0.002 inch/inch
- Base Length: 2.9527575 inch
-
Supplier: Mountz, Inc.
Description: line. Ideal for automotive production lines. Maintenance Free. Arm is crafted with a lightweight durable carbon fiber. Easy to install and improves operator comfort and productivity. Requires little space and doesn’t disrupt production flow. Mountable with a standard rail system, trolley,
- Torque Measurement Range: 70.8 In-lbs
- Special Type: Battery Powered, Portable
-
Supplier: Mountz, Inc.
Description: line. Ideal for automotive production lines. Maintenance Free. Arm is crafted with a lightweight durable carbon fiber. Easy to install and improves operator comfort and productivity. Requires little space and doesn’t disrupt production flow. Mountable with a standard rail system, trolley,
- Torque Measurement Range: 176.4 In-lbs
- Special Type: Battery Powered, Portable
-
Supplier: Ewellix
Description: Benefits: Heavy load carrying capabilities and long service life Easy maintenance through one-point lubrication Precision alignment and secure attachment of the couplings High level of accuracy and repeatability Features: Compact design with ball or lead screw Aluminum or steel as the base
- Stroke or X-Axis Travel: 31.49608 inch
- Rated Speed: 11.8110236220472 in/sec
- Drive Type: Ball Screw
- Features: Electrical
-
Supplier: Accuride International, Inc.
Description: interlock slide, see Model 3641.) Supports loads up to 180 lbs. For drawers up to 42” wide Requires .89" of side-space The 3641X is a complete system that includes: one 3641 Interlock slide, one 3642 non-locking companion slide, one connecting rod, two adapter rails, and
- Stroke or X-Axis Travel: 14 to 28 inch
- Carriage Load: 180 lbs
- Base Length: 14 to 28 inch
- Base Width: 0.89 inch
-
Supplier: Isotech, Inc.
Description: driven by ball screws or belts. Also in the program: Linear guide way tables are the ideal system for linear motions with high rigidity requirements. The base plate of the rail guide tables consists of machined aluminum profiles or steel with stop angles. The ball rail guides
- Axis Configuration: X Axis Only
-
Supplier: NB Corporation of America
Description: The NB SLIDE SCREW can be used as a transport device in many types of machines, whose application is not intended for accurate positioning requirements. Structure and Advantages The NB SLIDE SCREW converts rotational motion into linear motion by utilizing the friction between radial
- Bearing Width: 0.787402 to 3.543309 inch
- Bearing Length: 0.9842525 to 3.4645688 inch
- Inside Diameter (Round only): 0.2362206 to 1.181103 inch
- Dynamic Load Capacity: 22.0304 to 485.568 lbs
-
Supplier: Reid Supply
Description: This two-piece system is easy to assemble. The rail and carriage are made of 6063-T6 Aluminum. Rails are ceramic coated to resist corrosion, repel weld splatter and contaminants. Carraiges have T-slots for nuts and bolts. . PBC-770
-
Supplier: Fountyl Technologies Pte. Ltd.
Description: guide rail, silicon carbide slide rail, silicon carbide vacuum suction cup, silicon carbide reflector, silicon carbide crossbeam, silicon carbide workpiece table, etc. the main function is to carry the wafer to perform high-speed ultra-precision motion along the designated
- Length: 62.99216 inch
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Features: Other, Silicon Carbide
-
Supplier: DORMA Group
Description: The ESA 200 is an extruded aluminum stile and rail door designed for interior or exterior applications where emergency breakout of only the sliding panels is required. Emergency Exits The DORMA ESA 200 - For applications requiring emergency egress through sliding panels only. Smooth,
- Material: Aluminum, Glass
- Features: Automatic
- Application: Commercial, Exterior Doors
- Type: Sliding Doors
-
Supplier: DORMA Group
Description: The ESA 300 is an extruded aluminum stile and rail door designed for interior or exterior applications where emergency breakout of the sliding and sidelite panels is required. Emergency Exits The DORMA ESA 300 - For emergency applications breakout of the sliding and sidelite panels is
- Material: Aluminum, Glass
- Features: Automatic
- Application: Commercial, Exterior Doors
- Type: Sliding Doors
-
Supplier: DORMA Group
Description: The DORMA ESA 500 is an all glass (top and bottom rails only) door designed for interior applications where emergency breakout of only the sliding panels is required. Emergency Exits The DORMA ESA 500 - For emergency applications where breakout of the sliding panels is required. Smooth, clean
- Material: Aluminum, Glass
- Features: Automatic
- Application: Commercial, Exterior Doors
- Type: Sliding Doors
-
Supplier: Beckhoff Automation LLC
Description: The straight guide rails with the product designation AT9100 are elements of the XTS guide rail system from Beckhoff. They are made of aluminum with an abrasion-resistant hard anodized aluminum coating and enable a lubrication-free system concept in combination with the
-
Supplier: Beckhoff Automation LLC
Description: The curved guide rails with the product designation AT9040 are elements of the XTS guide rail system from Beckhoff. They are made of aluminum with an abrasion-resistant hard anodized aluminum coating and enable a lubrication-free system concept in combination with the
-
Supplier: TPA Motion
Description: treated via the special process prior to moving into final assembly. Rails are also routed through the same process since they too are typically open and exposed to the high temperature environment. Billet Machined Aluminum End Cap The standard polymer end caps are replaced with billet
- Features: Cleanroom Rated, Vacuum Rated
-
Supplier: Beckhoff Automation LLC
Description: The curved guide rails with the product designation AT9050 are elements of the XTS guide rail system from Beckhoff. They are made of aluminum with an abrasion-resistant hard anodized aluminum coating and enable a lubrication-free system concept in combination with the
-
Supplier: TelephoneStuff.com
Description: vertical mounting rails with an adjustable mounting depth of 17" to 28". Two sizes are available to fit 19" and 23" wide MegaFrame Cabinets. Monitor shelf supports up to 200 lb. Keyboard tray fits up to 19.25" W x 8" D keyboards. Mouse pad is a 7" x 7" padded surface. Features: - Made of
- Material: Aluminum
- Type: Shelving
-
Supplier: H2W Technologies
Description: The DRS-120-09-176 dual rail positioning stage is ideal for applications that require long travel distances. It uses a high force brushless linear motor to generate a continuous/peak force of 186 lbs [747 N]/558 lbs [2241 N] with a total stroke length of 120 in [3050 mm]. The non-contact
- Stroke or X-Axis Travel: 120 inch
- Carriage Load: 186 to 558 lbs
- Motor Continuous Power: 0.81753443479072 HP
- Bearing Type: Ball/Roller Bearing
-
Supplier: H2W Technologies
Description: single piece of aluminum extrusion Features: - Multiple motors on single magnet track - Multiple encoder heads reading a single encoder scale - Single extrusion lengths up 6.0M long allowing for long strokes - Cable carriers to route payload cables - Three axis of coordinated motion Dual
- Stroke or X-Axis Travel: 20 inch
- Motor Type: DC Brushless
- Drive Type: Direct Drive
- Features: Electrical
-
Supplier: item America, LLC
Description: features the geometry of a D30 profile, which means components and profiles can be connected directly to it. The Guide Rail can also be fixed in place with any Roller Conveyor St Fastening Bracket D30. Roller Conveyor 6 40x40 E Guide Rail Slide Strip (0.0.654.94) and
-
Supplier: Newport MKS
Description: The CXL95-50 Rail Carrier is designed to support positioners with 50 mm module sizes on the X95 Rail. English 1/4-20 threaded mounting holes allow direct mounting of a wide selection of linear stages, rotation stages and optical mounts. Components can be quickly mounted to or removed
- Length: 1.968505 inch
- Style: Metric
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] The dual-track linear module developed by FUYU has a body width of 14cm, which runs more smoothly and has strong stability. The repeated positioning accuracy can reach +/- 0.02mm, bass noise, and high load. It is one of the main products used in the international market. [Range
- Stroke or X-Axis Travel: 1.968505 to 49.212625 inch
- Y-Axis Travel: 1.968505 to 49.212625 inch
- Z-Axis Travel: 1.968505 to 49.212625 inch
- Rated Speed: 9.84251968503938 to 39.3700787401575 in/sec
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: FBL60 linear module, fully enclosed structure, body width 60mm, good rigidity, low noise, lightweight, high rigidity structural design, long life, short setting time, high positioning accuracy.
- Stroke or X-Axis Travel: 3.93701 to 153.54339 inch
- Y-Axis Travel: 3.93701 to 153.54339 inch
- Rated Speed: 11.8110236220472 to 36.6141732283465 in/sec
- Carriage Load: 66.15 lbs
-
Supplier: igus® inc.
Description: Sliding carriage with manually adjustable clearance Maintenance-free, dry operation Corrosion resistant Hard-anodized aluminum rails Standard bore pattern symmetrical C5 = C6
- Bearing Width: 1.8503947 to 4.2913409 inch
- Bearing Length: 157.4804 inch
- Special Bearing Materials: Bearing / Rail Assembly
- Bearing Type: Linear Motion Guide
Find Suppliers by Category Top
Featured Products Top
-
Experience the unmatched durability and performance of TOPBALL, Isotech's premier Slide Bushing. Designed for longevity, TOPBALL offers up to 27 times the travel life of conventional slide bushings. The innovative load plates feature a ground raceway surface that provides circular arch (read more)
Browse Linear Bearing Rails Datasheets for Isotech, Inc. -
The ATG is a telescopic slide rail with an inner and outer rail that expand and collapse. This product features a high load capacity, superior durability, and two rows of balls that enable smooth, stable movement. It can also be mounted with an ease unique to slide rails (read more)
Browse Linear Bearing Rails Datasheets for THK America, Inc. -
Revolutionize Your Motion Systems with Isotech Isotech’s RK type slide rotary bushing is your ultimate solution for seamless linear and rotary motion. This compact and precise component ensures smooth, continuous movement without any constraints. Unlike traditional (read more)
Browse Linear Bearing Rails Datasheets for Isotech, Inc. -
is molded of engineering plastic and slotted in the center. Dowel pins mounted in the base and carriage limit the travel of the retainer and help to keep it centered in the slide for full travel and extended life. In applications in which retainer misalignment is a concern., Isotech Anti (read more)
Browse Linear Bearing Rails Datasheets for Isotech, Inc. -
Linear guideways provide linear motion by re-circulating rolling elements between a profiled rail and a bearing block. The coefficient of friction on a linear guideway is only 1/50 compared to a traditional slide. With these features, a linear guideway can (read more)
Browse Linear Bearing Rails Datasheets for HIWIN Corporation -
Isotech's CR and RV Series Gonio Ways are highly accurate curved slide ways that offer unprecedented low friction and precise pendulum motion. These ways feature four hardened and ground curved guide rails in addition to two curved retainers with cross rollers. Our advanced precision grinding (read more)
Browse Linear Bearing Rails Datasheets for Isotech, Inc. -
or System: Double track can be designed as a component (track, rollers, bushings) for the most versatility, or as part of a system (Rail, carriage). Track can be specified (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
single edge tracks because there are no issues regarding edge parallelism. The double track linear guide comes with a pre-assembled adjustable carriage, pre-drilled double track and matching spacer. The carriage includes adjustable bushings and is ready to slide onto the rail and adjust to fit (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
square edge that facilitates accurate mounting to a base or frame. Standard track is made from AISI 1045 steel and is also available in 420 stainless steel (SS). Typically, two single edge tracks are used in conjunction with four rollers to make-up a linear slide system. Installed track (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
sections of standard single edge track in a rectangular aluminum extrusion. This linear guide system creates a low profile design, ideal for single rail applications. The Vector Quad utilizes a design feature unique to Modern Linear. The compliant rail design works by allowing one of the mating (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated
More Information Top
-
aluminium rail - offers from aluminium rail manufacturers, suppliers, exporters & wholesalers
Aluminium Sliding Rail .
-
Advanced Polymer PV System; PVMaT 4A1 Final Report; September 1995 - December 1997
Set-up for static load testing of the aluminum slide rail for the frameless module.
-
Advanced polymer PV system: PVMaT 4A1 annual report, September 1995--September 1996
Set up for static load testing of the aluminum slide rail for the frameless module.
-
NREL Photovoltaic Program FY 1996 Annual Report
Set up for static load testing of the aluminum slide rail for the frameless module.
-
http://www.ndt.net/article/cansmart2009/papers/17.pdf
The fundamental frequency of the APMD is adjusted by hoisting or lowering a tuning frame whose ends are connected to a sliding aluminum rail through a smooth Teflon bearing assembly.
-
METAL FOAMS FOR IMPROVED CRASH ENERGY ABSORPTION IN PASSENGER EQUIPMENT
TABLE 7: ATD test results with and without aluminum foam in sliding rail .
-
Analysis and experiments of iterative learning-control system with uncertain dynamics
In Fig. 2, the desired trajectory of the aluminum block slid- ing on rails is divided into three portions: an acceleration motion, a constant velocity motion, and a deceleration motion in the time interval 0 ≤ t ≤ 5 sec.
-
sliding rail - offers from sliding rail manufacturers, suppliers, exporters & wholesalers
Aluminum Slide -In Rail For Banner / Advertisement , Shelf Data ...
-
A laboratory scale liquid nitrogen freezer.
230 mm, and length 3 m) fitted internally with aluminium rails carrying a sliding tray of food to be frozen.
-
Preparation of isotopic ruthenium targets using a focused ion beam sputtering source.
The source is mounted in an aluminum block on sliding rails at an angIe of 30° [8] with nxpect to the plane of the sputtering target and adjustable in distance from the material to be sputtered.
Indicates content that may require registration and/or purchase.