-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 8997 light amber polyimide tape comes in a 2 in width, 36 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +500.
- Width: 2 inches
- Carrier / Backing: Cloth - Woven Fabric
- Adhesive: Silicone
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 8998 dark amber polyimide tape comes in a 1 in width, 36 yd length, uses a silicone adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +500.
- Width: 1 inches
- Carrier / Backing: Cloth - Woven Fabric
- Adhesive: Silicone
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 8997 light amber polyimide tape comes in a 1 in width, 36 yd length, uses a silicone adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +500.
- Width: 1 inches
- Carrier / Backing: Cloth - Woven Fabric
- Adhesive: Silicone
- Features: Specialty / Other
-
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 8997 light amber polyimide tape comes in a 3 in width, 36 yd length, uses a silicone adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +500.
- Width: 3 inches
- Carrier / Backing: Cloth - Woven Fabric
- Adhesive: Silicone
- Features: Specialty / Other
-
Supplier: Caplugs
Description: Polyimide tapes are typically used in electronics coating such as parylene coating, solder wave and conformal coating. Can also be used in other high-temp processes such as masking gold leaves during PCB processes. Withstands high-temperatures up to 500°F (260°C) Optimum performance in
- Features: Specialty / Other
-
Supplier: Newark, An Avnet Company
Description: TAPE, MASKING, POLYIMIDE, 12.7MM, AMBER; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.7 mil (0.07 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.918m RoHS Compliant: NA
-
Supplier: Ellsworth Adhesives
Description: 3M 5413 Polyimide Film Tape Amber is a silicone adhesive with a Kapton® polyimide film backing that is used for applications in elevated temperatures. It offers increase in productivity, stability, radiation and chemical resistance.
- Backing: Polyimide (e.g., Kapton®)
- Adhesive: Silicone
- Features: Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: 3M 5413 Polyimide Film Tape Amber is a silicone adhesive with a Kapton® polyimide film backing that is used for applications in elevated temperatures. It offers increase in productivity, stability, radiation and chemical resistance. 6 in x 5 yd Roll.
- Backing: Polyimide (e.g., Kapton®)
- Adhesive: Silicone
- Features: Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: 3M 5413 Polyimide Film Tape Amber is a silicone adhesive with a Kapton® polyimide film backing that is used for applications in elevated temperatures. It offers increase in productivity, stability, radiation and chemical resistance. 12 in x 5 yd Roll.
- Backing: Polyimide (e.g., Kapton®)
- Adhesive: Silicone
- Features: Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: 3M 5413 Polyimide Film Tape Amber is a silicone adhesive with a Kapton® polyimide film backing that is used for applications in elevated temperatures. It offers increase in productivity, stability, radiation and chemical resistance. 1 in x 36 yd Roll.
- Backing: Polyimide (e.g., Kapton®)
- Adhesive: Silicone
- Features: Specialty / Other
-
Supplier: Newark, An Avnet Company
Description: TAPE, 19.05MM DIA, AMBER, POLYIMIDE FILM; Adhesive Type:Silicone Adhesive; Patch Type:Masking; Form Factor:Circle; Tape Colour:Amber; Total Tape Thickness:2.7 mil (0.07 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TAPE, 25.4MM DIA, AMBER, POLYIMIDE FILM; Adhesive Type:Silicone Adhesive; Patch Type:Masking; Form Factor:Circle; Tape Colour:Amber; Total Tape Thickness:2.7 mil (0.07 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TAPE, 9.53MM DIA, AMBER, POLYIMIDE FILM; Adhesive Type:Silicone Adhesive; Patch Type:Masking; Form Factor:Circle; Tape Colour:Amber; Total Tape Thickness:2.7 mil (0.07 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: 3M Electrical Tape 92 is used for high temperature electrical applications in which a tough, thin insulating material is required for wrapping coils, transformers, capacitors, and wire harnesses. It is also used in printed circuit board assembly as a wave solder masking tape.
-
Supplier: DigiKey
Description: "Film Tape Silicone Thermosetting Adhesive Amber 19.75"" (501.65mm) X 108' (32.9m) 36 yds"
- Temperature Resistance: -73.33333333333333 to 260 C
- Carrier / Backing: Plastic / Polymer, Polyimide (e.g., Kapton®)
- Adhesive: Silicone
-
Supplier: Powell Electronics, Inc.
Description: 3M Polyimide Film Electrical Tape 92, A
-
Supplier: All-Spec Industries
Description: The Dadas Tapes 1656-05 is an amber color high-temperature polyimide film tape. Dadas Tapes 1656-05 Features: Thin and conformable for masking of uneven surfaces High-performance silicone pressure sensitive adhesive Can be safely and cleanly removed from printed
- Width: 0.5 inches
- Thickness: 0.0025 inches
- Temperature Resistance: -40 to 260 C
- Dielectric Strength: 6,800 to 7,500 V/m
-
Supplier: Polyonics
Description: POLYONICS XT-679 is a double coated 2 mil (50 μm) die-cuttable amber polyimide tape with a 1.7 mil (48 μm) high-temperature, flame retardant (FR,) pressure sensitive acrylic adhesive and liners.
- Thickness: 0.0054 inches
- Features: Other
- Materials of Construction: Plastic / Film, Pressure Sensitive (PSA)
-
Supplier: Polyonics
Description: POLYONICS XT-701 is a single coated 0.5 mil (13 μm) die-cuttable, amber polyimide, high temperature insulation tape. It includes a 1 mil (25 μm) hi-temperature, pressure sensitive, acrylic adhesive an
- Thickness: 0.0015 inches
- Features: Other
- Materials of Construction: Plastic / Film, Pressure Sensitive (PSA)
-
Supplier: DigiKey
Description: POLYIMIDE FILM TAPE 7414 AMBER 1
-
Supplier: BRIM Electronics, Inc.
Description: A polyimide tape film that has a heat-sealable FEP coating over a stranded silver-plated copper conductor. Provides high temperature performance -- +200°C -- with low temperature flexibility & HIGH RADIATION RESISTANCE. Also resistant to cold flow, has high dielectric strength, low
- Rated Voltage: 600 to 1,000 volts
- Nominal Outer Diameter: 0.021 to 0.07 inch
- North American (AWG): 30 to 16 AWG
- Wire Conductor: Copper and Copper Alloys
Find Suppliers by Category Top
Featured Products Top
-
A polyimide tape film that has a heat-sealable FEP coating over a stranded silver-plated copper conductor. Provides high temperature performance -- +200°C -- with low temperature flexibility & HIGH RADIATION RESISTANCE. Also resistant to cold flow, has high dielectric strength (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc.