-
Supplier: NTN Bearing Corporation
Description: Tapered roller bearings utilize conical rollers and raceways, arranged so that the rollers and raceways meet at a common apex. The rollers are guided by contact between the large end of the roller and a rib on the inner ring. This provides high capacity for
- Bore: 1.375 to 14.1732 inch
- Outside Diameter: 1.57 to 18.8976 inch
- Overall Width: 0.5313 to 4.0945 inch
-
Supplier: NTN Bearing Corporation
Description: Cylindrical roller bearings have rollers that provide a modified line contact with the cylindrical inner and outer ring raceways, while the rollers are guided by ground ribs on either the inner or outer ring. The cylindrical shape allows the inner ring to have axial
- Bore: 0.7874 to 12.5984 inch
- Outside Diameter: 1.8504 to 22.8346 inch
- Type: Cylindrical
-
Supplier: RBC Bearings
Description: Product Application Guidelines: Cross roller bearing - Bi-angular nature allows for multi-directional load capability. Excellent stiffness capability due to line contact. Good for applications requiring a high stiffness mount with exacting torque requirements. Typical Applications:
- Outside Diameter: 20 to 140 inch
- Static Axial / Thrust Load: 5,000,000 lbs
- Static Radial Load: 2,000,000 lbs
- Moment Load: 12,000,000 Ft-lbs
-
-
Supplier: RBC Bearings
Description: diameter to 160" outside diameter Capacity Range: Thrust to 20,000,000lb, Moment to 16,000,000ft-lb, Radial to 2,000,000lb Gearing options: Internal to 96" inside diameter, external to 150" outside diameter, no gear RBC Slewing Ring Bearings: Technical expertise and support located in North
- Outside Diameter: 40 to 160 inch
- Static Axial / Thrust Load: 20,000,000 lbs
- Static Radial Load: 2,000,000 lbs
- Moment Load: 16,000,000 Ft-lbs
-
Supplier: Radwell International
Description: AMERICAN ROLLER BEARING Machine Parts WRA 212
-
Supplier: C & C Lift Truck, Inc.
Description: Designed and Manufactured in the USA for over 30 years. Designed for High-Cycle Durability. Every Compact Scissors Lift comes standard with captured rollers, two piece self-aligning cylinder, and high impact spiral wound bearings, giving our customers the most reliable, robust, and
- Capacity: 2,000 lbs
- Stroke: 60 inch
- Mechanism: Scissor Lift
-
Supplier: Southland Equipment Service
Description: Designed and Manufactured in the USA for over 30 years. Designed for High-Cycle Durability. Every Compact Scissors Lift comes standard with captured rollers, two piece self-aligning cylinder, and high impact spiral wound bearings, giving our customers the most reliable, robust, and
- Capacity: 500 lbs
- Mechanism: Scissor Lift
-
Supplier: SKF/Global
Description: bearing in question, reducing costs and lead times. And since it requires less energy than manufacturing a new bearing, it is better for the environment as well. The typical candidates of industrial bearing remanufacturing are: large size bearings caster bearings
- Capabilities: Ball Bearings, Housed Bearings, Large Bearings, Roller Bearings
- Services: Bench (Off-site), Component Remanufacturing / Rebuild, Preventative Maintenance / Service Contracts, Troubleshooting
- Features: Midwest US Only, North America, Northeast US Only, Other, Southern US Only, United States Only
-
Supplier: SKF/North America
Description: bearing in question, reducing costs and lead times. And since it requires less energy than manufacturing a new bearing, it is better for the environment as well. The typical candidates of industrial bearing remanufacturing are: large size bearings caster bearings
- Capabilities: Ball Bearings, Housed Bearings, Large Bearings, Roller Bearings
- Services: Bench (Off-site), Component Remanufacturing / Rebuild, Preventative Maintenance / Service Contracts, Troubleshooting
- Features: Midwest US Only, North America, Northeast US Only, Other, Southern US Only, United States Only
-
Supplier: AAA Baling & Strapping Supply
Description: Details: American Made Good for roll sizes 12" to 20"Base stabilizerRoller bearing design for tension controlSOLD INDIVIDUALLYShips UPS
-
Supplier: AAA Baling & Strapping Supply
Description: Details: American Made Good for roll sizes 12" to 20"Base stabilizerRoller bearing design for tension controlSOLD INDIVIDUALLYShips UPS
-
Supplier: AAA Baling & Strapping Supply
Description: Details: American Made Good for roll sizes 12" to 20"Base stabilizerRoller bearing design for tension controlSOLD INDIVIDUALLYShips UPS
-
Supplier: Takachiho America, Inc.
Description: Takachiho Americas slide rails support smooth linear movement for all types of innovative applications. We are very proud to be the only supplier of the worlds smallest micro slide rail in America. Our range of slide rails offers our highest quality aluminum, steel, and stainless-steel products
- Stroke or X-Axis Travel: 3.8188997 to 15.6299297 inch
- Base Length: 7.87402 to 19.68505 inch
- Base Width: 0.787402 inch
- Base Height: 0.3149608 inch
-
Supplier: Takachiho America, Inc.
Description: Takachiho Americas slide rails support smooth linear movement for all types of innovative applications. We are very proud to be the only supplier of the worlds smallest micro slide rail in America. Our range of slide rails offers our highest quality aluminum, steel, and stainless-steel products
- Stroke or X-Axis Travel: 1.3385834 to 2.9133874 inch
- Carriage Load: 8.82 to 9.9225 lbs
- Base Length: 2.755907 to 5.905515 inch
- Base Width: 0.5905515 inch
-
Supplier: Takachiho America, Inc.
Description: which grants product designers more selection and flexibility with their designs. Features Ball Bearings produce smooth and precisive movement of slides. Manufacturing in overseas with Japanese management achieves high quality slide with reasonable prices. Various kinds of profile are
- Stroke or X-Axis Travel: 3.1889781 to 12.29921924 inch
- Carriage Load: 22.05 lbs
- Base Length: 2.755907 to 11.81103 inch
- Base Width: 0.787402 inch
-
Supplier: Takachiho America, Inc.
Description: which grants product designers more selection and flexibility with their designs. Features Ball Bearings produce smooth and precisive movement of slides. Manufacturing in overseas with Japanese management achieves high quality slide with reasonable prices. Various kinds of profile are
- Stroke or X-Axis Travel: 12.88189672 to 28.88190536 inch
- Carriage Load: 90.405 to 105.84 lbs
- Base Length: 12.00000648 to 28.00001512 inch
- Base Width: 1.38976453 inch
-
Supplier: Southland Equipment Service
Description: North American quality at an import price. Designed for rugged, constant, heavy duty performance. Easy to use and maneuverable Pallet Truck features polyurethane wheels and rollers, adjustable push rods, robotic welds, quality bearings throughout, grease fittings and bushings at
- Cart / Truck Type: Pallet Truck / Pallet Jack
-
Supplier: Southland Equipment Service
Description: North American quality at an import price. Designed for rugged, constant, heavy duty performance. Easy to use and maneuverable Pallet Truck features polyurethane wheels and rollers, adjustable push rods, robotic welds, quality bearings throughout, grease fittings and bushings at
- Cart / Truck Type: Pallet Truck / Pallet Jack
-
Supplier: Mile-X Equipment, Inc.
Description: duty automobile dollies, see M998036.** The auto dollies are American Made! Ball bearing casters Caster diameter (standard) is 2". Polyurethane wheels Automobile Dollies are powder coated. Priced per set of 4. Can be used for: Cars Trucks Boats Planes Campers Riding Mowers Trailers
-
Supplier: Mile-X Equipment, Inc.
Description: vehicles with ease. Gain precious floorspace by moving items right up against a wall or into a corner with auto dollies! The Auto Dollies are placed under each tire of the vehicle, making the vehicle a rolling cart that will now roll in any direction with ease. The large roller bearing
-
Supplier: Mile-X Equipment, Inc.
Description: duty automobile dollies, see M998036.** The auto dollies are American Made! Ball bearing casters Caster diameter (standard) is 2". Polyurethane wheels Automobile Dollies are powder coated. Priced per set of 2. Can be used for: Cars Trucks Boats Planes Campers Riding Mowers Trailers
-
Supplier: Mile-X Equipment, Inc.
Description: Three sizes available for different tire widths Low profile, very rugged 1/4" plate steel Free up precious floor space in your shop or garage Powder Coat finish Comes with Heavy Duty Casters The automotive dolly is American Made! 2-1/2” Polyurethane casters have ball bearings on both
-
Description: have double row, tapered roller bearings plus machined and hardened universal treads to permit operation on American Standard or flat flanged sections interchangeably. Drop of hand chain on geared trolleys is 2 ft. above hook at lowest position, unless otherwise specified.
-
Supplier: Belt Technologies, Inc.
Description: to measure the tension of a steel belt, allowing users to optimize the belt’s performance and maximize its lifespan. The TruTension™ pulley leverages a small, enclosed controller (separate from the pulley) that senses the bearing load in the pulley. Through a calibration process, the pulley
- Length/Width: 6 to 36 inch
- Roll Diameter: 2 to 10 inch
- Application: Conveyor, Packaging, Printer / Copier
-
Description: adjustment for installation on a broad range of beam flange widths. Trolley wheels have double row, tapered roller bearings plus machined and hardened universal treads to permit operation on American Standard or flat flanged sections interchangeably. Spur gearing used in all
-
Supplier: Autoquip Corporation
Description: logistics and aerospace industries. Premium features included on these air container dock lifts include captured rollers, two-piece self-aligning cylinder, one-piece axle pins, and high impact spiral wound bearings - all of which combine to give our customers the most rigid, robust,
- Capacity: 15,000 lbs
- Stroke: 49 inch
- Length: 120 to 180 inch
- Width: 120 inch
-
Supplier: Nylatech, Inc.
Description: material waste, lower machining time, and a more scalable end-to-end process. Putting the needs of our customers first, our parts are designed from start to finish with the end-user in mind, offering a long-term and reliable finished components. Bearings and Rollers Chain Guides
- Form / Shape: Flat / Bar Stock, Hollow / Tubular Stock, Rod / Round Stock
- Industry: General Industrial
- Chemical System: Polyamide / Nylon
- Features: Specialty / Other, Thermoplastic
-
Supplier: Autoquip Corporation
Description: rollers, two piece self-aligning cylinder, and high-impact spiral wound bearings. They have also proven to be a more cost-effect work station solution than stacked conventional lifts and tilters. Tilt ranges to 45 degrees and loading capacity ranges from 2,000 to 6,000. Common
- Load Capacity: 6,600 lbs
- Maximum Dimension / Diameter: 4.166666666666667 ft
- Length: 5 ft
- Tilt Angle: 45 degrees
-
Supplier: Autoquip Corporation
Description: durability, safety, and minimum down time in their manufacturing process. Every Torklift scissors lift comes standard with captured rollers, two piece self-aligning cylinder, one-piece axle pins, and high impact spiral wound bearings, giving our customers the absolute most rigid,
- Capacity: 4,000 lbs
- Stroke: 60 inch
- Length: 82 to 102 inch
- Width: 47 to 68 inch
-
Supplier: Nylatech, Inc.
Description: on chains) Bearing blocks Bearing housings Chain guides Gears Wear strips (chosen due to its corrosion and chemical resistance) Wear pads (chosen for its range of thicknesses, widths, and lengths) Scrapers Bespoke components Boom pads Slew rings Lever Skate rollers Stoppers
- Services: Assembly Services, Design Assistance
- Specialty Machining: Casting Machining
- Machining Capabilities: Drilling, Milling, Turning
- Features: North America, Northwest US Only, Other, United States Only
-
Description: features and benefits include: Lifetime lubricated, precision ball bearings on trolleys through 3 ton capacity. Trolleys with capacities 4 tons and greater are equipped with eight sealed, Timken tapered roller bearings and grease fittings. Heavy rolled steel side frames extend
-
Supplier: Autoquip Corporation
Description: and abuses of an industrial environment, and common applications include pallet build-up and teardown, light assembly, welding, and painting. Series 35 family of work station manual turntables can turn product weighing up to 6,000 pounds and lower to a height of 4 inches. Double-row ball
- Load Capacity: 6,000 lbs
- Maximum Dimension / Diameter: 3.5 ft
- Power: Manual
-
Supplier: Garage Equipment Supply
Description: contamination Double-sealed hydraulics for longer service life Heavy-duty chain anchors keep loads secure Steel roller bearings are included underneath the table and on the ends of the adjustment screw to minimize friction and allow for effortless table adjustment even when loaded
-
Supplier: Garage Equipment Supply
Description: Steel roller bearings are included underneath the table and on the ends of the adjustment screw to minimize friction and allow for effortless table adjustment even when loaded Fully adjustable universal saddle adapts to passenger car and light truck automatic transmissions and
-
Supplier: Nylatech, Inc.
Description: on chains) Bearing blocks Bearing housings Chain guides Gears Wear strips (chosen due to its corrosion and chemical resistance) Wear pads (chosen for its range of thicknesses, widths, and lengths) Scrapers Bespoke components Boom pads Slew rings Lever Skate rollers Stoppers
- Supplier Capability: Assembly Services, Design Assistance, Machining
- Industry: Chemicals / Materials, Food and Beverage, General Industrial
- Features: North America, Northwest US Only, United States Only
- Molding Type: Thermoset Cast
Find Suppliers by Category Top
Featured Products Top
-
Crossed roller bearings provide more accuracy, rigidity, and weight-bearing capacity for linear motion than other commonly used friction-reducing devices such as ball bearings. And unlike ball bearings, they can support moment loads, radial forces or tilting loads. This lets one crossed roller (read more)
Browse Crossed Roller Slides Datasheets for NB Corporation of America -
The Roller Follower is a compact and highly rigid bearing system. It contains needle bearings and is used as a guide roller for cam discs and straight motion. Since its outer ring rotates while keeping direct contact with the mating surface, this product is thickwalled and designed to bear an impact load. (read more)
Browse Cam Followers Datasheets for THK America, Inc. -
precision: Travel Limits – Because there is little or no difference between static and dynamic frictional resistances – even under low-load conditions – crossed roller bearings are well suited for minute motion (read more)
Browse Crossed Roller Slides Datasheets for NB Corporation of America -
vertically. The cage can restrict slide travel because once the cage has moved and the bearing makes its next full stroke, the off-center cage hits a rail endstop and is forced to center itself by skidding. Hitting the endstop and skidding can damage the retainer, rollers, and slideway. And it (read more)
Browse Linear Bearings Datasheets for NB Corporation of America -
roller bearings are widely used in precision systems due to their high rigidity and smooth motion. Their crossed roller arrangement improves load capacity and stability (read more)
Browse Crossed Roller Slides Datasheets for NB Corporation of America -
. Cross-roller rings are roller bearings that feature cylindrical rollers arranged orthogonally with spacer cages between the inner and outer rings so as to facilitate load bearing in every direction (radial, axial, and moment loads) in addition to high rotational accuracy. The cross-roller ring (read more)
Browse Roller Bearings Datasheets for THK America, Inc. -
Of course crossed roller bearings provide more linear motion accuracy, rigidity, and weight-bearing capacity than other friction-reducing devices such as ball bearings – plus they support greater radial forces (read more)
Browse Crossed Roller Slides Datasheets for NB Corporation of America -
The Innovative anti-cage creep STUDROLLER™ System developed by NB - Nippon Bearing eliminates cage creep completely. The NB NV and NVT types crossed roller slide guide and table comprise precisely ground (read more)
Browse Crossed Roller Slides Datasheets for NB Corporation of America -
A roller bearing is a cylindrical unit that is used to provide low-friction movement for a bushing or bearing block. A ball bearing is a spherical unit that accomplishes the same objective as a roller bearing. The real difference has to do with the contact surface between the bearing and (read more)
Browse Linear Bearings Datasheets for NB Corporation of America -
This newly developed High-Speed, Double-Row Angular Contact Ring is the best-performing high-speed rotary bearing in THK history! The BWH is a rotary bearing with balls aligned inside a cage between the inner and outer rings, and it is part of the THK Rotary Series along with the cross-roller (read more)
Browse Roller Bearings Datasheets for THK America, Inc.
More Information Top
-
http://usitc.gov/publications/701_731/pub3876.pdf
There has been some consolidation of the domestic TRB industry since the first reviews with two small producers of TRBs closing operations ( American Roller Bearings Industries and Nucor).
-
Federal Register > Wednesday, September 2, 2009 > [74 FR 45478] Investigations Regarding Certifications of Eligibility To Apply for Worker Adjustment Assistance
American Roller Bearing (Comp .
-
Load Rating for Roller Bearings
… to Mr. Kendrick for his as- sistance is assembling the material for this paper, and also to the following representatives of roller-bearing manufacturers who furnished helpful data and offered valuable suggestions: Mr. Knaak of American Roller Bearing Company; Mr. Potter of …
-
Federal Register > Friday, April 23, 2010 > [75 FR 21353] Notice of Determinations Regarding Eligibility To Apply for Worker Adjustment Assistance
TA-W-71,074: American Roller Bearing & Manufacturing Co., Hiddenite, NC .
-
Federal Register > Monday, February 8, 1999 > [64 FR 6077] Caldwell Systems, Inc., Superfund Site; Notice of Proposed De Minimis Settlements
… Alcatel Telecommunications Cable aka Alcatel/Celwave, Alexvale Furniture Company, Allied Colloids, Inc., Allied Towing Corporation, Amerada Hess Corporation, American Can Company, American Cyanamid fka Cyanamid c/o Margaret Tribble, American National Can Company fka Stroh Container Division, American Roller Bearing of North Carolina, Ametek …
-
http://usitc.gov/publications/701_731/pub4343.pdf
American Roller Bearing has not responded in the current review, but indicated in the last five-year review that it no longer manufactures TRBs in the United States.
-
Applied Tribology: Bearing Design and Lubrication 2nd Edition Complete Document
PRECISION CLASSIFICATIONS Normal dimensional tolerances for the ring surfaces and balls of ball bearings are covered as ISO Class Normal and as the identical ABEC 1 for ball bearings and RBEC 1 for roller bearings ( American Bearing Manufacturers Association, 1996).
-
Rolling Contact Fatigue Mechanisms—Accelerated Testing Versus Field Performance
[/] Bamberger, E., Harris, T. A., Kacmarsky, W. M., Moyer, C. A., Parker, R. J., Sherlock, J. J., and 2^retsky, E. V., Life Adjustment Factorsfor Ball and Roller Bearings , American Society of Mechanical Engineers, New York, 1971.
-
Methods of Testing for Rolling Contact Fatigue of Bearing Steels
Life Adjustment Factors for Ball and Roller Bearings , American Society of Mechanical Engineers, New York, 1971.
-
Physical Sciences Facility Air Emission Control Equivalency Evaluation
ANSI/ABMA 11, Load Rating and Fatigue Life/or Roller Bearings , American Bearing Manufacturers Association, Washington, D.C., 1999.
Indicates content that may require registration and/or purchase.