Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accu-Glass
Description: Spelling varies but the basic application is the same, to hold your liquid safely. Glass Ampoule Features Crushable Glass Ampoule Blanks Custom Designed Glass Ampoule Packages Single-Use, Disposable Glass Ampoule Packages Safe, Tamper Resistant Glass Ampoules
- Outer Diameter: 6 to 7 mm
-
Supplier: Fredericks Company - Televac
Description: A specialty of Fredericks is the glass encapsulation of hard-to-handle substances. Whether a liquid, solid or gas, Fredericks has the capability of encapsulating extremely small volumes and weights, such as a glass ampule that holds only 4.5 mg of mercury. Additionally, Fredericks has encapsulated
- Connection Type: Crimp Style, Snap Ring, Snap Seal
- Mouth Type: Standard Mouth, Wide Mouth
-
-
-
-
Supplier: Accuris
Description: Ampoule Pipe
-
Supplier: Pfaltz & Bauer, Inc.
Description: Rubidium Powder 99.7% Ampouled, under Argon
-
Supplier: A.G. Scientific, Inc.
Description: Non-ionic Detergent. 10% aqueous solution of Tween 80 of highly purified & aseptically filled under GMP conditions with pharmaceutical grade water. Extremely low aldehyde & peroxide impurities (100 μM) enable the highest retention of protein activity. Extremely low conductivity levels (5 μmhos)
-
Supplier: RFID, Inc.
Description: Material: Glass or plastic
- Frequency: 13,560,000 Hz
- Operating Temperature: -40 to 85 C
- Technology: Passive
-
Supplier: Accuris
Description: Labelling of Drug Ampoules, Vials, and Prefilled Syringes
-
Supplier: A.G. Scientific, Inc.
Description: Non-ionic Detergent & Emulsifier. (CMC 0.35 mM, HLB 12.4, Cloud Point 22°C). 10% aqueous solution of Triton X-114 highly purified & aseptically filled under GMP conditions with pharmaceutical grade water. Extremely low aldehyde & peroxide impurities (100 μM) enable the highest retention of protein
-
Supplier: A.G. Scientific, Inc.
Description: Non-ionic Detergent useful for isolation of membrane proteins. (CMC 0.2-0.9 mM, HLB 13, Cloud Point 64°C). 10% aqueous solution of Triton X-100 highly purified & aseptically filled under GMP conditions with pharmaceutical grade water. Extremely low aldehyde & peroxide impurities (100 μM) enable the
-
Supplier: Pfaltz & Bauer, Inc.
Description: 1,1-Dichloropropene 5mg/ml in 1 ml ampoules
-
Description: ISO 9187-1:2010 specifies materials, dimensions, capacities, performance and packaging requirements for three forms of glass ampoule (forms B, C and D) for injectable pharmaceutical products. ISO 9187-1:2010 is applicable to ampoules with and without a colour break-ring; the provision
-
Supplier: CSA Group
Description: ISO 9187-1:2010 specifies materials, dimensions, capacities, performance and packaging requirements for three forms of glass ampoule (forms B, C and D) for injectable pharmaceutical products. ISO 9187-1:2010 is applicable to ampoules with and without a colour break-ring; the provision
-
Supplier: CSA Group
Description: Scope 1.1 This Standard defines minimum design requirements for the presentation of critical information on inner labels for p arenteral drug products provided in ampoules, vials, or prefilled syringes, including those requiring reconstitution. These requirements are intended to facilitate
-
Supplier: Cole-Parmer
Description: Conductivity Standards Ampoules
- Function: Reference / Chemical Standard
-
Supplier: CSA Group
Description: ISO 9187-2:2010 specifies materials, dimensions and requirements for forms of one-point-cut (OPC) ampoules (forms B, C and D) for injectables. Ampoules complying with ISO 9187-2:2010 are intended for single use only.
-
Description: ISO 9187-2:2010 specifies materials, dimensions and requirements for forms of one-point-cut (OPC) ampoules (forms B, C and D) for injectables. Ampoules complying with ISO 9187-2:2010 are intended for single use only.
-
Supplier: Cole-Parmer
Description: Conductivity Standards Ampoules
- Function: Reference / Chemical Standard
-
Supplier: CSA Group
Description: ou CEI conçues pour être raccordées à un circuit ou à une dérivation basse tension par une douille. Cette norme s'applique aux ampoules intégrales à DEL de forme atypique ainsi qu'à celles destinées à remplacer les ampoules incandescentes ordinaires, les ampoules décoratives (de
-
Supplier: ASTM International
Description: 1.1 This specification deals with identification of small volume containers of drugs intended to be diluted before parenteral administration, as follows: 1.1.1 Container shape, 1.1.2 Labeling statements. 1.1.3 Vial closures and Flip-Off, type caps, and 1.1.4 Ampoule marking.
-
Supplier: ASTM International
Description: band or series of bands above the contracture on an ampoule shall only be used for Potassium Chloride for Injection Concentrate. With this, identification of such vials and ampoules shall be easy.
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Media Ampoules Biosart® 100 Nutrient Media are media ampoules for microbiological testing of pharmaceuticals, food, beverages, water and other liquids. The media ampoules are ready-to-use and each box conatins 50 ampoules with 2.5 ml sterile nutrient media and a lot
- Function: Active Biochemical (API / Nutrient)
- Applications: Pharmaceuticals / Drugs
-
Supplier: AENOR
Description: INJECTION EQUIPMENT FOR MEDICAL USE. PART 1: AMPOULES FOR INYECTABLES.
-
Supplier: RFID, Inc.
Description: Model 1775 Glass Ampoule Tag Extremely small architecture
- Frequency: 125,000 Hz
- Memory: 256 bits
- Operating Temperature: -60 to 130 C
- Technology: Passive
-
Supplier: RFID, Inc.
Description: Model 1775 "Glass Ampoule Tag" Extremely small architecture
- Frequency: 148,000 Hz
- Memory: 128 bits
- Detection Range: 100 cm
- Operating Temperature: -60 to 199 C
-
Supplier: AENOR
Description: INJECTION EQUIPMENT FOR MEDICAL USE. PART 1: AMPOULES FOR INJECTABLES (ISO 9187-1:1991)
-
Supplier: AENOR
Description: INJECTION EQUIPMENT FOR MEDICAL USE. PART 2: ONE POINT-CUT (OPC) AMPOULES.
-
Supplier: AENOR
Description: INJECTION EQUIPMENT FOR MEDICAL USE. PART 2: ONE-POINT-CUT (OPC) AMPOULES (ISO 9187-2:1993)
-
Supplier: EP Scientific Products
Description: Ampoule w/ 0.5 mL concentrated Nitric Acid Chemical Preservatives in Ampoules Our ampoules are machine welded for a more consistent, leak-proof seal. All of our ampoules are pre-scored and a "breaker" is included with each case. The 1ml and 2ml ampoules have
- Features: Preservative
-
Supplier: MPI Label Systems
Description: The R310 Front & Back labeling machine is used for roll on labeling from ampoules to gallon . Single or front & back labeling can be achieved with a push of a button. Label 500-6,000 fronts & backs of cylindrical products. Features: Roll-on labeling from ampoules to gallons. Single or
- Features: Applicator, Feeder Included, Processor Interface
- Type: Automatic
- Goods: Consumer Packaging
- Industry: Industrial / General Use
-
Supplier: Andax Industries
Description: Pelican 1500 EMS Case - Black. Our Pelican EMS Case features a precision designed medical supply EMS hard case organization system in a clear pocket lid organizer & a fully customizable padded divider. The Pelican EMS is perfect for easy inventory & storage of pre-filled syringes, vials &
- Height: 6.93 inch
- Length: 18.5 inch
- Width / Diameter: 14.06 inch
- Inside Height: 6.12 inch
-
Supplier: Porex
Description: POREX® topical applicator filters and wicks are designed for fluid-based application of sealing agents for wound closure, such as surgical adhesive or drug delivery in dental treatment applications, and can also serve as a filter if the solutions are mixed and expressed from crushed glass
- Application / Industry: Medical
- Type: Micro Filtration
- Features: Other
- Filter Medium Material: PTFE / Teflon®, Polypropylene (PP)
-
Supplier: SCHOTT AG
Description: Premium glass for all pharmaceutical packaging With its low alkali, FIOLAX® is a premium glass in the first hydrolytic-resistance class. The special glass tubes can be processed into all pharmaceutical containers, such as syringes, flasks, ampoules and cartridges. Packaging manufacturers and
-
Supplier: BMT USA, LLC
Description: therefore, ideal for treatment of empty ampoules, injection bottles, infusion bottles and production equipment. It is also suitable for sterilization of liquids with low moisture content or powder medications.
- Temperature Range: 122 to 752 F
- Capacity: 190.7 cubic feet
- Atmosphere: Air / Oxidizing
- Features: Air Filtration, Cooling System, Dry Heat, Front Panel & Display, Laboratory, Shelving / Racks / Carts, Timers
Find Suppliers by Category Top
Featured Products Top
-
Hardness higher than stainless steel pumps coatings. Application of Ceramic Filling PumpPharmaceutics: Topical and parenterals: inject able in vials, ampoules, syringes, enema. Entrails: syrups, capsules, drop Liquid Food: Beer, beverage, dairy, wine, edible (read more)
Browse Metering Pumps Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
Conduct Research Top
-
Microscan Gigabit Ethernet Cameras Provide Ampoule Inspection in the Pharmaceutical Industry
and precision. The image processing system shown here measures ampoule strips and monitors the content and processing of the product. The automation of this inspection process ensures high quality and minimizes costs resulting from production defects.
-
Collaboration Between Diagnostic Provider and Film Supplier Solves Critical Labeling Challenge for Ampoule Tracking (.pdf)
Specimen testing in special ampoules has been an important tool in diagnosing cancer, the travel of the disease, and effectiveness of treatment. The labels on diagnostic ampoules carry pertinent information about the patient as well as quantifying research variables. When a day's worth of testing
-
Seals of Approval
ampoule and inhaled by patients via a nebulizing device. There are five Pulmicort lines currently running at the facility, all using Rommelag 4010 machines, and Westborough is now regarded as the company s blow-fill-seal center of excellence. Blow-fill-seal not only gave AstraZeneca advanced aseptic
-
Machine Vision: Seeing (Electronically) Is Believing
to perform filled ampoule inspection was introduced more than 20 years ago, machine vision suppliers have added application-specific systems for solid dosage inspection and blister pack inspection, on-line date and lot code verification, 2D matrix code or bar code reading and proofreading of labels
-
Fill 'Em Up
system or Class-100 cleanroom is typically required when sterile-filling ampoules; either option must be integrated with space for vial sterilization and storage. Caps, septa and seals are handled and stored separately. "Stopper washers alone can cost $1 million and require a long validation cycle
-
Technology Roundup: Seeing (Electronically) Is Believing
Machine vision applications in the pharmaceutical industry have broadened considerably over the last two decades, according to consultant Nello Zuech, president of Vision Systems International. Since the first system to perform filled ampoule inspection was introduced more than 20 years ago
More Information Top
-
LED Lamp Retail Price Tracker - March 2015 D2
* Type de culot et puissance max. : Ampoule Led 32 x 0.1 Watts (fournie) .
-
LED Lamp Retail Price Tracker - February 2015 D2
* Type de culot et puissance max. : Ampoule Led 32 x 0.1 Watts (fournie) .
-
LED Lamp Retail Price Tracker - January 2015 D2
* Type de culot et puissance max. : Ampoule Led 32 x 0.1 Watts (fournie) .
-
LED Lamp Retail Price Tracker - October 2015 D2
Ampoule bulbe LED iDual 11.5W, JEDI, E27 .
-
PAT-1 safety analysis report addendum.
The Pu metal is packed in an inner container (designated the T- Ampoule ) that replaces the PC…
-
Federal Register > Thursday, March 28, 1996 > [61 FR 13689] Exempt Chemical Preparations
…4, 2, 1L, 500, 250, 200, 100ml; Bottle: 950, 500, 100, 50, 5ml; Ampule : 20, 10, 5…
-
Single Component Drugs
Ampoules Tablets Tablets Tablets .
-
over the influence of the season, the age and the food on the form of testes and testis cells the Batrachier
…are at the Anuren in the permanent Hodenkanalen; by the Urodelen, the testis ampoules go to the…
-
Design of a robust, intuitive piston interface for a needle free injection system
…humans has been restricted in large part because of an ineffective drug delivery ampoule interface which compromises…
-
Springer Handbook of Crystal Growth
…method), which arise from the seed region, from the contact with the growth ampoule , from inter- nal…
Indicates content that may require registration and/or purchase.