Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Anaerobic sealant compound
-
Supplier: Chemence Inc.
Description: KS695 is an anaerobic sealant which seals hydraulic and pneumatic fittings up to 2" in diameter, resisting high pressure and vibration loosening. This product has excellent solvent resistance and withstands temperature to 300°F. The product does not shrink when curing and gives a
- Viscosity: 300 to 500 cP
- Features: Anaerobic, Gap Filling Sealant / FIP Gasket, Single Component System, Specialty / Other, Thread Locker / Retainer, Two Component System
- Industry: Automotive, Building / Construction, OEM / Industrial
- Substrate Compatibility: Metal
-
Supplier: Chemence Inc.
Description: KS675 is a single component, low-medium strength, anaerobic pipe sealant. KS675 is a very high viscosity, thixotropic pipe sealing paste possessing high lubricity. KS675 cures when confined in the absence of air between close-fitting metal surfaces. KS675 is formulated to lock and seal
- Applied Thickness / Gap Fill: 0.01968505 inch
- Features: Anaerobic, Gap Filling Sealant / FIP Gasket, Grease / Paste, Single Component System, Specialty / Other, Thread Locker / Retainer, Two Component System
- Industry: Building / Construction, OEM / Industrial
- Substrate Compatibility: Metal
-
-
Supplier: Accuris
Description: Adhesive, Anaerobic, Adhesive/Sealant
-
Supplier: Chemence Inc.
Description: KS455 is a fast curing high strength anaerobic sealant which seals hydraulic and pneumatic fittings up to 2" in diameter, resisting high pressures and vibration loosening. This product has excellent solvent resistance and withstands temperatures to 300°F. Typical applications are
- Viscosity: 12,000 to 16,000 cP
- Features: Anaerobic, Grease / Paste, Single Component System, Specialty / Other, Two Component System
- Industry: Building / Construction, OEM / Industrial
- Substrate Compatibility: Metal
-
Supplier: Accuris
Description: Sealant - Anaerobic
-
Supplier: Accuris
Description: SEALANT - ANAEROBIC
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite IS 5110™ Anaerobic Acrylic Sealant Clear, also known as Flexseal 5110, is a one component, water washable, liquid sealant designed for sealing interfacial leak paths in rigid electronic assemblies. 1 L Bottle.
- Viscosity: 36 to 66 cP
- Dielectric Strength: 1,000.760000000002 kV/in
- Chemical System: Acrylic / Polyacrylate
- Features: Anaerobic, Single Component System
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 545 is a medium viscosity anaerobic sealant designed for locking and sealing metal pipes and fittings. It prevents loosening and leakage from shock and vibration. 50 mL Bottle.
- Viscosity: 9,000 to 20,000 cP
- Features: Anaerobic, Single Component System
- Substrate Compatibility: Metal
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 549 is a medium viscosity, medium strength anaerobic flange sealant that cures at room temperature when isolated from air contact. 250 mL Tube.
- Viscosity: 10,000 to 35,000 cP
- Tensile Strength (Break): 1,120 psi
- Features: Anaerobic, Single Component System
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 545 is a medium viscosity anaerobic sealant designed for locking and sealing metal pipes and fittings. It prevents loosening and leakage from shock and vibration. 250 mL Bottle.
- Viscosity: 9,000 to 20,000 cP
- Features: Anaerobic, Single Component System
- Substrate Compatibility: Metal
-
Supplier: Anti-Seize Technology
Description: to 1000 psi immediately after application and up to the burst rating of a typical pipe after curing. Will not clog small openings typically found in hydraulic systems. Features and Benefits: Superior to other anaerobic sealants Prevents vibration loosening Does not clog filters,
- Use Temperature: -65 to 300 F
- Tensile Strength (Break): 1,000 psi
- Features: Anaerobic, Grease / Paste, Non-corrosive Cure, Single Component System
- Industry: Building / Construction
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE® Pro Lock Tight is an all purpose gel that locks, seals and retains threaded joints. It can lock nuts, bolts, screws and studs and can lock adjusting screws in any position, thread 1/8 inch to 1-1/2 inches. It also retains bearing, holds pins and bushings, and seals pipe threads and
- Industry: Aerospace
-
Supplier: Henkel Corporation - Industrial
Description: Loctite® Resinol® AT™ Porosity Sealant is a self-curing anaerobic sealant formulated with a unique proprietary surfactant monomer washable in plain water. Worldwide availability, high temperature resistance and extremely good chemical resistance.
- Features: Anaerobic
-
Supplier: Anti-Seize Technology
Description: to 1000 psi immediately after application and up to the burst rating of a typical pipe after curing. Will not clog small openings typically found in hydraulic systems. Features and Benefits: Superior to other anaerobic sealants Prevents vibration loosening Does not clog filters,
- Use Temperature: -65 to 300 F
- Tensile Strength (Break): 1,000 psi
- Features: Anaerobic, Grease / Paste, Non-corrosive Cure, Single Component System
- Industry: Building / Construction
-
Supplier: Anti-Seize Technology
Description: to 1000 psi immediately after application and up to the burst rating of a typical pipe after curing. Will not clog small openings typically found in hydraulic systems. Features and Benefits: Superior to other anaerobic sealants Prevents vibration loosening Does not clog filters,
- Use Temperature: -65 to 300 F
- Tensile Strength (Break): 1,000 psi
- Features: Anaerobic, Grease / Paste, Non-corrosive Cure, Single Component System
- Industry: Building / Construction
-
Supplier: Anti-Seize Technology
Description: to 1000 psi immediately after application and up to the burst rating of a typical pipe after curing. Will not clog small openings typically found in hydraulic systems. Features and Benefits : Superior to other anaerobic sealants Prevents vibration loosening Does not clog filters,
- Use Temperature: -65 to 300 F
- Tensile Strength (Break): 1,000 psi
- Features: Anaerobic, Grease / Paste, Non-corrosive Cure, Single Component System
- Industry: Building / Construction
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite 7091 activator is compatible with steel and zinc materials. For use with anaerobic adhesive, sealant.
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite 7649 clear primer is compatible with metal materials. For use with anaerobic adhesive, sealant.
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite 7649 clear primer is compatible with metal materials. For use with anaerobic adhesive, sealant.
-
Supplier: RS Components, Ltd.
Description: Loctite 5923 Sealant
- Features: Anaerobic, Other
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE® 5110 Porosity Sealant, electrical grade anaerobic sealant in which no solvents exist and ionic contaminants are minimized in its monomer (liquid) state, providing excellent insulating properties in its polymer form. This material also maintains its integrity in harsh
- Features: Anaerobic
-
Supplier: ThreeBond International, Inc.
Description: companies rely on anaerobic tube sealing because they maintain clamping pressures and prevent the corrosion and loosening of fasteners. Anaerobic tube sealing adhesives are also commonly used in applications to prevent leakage of moisture, gasses or other fluids. ThreeBond offers
- Viscosity: 650 cP
- Features: Anaerobic
- Industry: Automotive
- Substrate Compatibility: Metal, Rubber / Elastomer
-
Supplier: ACCRAbond, Inc.
Description: Green medium strength, wicking grade anaerobic threadlocking compound. Certified to ASTM D5363 AN0261 & Mil-S-46163A Type 3 Grade R. Replaces Loctite 290. Federal National Stock Numbers: 8030-00-111-2763, 8030-00-111-2762, 8030-01-050-8288
- Features: Anaerobic, Thread Locker / Retainer
- Substrate Compatibility: Metal
-
Supplier: Hi-Tech Seals, Inc.
Description: Dripstop® sealants are 100% active containing no solvents to evaporate. They do not shred like tape dope and they are not subject to cold flow, pressure and temperature phenomena like non-hardening dopes. Anaerobic pipe sealants/adhesives are superior to other sealing methods.
- Viscosity: 14,000 cP
- Use Temperature: -65 to 300 F
- Thermal Conductivity: 0.1 W/m-K
- Coeff. of Thermal Expansion (CTE): 0.00044444444444444447 µin/in-F
-
Supplier: ACCRAbond, Inc.
Description: INSTAbond® 392 - General purpose pipe sealant with Teflon®.
- Viscosity: 200,000 cP
- Use Temperature: -65 to 300 F
- Tensile Strength (Break): 1,000 psi
- Features: Anaerobic
-
Supplier: Chemence Inc.
Description: Krylex KS925 is a slow cure sealant which gives an instant seal on tightened fittings, often considered as moderate pressure, up to 150 psi. Cures anaerobically with no solvents and no shrinkage to provide a high pressure, vibration proof seal that is resistant to most chemicals and
- Viscosity: 200,000 to 500,000 cP
- Features: Anaerobic, Gap Filling Sealant / FIP Gasket, Single Component System, Specialty / Other, Two Component System
- Industry: Building / Construction, OEM / Industrial
- Substrate Compatibility: Metal
-
Supplier: ACCRAbond, Inc.
Description: INSTAbond® 388 - General purpose flange sealant.
- Viscosity: 375,000 to 750,000 cP
- Use Temperature: -65 to 300 F
- Features: Anaerobic
-
Supplier: Techsil Limited
Description: ThreeBond 1374 is a one-component, solvent free anaerobic reactive adhesive/sealant. TB1374 cures spontaneously with the exclusion of oxygen and in the presence of metallic ions, particularly ferrous ions. Product Benefits Screws of inferior accuracy can be used Completely seals
- Features: Anaerobic
-
Supplier: Epoxies Etc...
Description: 10-3014 is a low viscosity, single part anaerobic securing compound. 10-3014 is engineered for fitting and securing cylindrical metal assemblies. Fixturing usually takes place in 15 minutes. APPLICATIONS: 10-3014 is ideal for securing all types of bearings, shafts, cylindrical parts, and
- Applied Thickness / Gap Fill: 0.0004724412 inch
- Viscosity: 400 to 800 cP
- Use Temperature: -85 to 752 F
- Tensile Strength (Break): 3,000 psi
-
Supplier: Techsil Limited
Description: LOCTITE® SF7471 is recommended for applications with passive metals or inert surfaces with large bond gaps. It is a transparent, yellow to amber liquid activator used where increased cure of LOCTITE® anaerobic products is required. SF 7471 is particularly recommended for prevailing
- Features: Anaerobic
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite SF 7649 clear primer is compatible with metal materials. For use with anaerobic adhesive, sealant. Formerly known as Loctite 7649.
-
Supplier: Hernon Manufacturing, Inc.
Description: External Ammunition Sealant 76021 is a single component U.V. anaerobic sealant.
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Cure / Technology: Single Component System
-
Supplier: Henkel Corporation - Industrial
Description: Methacrylate acrylic adhesive paste designed for locking and sealing metal pipes and fittings which is particularly suitable for stainless steel. LOCTITE® 5802 is an off-white to peach-colored methacrylate acrylic adhesive paste designed for locking and sealing metal pipes and fittings. It is
- Use Temperature: 65 to 300 F
- Features: Anaerobic
-
Supplier: DME Company
Description: Resists Corrosion, Leakage and Loosening From Vibration and Moisture. Anaerobic Sealant Chemically Cures In The Absence of Air. Use From -65˚F To +350˚F. Allows Final Adjustments Up To 24 Hours After Application. Use For Hydraulics, Pneumatics, Process Piping or Steam. Locks And Seals
- Use Temperature: -65 to 350 F
- Features: Anaerobic, Grease / Paste, Specialty / Other, Thread Locker / Retainer
- Substrate Compatibility: Dissimilar Substrates, Metal
- Industry: Tooling / Mold Material
Find Suppliers by Category Top
Featured Products Top
-
Do you work with threadlockers?
(read more)
Browse Anaerobic Adhesives and Anaerobic Sealants Datasheets for Ellsworth Adhesives
Conduct Research Top
-
Basics on Anaerobic Adhesives and Threadlockers
Typically used to augment the seal or holding force of a mechanically joined assembly, anaerobic adhesives are used as threadlockers, thread sealants, retaining materials, and flange sealants. When designed into an assembly, these adhesives reduce component inventories, decrease total manufacturing
More Information Top
-
Kanerva's Occupational Dermatology
Anaerobic sealants are typ- ical glue products that cause contact allergy (Conde- Salazar et al. 1988; Guerra et al. 1993; Holme and Statham 2000; Sood and Taylor 2003; Aalto-Korte et al. 2008).
-
Occupational methacrylate and acrylate allergy from glues
9 of them had used anaerobic sealants , 3 cyanoacrylate‐based instant adhesives, and 1 patient a bi‐component instant adhesive.
-
Handbook of Adhesives and Sealants, Second Edition > SELECTING AND USING SEALANTS
However, anaerobic sealants are brittle materials and cannot be reused on disassembly.
-
Contact Dermatitis
The multi- functional acrylate esters are useful in acrylic adhe- sives and anaerobic sealants , as well as in artificial nail preparations.
-
Contact allergy to epoxy (meth)acrylates
Anaerobic sealants may induce sensitization not only to aliphatic (meth)acrylates but also to aromatic bis‐GA.
-
Next Generation Formed-In-Place Gasket (FIPG) Liquid Sealant for Automotive Powertrain Applications
The unique structure of this polymer enables the sealant to offer the oil resistance of an anaerobic sealant , combined with the convenient neutral and moisture cure of an alkoxysilicone.
-
Quick Guide to Contact Dermatitis
Adhesives based on acrylates, methacrylates, and epoxy diacrylates include anaerobic sealants , ultraviolet-cured sealants, cyanoacrylates, methyl methacrylate, metal and glass glues, epoxy diacry- lates (vinyl resins), and acrylic dental bonding material.
-
Active sensitization caused by 2‐hydroxyethyl methacrylate, 2‐hydroxypropyl methacrylate, ethyleneglycol dimethacrylate and N,N ‐dimethylaminoethyl methacrylate
Bjorkner [lo] reported contact allergy to 2-HPMA from an ultravio- let curable ink, and Ranchoff and Taylor [ll] had a patient sensitized from acrylic anaero- bic sealants who showed allergic patch test reactions with 2-HPMA.
-
Anaerobic Adhesives
23 A secondary benefit resulting from the ability of an anaerobic sealant to seal surfaces completely is that air and moisture are excluded, and so corrosion is inhibited (see Table 4).
-
Adhesives and Sealants
Examples include ● UV/ Anaerobic Sealant —The UV portion allows manufacturers to assemble parts with instant, on-demand handling times.
Indicates content that may require registration and/or purchase.